Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: Applications Amplify , Convert, or Scale Process Signals Isolate Single-Ended (Common Ground) PLC Inputs Interface Process Signals with Panel Meters, PLCs, Recorders, Data Acquisition, DCS, and SCADA Systems The DMD4380 accepts a dc voltage or current input and provides
- Analog Input Channels: 1 #
- Maximum Output: 10 volts
- Input Impedance: 1 Mohms
- Common Mode Rejection Ratio: 120 dB
-
Supplier: Richardson RFPD
Description: The ADuM60101 is an integrated, isolated dc-to-dc converter. Based on the Analog Devices, Inc., iCoupler® technology, the dc-to-dc converter provides regulated, isolated power, adjustable between 3.15 V and 5.25 V. Input supply voltages can
- Output Current (IOUT): 30 amps
- Package Type: SSOP
-
Supplier: American Power Design, Inc.
Description: The M5 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 1 x 2 x 0.41 [INCHES] six-sided shielded metal case and has 1 kVdc of isolation allowing one model to
- DC Input Voltage: 10 to 20 volts
- DC Output Voltage: -48 to 300 volts
- DC Output Current: 0.008 amps
- DC Output Power: 5 watts
-
-
Supplier: American Power Design, Inc.
Description: The M10 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 2 x 2 x 0.5 [INCHES] six-sided shielded metal case and has 1 kVdc of isolation allowing one model to
- DC Input Voltage: 10 to 20 volts
- DC Output Voltage: -48 to 200 volts
- DC Output Current: 0.025 amps
- DC Output Power: 10 watts
-
Supplier: TDK-Lambda Europe GmbH
Description: The rugged 50-150W quarter and 200-300W half brick CN-B110 series of isolated DC-DC converters operate from a very wide 43 to 160V input. With an input to baseplate isolation of 2,500Vac and 3,000Vac input to output, the series is designed for use on 72V or
- DC Input Voltage: 43 to 160 volts
- DC Output Voltage: 15 volts
- DC Output Current: 6.7 amps
- DC Output Power: 100.5 watts
-
Supplier: Allied Electronics, Inc.
Description: PH-F Series Full Function DC-DC Converters High density Wide range input Wide output adjustment capability Remote on⁄off Fixed switching frequency Parallel operation Low component count Signals to support N+1 redundancy Full function DC-DC
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single
- DC Output Power: 250.00000000000003 watts
- Type: DC Power Supply, DC/DC Converter
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single
- DC Output Power: 185.00000000000023 watts
- Number of Outputs: 3 #
- Type: DC Power Supply, DC/DC Converter
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy's UltraVolt XS series of regulated DC-to-DC supplies provides modest high voltage power in a convenient, micro-size package. Maximum Output Voltage/Power: 0.1 kV DC/0.1 W Type: Single output Ripple: < 500 ppm (0.05 Vpp) Control Interface: Analog
- DC Input Voltage: 5 to 12 volts
- DC Input Current: 0.0016 to 0.05 amps
- DC Output Voltage: 0 to 100 volts
- DC Output Current: 0.001 amps
-
Supplier: Infineon Technologies AG
Description: accuracy Enhance fault identification and reporting Advanced protection features like high-side MOSFET short detection, over temp and thermal shutdown Low quiescent for power saving via EN = low Potential Applications High frequency, low profile DC-DC converters Voltage
- DC Input Voltage: 4.25 to 16 volts
- DC Output Voltage: 0.225 to 5.5 volts
- DC Output Current: 70 amps
- Type: DC/DC Converter
-
Supplier: Artesyn Embedded Power
Description: The AIF series of high voltage DC-DC converters comprises six single output models offering voltages of 1.8 V, 3.3 V, 5.0 V, 12 V, 15 V or 24 V. Designed for use with power factor correction (PFC) modules, the converters accept a wide range input of 250 to 420 Vdc.
- DC Input Voltage: 250 to 420 volts
- DC Output Voltage: 1.8 to 48 volts
- DC Output Current: 25 to 12 amps
- DC Output Power: 600 watts
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt HVA series of DC-to-DC amplifiers is designed for applications that require precise control of fixed or fast-changing high voltage outputs. Maximum Output Voltage/Power: 20 kV DC/2 W Type: Single output Ripple: To 125 ppm Control
- DC Input Voltage: 24 volts
- DC Input Current: 0.42 amps
- DC Output Voltage: 1,000 to 10,000 volts
- DC Output Current: 0.0001 to 0.00025 amps
-
Supplier: LHV Power
Description: functions with both voltage and current monitoring signals. The LHV Power E-Series high voltage dc/dc converters are fully encapsulated in UL approved, RTV potting material, and packaged in an anodized aluminium case which provides electrostatic shielding. E-Series units
- DC Input Voltage: 11.5 to 32 volts
- DC Output Voltage: 0 to 2,000 volts
- DC Output Current: 0.0025 amps
- DC Output Power: 5 watts
-
Supplier: Dataforth Corporation
Description: can be applied directly to the converter's terminals or through a DIN rail mounted bus connector accessory, eliminating the need to wire power to each individual converter.
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 149 F
- Temperature Measurement Range: -150 to 650 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal,
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Signal Line Ferrite Bead 0805 (2012
- Output Power: 30.000000000000004 watts
- Features: Other
-
Supplier: SPECTEC
Description: No Description Provided
- Operating Temperature: -40 to 220 F
- Features: Current Output, DC Voltage Input, General Lab and Industrial, Other
- Signal Converter Type: Frequency-to-Voltage Converter
- User Interface: None
-
Supplier: Hymark/Kentucky Gauge
Description: Conversion interface for absolute encoders From SSI to Bit parallel DIN rail mounting
- Features: DC Current, DC Voltage, Other
- Form Factor: DIN Rail
- User Interface: None
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: USB 2.0 high speed signal conditioner with DC boost 14-VQFN 0 to 70 Product overview: TUSB213RGYR from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules,
- Operating Temperature: 0 C
-
Supplier: Infineon Technologies AG
Description: stage thermally managed 160 A per phase peak 4.25 V to 16 V input voltage Current sensing and reporting at 5 uA/A 8 mV / C temperature analog output 0.225 V to 3 V output voltage range Operation up to 2 MHz Cycle-by-cycle OCP & flag Benefits High power density solution (>1
- DC Input Voltage: 4.25 to 16 volts
- DC Output Voltage: 0.225 to 3 volts
- DC Output Current: 160 amps
- Type: DC/DC Converter
-
Supplier: Red Lion Controls, Inc.
Description: User Settable Full Scale Frequency from 1 Hz to 25 KHz Four Output Operating Ranges Programmable Input Circuit Accepts Outputs from a Variety of Sensors 9 to 32 VDC Power Input Low Frequency Cut-out and Overrange Indication 3-way Electrical Isolation (Power/Input/Output)
-
Supplier: SPECTEC
Description: No Description Provided
- Operating Temperature: -40 to 221 F
- Features: DC Current Input, DC Voltage Input, General Lab and Industrial, Other, Voltage Output
- Signal Converter Type: Frequency-to-Voltage Converter
- User Interface: None
-
Supplier: Infineon Technologies AG
Description: maintaining industry leading efficiency. The TLF12501 is compatible with 3.3 V tri-state PWM input signal. Summary of Features 60 A thermal design current (TDC) Wide input range up to 16 V Operation up to 2 MHz Integrated current sensing Auto-replenishment on bootstrap capacitor
- DC Input Voltage: 4.25 to 16 volts
- DC Output Voltage: 0.225 to 5.5 volts
- DC Output Current: 90 amps
- Type: DC/DC Converter
-
Supplier: Infineon Technologies AG
Description: OptiMOS™ integrated point-of-load 16 A single output high efficiency buck regulator The IR3888B OptiMOS™ IPOL 16 A is an easy-to-use, fully integrated DC-DC buck regulator with patented fast Constant-On-Time (COT) control scheme. It simplifies the design effort, while enable an
- DC Input Voltage: 4.3 to 17 volts
- DC Output Voltage: 0.6 to 6 volts
- DC Output Current: 16 amps
- Type: DC/DC Converter
-
Supplier: Dataforth Corporation
Description: auxiliary relay output is provided to generate an alarm or act as a thermostat. Power can be applied directly to the converter's terminals or through a DIN rail mounted bus connector accessory, eliminating the need to wire power to each individual converter.
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 149 F
- Resolution: 14 bits
-
Supplier: Texas Instruments
Description: 3-Channel , 12-Bit PWM LED Driver w/ Buck DC-DC Converter and Differential Signal Interface 28-VQFN -40 to 85
- Number of Channels: 3 #
- Form Factor: Integrated Circuit (IC)
-
Supplier: Allied Electronics, Inc.
Description: Features: 4:1~2.1 Wide Input Range 2000 VAC I/O Isolation 1U Low Profile 41 mm High Power Density 10.7 W/Inch Short Circuit Protection Overload Protection Over Voltage Protection Over Temperature Protection Forced Air Cooling by Built-In DC Fan Built-In Remote ON-OFF Control Built-In Remote
-
Supplier: ROHM Semiconductor GmbH
Description: BD7679G is a PWM controller type DC/DC converter IC for AC/DC that provides an optimum system for all products that requires an electrical outlet. This product supports both isolated and non-isolated devices. IC enables simple design of low-power electrical
- Input Voltage (VIN): 8.5 to 25 volts
- Features: Other
-
Supplier: Acromag, Inc.
Description: One 4 to 20mA DC input Two 4 to 20mA DC outputs 15-36V DC SELV, 90-250V AC Provides two identical outputs from one input signal These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates
- Analog Input Channels: 2 #
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 167 F
- User Interface: Computer Programmable, None
-
Supplier: OMEGA Engineering, Inc.
Description: The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20
- Features: AC Current Input, Current Output, DC Current Input, Voltage Output
- Signal Converter Type: Current Loop Converter, Current-to-Voltage Converter
- Form Factor: DIN Rail
- User Interface: None
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog
- Operating Temperature: -20 C
- Features: Other
-
Supplier: Waytek, Inc.
Description: Designed to provide 48V to 12V power conversion for heavy-duty applications, the 41040 DC/DC converter offers reliable system performance and flexibility. The converter uses two buck power stages in parallel. The multiphase buck converter architecture
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
Supplier: EPCOS AG
Description: components are found in virtually every electrical and electronic device, where their job is to ensure flawless operation. They guarantee a reliable supply of power, process electrical signals, and protect electronic circuits against faults and failures. EPCOS EPCOS, a TDK Group
- Maximum Primary Voltage Rating: 500 volts
- Maximum Secondary Voltage Rating: 500 volts
- Operating Temperature: -25 to 125 C
- Primary Frequency: 50 Hz
-
Supplier: Daburn Electronics & Cable
Description: 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: 0 to 1.2 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 3 mA Synch pin signal: -0.3 to 5.6 Vdc OUTPUT Voltage accuracy: ±1% Line regulation
- DC Input Voltage: 24 to 110 volts
- DC Input Current: 0.025 to 0.09 amps
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 5.2 to 50 amps
-
Supplier: Daburn Electronics & Cable
Description: filter: Pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Input
- DC Input Voltage: 24 to 110 volts
- DC Input Current: 0.01 to 0.025 amps
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 3.8 to 40 amps
Find Suppliers by Category Top
Featured Products Top
-
vertical panel, wall or on a DIN rail. DC-DC Converters (to 288 watts) Narrow Profile, REGULATED, wide input ranges, single output These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies manufactures custom DC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic hybrid DC-DC converters. The group is supported by design (read more)
Browse DC-DC Converters Datasheets for Micross Components, Inc. -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse DC-DC Converters Datasheets for Triad Magnetics -
ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC inputs from 21.6 to 32.0 volts may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies manufactures custom AC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse AC-DC Converters Datasheets for Acopian Power Supplies -
centers and manufacturing footprint enable rapid customer service and technical assistance, empowering engineers to select and integrate the best power solutions efficiently. Using XP Power DC-DC converters helps professional buyers and engineers (read more)
Browse DC-DC Converter Chips Datasheets for Win Source Electronics
Conduct Research Top
-
Determining Minimum Acquisition Times for SAR ADCs When a DC Voltage is Applied to the Input
The input structure circuit of a successive-approximation register analog-to-digital converter (SAR ADC) in combination with the driving circuit forms a transfer function that can be used to determine minimum acquisition times for different types of applied input signals. This paper, which builds
-
Make a Delta-Sigma Converter Using a Microcontroller's Analog Comparator Module
This application note describes how to implement an Analog-to-Digital (A/D) Converter function using a member of the PIC16C6XX series of microcontrollers. Although these microcontrollers do not have a built-in A/D Converter like other controllers from Microchip, the comparator function, internal
-
Make a Delta-Sigma Converter Using a Microcontroller's Analog Comparator Module
This application note describes how to implement an Analog-to-Digital (A/D) Converter function using a member of the PIC16C6XX series of microcontrollers. Although these microcontrollers do not have a built-in A/D Converter like other controllers from Microchip, the comparator function, internal
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
. They are also electrically less noisy than DC trol algorithms is now a reality thanks to the new motors, since brushes are not used. generation of Digital Signal Controllers (DSCs). An air conditioner, for example, requires fast response Why Use Digital Signal Controllers for for speed changes in the motor
-
Differential ADC Biasing Techniques, Tips and Tricks
True differential converters can offer many advantages over single-ended input A/D Converters (ADC). In addition to their common mode rejection ability, these converters can also be used to overcome many DC biasing limitations of common signal conditioning circuits.
-
Offline UPS Reference Design Using the dsPIC DSC (.pdf)
The reference design in this application note describes the design of an Offline Uninterruptible Power Supply (UPS) using a Switch Mode Power Supply (SMPS) dsPIC (R) Digital Signal Controller (DSC). The Offline UPS Reference Design consists of three major UPS topology blocks: 1)Push-Pull Converter
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
NEC plans major restructuring, but semiconductors will not be touched Module features Patriot's Java MPU ASML taps Extraction's monitor for DUV demo cell Philips MCU in Visa smart card Samsung, Hyundai pick TI's ADSL chip set MEMC says new technique improves wafers for higher yields Anadigics DC/DC
-
Reading and Using Fast Fourier Transforms (FFT)
When you're trying to solve a signal integrity problem, the best of all worlds is to have more than one tool to examine the behavior of a system. If there is an Analog-to-Digital (A/D) converter in the signal path, there are three fundamental issues that can be examined when assessing the circuit's
More Information Top
-
Analog Circuit Design
The alternating sinusoidal waveform is rectified with an AC/ DC converter to a signal with 27.12 MHz ripple and either a too small or a too big average voltage level.
-
A scanning probe microscope for studying electron transport at low temperatures
A signal from the ampli- fier also arrives at an ac- to - dc signal converter , is fed to the input of a high-voltage unit (a ëáå unit by NT-MDT Co.).
-
A DC-DC conversion powering scheme for the CMS Phase-1 pixel upgrade
In all realistic test conditions, no frequency or phase locking between DC-DC converters or of DC- DC converters to external signals was observed. .
-
Proceedings of IEEE International Conference on Industrial Technology 2000
A Two Switch AC to DC Converter Large Signal Analysis, Simulation and Experimental Results Venkataraman R., Bhat A. K. S.
-
Process gas chromatography of fatty acid distillation streams. II. Design and construction of the process chromatograph
In normal operation, 10 sec elapse between the injection of the sample and the transfer of the DC signal to the converter .
-
A CMOS RMS-to-DC converter using ΔΣ multiplier-divider
Using the AZ multiplier-divider, the topology for rms- to - dc converters with signal crest factors up to k is a good compromise for the integration of DMM circuitry.
-
CEBAF beam loss accounting
RMS to DC converters process the signals .
-
RF and Microwave Power Amplifier Design, Second Edition > Linearization and Efficiency Enhancement Techniques
In addition to providing a proper control voltage for the dc- dc converter according to the signal envelope, the DSP system also computes a predistorted input signal for both the in-phase (I) and quadrature (Q) channels using amplifier amplitude and phase…
Indicates content that may require registration and/or purchase.