Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: APITech
Description: API Technologies produces temperature compensated detectors, which operate from 10 MHz to 2 GHz. Analog/Level Detectors convert a range of RF input powers (typically from -20 dBm to +10 dBm) to a corresponding DC output voltage level. Threshold Detectors, using an
-
Supplier: Chatsworth Products, Inc.
Description: 6.1 INCH DIA X 1.9 INCH H SIZE WHITE COLOR 8.5 TO 33 VDC VOLTAGE RATING WALL/FLAT SURFACE/SINGLE GANG BOX MOUNTING PLASTIC BODY MATERIAL CONTACT RATING 120 VAC/28 VDC, 2 AMPERE WITH 7 FT CABLE
- Alarm Type: Audible Alarm, Visual Alarm Indicators (LEDs)
- Operating Voltage Range: 8.5 to 33 volts
- Power: DC
-
Supplier: SemiGen
Description: The SemiGen SZB900 Series of Zero Bias Schottky Detector diodes are designed for use in video detectors and power monitors eliminating the need to provide external DC bias to the diode. The choice of barrier metal and processes provide a broad selection of video impedance
- Applications: Detector
- Package Type: Other
- VF: 0.3000 volts
-
-
Supplier: Utmel Electronic Limited
Description: Voltage Detectors / Monitors 1.8V Detector
- Electrical Output: Analog Voltage
- Mounting: Other
- Voltage: 1.8 volts
- Voltage Type: DC Voltage
-
Supplier: Utmel Electronic Limited
Description: Voltage Detectors / Monitors 4.4V Detector
- Accuracy: 2 % FS
- Electrical Output: Analog Voltage
- Mounting: Printed Circuit Board, Other
- Voltage: 4.4 volts
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QEA series broadband detectors cover the frequency range of 18 to 170 GHz in nine waveguide bands. These detectors provide an output voltage which is directly proportional to the power level of an RF signal without needing any external DC bias. They
- Input Frequency Range: 18000 to 170000 MHz
- Package Type: Connectorized
- Power Level: 16.99 to 20 dBm
- RF Connector: SMA
-
Supplier: Richardson RFPD
Description: The LT5537 is a wide dynamic range RF/IF detector, operational from below 10MHz to 1000MHz. The lower limit of the operating frequency range can be extended to near DC by the use of an external capacitor. The input dynamic range at 200MHz with +/- 3dB nonlinearity is 90dB (from –76dBm
- Frequency Range: 10 to 1000 MHz
-
Supplier: Richardson RFPD
Description: The LT5581 is a 10MHz to 6GHz, low power monolithic precision RMS power detector. The RMS detector uses a proprietary technique to accurately measure the RF power from –34dBm to +6dBm (at 2.14GHz) of modulated signals with a crest factor as high as 12dB. It outputs a DC
- Frequency Range: 10 to 6000 MHz
-
Supplier: Richardson RFPD
Description: The ADL5501 is a mean-responding TruPwr™ power detector for use in high frequency receiver and transmitter signal chains from 50 MHz to 6 GHz. It is easy to apply, requiring only a single supply between 2.7 V and 5.5 V and a power supply decoupling capacitor. The input is internally
-
Supplier: Richardson RFPD
Description: . The DC output voltage of the detector is an accurate representation of the average signal power applied to the RF input. The response is linear-in-dB with 29mV/dB logarithmic slope over a 35dB dynamic range with typically better than ±1dB accuracy. The detector is
- Frequency Range: 100 to 40000 MHz
-
Supplier: Broadcom Inc.
Description: The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF,
- Applications: Detector
- IF: 1 mA
- Life Cycle Stage: Maturity
- Package Type: SOT323
-
Supplier: Broadcom Inc.
Description: The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF,
- Applications: Detector
- IF: 1 mA
- Life Cycle Stage: Maturity
- Package Type: SOT363
-
Supplier: Broadcom Inc.
Description: The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF,
- Applications: Detector
- IF: 1 mA
- Life Cycle Stage: Maturity
- Package Type: SOT363
-
Supplier: American Aerospace Controls, Inc.
Description: Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost
- Electrical Output: Switch or Alarm Signal
- Mounting: Panel Mount
- Power Requirements: DC Powered
- Response Time: 110 ms
-
Supplier: Broadcom Inc.
Description: The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF,
- Applications: Detector
- IF: 1 mA
- Life Cycle Stage: Maturity
- Package Type: SOT23, SOT143
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADL5910 is a radio frequency (RF) detector that operates from dc to 6 GHz. It provides a programmable envelope threshold detection function. The envelope threshold detection function compares the voltage from an internal envelope detector with a user
- Frequency Range: 0.0 to 6000 MHz
- IC Package Type: Other
- Operating Temperature: -40 to 105 C
- Pin Count: 16
-
Supplier: EMX Industries, Inc.
Description: The MVP D-TEK® Multi-Voltage Vehicle Detector makes it simple to manage your stock. You only need one detector in your stock room and on your truck. The MVP D-TEK® solves the problem of not knowing which voltage to take for service call or an installation. Reduce the
- Body: Rectangular
- Operating Temperature: -40 to 180 F
- Output: Voltage, Current
- Power Requirements: AC Powered, DC Powered
-
Supplier: REED-Direct
Description: Auto power off Double molded housing and test leads EN610101 Cat. III, 1000V safety rating 0.2A/500V resettable fuse protection 2000-count LCD readout SPECIFICATIONS: AC/DC Voltage Range: 600V AC/DC Current Range: 200mA Resistance Range: 20M?
- Electrical Measurements: Continuity Check, Diode Test
- Features: Auto-Ranging
- Form Factor: Handheld
- Measurement Type: DC
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADL5511 is an RF envelope and TruPwr™ rms detector. The envelope output voltage is presented as a voltage that is proportional to the envelope of the input signal. The rms output voltage is independent of the peak-to-average ratio of the input signal.
- Frequency Range: 0.0 to 6000 MHz
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Pin Count: 16
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Photoelectric Smoke Alarm Operating voltage:DC9V Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best
- Alarm Type: Audible Alarm
- Detector Style: Stand-Alone Detector
- Operating Voltage Range: 9 volts
- Power: DC
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Power source:DC9V Alarm sonority:.>85db(3m) Static current:<10uA Low voltage alarm:6.5V-7.5V Alarm current:<10mA Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can
- Alarm Type: Audible Alarm
- Detector Style: Stand-Alone Detector
- Operating Voltage Range: 6.5 to 7.5 volts
- Power: DC
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Photoelectric Smoke Alarm Operating voltage:DC9V Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best
- Alarm Type: Audible Alarm
- Detector Style: Stand-Alone Detector
- Operating Voltage Range: 9 volts
- Power: DC
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Ionization Smoke Alarm Operating voltage:DC9V Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best
- Alarm Type: Audible Alarm
- Detector Style: Stand-Alone Detector
- Operating Voltage Range: 9 volts
- Power: DC
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADL5904 is a dual-function radio frequency (RF) TruPwr™ detector that operates from dc to 6 GHz. It provides rms power measurement along with a programmable envelope threshold detection function. The rms power measurement function has a 45 dB detection
- Frequency Range: 0.0 to 6000 MHz
- IC Package Type: Other
- Operating Temperature: -40 to 105 C
- Pin Count: 16
-
Supplier: Utmel Electronic Limited
Description: IC DETECTOR VOLTAGE 3.3V 5TSOP
- Accuracy: 2 % FS
- Electrical Output: Analog Voltage
- Mounting: Printed Circuit Board, Other
- Voltage: 3.3 volts
-
Supplier: Utmel Electronic Limited
Description: IC DETECTOR VOLTAGE 3.2V 5TSOP
- Accuracy: 2 % FS
- Electrical Output: Analog Voltage
- Mounting: Printed Circuit Board, Other
- Voltage: 3.2 volts
-
Supplier: Carlisle Interconnect Technologies
Description: CarlisleIT has developed the FlightGear™ Smoke Detector Control Panel which provides continuous control of multi-channel fire detection systems in compliance with FAA and OEM Aircraft cabin smoke detection control guidelines. Early detection of smoke and fire threats during aircraft
- Conventional - Zones / Alarm Points: 2
- Agency Approvals: Other
- Power Supply: DC Voltage
- Secondary Application: Smoke/Fire
-
Supplier: CARLO GAVAZZI Automation Components
Description: rail mount) and LDP (plug-in mount) Series accept universal supply voltages and are constructed in compact housings. They are equipped with the required features and benefits that meet the needs for reliable vehicle detection. The LDD and LDP loop detectors are
-
Supplier: Analog Devices, Inc.
Description: Product Details The LT5537 is a wide dynamic range RF/IF detector, operational from below 10MHz to 1000MHz. The lower limit of the operating frequency range can be extended to near DC by the use of an external capacitor. The input dynamic range at 200MHz with ±3dB nonlinearity is 90d
- Frequency Range: 0.0 to 1000 MHz
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Pin Count: 8
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensors that measure the distortion of magnetic fields and thus provide precise measurements of speed and direction. Output #1 is digital square wave and measures the speed of target wheel or gear. Output #2 is a DC level that when the target wheel rotates clockwise, the
- Body Shape: Cylindrical
- Operating Temperature: -4 to 221 F
- Output: Voltage, Current, Resistance
- Power Requirements: DC Powered
-
Supplier: RKI Instruments, Inc.
Description: Compact and lightweight, easy maintenance, explosion proof
- Electrical Outputs: Analog Voltage
- General Gas Types: Combustible Gas
- Measurement Type: %LEL
- Number of Gases Sensed: Single Gas
-
Description: the x-ray tube and high voltage Power Supply into one compact package that is powered from a 12 volt DC source. A matching analog controller is available for driving the PXS5-701SA as well as adjusting and monitoring both the target voltage and electron beam current.
- Form Factor: Portable / Hand Held / Mobile
- Instrument Type: Flaw Detectors
- Programmable / Digital Control Unit: Yes
- Technology: Radiographic / X-ray
-
Description: LR18 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25? to 70?, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output
- Body: Cylindrical
- DC Load: 2-Wire
- Load: DC Load
- Operating Distance: 0.1969 to 0.7874 inch
-
Description: Is applicable to two-pole voltage detectors to be used on electrical systems for nominal voltages not exceeding 1 000 V a.c. and/or 1500 V d.c and below 500 Hz (nominal frequencies). The detector types are classified as follows: voltage class A: up to and
-
Supplier: Dexter Research Center, Inc.
Description: FeaturesA thin film-based single element thermopile detector that offers the world's highest sensitivity in a TO-5 package. Dare to compare. Low noise voltage of 12.8nV/vHz.Applicati onsExcellent for gas analysis, fire detection and non-contact temperature measurement
- Operating Temperature: -50 to 100 C
- Package Type / Mounting: Other
- Sensor Grade / Operating Range: Industrial
- Sensor Type: Temperature Sensor
Find Suppliers by Category Top
Featured Products Top
-
ROHM’s 40V Window-Type Voltage Detector: Providing High Accuracy and Ultra-Low Consumption Highly reliable, energy-saving voltage monitoring for automotive and industrial equipment requiring functional safety (read more)
Browse IC Voltage Regulators Datasheets for ROHM Semiconductor GmbH -
generally used in the transmission line to send the DC and radio signals over the same coaxial cable that is being used to transmit RF signals. The critical key parameters for the selection of a bias tee are current and voltage requirements, size, cost and a reputable manufacturer in the RF (read more)
Browse RF Power Detectors Datasheets for KRYTAR, Inc. -
-contact temperature measurement. Features: A thin film-based single element thermopile detector that offers the world's highest sensitivity in a TO-5 package. Dare to compare. Low noise voltage of 12.8nV/√Hz. Applications: Excellent for gas (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
the sensor's upper voltage limits. In general, sensors require 5 volts with specifications similar to USB 2.0. Power requirements should be confirmed using the specific sensor’s datasheet. Brownout conditions can occur under certain conditions such as a battery-powered system running for (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
amount of power from the main line. The power from the coupled port is then connected to a Power Meter where power can be constantly monitored. The power from the coupled port could be connected to a detector. The DC (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
measurement windows for the assessment of liquids or solids. The detector is also packed into a solid casing that protects the device from dust and humidity and shields the sensor from electromagnetic radiation. Its lack of moving parts and low operating voltage (5V DC) make it suitable for use in (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
Globalspec.com) Detector board The detector board includes many amplifiers and regulators from Texas Instruments as well as Analog Devices' DC-DC converters. Tx/Rx board The IC components found on the Tx/Rx board feature similar components found on other boards but (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
required to obtain more torque. Power Source Voltage The DC power source must be used to the driver. Since optimal power source voltage differs depending on the model, please select ± 15V or ± 24V. Please note that ± dual power sources are required. Since the (read more)
Browse AC Motor Drives Datasheets for Citizen Chiba Precision Co., Ltd. -
types S, R, B and C; operating temperatures up to 4200ºF (2315º C) Resistance Temperature Detectors (RTDs) available in class A and B tolerances (EN 60751); operating temperatures up to 1472º F (800º C) Solutions for providing electrical (read more)
Browse Temperature Sensors Datasheets for Conax Technologies -
plants MIMs for load thermocouples Platinum control thermocouples Solutions for providing electrical input If you need to provide electrical input to a fan, motor, heater or other AC or DC powered device, Conax has two great solutions (read more)
Browse Feedthroughs Datasheets for Conax Technologies
Conduct Research Top
-
IMC Solutions: A Closer Look at Rotation Detector, Life Detection, DC Voltage Signal Control, and Current Source Signal Control
Adding intelligent motion controls (IMC) to your fan or blower design can maximize your system's performance. There are several types of IMC solutions available to add functionality to your fans and blowers. Four of the solutions include a rotation detector, life detection, DC voltage signal
-
Considerations When Selecting A RF Power Sensor
Most power sensors now available fall into one of three design categories: thermistor, thermocouple, and diode detector. In a thermistor design, RF power is measured through DC substitution of RF energy heating the thermistor. In a thermocouple design, absorbed microwave power causes heating
-
Amplifying High-Impedence Sensors ? Photodiode Example
conditioning + circuit used for high-impedance sensors that act like current sensors. FIGURE 1: Transimpedance Amplifier Current sensors connect to a transimpedance amplifier Equivalent Circuit. which converts current to voltage. The design approach illustrated in this application note, using op Step 1: DC
More Information Top
-
Detectors / DC / Voltage
ENVIROMUX-S60VDC - DC Voltage Detector .
-
Detectors / DC
ENVIROMUX-S60VDC - DC Voltage Detector .
-
An optically modulated field sensor to make TEM cells traceable to the NPL calculable standard dipole antenna
The antenna factor of the system (AF), in dB,as a function of dc detector voltage (V)is given by .
-
Noncontacting low-cost instrument for film thickness measurement
A 9V. dc supply was used to provide approximately 80 mA to the two MSA-0886 MMICs and 6 mA to the combined bias and detector diodes used by the system. the dc detector voltage . measurement, the spectrum analyzer and a small …
-
Application of wavelength-scanned wavelength-modulation spectroscopy H2 O absorption measurements in an engineering-scale high-pressure coal gasifier
The light was detected on a low- voltage DC detector and the DC signal returned to the instrument shelter for processing.
-
Multiband RF-sampling receiver front-end with on-chip testability in 0.13 μm CMOS
Fig. 9 On-chip test attenuator (TA) and RF to DC voltage detector .
-
What is a Voltage Detector?
• Pulsed DC voltage detector – This type of detector is light in weight and battery-powered.
-
Design of H-bridge based converter module used in cascaded DSTATCOM
The detecting unit includes DC voltage detector and IGBT over-temperature detection.
-
On-chip calibration of RF detectors by DC stimuli and artificial neural networks
[3] R.Ramzan, J.Dabrowski, “CMOS RF/ DC Voltage Detector for on- Chip Test”,IEEE .
-
Synthesis of water soluble sulfonated polyaniline and determination of crystal structure
The electrical conductivity was measured under lab- oratory conditions by the four-point probe method using a programmable DC voltage detector , a 2182A NANOVOLTAMETER (Keithley), and a 6220 preci- sion current source (Keithley).