Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: Infrared Encoder/Decoder IC Fax, Modems, Pagers 8-SOIC
- Function: Decoders
- Features: Other
- Package Type: SOIC
-
Supplier: Newark, An Avnet Company
Description: DECODER/ENCODER/MUX/DEMUX, 74F138; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No
-
Supplier: RS Components, Ltd.
Description: Encoders, Decoders, Multiplexers
- Pin Count: 8
- Features: Other
-
-
Supplier: Renesas Electronics Corporation
Description: The TW9920 is a multistandard video decoder and encoder chip that is designed for multimedia applications. This low power, integrated solution has a 4H comb filter based NTSC/PAL/SECAM video decoder that converts analog CVBS or S-Video signals into digital YCbCr output. The
- Number of Channels: 1 #
-
Supplier: Texas Instruments
Description: Standalone IrDA Encoder & Decoder 8-TSSOP -40 to 85
- Operating Ambient Temperature: -40 to 85 C
- Function: Decoders
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC INFRD ENCODER/DECODER 28DIP
- Package Type: DIP
- Features: Other
-
Supplier: Accuris
Description: MICROCIRCUITS, DIGITAL, CMOS, DECODERS, ENCODER, AND DECODERS/DEMULTIPLEXERS, MONOLITHIC SILICON, POSITIVE LOGIC
-
Supplier: Utmel Electronic Limited
Description: IC CTLR ENCODER/DECODER 20VQFN
- Pin Count: 20
- Operating Ambient Temperature: -25 to 85 C
- Function: Decoders
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Encoder, Decoder IC FRS 24-VSOP
- Features: Other, RoHS Compliant
- Package Type: SOP, SSOP
- Device Type: Sample Rate Converter
-
Supplier: ODG (Origin Data Global)
Description: IC ENCODER/DECODER IRDA 16-QFN
- Features: Other
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • All-silicon, low-power CMOS technology • Encoder and decoder function independently • Encoder has buffered clock output • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Low ground bounce noise • Maximum data rate: 50 MBaud • Data rate
- Pin Count: 14
- Number of Units in the Chip: 1
- Supply Voltage: 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3 V, 3.3 V, 3.6 V, 5 V
- Function: Decoders
-
Supplier: Acme Chip Technology Co., Limited
Description: Decoder IC Digital Video 48-LQFP
- Function: Decoders
- Package Type: LQFP
- Features: Other
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • All-silicon, low-power CMOS technology • Encoder and decoder function independently • Encoder has buffered clock output • 3.3V operation • Vapor phase, IR and wave solderable • Low ground bounce noise • Maximum data rate: 50 MBaud • Data rate range: ±15% • Lock-in
- Pin Count: 14
- Number of Units in the Chip: 1
- Supply Voltage: 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3 V, 3.3 V, 3.6 V, 5 V
- Function: Decoders
-
Supplier: Accuris
Description: Microcircuits, Digital, CMOS, Decoders, Encoder, and Decoders/Demultiplexers Monolithic Silicon, Positive Logic
-
Supplier: Newark, An Avnet Company
Description: DECODER / ENCODER / MULTIPLEXER / DEMULT; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Description: IC ENCODER/DECODER IRDA 16-SOIC
- Features: Other
- Device Type: Sample Rate Converter, Sensor Interface
-
IC Analog Multiplexers - Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers -- XD4051Supplier: LCSC Electronics Technology (HK) Limited
Description: DIP-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS
- Package Type: DIP
- Standards and Certifications: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - Signal Switches / Encoders & Decoders / Multiplexers
-
Supplier: RS Components, Ltd.
Description: Audio Codec, CS4272-CZZ TSSOP28
- Number of Channels: 2 #
- Features: Other Interface
- Interface: SPI
-
Supplier: Linx Technologies
Description: The new DS Series Encoder/Decoder IC from Linx makes it simple to add a robust serial protocol with the ease of DIP switch addressing. The DS lets users set up to 1,022 unique addresses for communication between devices, similar to older Holtek® products, but with a stable serial
- Pin Count: 28
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V, 3 V, 3.3 V, 3.6 V, 5 V
- Output Lines: 8
-
Description: Applies to the reversible process achieved by the PCM encoder/decoder system that transforms two audio signals into one PCM signal for compatibility, with either 525 line/ 60 field or 625 line/50 field television system. Establishes the signal format for the PCM encoder
-
Supplier: CSA Group
Description: Applies to the reversible process achieved by the PCM encoder/decoder system that transforms two audio signals into one PCM signal for compatibility, with either 525 line/ 60 field or 625 line/50 field television system. Establishes the signal format for the PCM encoder
-
Supplier: Renesas Electronics Corporation
Description: The TW9984 includes four high quality NTSC/PAL/SECAM video decoders that convert analog composite video signal to digital component YCbCr data. Each channel contains a 10-bit ADC with application selectable differential or single-ended analog video input options, proprietary clamp and gain
- Function: Decoders
- Features: Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Advantech
Description: The VEGA-6311 is a video encoder/decoder platform that uses H.265/HEVC high-efficiency video encoding technology to enable high quality 4K/UHD signal transmission in professional contribution applications, and all in a low-power half-1U chassis. For more solutions, please visit Video
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Encoders, Decoders, Converters Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Input: BLVDS, CML, LVDS, LVPECL Output: Ethernet Frequency - Max: 650 MHz Voltage - Supply: 3V Operating Temperature: -40°C ~
- Supply Voltage: 3 volts
- Output Frequency: 650 MHz
- Device Type: Clock Generator
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Gurley has expanded on its compact, modular encoder systems. Designed for superior performance and based on Gurley's patented Virtual Absolute technology, the model 7700 provides absolute positioning and high performance at a low price. Available with resolutions up to 22-bits (4,194,304 words (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
the Model VA or other interpolating decoder, its optical resolution is electronically increased. The natural-binary position output is augmented by a number of built-in test functions for maximum system reliability. (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments
Conduct Research Top
-
AN-00310 - Encoder and Decoder Comparison
Encoders and decoders are an ideal way of sending on / off data, such as button presses, to a remote location. When a line on the encoder is taken high, it will create a data stream that is sent to the decoder. The decoder will interpret the data stream and take a corresponding data line high
-
H.265 is Coming. What Will This Mean for Encode and Decode Engines?
H.265 is coming. What will this mean for encode and decode engines?
-
KEELOQ (R) Code Hopping Decoder Using a PIC16C56
This application note fully describes the working of a code hopping decoder implemented on a Microchip PIC16C56 microcontroller. Background is given on the various KEELOQ (R) code hopping encoders that can be used with the decoder, the decoder hardware described, and descriptions of the various
-
KEELOQ (R) Simple Code Hopping Decoder
This application note fully describes the working of a code hopping decoder implemented on a Microchip PIC16C54 microcontroller. The PIC16C54 is smaller than the PIC16C56 used in the normal decoder (AN642) or the secure learn decoder (AN652). A sim-plified learning scheme with all encoders sharing
-
KEELOQ Code Hopping Decoder Using Secure Learn
part of the transmission, principally containing the encoder's serial number identifying it to a decoder. The hopping code contains function information, a discrimination value, and a synchronization counter. This information is encrypted by an encryption algorithm before being transmitted. A 64-bit
-
How Does an Optical Encoder Work?
The Optical Encoders typically consist of a rotating and a stationary member. The rotor is usually a metal, glass, or a plastic disc mounted on the encoder shaft. The disc has some kind of optical pattern, which is electronically decoded to generate position information. The rotor disc in absolute
-
AN-00156 - Reading The Tx ID From the MS And HS Decoders
The Linx MS and HS Series of decoders have the. ability to output a number that uniquely identifies the encoder that sent the transmission. This can be used to log access attempts or in any application where the originating transmitter needs to be known. This application note will discuss how
-
Secure Learning RKE Systems Using Encoders
Learning capability in remote keyless entry (RKE) and remote-controlled security systems is regarded as essential by most manufacturers. The logistical problems associated with the supply of replacement and additional transmitters for personalized decoders quickly become overwhelming if any dealer
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/46273/45993919-MIT.pdf?sequence=2
The encoder (decoder) in the Wyner-Ziv problem is the decoder ( encoder ) in the information embedding problem.
-
A Combined Data and Power Management Infrastructure
Decoder Encoder Board A .
-
Duality between source coding and channel coding and its extension to the side information case
respectively) characterizing the function of the encoder (de- coder) of an SCSI also characterizes the function of the decoder ( encoder ) of the dual CCSI.
-
Successive Refinement with Decoder Cooperation and its Channel Coding
Duals
Channel decoder Encoder input Xi .
-
Analytical technique for simplification of the encoder-decoder circuit
for a perfect five-qubit error correction
(i) r U+ , where U (U+ ) represents the sequence of the basic operations performed in the decoder ( encoder ) circuit.
-
Analytical technique for simplification of the encoder–decoder circuit for a perfect five-qubit error correction
Furthermore, the transformation described by the matrix equation (3) is now replaced by the similarity transformation of operators described as: W(i) = UE(i) r U+ , where U (U+ ) represents . the sequence of the basic operations performed in the decoder ( encoder ) circuit.
-
New architectures for fast convolutional encoders and threshold decoders
New Architectures for Fast Convolutional and Threshold Decoders Encoders .
-
Transient and Permanent Error Control for Networks-on-Chip
If the hop-to-hop ECC function is inactive, the incoming flit is passed through the codec, discarding the syndrome (check bits) in the decoder ( encoder ) computation.
Indicates content that may require registration and/or purchase.