-
Supplier: Indium Corporation
Description: Several low melting point Indalloy® alloys are liquid at room temperature. These gallium-based alloys are non-toxic replacements for mercury. The gallium-based alloys have far lower vapor pressure than mercury, reducing both the amount and toxicity of metal vapor
- Use Temperature: 257 F
- Thermal Conductivity: 86 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.11111111111111 µin/in-F
- Elongation: 22 to 41 %
-
Supplier: Arnold Magnetic Technologies
Description: density) and/or the ability to maintain constant RPM’S under load. Arnon exhibits up to 50% lower core loss than competitive non-oriented silicon steel when driven by the same field, confirming Arnon’s lower coercivity and improved hysteresis curve shape. Low loss Arnon is
- Overall Width / OD: 0.2 to 17 inch
- Overall Thickness: 0.004 to 0.007 inch
- Applications: Aerospace / Aircraft (AQ), Biocompatible / Biomaterial
- Features: Ferrous / Iron Based - Any Type, Other, Specialty / Other Ferrous (UNS K), Wrought
-
Supplier: ASTM International
Description: This specification covers the standard requirements for flat-rolled, nonoriented semiprocessed electrical steel intended primarily for commercial power frequency applications in magnetic devices. These electrical steels are low carbon, silicon-iron, or silicon-aluminum-iron
-
-
Supplier: ToneCooling Technology Co., Ltd
Description: Copper/Kovar/Copper, Copper/Invar/Copper, and Copper/Steel/Copper series products are similar to CMC and CPC series sandwich composite materials. They combine the high thermal conductivity of copper with the low thermal expansion coefficient of Kovar, Invar, and steel. Although
- Length: 89.50000000000001 mm
- Width: 89.50000000000001 mm
- Height: 69 mm
- Fan Airflow: 41.4 SCFM
-
Supplier: Ed Fagan, Inc.
Description: Radiometal 4550 is a Soft Magnetic Alloy consisting of 45% Nickel, balance Iron alloy and has excellent permeability with high saturation flux density.
- Overall Width / OD: 0.5 to 2 inch
- Overall Thickness: 0.015 inch
- Processing, Temper & Finish: Annealed, Cold Finished / Rolled / Drawn, Wrought
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock, Strip
-
Description: density. The four digit material code designation number used in the standard is a modification of the AISI-SAE nomenclature for wrought steels. Property data are included for four P/F material systems, including Carbon Steel, Copper Steel, Low Alloy
-
Supplier: Ed Fagan, Inc.
Description: Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten’s high density
- Overall Width / OD: 10 inch
- Overall Thickness: 0.001 to 0.005 inch
- Specifications: ASTM / ASME
- Features: Coiled Stock, Corrosion Resistant, Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Rolled / Drawn
-
Supplier: Ed Fagan, Inc.
Description: Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten’s high density
- Overall Width / OD: 10 inch
- Overall Thickness: 0.001 to 0.005 inch
- Specifications: ASTM / ASME
- Features: Coiled Stock, Corrosion Resistant, Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Rolled / Drawn
-
Supplier: Ed Fagan, Inc.
Description: Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten’s high density
- Overall Width / OD: 24 inch
- Overall Thickness: 0.007 to 1 inch
- Overall Length: 36 inch
- Specifications: ASTM / ASME
-
Supplier: Acrolab Ltd.
Description: low viscosity petroleum oils, asphalt, wax, molten salt, and other solutions not corrosive to steel sheath. Sheath temperatures to 750°F (399°C). 316 Stainless Steel - A Chromium (16-18 %), Nickel (11-14 %), Iron Alloy with Molybdenum (2-3 %) added to improve corrosion
- Maximum Operating (Sheath) Temperature: 1,600 F
- Maximum Operating Temperature: 1,600 F
- Heater Type: Circulation Heater
- Sleeve (Sheath) Material: Copper, Nickel Alloy, Stainless Steel, Steel
-
Supplier: MarsMetal
Description: We supply "non lead" steel shot in 25 lb. nylon bags or ballistic fire-rated bags for the aerospace industry. Other applications include non-destructive testing and ballast applications. Bags are environmentally sealed and extremely durable. With lifting handles or not. Density factor
- Applications: Aerospace / Aircraft (AQ), Armor / Ballistic Protection, Marine
- Features: Cast (Continuous, Centrifugal, etc.), Non-ferrous - Any Type, Other
- Nonferrous: Lead / Lead Alloy, White / Low Melting (UNS L)
- Type: Metal / Metal Alloys, All Types
-
Supplier: Essen Magnetics Pty Ltd
Description: negative affect on tool life. Metals commonly used for MIM parts include the following: · Low alloy steels · Stainless steels · High-speed steels · Irons · Cobalt alloys · Copper alloys · Nickel alloys · Tungsten alloys · Titanium
- Materials: Carbon Steel, Copper, Iron-Nickel Alloy, Nickel Steel, Stainless Steel, Titanium Alloys, Tungsten-Copper Alloy
- Features: East Asia / Pacific Only
- Services Offered: Powder Metal (P/M) Services, Prototype
-
Supplier: Chromalox
Description: Highly Corrosive Solutions and Oils- Low watt density INCOLOY® sheath elements coupled with a passivated Stainless Steel pipe body provides long service life when heating highly corrosive solutions and sulfur laden oils. 3 - 14" Type 304 Stainless Steel Pipe Body, 150 Lb
- AC Voltage Required: 240 to 480 volts
- kWatts: 2 to 30 kW
- Watt Density: 15 to 23 W/in²
- Flange or Thread Diameter: 6.125 to 8.625 inch
-
Supplier: Pavco, Inc.
Description: SmartZinc Zn-Co-is a superior two-component, low-ammonia, high temperature chloride zinc-plating system which produces a bright leveled zinc cobalt alloy metal deposit on all steel substrates. Smart Zn/Co significantly reduces the zinc deposition ratio from high to low
- Form: Liquid / Solution
- Chemical / Composition: Zinc Plating
-
Description: Product Details Titanium balls Titanium balls are light weight (approximately 60% of the density of steel) that are nonmagnetic and offer good heat transfer properties. Titanium balls are an excellent choice for a variety of medical applications due to its general biological
- Applications: Jewelry / Ornamental, Medical / Biotech
- Ball Type: Metal Balls
- Features: Titanium / Titanium Alloy
-
Supplier: OMEGA Engineering, Inc.
Description: 3 to 14" ANSI Blind Flange Design 3 to 14" Carbon Steel Pipe Body, 150 lb Construction 3 to 120 kW 240 and 480V, 1 & 3 Phase General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure 0.475" Dia. Steel Sheath Low Watt
- AC Voltage Required: 240 to 480 volts
- kWatts: 20 to 70 kW
- Watt Density: 12 to 15 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: Columbia Chemical Corporation
Description: COLLOY® NI-Z-POSIT is a process for plating a zinc/nickel alloy from an alkaline cyanide-free zinc plating solution. The resulting alloy deposit which contains 10% to 15% nickel, is evenly distributed at low, mid and high current densities, and provides greatly enhanced
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Form: Liquid
-
Supplier: SAE International
Description: FX-1008 PM steel grade as well with low alloy and tool steel grades. A complete set of mechanical properties for several levels of infiltrant and skeletal densities are provided. Comparisons with conventional compacted powdered infiltrant and property data published in
-
Supplier: Plansee SE
Description: point greater than 1700 °C. Molybdenum melts at 2610 °C and tungsten only melts at 3407 °C. They both have a low coefficient of thermal expansion of around a third that of steel. Their thermal conductivity, on the other hand, is around four times greater than that of 1.2343
- Shape / Form: Fabricated Parts / Shapes
- Features: Non-ferrous - Any Type, Other, Tungsten / Tungsten Alloy
- Type: Refractory / Reactive (UNS R)
-
Supplier: Cole-Parmer
Description: Appropriate for calibrating high-precision analytical balances with readability as low as 0.1 mg to 0.01 mg. The weights are manufactured of the finest stainless steels available, including Troemner Alloy 8 Stainless Steel, which is available exclusively through Troemner.
- Denomination: 0.00002205 lbs
- Class & Tolerance: ASTM Class 1
- Weight Type / Shape: Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)
-
Supplier: Mi-Tech Metals
Description: heat treatment (tools can be placed into service as machined) maintains superior physical properties at high temperatures With high-thermal conductivity (three to four times that of steel), and low-thermal expansion (one-third that of steel), Super Chatter Free (Diemitech) is an
- Overall Width / OD: 1.375 inch
- Overall Thickness: 1.375 inch
- Overall Length: 12 inch
- Tensile Strength (UTS, Break): 130,000 psi
-
Supplier: TelephoneStuff.com
Description: N.E.A.R. A8 175 Watt / 8 Ohm, All-Weather Speaker is a high-output, 2-way speaker designed for larger spaces. Features: - 2-way speaker system - 8" metal alloy hard anodized woofer - 1" pure titanium low diffraction inverted tweeter - Indoor and outdoor all-weather speaker with
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
-
Supplier: TelephoneStuff.com
Description: N.E.A.R. A8 64 Watt / 70 Volt, All-Weather Speaker is a high-output, 2-way speaker designed for larger spaces. Features: - 2-way speaker system - 8" metal alloy hard anodized woofer - 1" pure titanium low diffraction inverted tweeter - Indoor and outdoor all-weather speaker with
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
-
Supplier: Morgan Advanced Materials
Description: Syncarb is suitable for melting of aluminium alloys in pre-melting furnaces as well as for holding with frequent flux application. For specific crucible requirements, such as holding at very low temperatures for zinc distillation or for use in induction furnaces, there are specially
- Melt Temperature: 900 C
- Applications: Aluminum Melting, Iron & Steel Melting
- Material Types: Carbon / Graphite
-
Supplier: Morgan Advanced Materials
Description: performance characteristics in lower temperature environments. In addition, Syncarb Z2 e2 also features proprietary internal and external glazes to prevent low temperature oxidation and degradation that occur in aluminum and other low temperature alloys over extended periods of
- Melt Temperature: 1,000 C
- Applications: Aluminum Melting, Iron & Steel Melting
- Material Types: Carbon / Graphite, Silicon Carbide
-
Supplier: Cole-Parmer
Description: calibrating high-precision analytical balances with a readability as low as 0.0001 mg. • Two-piece design alloy 8 Calibration Masses with adjusting cavities Electronic Balance Weights can be used to check or verify the accuracy of your balance and/or scale between calibrations. It is
-
Supplier: Cole-Parmer
Description: calibrating high-precision analytical balances with a readability as low as 0.0001 mg. • Two-piece design alloy 8 Calibration Masses with adjusting cavities Electronic Balance Weights can be used to check or verify the accuracy of your balance and/or scale between calibrations. It is
-
Supplier: Cole-Parmer
Description: calibrating high-precision analytical balances with a readability as low as 0.0001 mg. • Two-piece design alloy 8 Calibration Masses with adjusting cavities Electronic Balance Weights can be used to check or verify the accuracy of your balance and/or scale between calibrations. It is
-
Supplier: WATTCO
Description: Circulation Heaters also known as "in line heaters" use steel, stainless steel, and titanium in many applications. Lube oil and waste oil applications often use steel for circulation heaters as it is fairly inexpensive compared to stainless steel counterpart. Water
- Watt Density: 6.5 to 65 W/in²
- Flange or Thread Diameter: 3 to 43 inch
- Heater Type: Circulation Heater
- Applications: Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
-
Supplier: 3X Ceramic Parts Company Limited
Description: processes. Corrosion Resistance: Silicon nitride is chemically inert, resisting corrosion from most industrial chemicals and materials, including metal chips and coolants. Low Density: Despite its hardness, silicon nitride has a relatively low density, which can lead to
- Thermal Conductivity: 15 to 20 W/m-K
- MOR / Flexural Strength: 87,022.1036143182 psi
- Compressive / Crushing Strength: 362,592.0983929925 psi
- Specialty Ceramic Type: Silicon Nitride
-
Description: Invar-to-AIN Metal-to-Composite Bonding Titanium-to-CuMo High thermal conductivity Low density Low CTE Connectors install via LBW Better strength-to-weight ratio than aluminum Metal-to-Metal Bonding Stainless-to-Stainless Inconel-to-Stainless Cu/SS-to-Cu/Ti
- Process Capability: Active Brazing / Soldering, Furnace, Laser, Resistance / Conventional
- Applications / Industry: Aerospace / Avionics, Electrical Parts / Assemblies (Contacts, Connectors, etc.), Heat Sinks / Thermal Management, Medical Devices / Health Care, Specialty / Other
- Materials: Aluminum, Ceramics / Ceramic-to-Metal, Copper / Copper Alloy, Dissimilar Materials, Steel - Stainless, Titanium Alloy
- Services: Braze-Welding, Brazing, Soldering
-
Supplier: Plansee SE
Description: steel taps, high quality material alternate threading Brazing Quaternary silver or copper based brazing alloy Directions for shrink fitting Conical, hardened steel Ring diameter: 2 times the shaft diameter Cone length 1.5 times the Densimet 176S shaft diameter Shrinking
- Type: Boring Tool, OD / ID Tool Holder
- Features: Other
-
Supplier: TelephoneStuff.com
Description: coil with separate inner and outer windings for high output and ultra-low distortion - Advanced polymer compound surrounds resist UV rays, chemicals, and salt spray - Gold-plated, rust-proof input connectors - High-density, injection-molded cabinet resists chipping and scratching -
- Application: Security / Paging
-
Description: Features Low density Low thermal expansion Good thermal shock resistance Low dielectric constant and loss tangent Excellent machinability Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature
- Material Type: Boron Nitride
Find Suppliers by Category Top
Featured Products Top
-
resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant, abrasion resistant stainless (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
Copper combines artificial diamond powder with copper alloys, offering exceptional thermal conductivity (1000W/M.K) and a low thermal expansion coefficient, ideal for demanding electronics and aerospace applications (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Conax high density feedthrough assemblies (HD) Conax Technologies’ HD Series high density mechanically sealed (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
The Precision Thin Metals (PTM) division of Arnold Magnetic Technologies produces thin and ultra-thin alloys that improve the power density of motors, transformers, batteries and many other applications in automotive, aerospace, energy exploration, industrial and (read more)
Browse Metal Strip Datasheets for Arnold Magnetic Technologies -
. What is Stainless Steel? Stainless steel is essentially a low carbon steel which contains chromium at 10% or more by weight. It is the addition of chromium that gives the steel its unique stainless, corrosion resisting properties. The chromium content of the steel allows the (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
for its high strength?to?weight ratio, impact resistance, and ease of fabrication, stainless steel delivers reliable performance across industries. Its long service life, low maintenance requirements, and proven versatility make it a cost?effective, long?term solution for demanding applications (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
jacketing that provides low-smoke, low-fire hazard, low-toxicity and self-extinguishing characteristics. The core is a corrosion-resistant continuous strip of 316L stainless steel. ZHSS is designed for applications where safety concerns exist regarding a material’s reaction in a fire and is resistant (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically-produced, certified alloy steel (read more)
Browse Vises Datasheets for Jergens, Inc. -
and constant welding quality, increase the produce rate much and save much cost, will develop special welding fixtures and prepare the special gauge. has supplied to USA, Eur, Aus, over 20 years. we will be your steady supplier for metalwork. Material: low carbon steel (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered. These pins allow a user to quickly retract and engage (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
More Information Top
-
Powder metallurgy research in Spain
In collabora- tion with several industries, efforts are presently particularly dedicated to devel- oping fine grained cemented carbides, metal bonded diamond tools (Fig. 2) and high performance, high density low alloy steels through the use of specially designed master alloys and liquid …
-
Gigacycle fatigue of ultra high density sintered alloy steels
V. Stoyanova: ‘Mechanical Properties of High Density Low Alloyed PM Steels : Effect of Sintering and Secondary Heat’, PhD thesis, Trento University, Trento, Italy, 2005.
-
Flow Accelerated Corrosion behaviour of SA106 Gr.C Steel in Alkaline Solution Characterized by Electrochemical Techniques
Corrosion current density of low alloy steel with pH showed a parabolic shape with local minimum at pH 10.4.
-
Electrical Steels for Rotating Machines
Density of low alloy steel = 7.86 g/cm3 .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7012/3/Tom_Morris_Thesis_2011.pdf
% Density of Low Alloy Steel workpiece handles.Kw=51.9; .
-
Journal of the Chilean Chemical Society - STUDIES ON THE EFFECT OF TWO SALEN SCHIFF-BASES ON THE CORROSION OF LOW ALLOY STEEL IN 1M HCL
The Tafel plot (the potential E-current density ) for low alloy steel in 1M HC1 in absent and present of different concentration of Al and A2 compounds are shown in Figures 2-3. corrosion current densities were obtained from polarization curves by …
-
Dense high performance low alloy PM steels | EurekAlert! Science News
The master alloy concept as a mean for obtaining high density low alloyed PM steels was revisited.
-
Effects of ceramic particles and composition on elastic modulus of low density steels for automotive applications
which is commonly alloyed in low density steels , on the elastic modulus of these high Al containing steels.
-
Steel Castings Handbook
Carbon and low alloy steels have densities in the range of 0.2818 to 0.2843 lb/in.3 (7800 to 7870 kg/m3) at 68 °F (20 °C).
-
ZSCHB1995P404
Carbon, and Low Alloy Steels and Manganese Steels Carbon and low alloy steels have densities in the range of 0.2818 to 0.2843 lb/in.3 (7800 to 7870 kg/m3) at 68 °F (20 °C).
Indicates content that may require registration and/or purchase.