Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bailey International LLC
Description: A hydraulic cylinder is a mechanical actuator used to provide unidirectional force through a unidirectional stroke. Hydraulic cylinders are used in almost every industry and are available in a variety of onfigurations. The two main types of hydraulic
- Stroke: 35.5 to 279.25 inch
- Bore Size: 3.75 to 8 inch
- Cylinder Action: Single
- Cylinder Configuration: Telescopic
-
Supplier: IMI Bimba
Description: Actuators for applications requiring supply pressures up to 3000 PSI. TRD's hydraulic cylinders have a 3000 PSI pressure rating; some NFPA mounts are rated lower for safety. A floating rod bushing (used in other designs) provides trouble free operation and long life for this
- Stroke: 0 to 120 inch
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Foot, NFPA Mounting, Rear Mount
-
Supplier: Bailey International LLC
Description: A hydraulic cylinder is a mechanical actuator used to provide unidirectional force through a unidirectional stroke. Hydraulic cylinders are used in almost every industry and are available in a variety of onfigurations. The two main types of hydraulic
- Stroke: 12 to 24 inch
- Bore Size: 1.5 to 2.75 inch
- Cylinder Configuration: Simple
- Cylinder Action: Single
-
-
Supplier: Bailey International LLC
Description: A hydraulic cylinder is a mechanical actuator used to provide unidirectional force through a unidirectional stroke. Hydraulic cylinders are used in almost every industry and are available in a variety of onfigurations. The two main types of hydraulic
- Stroke: 4 to 96 inch
- Bore Size: 1 to 8 inch
- Cylinder Configuration: Simple
- Cylinder Action: Single
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: The Piggy-back Cylinder design enables a longer stroke with a shorter overall length. Piggy-back cylinders are designed for applications that require a long extend with a short retraction area. It is suitable for both high and low pressure situations, and the absence of
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 5,000 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: Accuris
Description: Cranes - General design Part 3-6: Limit states and proof of competence of machinery - Hydraulic cylinders
-
Supplier: Accuris
Description: Cranes - General design - Part 3-6: Limit states and proof of competence of machinery - Hydraulic cylinders
-
Supplier: Zinko Hydraulic Jack
Description: Ram, 10 ton 10 Design for use ina variety of applications where lifing, pushing, bending or holding may be required.
-
Supplier: Atos North America
Description: CK electrohydraulic servocylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Their compact construction allows high flexibility for use in all applications. The rod
- Stroke: 157.4804 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 1.574804 to 7.87402 inch
- Shaft Diameter: 1.1023628 to 5.511814 inch
-
Supplier: Atos North America
Description: CC cylinders have engineered double acting construction, designed to suit the requirements of industrial heavy duty applications: top reliability, high performances and long working life. Bore sizes from 50 to 320 mm Rods with rolled threads 6 standard mounting styles 3 seals options
- Stroke: 196.8505 inch
- Operating Pressure: 3,625.92098392993 to 4,641.1788594303 psi
- Bore Size: 1.968505 to 12.598432 inch
- Shaft Diameter: 1.4173236 to 8.661422 inch
-
Supplier: Atos North America
Description: CH big bore cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 250 to 400 mm Strokes up to 5000 mm 7 standard mounting styles 2 seals options 3
- Stroke: 196.8505 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 9.842525 to 15.74804 inch
- Shaft Diameter: 5.511814 to 8.661422 inch
-
Supplier: Rota Engineering Limited
Description: carbon steel cylinder wall. The cylinder position is measured when a magnet, pre-fitted in the piston, is moved by hydraulic pressure. Conventional steering cylinders can now be monitored by a linear transducer. All our existing solid state Hall Effect linear transducers
- Operating Temperature: -40 to 221 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Zinko Hydraulic Jack
Description: 30 ton, 6 Design for use in a variety of applications where lifing, pushing, bending or holding may be required.
-
Supplier: Bailey International LLC
Description: A hydraulic cylinder is a mechanical actuator used to provide unidirectional force through a unidirectional stroke. Hydraulic cylinders are used in almost every industry and are available in a variety of onfigurations. The two main types of hydraulic
- Stroke: 4 to 60 inch
- Bore Size: 1.5 to 5 inch
- Cylinder Configuration: Simple
- Cylinder Action: Single
-
Supplier: Atos North America
Description: CKS cylinders are derived from standard CK with stainless steel piston and housing and with a special design to equip external proximity sensors for rod position detection. "Reed" or "Hall Effect" sensors are easily assembled on one of the four tie rods by means of proper
- Stroke: 0.787402 to 118.1103 inch
- Operating Pressure: 1,450.36839357197 to 2,175.55259035796 psi
- Bore Size: 0.9842525 to 3.93701 inch
- Shaft Diameter: 0.4724412 to 2.755907 inch
-
Supplier: Accuris
Description: Draft BS EN 13001-3-6 Cranes - General design. Part 3-6: Limit states and proof of competence of machinery - Hydraulic cylinders
-
Supplier: Accuris
Description: Cranes \x97 General design Part 3-6: Limit states and proof of competence of machinery \x97 Hydraulic cylinders
-
Supplier: Rota Engineering Limited
Description: Position Transducer is externaly mounted to exterior of hydraulic cylinder. Hydraulic cylinder users are always looking for a more cost effective method of fitting linear transducers as deep hole drilling can be particularly expensive. Now Rota, using patent
- Output: Current, Voltage
- Body Shape: Cylindrical
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: American Welding Society (AWS)
Description: This specification provides standards for the design and manufacture of pressure containing welded joints and structural welded joints used in the manufacture of hydraulic cylinders. Manufacturer’s responsibilities are presented as they relate to the welding
-
Supplier: American Welding Society (AWS)
Description: This specification provides standards for the design and manufacture of pressure containing welded joints and structural welded joints used in the manufacture of hydraulic cylinders. Manufacturer’s responsibilities are presented as they relate to the welding
-
Supplier: Bansbach Easylift®
Description: By accessing components from the Bansbach gas spring production, a large variety of cylinders can be offered. The E-Cylinder requires an additional guide. The E-Cylinder alone is not designed to absorb side forces. Product features: max. weight 600 kg per system stroke
- Stroke: 5.905515 to 15.74804 inch
- Shaft Diameter: 0.393701 inch
- Mounting: Clevis, Threaded
- Cylinder Configuration: Simple
-
Supplier: PHD, Inc.
Description: Series NPG & NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod
- Stroke: 0.5 to 18 inch
- Operating Pressure: 40 to 1,500 psi
- Bore Size: 1.125 to 1.375 inch
- Shaft Diameter: 0.625 to 0.75 inch
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) is a guide for defining the requirements for aerospace piston hydraulic accumulators, including details pertinent to the design, fabrication, performance and testing of the accumulator. This type of accumulator contains a
-
Supplier: DME Company
Description: Recommended system temperature/pressure upper limits: - Service temperature limit of Cylinder assembly with supplied Proximity Sensors used: 176°F (80°C) - Service temperature limit of Cylinder assembly, assuming external limit switches are used (not supplied with
- Stroke: 1 to 6 inch
- Rated Load/Force: 13,488 to 168,600 lbs
- Operating Pressure: 3,625 psi
- Shaft Diameter: 0.6299216 to 2.362206 inch
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) establishes the minimum requirements and procedures for the design, construction, testing and performance of aerospace, maintenance free, factory pre-charged hydraulic accumulators. The accumulators are designed for use in aircraft
-
Supplier: Positech Corporation
Description: applications is derived from the vertical lifter’s heavy-duty industry-leading design, which uses external cylinder tie rods and dual linear bearings. Additional safety circuits can be added to prevent the accidental release of a part or a sudden drop with loss of air
- Capacity: 6,000 lbs
- Stroke: 60 inch
- Actuation: Air / Pneumatic, Hydraulic
- Type: Manipulator / Lifter, Table Lift / Positioner
-
Supplier: ifm efector inc.
Description: Pressure-resistant up to 500 bar Metal sensing face for heavy duty High burst pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Operating Distance: 0.07086618 inch
- Operating Temperature: -13 to 185 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: DME Company
Description: When designing molds with sliding cores, the mold designer is often faced with the challenge of ftting all traditional components in as small a mold base as possible. There are different methods of actuating a sliding core, the most common of which uses horn or angle pins to
-
Supplier: SAE International
Description: significant speed fluctuations and cylinder imbalance that require careful controls design. This paper also introduces a model of the HLE that exhibits similar behavior, making it an indispensible tool for controls design. Further, the model's behavior is evaluated over a
-
Supplier: CSA Group
Description: ISO 5597:2018 establishes the preferred range of nominal dimensions and associated tolerances for a series of hydraulic cylinder rod and piston seal housings for reciprocating applications in the following range of dimensions: - for cylinders of 16 mm
-
Description: ISO 5597:2010 establishes the preferred range of nominal dimensions and associated tolerances for a series of hydraulic cylinder rod and piston seal housings for reciprocating applications in the following range of dimensions: cylinders 16 mm to 500 mm and
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Slydring® is the Trelleborg Sealing Solutions proprietary design of hydraulic wear ring or guide ring. The function of a hydraulic wear ring is to guide the piston and piston rod of a hydraulic cylinder, absorbing transverse forces. At the same
- Features: Hydraulic / Pneumatic Seal
-
Supplier: SAE International
Description: traditional one. The main idea of safety preferred control is to reduce the hydraulic pressure provided by the motor in the master cylinder whenever a wheel tends to be locking even if some of the other wheels may need more braking torque. In contrast, regarding master
Find Suppliers by Category Top
Featured Products Top
-
metallurgy equipment hydraulic cylinder : 1:Pressure: the standard cylinder had two kinds of pressure levels for E and G. E-class applied to pressure more than 6.3 Mpa ~ 16Mpa of the hydraulic cylinders (E-cylinder).G class applied to pressure more than (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
-precision cylindrical optics designed for the rigorous demands of laser beam conditioning, spectroscopic imaging, and aerospace metrology. By integrating advanced manufacturing with proprietary CGH (Computer-Generated Hologram) interferometry, we ensure every lens—from standard plano-convex to complex (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
, system integration, and enhanced reliability. By precisely controlling the flow and pressure of hydraulic oil, it ensures smooth and efficient operation of downstream (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
application; even for very low quantities we maintain the highest quality cylinders. SPECIAL PNEUMATIC CYLINDERS: Die Custom products are designed and manufactured according to your specifications, allowing us to help with any application, any project at any time (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
Available with seven electrical termination varieties, a choice of sensors, and several pressure connections, the 10 Series is designed to meet most requirements for a variety of OEM and industrial applications. Just 1-1/4 inches in diameter and as small as 3 inches high, this compact (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
The MAX48 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability, See options here (read more)
Browse Linear Encoders Datasheets for SICK -
Polymer Fresnel Cylindrical Lenses are the ideal solution for line lights and linear scanner systems. The precise Fresnel structure enables a targeted distribution or focussing of light with minimal weight and space requirements. Custom design possible soon! Contact us for more infirmation on the custom Fresnel cylindrical lenses tailored to your already exiting system. (read more)
Browse Cylindrical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
We provide a complete range of high-performance engine starting systems and safety components designed for industrial, marine, power generation, and hazardous-area applications. Our solutions deliver reliability, rapid starting performance, and long (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
a removable lid for protection. The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. An analog flow indicator with an integrated (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
all-in-one unit designed to test the performance of hydraulic pumps, motors, valves, and hydrostatic transmissions with the added benefit of Bluetooth functionality. Learn more. (read more)
Browse Flow Meters Datasheets for HydraCheck Inc.
Conduct Research Top
-
Hydraulic Cylinders
High performance and durability have made Temposonics the in-cylinder position sensor standard in the fluid power industry since their introduction in 1975. Our innovative modular design allows customers to easily replace the sensing element and electronics without breaking the cylinder's
-
USING HYDRAULIC CYLINDERS IN HIGH TEMPERATURE ENVIRONMENTS
USING HYDRAULIC CYLINDERS IN HIGH TEMPERATURE ENVIRONMENTS... Hydraulic cylinders are typically designed to operate in environments below 180° F. But, if the application requires a hotter environment, what can you do? This white paper will discuss causes of high temperature, issues related to high
-
4 Post Hydraulic Press for Compression Molding, Drawing, Deep Drawing, and More
A 4-column press (commonly known as a 4-post press) is a vertical, up-acting or down-acting hydraulic press, with a guided platen powered by a hydraulic cylinder(s). The platen is fitted with bronze bushings that ride on four (4) columns of hard chrome-plated alloy steel. Savage 4-Post Hydraulic
-
Introduction to Piezoelectric Pressure Sensors
Dynamic pressure sensors are designed to measure pressure changes in liquids and gasses such as in shock tube studies, in-cylinder pressure measurements, field blast tests, pressure pump perturbations, and in other pneumatic and hydraulic processes. Their high rigidity and small size give them
-
Primary Woodworking - Sawmills
23 years. Here, our products enable the industry to optimize its production capabilities through higher speed and superior accuracy and controls. Position feedback for hydraulic cylinders used to position saws/logs. * Superior response and accuracy result in higher machine performance and minimized
More Information Top
-
Advances in Manufacturing Technology
… to legs supporting gait when people walking, established the load torque compensation model , and a mathematical model of knee position control system which is made of the servo valve, hydraulic cylinders and other hydraulic components, designed hydraulic cylinder position control loop in …
-
CR4 - Thread: Design of Hydraulic Cylinder
how to start designing hydraulic cylinders - Topic .
-
CR4 - Thread: how to design hydraulic cylinder?
how to design hydraulic cylinder ?
-
Mechanical Automation and Materials Engineering
The displacement signal and pressure signal are collected on a special designed hydraulic cylinder leakage test rig; the fault features are extracted by wavelet packet analysis.
-
Industrial Design and Mechanical Power
… to legs supporting gait when people walking, established the load torque compensation model , and a mathematical model of knee position control system which is made of the servo valve, hydraulic cylinders and other hydraulic components, designed hydraulic cylinder position control loop in …
-
Experimental study on the model of the correlation between the movement of the drilling string with big diameter of drill and effects on the oil rigs
We can design hydraulic cylinders displacement for topdrive that is not synchronous movements.
-
CR4 - Thread: welding procedure sofwear
Next in Forum: how to design hydraulic cylinder ?
-
CR4 - Thread: Ms Angle Weight Calculation Formula
Previous in Forum: how to design hydraulic cylinder ?
-
CR4 - Thread: mechanical engineer
When design hydraulic cylinder , how to decide the tolerance of piston and bore diameter?
-
A review of biomass densification systems to develop uniform feedstock commodities for bioenergy application
The required pressure in the hydraulic press is produced by a specially designed hydraulic cylinder that releases the compressed briquette once the required pressure is reached.
Indicates content that may require registration and/or purchase.