-
Supplier: G.L. Huyett
Description: Detent pins are designed to use in temporary quick disconnect operations. The pin has a ball bearing on one end with a steel spring works that depresses and springs out to lock the pin into place.
- Diameter / Size: 0.1875 to 1.25 inch
- Length: 0.4 to 12.5 inch
- Pin Type: Detent Pin
- Design Units: English, Metric
-
Supplier: US Futaba, Inc.
Description: Dynaslide 5301 Features: 1†over travel Side mount Height: 2-1/8†(53.09 mm) Side spacing: 3/4†(18.81 mm) Load rating: 200 lbs (18†length) Electro zinc finish (black available) Lengths: 12†â€" 28†Non-disconnect Positive detent out Non-handed Two stage detent function
-
Supplier: Hartford Technologies, Inc.
Description: Detent pins refer to pins that have a mechanical feature that prevents motion until this feature is released. One simple example is a pin that has a spring loaded ball pressed into a hole along its length. The pin cannot be disassembled until the ball is pressed into the body of
- Diameter / Size: 0.031 to 1 inch
- Length: 0.125 to 3 inch
- Pin Type: Detent Pin
- Features: Other, Search All Hitch and Linch Pins
-
-
Supplier: US Futaba, Inc.
Description: Dynaslide 4634 Features: 1†over travel Side mount Height: 1-13/16†(45.4 mm) Side spacing: 1/2†(12.7 mm) Load rating: 100 lbs (22†length) Electro zinc finish (black available) Lengths: 10†â€" 28†Patented Butterfly Release for easy disconnect Ball retainer detent for easy
-
Supplier: Accuride International, Inc.
Description: Load Rating: 100 lb./45 kg. The 3832 with detent out holds pull-out shelves or trays in an open position. Suitable for pullout work or writing surfaces in institutional or industrial workstations or mobile equipment; or extended access to machinery components for the servicing and stocking of
- Stroke or X-Axis Travel: 9.59 to 28 inch
- Carriage Load: 100 lbs
- Base Length: 10 to 28 inch
- Base Height: 1.8 inch
-
Supplier: Accuride International, Inc.
Description: Load Rating: 100 lb./45 kg. Full extension with a detent-out to hold pull-out shelves in an open position Suitable for pull-out work surfaces in residential or commercial environments Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment Detent-out firmly holds
- Stroke or X-Axis Travel: 9.59 to 28 inch
- Carriage Load: 100 lbs
- Base Length: 9.84 to 27.56 inch
- Base Height: 1.8 inch
-
Supplier: US Futaba, Inc.
Description: Dynaslide 4658 Features: Full Extension Side Mount Height: 1-13/16" (45.5 mm) Side Spacing: 1/2" (12.7 mm) Load Rating: 100 lbs(18" length) 304 Stainless Steel Patented Butterfly Release for easy disconnect Ball retainer detent for easy drawer re-install Lengths: 14"-22" Special order
-
Supplier: US Futaba, Inc.
Description: Butterfly Release for easy disconnect Ball retainer detent for easy drawer re-install Screw mounting system 32 mm compatible 1†stroke of self-closing 5 lbs pull force for engaging opening Face frame hole Applications: Commercial furniture Bedroom furniture Office furniture Kitchen
-
Supplier: Reid Supply
Description: Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . CB-2580
- Diameter / OD: 0.258 inch
- ANSI / ABMA Grade: 25 #
- Features: Corrosion Resistant, Electrically Conductive, Refractory / High Temperature, Tungsten Carbide (WC), Wear Resistant (Bearing / Tool Grade)
- Ball Type: Metal Balls
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 345 ft-lbs of deliverable torque in forward and reverse 1/2" detent pin anvil AC/DC forward/reverse rocking switch Soft grip handle for increased comfort Ball bearing construction for increased durability
-
Supplier: Sugatsune America, Inc.
Description: Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent Non-handed
- Stroke or X-Axis Travel: 19.6850393700787 inch
- Axis Configuration: X Axis Only
-
Supplier: Sugatsune America, Inc.
Description: Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent Non-handed
- Stroke or X-Axis Travel: 9.84251968503937 inch
- Axis Configuration: X Axis Only
-
Supplier: Sugatsune America, Inc.
Description: Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent Non-handed
- Stroke or X-Axis Travel: 23.6220472440945 inch
- Axis Configuration: X Axis Only
-
Supplier: Sugatsune America, Inc.
Description: Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent Non-handed
- Stroke or X-Axis Travel: 11.8110236220472 inch
- Axis Configuration: X Axis Only
-
Supplier: Pivot Point, Inc.
Description: Non-threaded Ball Plunger design push-fits into hole. Spring loaded ball detent forms a bearing surface which retracts and then snaps into opposing hole or groove. Push fit Ball Plungers are used for locating or positioning in drawers, doors, dies and other
- Body Diameter (non-threaded): 0.375 inch
- Stroke: 0.786 inch
- End Force (depressed): 5 lbs
- Thread Size: 3/8-16, 3/8-24
-
Supplier: Triangle Manufacturing Company
Description: quarter-inch balls and can be greased to dampen noise. Custom order detents, stops, plating, trimming and mounting holes are also available
- Size: 6 inch
- Load Capacity: 500 lbs
- Center Hole Diameter: 4.69 inch
- Features: Detent, Galvanized Finish
-
Supplier: Triangle Manufacturing Company
Description: quarter-inch balls and can be greased to dampen noise. Custom order detents, stops, plating, trimming and mounting holes are also available
- Shaft Size: 4.69 inch
- Shaft Securing: None
- Features: Other
- Bearing Type: Plain Bearing
-
Supplier: Econo Lift Limited
Description: Bearings 2” diameter Sealed ball bearing type Rotation 360° Low height 5” Options Spring loaded detents Manual detents Larger / smaller platforms
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Power: Manual
- Features: Tilting
-
Supplier: Reid Supply
Description: Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . CB-2600
- Overall Width / OD: 0.26 inch
- Features: Specialty / Other
-
Supplier: Econo Lift Limited
Description: Bearings 1 1/2” diameter Sealed ball bearing type Rotation 360 degrees Angle 1 1/2” x 1 1/2” x 1/4” Low height 2 1/2” Options Spring loaded pin detent Larger/smaller dia. rings Platforms mounted on top
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 3.3333333333333335 ft
- Power: Manual
-
Supplier: Accuride International, Inc.
Description: Load Rating: Up to 143 lbs./65 kg. Stainless steel, full extension Provides corrosion resistance for applications subject to moisture or humidity. Corrosion resistant Hold-in detent Lubricated with food-safe grease
- Stroke or X-Axis Travel: 11.98 to 27.48 inch
- Carriage Load: 143 lbs
- Base Length: 12 to 28 inch
- Base Height: 1.39 inch
-
Supplier: Accuride International, Inc.
Description: Load Rating: 225 lb./102 kg. Pull-out TV Swivel Provides pull-out access for televisions in entertainment cabinetry Hold-in detent to prevent roll-out and bounce-back Smooth, stable movement Silenced Swivels 360 degrees
- Stroke or X-Axis Travel: 14 inch
- Carriage Load: 225 lbs
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 345 ft-lbs of deliverable torque in forward and reverse 1/2" detent pin anvil AC/DC forward/reverse rocking switch Soft grip allows for superior ergonomics Ball bearing construction for increased durability
-
Supplier: Vlier
Description: Standard spring plungers offer long travel, large bearing surfaces and numerous material and design options including an optional locking element. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Easy installation Accurate
- Stroke: 1.5 inch
- End Force (depressed): 10.5 lbs
- Thread Size: 5/8-11
- Plunger Type: Spring Plunger
-
Supplier: Vlier
Description: Standard spring plungers offer long travel, large bearing surfaces and numerous material and design options including an optional locking element. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Easy installation Accurate
- Stroke: 1.1023628 inch
- End Force (depressed): 24.728 lbs
- Thread Size: M12 x 1.75
- Plunger Type: Spring Plunger
-
Supplier: Warner Linear
Description: Completely sealed, designed for tough, high load applications. Able to perform in harsh environments providing years of trouble-free service. Features Protective coatings and O-ring seals throughout Efficient in-line ball screw system Integral load holding brake Ball detent
- Device Type: Rod Type
-
Supplier: Warner Linear
Description: Up to 600 pound (270 kilograms) load capacities Speeds up to 2.7 in. (68.58 millimeters)/sec. travel Thermal overload incorporated into the motor Heavy wall construction Double ball bearing motors Heat treated gears Rugged extension rod bearing support Custom mounting options
- Device Type: Rod Type
-
Supplier: Warner Linear
Description: Completely sealed, designed for tough, high load applications. Able to perform in harsh environments providing years of trouble-free service. Features Protective coatings and O-ring seals throughout Efficient in-line ball screw system Integral load holding brake Ball detent
- Device Type: Rod Type
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard High-Speed Overrunning Clutch provides positive engagement and high torque on demand. Featuring a unique roller-ramp design, the clutch when engaged transmits power via the precision-machined cam and roller assembly connected to the input shaft. A ball bearing at each end
- Torque Rating: 275 to 925 Ft-lbs
- Rotational Speed: 10,000 to 16,000 rpm
- Bore Diameter: 1 to 1.5 inch
- Diameter: 3 to 4.5 inch
-
Supplier: Warner Linear
Description: screw design, no brake neededBall detent overload clutch 4 to 24 inches (100 to 600 millimeters) stroke lengths Up to 1500 pounds (680 kilograms) load capacitiesSpeeds up to 2.1 in. (53.34 millimeters)/sec. travel Thermal overload incorporated into the motor Heavy wall construction Double
- Device Type: Rod Type
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Exclusive bevel detent system - 7 positive stops delivers fast accurate repeatable cuts Adjustable stainless steel miter detent plate with 11 positive stops improves productivity & ensures cutting accuracy Optimizes cutting accuracy Machined base fence support
- Blade Size: 10 inch
- Weight: 51 lbs
- Saw Type: Miter Saw
-
Supplier: Advance Lifts, Inc.
Description: via optional detents, locking pins, and hard stops. TM platforms are supported by lifetime lubricated roller bearing cam followers. TML platforms are supported by lifetime lubricated ball bearing roller. Platforms rotate around a lifetime-lubricated kingpin
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 5 ft
- Power: Manual
-
Supplier: Advance Lifts, Inc.
Description: via optional detents, locking pins, and hard stops. TM platforms are supported by lifetime lubricated roller bearing cam followers. TML platforms are supported by lifetime lubricated ball bearing roller. Platforms rotate around a lifetime-lubricated kingpin
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Speed: 8.5 rpm
- Power: Motor
-
Supplier: Transcat, Inc.
Description: gear teeth and pawls for longer life 10° ratcheting angle - Permits use in confined areas OPERATING / DESIGN CAPABILITIES Innovative linear ball bearing mechanism - Assures superior accuracy and repeatability by eliminating friction between the spring and case; Eliminates speed
- Range: 0.375 inch
- Gage / Instrument Type: Micrometer
-
Supplier: DEWALT Industrial Tool Co.
Description: handle with detent override deliver quick and accurate miter angles Dual horizontal steel rails with innovative clamping mechanism and linear ball bearings deliver an accurate, durable and compact saw Innovative gearbox and belt-drive design increases vertical cutting capacity
- Blade Size: 12 inch
- Weight: 56 lbs
- Saw Type: Miter Saw
Find Suppliers by Category Top
Featured Products Top
-
Waukesha Bearings is a world leader in technology, size, and application experience for the rotating equipment industry. We combine years of field experience with empirical data obtained from internal testing and external technology alliances to verify designs and accurately predict performance (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
Canned magnetic bearings are designed to be immersed in the process fluid of the most extreme corrosive and abrasive environments. For compressor applications where the gas is contaminated with H2S, chlorides, sand, condensate and other liquids, canned magnetic bearings are the only option (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
To remain competitive, wind turbine operators must find ways to optimize equipment performance, increase reliability, and reduce maintenance costs. Waukesha Bearings collaborates with equipment OEMs and leverages world-class material development, testing, and manufacturing capabilities to design wind main shaft bearing solutions that improve reliability. (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
equipment for efficiency and profitability to scale up the hydrogen economy. Waukesha Bearings has a history of partnering with OEMs and end users to solve their toughest engineering and operational challenges. Our (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
transfer of dynamic loads to the bearings and supporting structure. To limit the negative effects of rotor vibration, ISO and API standards set balancing criteria and acceptance levels for residual rotor unbalance. Whether magnetic or fluid film bearings are used in the machine, a prerequisite (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
“Bearings housed in carriages and tables can ride on round shafts or square profile rails. Here’s a look at the advantages of each when an application demands guided linear motion.” Engineers faced with a linear-motion application often turn to (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
Metal and plastic cages both effectively float between the bearing’s rails and they both tend to drift away from the bearing’s longitudinal center over time, a phenomenon called cage creep. It happens when the linear bearing only makes partial strokes, especially when mounted (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
The leading player among cutting machines is the machining center. Known for their high accuracy and rigidity, machining centers rely on Caged Ball LM Guides and Ball Screws to position workpieces accurately and quickly, as well as to drive the cutting tool mechanisms. Cross-Roller Rings are used in the rotary table, enabling smooth and precise rotary motion. (read more)
Browse Linear Bearings Datasheets for THK America, Inc. -
NB’s regular slide bushes. But between the ball retainer and the outer casing, there are rotational ball circuits as well that allow the entire retainer and shaft to rotate within the stroke bush unit. This is just one example of the various types of bearings that can combine rotational and linear motion. Allowing for this motion though often requires a larger unit than other bearings relative to the size of the shaft. (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
dovetail, roller and ball bearing varieties, which allow for movement with a minimum of friction, whether the slide is powered manually or through resistance. Regardless of the bearing type — ball, dovetail, fluid, linear roller, magnetic — linear slides make linear motion possible. On the X (read more)
Browse Linear Bearings Datasheets for NB Corporation of America
More Information Top
-
CR4 - Thread: Button Spring
Looking at these dimensions again I think the ball bearing detent wont be suitable.
-
CR4 - Thread: Linear Actuator for Continuously Variable Transmission (CVT)
As I was thinking about your suggestion of the 'off the shelf' spring loaded ball bearing detents as opposed to small spring loaded rods with a hemispherical end on them that I was attracted to this alternative because they would be seated…
-
Friendship 7
The gloves attach to the suit torso at the lower forearm by means of a detent ball - bearing lock.
-
MA-9 ASTRONAUTS COOPER AND GLENN DISCUSS HELMET AND GLOVES TO BE WORN DURING MISSION
The gloves attach to the suit torso at the lower forearm by means of a detent ball - bearing lock.
-
Suppliers to the new Tata Nano
…Migma Camshafts Mahle Con rod bearings Kirloskar Oil Engines Crankshafts DVS Industries Cylinder head and engine block Teksid Aluminum Cylinder liner - engine Cooper Foundry Driveshaft assembly LH and RH GKN Driveline Elements for shifting: linear ball bearing , detent pin INA Engine connecting…
-
LCOGT Imaging Lab
Each wheel is located with a spring preloaded ball bearing roller detent mechanism to ±3 µm.
-
Cryomechanisms for positioning the optical components of the mid-infrared instrument (MIRI) for NGST
…detent mechanism: (1) use of a coaxial disk of smaller diameter equipped with 8 ball bearings, i.e. between every two neighbouring optical positions there is one "empty" step, or (2) equipping the detent with one ball bearing to fit into a…
-
A new method for x-ray fluorescence analysis of contaminated material. Final Report
accomplishedusing spring-loaded ball bearings in precision detents .
-
Laser fusion system design study. Final report
They have no brushes, ratchets or detents and use shielded ball bearings to insure maximum reliability and long life.
-
DEWALT Routers - Routers - Grainger Industrial Supply
…Lb.) 4.1, Cord 8ft, Switch Rocker, Bearings Ball and Roller, Speed Type Variable, Lock Y, Features Cam Lock Lever Enable Simple Coarse Height Adjustments and Motor Release, Dust Sealed Switch and Ball Bearing Construction, 12 Position Detent on Spindle, Electronic Feedback…
Indicates content that may require registration and/or purchase.