Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Flexbar Machine Corporation
Description: resolution for calibration of .005"/0.01mm least count dial gauges. Digital Display Unit and Probe with 0.0001mm resolution for 0.0001 and 0.002mm (or inch equivalents) least count dial gauges. • Inch Resolution dial gauges can also be checked. • Can
-
Supplier: OMEGA Engineering, Inc.
Description: pump is a new shuttle valve feature that can increase the speed of pressure build-up or reduce the effort necessary to operate the pump handle. One connection to the manifold is for a 4½" PGT-45L solid front test gauge (0.25% gauge span accuracy); the other connection accommodates most
- Operating Temperature: 32 to 122 F
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
-
Supplier: Cole-Parmer
Description: • The two-point factory calibration ensures gauge accuracy for precise readings • Select from three measuring ranges--torr, mbar, and hectopascal Gauge is ideal for analytical measurements as well as industrial processes. Simply install gauge in-line to start taking
- Display Type: Digital
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Three Models, Eight Capacities Each Tensile (Pull) and Compression (Push) Testing Intrinsically Safe Tare Ring Peak Load Switch Universal Mounting NIST Calibration with Data 2 Year Warranty Each Unit Includes Chisel Point Point Notch Flat Hook, Stationary, 20 lbf Hook,
- Force / Load Rating: 22.48 lbs
- Device: Gauge / Indicator
-
Supplier: Reid Supply
Description: Dial indicators are capable of measuring small distances between two surfaces that a standard gauge cannot reach. These precision instruments translate the small linear distance into rotational movement and display the measurement on a continuous dial numbered clockwise around
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Display: Dial / Analog / Direct Reading Scale
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: Reid Supply
Description: Dial indicators are capable of measuring small distances between two surfaces that a standard gauge cannot reach. These precision instruments translate the small linear distance into rotational movement and display the measurement on a continuous dial numbered clockwise around
- Resolution: 0.001 inch
- Graduation / Resolution: 0.001 inch
- Display: Dial / Analog / Direct Reading Scale
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: Reid Supply
Description: Dial indicators are capable of measuring small distances between two surfaces that a standard gauge cannot reach. These precision instruments translate the small linear distance into rotational movement and display the measurement on a continuous dial numbered clockwise around
- Resolution: 0.002 inch
- Graduation / Resolution: 0.002 inch
- Display: Dial / Analog / Direct Reading Scale
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: Reid Supply
Description: Dial indicators are capable of measuring small distances between two surfaces that a standard gauge cannot reach. These precision instruments translate the small linear distance into rotational movement and display the measurement on a continuous dial numbered clockwise around
- Resolution: 0.002 inch
- Graduation / Resolution: 0.002 inch
- Display: Dial / Analog / Direct Reading Scale
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: Ashcroft Inc.
Description: Ashcroft® precision dial pressure gauges are known for high accuracy and performance. An ideal product for use with test, calibration and validation systems. Mirror-band dial and knife-edge pointer eliminates paralax error while assuring easy readability of precise
- Working Pressure Range: 0 to 100,000 psi
- Accuracy: 0.1 to 0.25 ±% FS
- Vacuum Range: 517,909.0799999997 torr
- Pressure Measurement: Absolute, Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Tensile (Pull) and Compression (Push) Testing Intrinsically Safe Tare Ring Peak Load Switch Universal Mounting NIST Calibration with Data 2 Year Warranty Accuracy: +/-0.5% of Full Scale Overload Capacity: 110% of Rated Capacity Maximum Overload: 150% of Rated Capacity Tare
- Accuracy: 0.5 ±% Full Scale
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Product Highlights Three Models, Eight Capacities Each Tensile (Pull) and Compression (Push) Testing Intrinsically Safe Tare Ring Peak Load Switch Universal Mounting NIST Calibration with Data 2 Year Warranty Each Unit Includes Chisel Point Point Notch Flat Hook, Stationary, 20 lbf Hook,
- Force / Load Rating: 22.05 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Product Highlights Three Models, Eight Capacities Each Tensile (Pull) and Compression (Push) Testing Intrinsically Safe Tare Ring Peak Load Switch Universal Mounting NIST Calibration with Data 2 Year Warranty Each Unit Includes Chisel Point Point Notch Flat Hook, Stationary, 20 lbf Hook,
- Force / Load Rating: 110.25 lbs
- Device: Gauge / Indicator
-
Supplier: RS Components, Ltd.
Description: UKAS(2492429) Dial Height Gauge, Digita
- Range: 11.81103 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Certificate of Calibration
-
Supplier: Rex Gauge Company, Inc.
Description: The Model 1600 features a full-sized dial face for readability to within 1/2 point. The Model 1600 offers the maximum accuracy available in a dial model gauge at a minimum cost. Features: Includes NIST Calibration Certificate Conforms to ASTM D-2240 One Year Warranty
- Features: Durometer, Other
- Durometer Style: Pencil Style
- ASTM D2240 Type: Type A, Type B, Type C, Type D, Type DO, Type O, Type OO, Type OOO
-
Supplier: Winters Instruments
Description: Description & Features:• Highly accurate: ±0.25% for 6" (150mm), ±0.50% for 4" (100mm) complete with calibration certificate traceable to NIST standards• Mirrored anti-parallax dial• Knife-edge pointer• Protective carrying and storage case available• CRN registered• 5 year warranty
- Working Pressure Range: 0 to 30 psi
- Dial Diameter: 4 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 0.5 ±% FS
-
Supplier: ABB Measurement & Analytics
Description: The gauge has no fragile parts or parts that will age. Therefore the MTG provides a superior long-term stability. From a maintenance point of view the system is the most dependable thickness gauge on the market. An aluminium-bronze housing is used as a case for the measuring coils and
- Range: 0.5905515 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Dial / Analog / Direct Reading Scale
- Gage / Instrument Type: Gaging System / Station
-
Supplier: KEYENCE
Description: General Purpose Digital Contact Sensor
- Range: 0 to 0.87 inch
- Graduation / Resolution: 0.00031 inch
- Resolution: 0.00031 inch
- Range / Travel: 0 to 0.87 inch
-
Supplier: ValueTronics International, Inc.
Description: refurbished test equipment. Additional Features: Digital Force Tester Easy to Use, Rugged Construction Twin Rotary Dials and 3-Button Keypad for Simple Operation Precision Ball Screw Drive Mechanism Four Mode Cycling Emergency Stop Button Adjustable High and Low Limits Maintenance-free Design
- Features: Other Specific Calibration
- Environmental Properties: Temperature
-
Supplier: Rex Gauge Company, Inc.
Description: Used for checking the hardness of narrow or irregular shapes - The foot size is .110 x .50". The Model 1600 features a full-sized dial face for readability to within 1/2 point. The Model 1600 offers the maximum accuracy available in a dial model gauge at a minimum cost.
- Features: Durometer
- Durometer Style: Pencil Style
-
Supplier: Mini-Circuits
Description: Location for SMA Connectors Specification FP FD 0.010 0.000 Max. 0.000 MIL-STD-348A MP MD CLASS 2 0.010 0.000 Max. 0.000 SMA Connector Gage Specifications Characteristics Limits Comments Gage Resolution 0.0001” 1/5 Least dial graduation MASTER GAGES Gage Calibration 1 Least dial
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Location Dimension N-Type Connector Gage Specifications Characteristics Limits Comments Gage Resolution 0.0002” 1/5 Least dial graduation MASTER GAGES Gage Calibration 1 Least dial graduation plus 0.000250 0.00125” Accuracy measurement guardband Gage 0.0001” 1/5 Least
- Type: Gauge
-
Supplier: ValueTronics International, Inc.
Description: the industry, featuring stability to ±0.05°C. This dry-well is only four inches high and six inches wide, achieves temperatures as low as –10°C, includes a NIST-traceable calibration, and is stable to ±0.05°C. The Model 9102S is excellent for dial gauges, digital thermometers,
- Calibrator Style: Hand Held
- Environmental Properties: RTD, Thermistor, Temperature, Thermocouple
-
Supplier: Renishaw
Description: dial gauges, autocollimators and metrology artefacts. It can be used on linear rails to ensure that they are straight, square, flat, parallel and level, as well as to assess spindle direction and coaxiality of rotary machines. Measuring geometric and rotational errors during machine
-
Description: UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. The External Supermicrometer® Model B measures: Your Precision Parts Pin & Plug Gages External Thread Gages Dial / Test Indicators Taper Threads - Pipe Threads (API Gages) Dial Bore Gages Cylindrical Setting Gages
- Range: 0 to 25 inch
- Graduation / Resolution: 0.00000025 to 0.0000005 inch
- Resolution: 0.00000025 to 0.0000005 inch
- Range / Travel: 0 to 25 inch
-
Supplier: Qualitrol Company, LLC
Description: travel ranges from min to max markings for various tank configurations Tank connection (flange) style, materials, dial style and dial layout Field replaceable case (dial) can be exchanged without lowering oil level or compromising tank seal (Qualitrol 030) Applications For cost
- Media Type: Liquid
-
Supplier: AMETEK Sensors, Test & Calibration
Description: peak hold switch, located on the front of the instrument, can be set to automatically freeze the dial measurement at the peak force applied by the patient. All MSE-100-M gauges come standard with a Certificate of Calibration with data verification to NIST.
-
Description: ISO 14978:2006 specifies the general requirements, terms and definitions of characteristics of simple GPS measuring equipment, e.g. micrometers, dial gauges, callipers, surface plates, height gauges, gauge blocks, but not necessarily excluding more complicated equipment.
-
Supplier: Orange Research, Inc.
Description: in fluid flow cause the sensor to move against a stainless steel spring while the flowrate is indicated on an easy-to-read dial face. We offer them with bodies (and wetted parts) of aluminum, stainless steel or brass. A variety of dial sizes are available, from 2.5 inch to 4.5 inch.
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 1 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: 32 to 200 F
-
Supplier: Champion
Description: resistance Dual stainless steel gauges allow easy reference to both inlet and outlet pressures Tamper proof dial is centrally located for quick adjustment and easy calibration
-
Supplier: Shaw Moisture Meters
Description: Easily portable, ready for spot checks or continuous use, this battery powered portable hygrometer indicates both dewpoint temperatures and water vapour to less than one part per million, on the large meter dial. As the reading is specific to water vapour, calibration is accurate for
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 104 F
- Display: Analog Meter or Gauge
- Variables Measured: Dew Point
-
Description: Threads - Pipe Threads (API Gages) Dial Bore Gages Cylindrical Setting Gages Spheres Setting Masters / Setting Gauges Taps, Dies, and Cutting Tools Gears / Splines Feeler Gages Features & Benefits of the External Supermicrometer® Model C: Heavy-duty cylindrical bed - Chromium-plated
- Range: 0 to 15 inch
- Graduation / Resolution: 0.00001 inch
- Resolution: 0.00001 inch
- Range / Travel: 0 to 15 inch
-
Supplier: Froude, Inc.
Description: customizable and multiple languages are supported. You control the layout. Simply drag and drop the gauges and present the data in the way you prefer to view it. See dial gauges, bar gauges, real-time graphs and even images direct from your test cell. You are in control.
-
Supplier: Gilson Company, Inc.
Description: surcharge weight. HM-319 Gauge Set fits guide brackets of either Mold Set to measure distance from top of mold to top of base plate after densification (to compute volume change). Set includes a 2in (50.8mm) Dial Indicator, with 2in (50.8mm) travel and 0.001in (0.025mm) graduations,
-
Supplier: DigiPas Technologies Inc.
Description: plane with respect to a reference angle. The reference angle can be set using alternate zero feature ABSOLUTE LEVEL SETTING Enables user to perform absolute symmetry readings for both "front" & "reverse" (180 degrees) positions of any measurement angle. USER SELF CALIBRATION Easy
- Angular Range: 90 to 5 degrees
- Measuring Technology: Electronic
Find Suppliers by Category Top
Featured Products Top
-
measurement has previously been achieved by using a bridge plate and master rail, in combination with a dial gauge and level meter. This method is time-consuming and is prone to error as the measurements are recorded manually. The XK10 uses laser measurements to capture two points on each rail, allowing (read more)
Browse Calibration Instruments Datasheets for Renishaw -
, measuring instruments, and gauges. Our climate controlled Quality Laboratory, NIST calibrated masters and gage calibration equipment, coupled with our commitment to measurement excellence will provide low uncertainty and accurate results. Ring gauge calibrations and calibrations of Pratt & Whitney (read more)
Browse Calibration and Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Gauge Block Calibration (A2LA accredited / ISO 17025/cert# 2629.01) Force System Calibration (A2LA accredited / ISO 17025/cert# 2629.01) Step Gages / Gauge Bars / Surveillance Masters (read more)
Browse Test Equipment and Instrument Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Setting Standards (Frames, Rods) Dial / Test / Digital Indicators Long Gauge Blocks and Meter Bars LVDTs Calipers Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable) Gears (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Let's Get Digital
In the last 20 years, the use of digital pressure gauges for industrial applications has increased due to advantages in durability, calibration, customization, reliability and readability over the traditional analog gauges. Digital pressure gauges are devices that convert applied pressure
More Information Top
-
Computer Controlled Calibration System for Dial Gauges
The dial gauge calibration system in tur is calibrated in nm and less.
-
Automatic calibration of dial gauges based on computer vision
According to the long-term staff experiences of detectors, who are engaged in dial gauges calibration test by their eyes for long time, the identification error is about 0.2um.
-
Vision system for dial gage torque wrench calibration
In this paper, we present the development ofa fast and robust vision system which, in conjunction with the Dial Gage Cal- ibration system developed by AKO Inc., will be used by the U.S. Army in calibrating dial gage torque wrenches.
-
Application Research of Computer Vision in the Auto-Calibration of Dial Gauges
Uses computer vision technology into the calibration of dial gauges, substitutes the traditional calibration method which need human, and accomplishes automatic dial gauge calibration .
-
Evacuated Load Bearing Thermal Insulation up to 800°C
Changes in thickness were measured by a dial gage calibrated in 0.01 mm.
-
A Dictionary of Construction, Surveying, and Civil Engineering
The apparatus consists of a polished stainless steel cone, with a mass of 80 g having an angle of 30o and a dial gauge calibrated to 0.1 mm.
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
The swelling resulting from immersion for the selected time period is determined by reading a dial gage calibrated in increments of 0.025 mm (0.001 in.).
-
MEASUREMENT OF STATIC STRAIN UNDER RAPID HEATING
shown on a dial gauge calibrated by drilling holes attheroot ofthecantileversothat -001 deflection corresponds to llb. of load.
Indicates content that may require registration and/or purchase.