Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Palomar Technologies, Inc
Description: placement accuracy, making component assembly practical and cost-effective. A specialized configuration of the 6500 Die Bonder for wafer scale packaging eutectic die bonding is also available. Wafer Scale Packaging (WSP) Wafer Scale Packaging (WSP) eutectic die attach on
-
Description: essential in semiconductor packaging, where the bonding wire must be placed accurately on micro-sized pads.· In wire bonding, especially ultrasonic bonding, reducing vibration in the bonding tool is critical to achieve precise bonding. Applications Used in Semiconductor die attach process,
-
Supplier: Newark, An Avnet Company
Description: DIE AMPLI-BOND 69066 1/0
-
-
Supplier: Newark, An Avnet Company
Description: DIE AMPLI-BOND 69066 3/0
-
Supplier: Accuris
Description: SEALER, DIE CUT, POLYOLEFIN, HEAT CURING BONDABLE PATCH
-
Supplier: Palomar Technologies, Inc
Description: Overview The Palomar 9000 Wedge Bonder is a high-speed fine wire wedge and ribbon bonder with optional interchangeable clamps for 45-60° and 90° deep access bonding on a single machine. The large 304 x 152mm work area provides users flexibility to work with many different work holder
-
Supplier: Palomar Technologies, Inc
Description: process validation and intuitive operations control. i2Gi is implemented on the 8000i Wire Bonder and available as a Bonder Performance Upgrade (BPU) for 8000 Wire Bonders. The planarBump™ feature, a patented technology that uses gold wire to produce tailless ball bumps, makes
-
Supplier: Aremco Products, Inc.
Description: Halogen lamps, max temp is 1560 °F in an oxidizing atmosphere
- Use Temperature: 2,700 F
- Coeff. of Thermal Expansion (CTE): 2 µin/in-F
- Dielectric Strength: 500.00000000000006 kV/in
- Substrate Compatibility: Ceramic / Glass
-
Supplier: Budnick Converting, Inc.
Description: tesa 4965 is an 8 mil, high performance, adhesive two side permanent bonding tape. It is used for plastic, metal, and wood bonding where temperature resistance or clarity are key requirements. tesa 4965 is ideal for creating die-cut parts for mounting and bonding applications
- Thickness: 0.0081 inches
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY13434-002 is being discontinued and is not recommended for new designs.
- Frequency Range: 100 to 6,000 MHz
- Isolation (Port to Port): 24 to 30 dB
- Features: Other
- Package Type: Surface Mount
-
Supplier: VAST STOCK CO., LIMITED
Description: Punches & Dies DIE AMPLI-BOND 69066
-
Supplier: Materion Corporation
Description: Materion Advanced Chemicals silver-filled epoxy cement contains the optimum ratio of silver powder to epoxy resin. This silver-colored thick paste offers maximum thermal and electrical conductivity and mechanical strength.
- Features: Die Bonding Adhesive / Compound, Electrically Conductive, Powder, Specialty / Other
- Industry: Electronics
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Vicone High Performance Rubber Inc.
Description: design or simply choosing the best suited material for your specific application. It™s our goal to help you reach your performance objectives so you can be at your best. Capabilities Lathe Cutting Die Cutting Water Jet Cutting Slitting Cut-to-Length Application of Pressure Sensitive Adhesive
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Features: Canada Only, East Asia / Pacific Only, North America
- Materials: Composites, Electrical Insulating Material, Foam / Sponge, PVC, Plastics, Rubber
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
-
Description: Standardizes the first order modeling of bond wires and the way bond wires are modeled in three dimensional electromagnetic field solvers. Describes the modeling of a bond wire from an integrated circuit die to a package lead in a ball or wedge type wire bond configuration.
-
Supplier: Materion Corporation
Description: Materion Microelectronics & Services bonding wire and ribbon is manufactured using a proprietary hydrostatic extrusion process, providing a cleaner and more uniform wire. The extrusion process eliminates imperfections due the extreme pressure that envelops the metal as it passes through the
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Applications: Electronics / RF-Microwave
- Features: Non-ferrous - Any Type, Other / Miscellaneous Nonferrous (UNS M)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA Argomax 8021 Film offers a ready-to-laminate solution that removes the need for printing, dispensing, and drying process steps. Optimized for use in Die Transfer Film (DTF) processes, it supports a wide range of surfaces and is customized for fast, easy die and
- Thick Film Type: Conductor
- Applications: Die Bonding, Electronics / Microelectronics
- Material: Silver / Silver Alloy
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP51 is a fast "5 minute" curing two component epoxy adhesive for general purpose bonding formulated to cure at room temperature with a one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 2000 psi at room temperature. The
- Use Temperature: -452.47 to 250 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Features: Anti-static / ESD Control, Die Bonding Adhesive / Compound, EMI / RFI Shielding Material, Electrical Insulating / Dielectric, Electrically Conductive, Liquid, Other, Specialty / Other, Unfilled
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Porous Surfaces, Rubber / Elastomer
-
Supplier: MacDermid Alpha Electronics Solutions
Description: enables low temperature, high reliability copper to copper interconnects for Die-to-Die (D2D), Die-to-Wafer (D2W), and Wafer-to-Wafer (W2W) bonding. Product Features Novel One-Part Additive System NOVAFAB NANOTWIN Cu is a ready-to-use solution designed for use with soluble or
- Chemical / Composition: High Purity, Tin Plating
-
Supplier: Semikron, Inc.
Description: Diode and thyristor bare die products CAL (Controlled Axial Lifetime) freewheeling diodes are available in 600V/650V, 1200V, and 1700V voltage classes with current ratings up to 200A. Depending on the target application’s frequency, variants with custom designed switching properties are
- IF: 6,000 to 770,000 mA
- IFSM: 36 to 9,450 amps
- Features: General Purpose (PN Junction Diodes), Rectifier Diode
-
Supplier: Maxi Adhesive Products, Inc.
Description: These foam disks fill gaps in covered or recessed medallions and emblems.Extended liner tab permits easy removal.
-
Supplier: Master Bond, Inc.
Description: Formulated for die attach applications, Master Bond EP17HTDA-1 is a one component epoxy that can also be used for conventional bonding and sealing. This system features an excellent die shear strength of 24-27 kg-f and can be used in a typical die size ranging from 4-400 mm2.
- Viscosity: 200,000 to 250,000 cP
- Use Temperature: -80 to 600 F
- Tensile Strength (Break): 9,000 to 10,000 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: Manufacturers Supplies Co.
Description: noise-less operation), single cylinder mechanical stop adjustment for precise cutting accuracy (+/- .01mm), quick die change, ease of use, quick change-over, and modular design. High structural quality, accurate die cutting precision, silence, power and excellent relation between
- Capacity / Operating Force: 35 tons
- Equipment Type: Clicker Press
-
Supplier: JBC Technologies, Inc.
Description: Acrylic foam tapes are high-performance bonding tapes are effective at reducing buzz, squeak, and rattle because they absorb vibrations at the tape’s core instead of at the bond line. In addition, these tapes are also often used to: Replace mechanical fasteners Attach decals emblems Join vehicle
- Backing: Acrylic / Acrylate, Foam, Plastic / Polymer
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview A hybrid silver sintered die attach paste designed for high-power semiconductor packages with metallized dies. It features exceptional thermal conductivity, low resin bleed-out, and minimal condensable organics, ensuring outstanding package reliability in demanding
- Industry: Automotive, Electronics, Semiconductors / IC Packaging
- Features: Die Bonding Adhesive / Compound, Grease / Paste, Thermal / Heat Conductive
-
Industrial Adhesives - LOCTITE ABLESTIK 84-1LMINB1, Epoxy, Die attach -- LOCTITE ABLESTIK 84-1LMINB1
Description: LOCTITE® ABLESTIK 84-1LMINB1 die attach adhesive is formulated to bond difficult-to-wet surfaces such as palladium-silver capacitors terminations. This adhesive reduces capacitor shorting problems caused by resin bleed. Electrically conductive Long work life Bonds difficult to wet surfaces
- Coeff. of Thermal Expansion (CTE): 27.77777777777778 µin/in-F
- Water Absorption: 1.1 %
- Features: Die Bonding Adhesive / Compound
- Industry: Electronics, OEM / Industrial
-
Supplier: Henkel Corporation - Industrial
Description: processing on a die bonder or wire bonder. Electrically conductive Hydrophobic Stable at high temperatures Void-free bondline Low modulus
- Viscosity: 8,500 cP
- Thermal Conductivity: 2.8 W/m-K
- Coeff. of Thermal Expansion (CTE): 42.77777777777778 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Well suited for glob top or die attach applications, Master Bond Supreme 3HTND-2GT is a one part epoxy system with limited flow for bonding and sealing. Combining outstanding thermal conductivity and electrical insulation values, this system offers superior protection to electronic
- Use Temperature: -100 to 400 F
- Thermal Conductivity: 1.7307 to 2.0192 W/m-K
- Coeff. of Thermal Expansion (CTE): 12.780000000000001 to 15 µin/in-F
- Tensile Strength (Break): 6,500 psi
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY’s TIM12/TIM14 is a one-part silicon-based thermally conductive adhesive that can be cured at room temperature or high temperature. It not only produces low stress, low thermal resistance, low viscosity, and good adhesion to components, but also maintains insulating properties. It’s excellent
- Viscosity: 150,000 cP
- Use Temperature: -58 to 356 F
- Thermal Conductivity: 2 W/m-K
- Features: Die Bonding Adhesive / Compound, Gel, Grease / Paste, Specialty / Other, Thermal / Heat Conductive
-
Supplier: Richardson RFPD
Description: The MAAL-011229-DIE is an easy to use wideband low noise amplifier. It operates from 17 to 55 GHz and provides 3.2 dB noise figure, 24 dB gain and 22 dBm saturated output power. The input and output are fully matched to 50 Ohm with typical return loss greater than 12 dB. This product is
- Frequency Range: 17,000 to 55,000 MHz
- Maximum Gain: 25 dB
- Noise Figure: 3.2 dB
- Output Intercept Point (IP3): 27 dBm
-
Supplier: Norton Abrasives
Description: Fiber-Reinforced Aluminum Oxide mounted points are engineered for blending, polishing and finishing dies, cavities, and much more. Features: Cotton fiber reinforced aluminum oxide 80 - 120 Benefits: Ideal for blending and finishing parts without changing geometry For most materials For
-
Supplier: Richardson RFPD
Description: MACOM KV CAPS™ are high-density, high working voltage silicon capacitors which employ a novel topology that essentially folds the parallel plates of the capacitors into three-dimensional structures, producing greater capacitance per unit area of die footprint than that of a simple parallel
- Capacitance Range: 0.0001 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ATROX® CD 560-1 offers excellent substrate compatibility and low Resin Bleed-Out (RBO), ensuring reliable bonding to Pre-Plated Frame (PPF) and copper lead frames. It provides a long pot life of over 24 hours at room temperature and maintains a 12-month shelf life when stored at
- Features: Die Bonding Adhesive / Compound, Electrically Conductive Compound (Adhesive, Grease), Film / Sheet, Grease / Paste
- Industry: Electronics, Semiconductors / IC Packaging
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Richardson RFPD
Description: Power Amplifier, 71 - 86 GHz. The MAAP-011106 is a bare die power amplifier that operates from 71 - 86 GHz. The amplifier provides 20 dB small signal gain. The input and output are matched to 50 Ω with bond wires to external board. It is designed for use as a power amplifier stage in transmit
- Frequency Range: 71,000 to 86,000 MHz
- Maximum Gain: 20 dB
- Output Power( P1dB): 23 dBm
- Output Intercept Point (IP3): 30 dBm
-
Supplier: JBC Technologies, Inc.
Description: applications. One of the advantages of working with a vertically integrated converter such as JBC is that in addition to die cutting the double sided foam tapes offered by well-known material partners, we can also construct the tape itself – laminating the adhesive you need to the foam you
- Features: Double-Sided Adhesive
- Backing: Foam
- Adhesive: Transfer
-
Supplier: Master Bond, Inc.
Description: Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures.
- Use Temperature: -80 to 550 F
- Thermal Conductivity: 2.2 to 2.9 W/m-K
- Coeff. of Thermal Expansion (CTE): 12,777,777.777777778 to 14,444,444.444444444 µin/in-F
- Tensile Strength (Break): 7,000 to 8,000 psi
Find Suppliers by Category Top
Featured Products Top
-
For 18 years, Suntech Advanced Ceramics has been dedicated to delivering precision-engineered ceramic solutions to the semiconductor and electronics industries. Our Die Bonding Collets are designed to provide: (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Suntech specializes in the design and manufacture of high-precision dispensing nozzles tailored for the die bonding process in semiconductor packaging. These nozzles are engineered to deliver consistent and accurate adhesive dispensing, directly enhancing bonding (read more)
Browse Nozzles Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
SUNTECH is pleased to announce the availability of its Ceramic Glue Dispensing Nozzles, specifically engineered for high-precision semiconductor die bonding applications. SUNTECH has extensive expertise in the design and manufacturing of dispensing nozzles for die (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Need high bond tapes or any other specialty tape or adhesive? Our easy to use Adhesive Tape Product Search gets you to the solution you need quickly! We specialize in converting adhesive coated tapes, foams, films, foils, and (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
're in a unique position to understand and control the complexities involved. Everlube Products' leading brand name products continue to lead the industry: Everlube®, Lube-Lok®, Lubri-Bond®, Henderlube™, Perma-Slik®, Kal-Gard®, Ecoalube®, Electrobond®, (read more)
Browse Mold Releases and Release Agents Datasheets for Everlube Products -
Master Bond EP17HTS-DA has a paste consistency and an unlimited working life at room temperature. Its key performance properties include high temperature resistance and high Tg, excellent electrical conductivity, withstands thermal cycling, shock and vibration, and superior heat conductivity. It is NASA low outgassing and meets Mil Std 883. (read more)
Browse Conductive Compounds Datasheets for Master Bond, Inc. -
Supreme 11ANHT-2 Two component epoxy compound for bonding, coating and sealing Master Bond Supreme 11ANHT-2 is a two component thermally conductive, electrically insulating epoxy resin system for bonding, coating and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
for die-to-die (D2D), die-to-wafer (D2W) and wafer-to-wafer (W2W) bonding. Learn more about product features and applications. (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
FORMKOTE T-50 This lubricating coating is designed to prevent galling during hot forming of titanium and works well for die casting aluminum and zinc. It's also useful in tube bending (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
Application area? 1.Semiconductor devices eg. Eutectic machines, wire bonder,Glue coating developing machine, Thermo-Compression Bonding Hot Press Die Attached Machine, Etching equipment, etc. 2. Biomedical and military industries. (read more)
Browse Electric Heaters Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd
Conduct Research Top
-
Achieving High Accuracy Pattern Recognition for Die Bonding
When it comes to microelectronics and photonics packaging assembly, components such as die are placed onto packages. All automated die bonding systems require some type of vision processing for the machine to accurately locate. the component before picking and placing the part. Because
-
Failure Analysis of Die Bond Adhesion Failures Caused by Silicone Contamination
This paper presents a case history of a failure analysis performed on a die bond adhesion failures. Silicone contamination caused intermittent adhesive failures at the die back metallization/conductive epoxy interface. The source of the silicone contamination was identified as the adhesive film
-
Two Solutions to Static Problems in Semiconductor Die Bonder Operation
One phase of the semiconductor manufacturing process involves a die bonding machine. Several manufacturers produce this type of equipment with similar designs for the actual bonding operation. A fine gold wire (approximately 2 mil. in diameter) is attached from the semiconductor component
-
Justifying the Purchase of Die or Wire Bonder Equipment
performing significantly better than the old equipment. To get the final approval, those engineers need to convert their technical ideas into a monetary calculator and provide proof that the company's investment in new die bonding or wire bonding equipment is essentially worth its weight in gold.
-
Flip Chip Packaging Underfill Bonding Adhesive Die Attach And Its Advantages
Flip chip is a method used to attach die. In this attachment method, the electrical connections between substrate and the chip are directly made through the inversion of the die with face down onto the package. Conductive bumps are used to electrically, mechanically, and physically connect bond
-
Die-Cut Components Guide
. Made of several non-printed materials, die-cut components are cut into different shapes to solve specific problems such as thermal management, bonding, sealing, or electrical insulation
-
Bonding Solutions for Automotive Interior Electronics with Custom Die-Cut Avery Dennison Performance Tapes
Automotive OEMs need lightweight, durable, and easy to use mounting, bonding, and securing options for vehicle interior electronics systems. Custom die-cut adhesive tapes from Avery Dennison can help.
-
Die Attach Adhesives Impact Product Quality Well Beyond Manufacturing
Die attach adhesives serve a critical role in semiconductor assembly and throughout the product lifecycle. Beyond their ability to form a tight bond between die and various substrates, these adhesives...
More Information Top
-
Integrated Circuit Packaging, Assembly and Interconnections
The film containing only “good” die can be placed on a die bonder to begin the assembly process, or the die can be picked and placed into waffle packs, GelPaks or in tape (Figure 6-2).
-
Solder Powder: IPC
Die bonders , flip-chip bonders .
-
Development of an object-based equipment controller for semiconductor equipment communications
A die bonder is used as example equipmentfor development demonstrations.
-
Printable die attach adhesives for substrate-on-chip packaging
Attach times for films are typically less than 1 sec. per die enabling die bonder UPH in the range of 500-2000.
-
Equipment Manufacturing Technology
Modal Analysis for Swing-Arm of LED Die Bonder .
-
A topological optimization approach for structural design of a high‐speed low‐load mechanism using the equivalent static loads method
In order to show the efficiency of our method for optimal structural design of high-speed low-load mechanisms (a die bonder in these examples), we pre- sented two numerical examples.
-
The Tolerance Modeling of LED Die Bonder Based on Multi-Body Systems
• The Tolerance Modeling of LED Die Bonder Based on Multi-Body Systems p.1577 .
-
Thin die - Novel process for stack die packages and yield optimization
Thomas Stöckli* , Irving Rodríguez, Urban Ernst, and Oliver Harnisch Kulicke and Soffa Industries Inc. - Die Bonder Business Unit .
Indicates content that may require registration and/or purchase.