-
Supplier: SKF/North America
Description: Low temperature bearing grease for high speed andmedium load applications.
- Kinematic Viscosity (@ 40°C): 24 cSt
- Operating / Use Temperature: -40 to 250 F
- Applications: Bearings, Machine / Gears
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
-
Supplier: SKF/Global
Description: Low temperature bearing grease for high speed andmedium load applications.
- Kinematic Viscosity (@ 40°C): 24 cSt
- Operating / Use Temperature: -40 to 250 F
- Applications: Bearings, Machine / Gears
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
-
Supplier: Dupont Molykote
Description: Lithium thickened polyolester grease
- Operating / Use Temperature: -40 to 300.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Composition / Chemistry: Ester / Diester, Lithium Complex, Synthetic / Semi-synthetic
- Features: Grease / Gel
-
-
Supplier: Dupont Molykote
Description: Polyol Ester grease especially for high speed bearings High performance grease for metal/metal combinations involving rapid movements and medium to heavy loadings. Applications Suitable for lubrication points with medium to heavy loadings and high to very high speeds, particularly when
- Operating / Use Temperature: -49 to 392 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.01 specific gravity
- Kinematic Viscosity (@ 40°C): 55 cSt
- Applications: Bearings
-
Supplier: SKF/North America
Description: SKF LGGB 2 is a biodegradable, low toxicity, synthetic ester oil based grease, using a lithium-calcium thickener. Its special formulation makes it most suitable for applications where environmental contamination is a concern. Compliance with current regulations on toxicity and
- Kinematic Viscosity (@ 40°C): 110 cSt
- Operating / Use Temperature: -40 to 250 F
- Applications: Bearings, Machine / Gears
- Features: Biodegradable, Grease / Gel
-
Supplier: Dupont Molykote
Description: Synthetic (PAO/Ester) grease especially for intermediate transmissions of starter motors Application Used successfully for needle bearings in planetary gears. Features Wide service temperature range -40 to +180C Suitable for long term lubrication Good low temperature performance Good
- Kinematic Viscosity (@ 40°C): 49 cSt
- Operating / Use Temperature: -40 to 356 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Applications: Automotive / Transportation, Bearings, Machine / Gears
-
Supplier: SKF/Global
Description: SKF LGGB 2 is a biodegradable, low toxicity, synthetic ester oil based grease, using a lithium-calcium thickener. Its special formulation makes it most suitable for applications where environmental contamination is a concern. Compliance with current regulations on toxicity and
- Kinematic Viscosity (@ 40°C): 110 cSt
- Operating / Use Temperature: -40 to 250 F
- Applications: Bearings, Machine / Gears
- Features: Biodegradable, Grease / Gel
-
Supplier: Dupont Molykote
Description: Silicone based grease for O-rings Molykote® 55 O-ring Grease is a silicone-based material that helps ensure positive lubrication and sealing by slightly swelling rubber O-rings and seals. This product is heat stable and oxidation resistant and is serviceable from approximately -65 to
- Kinematic Viscosity (@ 40°C): 100 cSt
- Operating / Use Temperature: -85 to 347 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.98 specific gravity
- Applications: Aerospace, Automotive / Transportation
-
Supplier: SKF/North America
Description: SKF LGLT 2 is a fully synthetic oil based grease using lithium soap. Its unique thickener technology and low viscosity oil (PAO) provide excellent lubrication performances at low temperatures –50 °C (–60 °F) and extremely high speeds (n dm values of 1,6 x 106 can be reached). Low friction
- Kinematic Viscosity (@ 40°C): 15 cSt
- Operating / Use Temperature: -65 to 230 F
- Applications: Bearings, Machine / Gears
- Features: Corrosion Inhibitor / Rust Preventative, Grease / Gel
-
Supplier: SKF/Global
Description: SKF LGLT 2 is a fully synthetic oil based grease using lithium soap. Its unique thickener technology and low viscosity oil (PAO) provide excellent lubrication performances at low temperatures –50 °C (–60 °F) and extremely high speeds (n dm values of 1,6 x 106 can be reached). Low friction
- Kinematic Viscosity (@ 40°C): 15 cSt
- Operating / Use Temperature: -65 to 230 F
- Applications: Bearings, Machine / Gears
- Features: Corrosion Inhibitor / Rust Preventative, Grease / Gel
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (diester) based lubricant for enclosed gears.
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (diester) based, long-life lubricant for all types of compressors.
- Functions: Compressors / Piston Pumps
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Features: Lubricant
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (diester) based, high temperature oven chain lubricant containing molybdenum disulfide.
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
-
Supplier: Tecsia Lubricants USA
Description: lubricants based on industrial requirements and experiences: Lubricating Oils Select Lubricating Oil Type High Temperature Food Grade Specialty Lubricating Greases Select Grease Type Food Grade
- Kinematic Viscosity (@ 40°C): 68 cSt
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Features: Lubricant
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (diester) chain and conveyor lubricant. Recommended for use on roller chains and sliding conveyors, plain and anti-friction bearings, cams, slides, circulating oil systems, lithographing ovens, tenter frames, annealing ovens, gypsum board kilns, plywood kilns, and building
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
-
Supplier: Tecsia Lubricants USA
Description: careful consideration of lubricant characteristic, operating environment, surface characteristics, etc. Select your lubricants based on your application criteria below: Lubricating Oils Select Lubricating Oil Type Food Grade High Load High Temperature Specialty Lubricating Greases Select
- Kinematic Viscosity (@ 40°C): 32 cSt
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Features: Lubricant
- Industry Applications: Machine / Gears
-
Supplier: Chevron Lubricants
Description: Synthetic, diester-based oils recommended for portable and stationary rotary screw, rotary vane, and reciprocating compressors.
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Tecsia Lubricants USA
Description: Refrigeration compressor lubrication requires the highest quality raw materials and formulation expertise to assure proper lubrication over the lubricant life required by OEMs. Tecsia Lubricants is proud to introduce Xaerus refrigeration compressor lubricants developed to enable equipment
- Kinematic Viscosity (@ 40°C): 32 to 220 cSt
- Functions: Compressors / Piston Pumps
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Features: Lubricant
-
Supplier: Tecsia Lubricants USA
Description: Compressed air is a critical part of many manufacturing facilities; without it, production would cease. Reliable air compressor or vacuum pump operation is essential to manufacturing production. Lubrication is the key to keep compressors perform efficiently and is sometimes called compressor's
- Kinematic Viscosity (@ 40°C): 150 cSt
- Functions: Compressors / Piston Pumps
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Features: Lubricant
-
Supplier: Chevron Lubricants
Description: A premium performance, synthetic polyol ester-based turbine lubricant for use in modified aviation-type gas turbines in stationary and marine service. A special additive system imparts excellent high temperature thermal and oxidation stability.
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Type: Fluid / Oil
- Features: Lubricant, Specialty
-
Supplier: Blaser Swisslube Inc.
Description: Description Applications/Properties Ultimate performance straight oils based on natural (vegetable oil) esters. Added level of safety from very high flash point and very low mist/vapor formation. Greatly reduced consumption as compared to similar viscosity mineral oils. Available with or without
- Composition / Chemistry: Ester / Diester
- Features: Metal Cutting, Synthetic / Semi-synthetic
- Type / Function: Metal Working Fluid
-
Supplier: M&I Materials Limited
Description: MIDEL eN is a fire safe, natural ester-based dielectric fluid that has been specifically developed to offer a cost effective, safe alternative to traditional fluid and dry-type transformers. As well as having a high fire point, making it far more fire safe than mineral oil, MIDEL eN is also
- Density / Specific Gravity (@15.6°C, 60°F): 0.92 specific gravity
- Kinematic Viscosity (@ 40°C): 37 cSt
- Pour Point: -23.8 F
- Flash Point: 620.6 F
-
Supplier: Mobil Industrial Lubricants
Description: The synthetic lubricants in the Mobil EAL Arctic Series are designed specifically for the lubrication of refrigeration compressors and systems, using ozone-friendly HFC refrigerants. The performance of the Mobil EAL Arctic Series has been well documented with HFCs in a broad range of refrigeration
- Kinematic Viscosity (@ 40°C): 15.9 cSt
- Viscosity Index: 108
- Pour Point: -76 F
- Flash Point: 456.8 F
-
Supplier: QualiChem, Inc.
Description: EQO-MAX 759 is a highly formulated, heavy-duty cutting oil for the machining of all ferrous and non-ferrous metals. The unique combination of extreme pressure compounds, polar lubricants, and next generation additives formulated at the optimum viscosity provides an outstanding lubricity for severe
- Flash Point: 420 F
- Kinematic Viscosity (@ 40°C): 20 cSt
- Composition / Chemistry: Ester / Diester, Natural (Vegetable Oil / Animal Fat)
- Features: Metal Cutting, Synthetic / Semi-synthetic
-
Supplier: Blaser Swisslube Inc.
Description: Description Applications/Properties Vegetable ester-based micro emulsion for superior performance. Ideal for the most difficult operations and surface tolerance requirements. All ferrous and non-ferrous materials. Ideally suited for the most demanding machining & grinding applications.
- Type / Function: Coolant (Flood / Mist), Metal Working Fluid
- Composition / Chemistry: Ester / Diester, Natural (Vegetable Oil / Animal Fat)
- Features: Synthetic / Semi-synthetic
-
Supplier: Becker Pumps Corporation
Description: No Description Provided
- Flash Point: 465 to 515 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.87 to 0.89 specific gravity
- Functions: Compressors / Piston Pumps
- Composition / Chemistry: Ester / Diester, Straight Oil (Non-soluble), Synthetic / Semi-synthetic
-
Supplier: Becker Pumps Corporation
Description: No Description Provided
- Flash Point: 310 to 550 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.8 to 0.85 specific gravity
- Functions: Compressors / Piston Pumps
- Composition / Chemistry: Ester / Diester, Straight Oil (Non-soluble), Synthetic / Semi-synthetic
-
Supplier: SantoLubes LLC
Description: SANTOLUBE MCS-2408 is a unique, high performance polyester fluid suitable for use as a base stock for designing lubricants for applications involving prolonged operation at high temperatures. SANTOLUBE MCS-2408 has low viscosity, excellent low temperature properties, and low volatility. These
- Kinematic Viscosity (@ 40°C): 48.7 cSt
- Pour Point: -65.2 F
- Flash Point: 469.4 F
- Applications: Aerospace, Bearings, Electrical / Electronic, Machine / Gears
-
Supplier: Becker Pumps Corporation
Description: No Description Provided
- Flash Point: 444 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.965 specific gravity
- Functions: Compressors / Piston Pumps
- Composition / Chemistry: Ester / Diester, Straight Oil (Non-soluble), Synthetic / Semi-synthetic
-
Description: Esters Ranging from disbasic to polyol, Esterex™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants. They can be used as a stand-alone base stock or in combination with other fluids. Most Esterex
- Density / Specific Gravity (@15.6°C, 60°F): 0.921 specific gravity
- Kinematic Viscosity (@ 40°C): 14 cSt
- Viscosity Index: 144
- Pour Point: -71 F
-
Description: Esters Ranging from disbasic to polyol, Esterex™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants. They can be used as a stand-alone base stock or in combination with other fluids. Most Esterex
- Density / Specific Gravity (@15.6°C, 60°F): 0.967 specific gravity
- Kinematic Viscosity (@ 40°C): 38 cSt
- Viscosity Index: 62
- Pour Point: -44 F
-
Description: Esters Ranging from disbasic to polyol, Esterex™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants. They can be used as a stand-alone base stock or in combination with other fluids. Most Esterex
- Density / Specific Gravity (@15.6°C, 60°F): 0.945 specific gravity
- Kinematic Viscosity (@ 40°C): 19 cSt
- Viscosity Index: 136
- Pour Point: -54 F
-
Description: Esters Ranging from disbasic to polyol, Esterex™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants. They can be used as a stand-alone base stock or in combination with other fluids. Most Esterex
- Density / Specific Gravity (@15.6°C, 60°F): 0.978 specific gravity
- Kinematic Viscosity (@ 40°C): 124 cSt
- Viscosity Index: 81
- Pour Point: -27 F
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard DE lubricants are formulated from premium diester base stocks and incorporate the latest developments in additive technology. They are designed to satisfy the lubrication requirements for most air compressors in service today. CITGO CompressorGard DE lubricants are
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 67.2 cSt
- Viscosity Index: 171
- Pour Point: -40 F
- Flash Point: 948.2 F
Find Suppliers by Category Top
More Information Top
-
Derivatives of long chain fatty acids as lubricant components
The larger change in the diester-based grease after being subjected to shear is not unexpected, as this is a characteristic of lithium diester greases (11,12) and is generally compensated for by the addition of 1% of a structural modifier such…
-
Abstracts
These diester greases are more reproducible than any greases known to this laboratory.
-
Candle Soot as Particular Lubricant Additives
Among these, Gupta et al. [4] discovered that fullerenes as lubricant additives in base petroleum oil and diester grease have the ability to reduce friction and increase anti-wear ability due to the formation of a transfer film and its rolling between…
Indicates content that may require registration and/or purchase.