-
Supplier: Acme Chip Technology Co., Limited
Description: DPDT DIFFERENTIAL RF SWITCH
-
Supplier: Menlo Microsystems, Inc.
Description: The Menlo Micro Differential Dual DP3T switch supports the high-speed differential signal switching required in PCIe Gen 6, SerDes and other applications. The MM5620 is based on Menlo’s Ideal Switch® technology and can operate up to 64 Gbps or 20 GHz for high-performance applications.
- Frequency Range: 20,000 MHz
- Insertion Loss: 1.5 dB
- Isolation (Port to Port): 67 dB
- Switching Speed: 0.03 ms
-
Supplier: Menlo Microsystems, Inc.
Description: The MM5600 is a DPDT switch that can operate up to 40 Gbps and is perfect for high-speed differential signal switching. The MM5600’s integrated driver can be controlled by a serial-to-parallel interface that drives the high voltage gate lines of the switches. The design also offers a
- Frequency Range: 20,000 MHz
- Insertion Loss: 1.3 dB
- Isolation (Port to Port): 24 dB
- Switching Speed: 0.01 ms
-
-
Supplier: DigiKey
Description: 64 GBPS HIGH-SPEED DIFFERENTIAL
- Frequency Range: 0 to 20,000 MHz
- Insertion Loss: 3.1 dB
- Isolation (Port to Port): 40 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Skyworks Solutions, Inc.
Description: includes two Single-Pole, Double-Throw (SPDT) switches with RF lines that cross inside the chip. The internal crossed switch arrangement is designed to switch balanced RF filters. Switching is controlled by a single control voltage. Depending on the logic voltage level applied
- Frequency Range: 100 to 3,000 MHz
- Isolation (Port to Port): 18 to 26 dB
- Features: Other
- Package Type: Surface Mount
-
Supplier: Qorvo
Description: Qorvo's RFSW6222 is a dual single-pole double-throw (SPDT) switch designed for general purpose switching applications. The low insertion loss along with excellent linearity performance makes the RFSW6222 ideal for filter or amplifier bypass switching to 3700MHz. The RF ports can be directly
- Supply Voltage (VS): 2.8 volts
- Min Operating Current: 0.09 mA
- Features: Other
-
Supplier: Triad Magnetics
Description: an economical solution in differential mode applications or as an output inductor.
- Inductance Range: 47.800000000000004 microH
- Rated DC Current: 8,099.999999999999 milliamps
- Technology: Solenoidal (Standard) Core, Toroidal
-
Supplier: ValueTronics International, Inc.
Description: The 5307 is a Differential Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Wide bandwidth: DC to 10 MHz High gain: 10 to 1000
-
Supplier: Menlo Microsystems, Inc.
Description: Miniaturized. High-speed. High RF performance. Currently, beam steering antennas either deliver strong RF performance and power handling using large, expensive motor-driven mechanical phase shifters. Or they use small, inefficient solid-state phase shifters that cannot handle high
- Insertion Loss: 0.5 dB
- Input Power: 44 dBm
-
Supplier: Richardson RFPD
Description: multiplexer to be built that uses LO ports as digital controls, RF and IF port as single-ended or differential inputs/outputs. The PE4141 switches the differential input to the differential output at the LO switching rate. Packaged in an 8-lead MSOP package, the
- RF Frequency Range: 0.01 to 1,000 MHz
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: DPDT DIFFERENTIAL RF SWITCH
-
Supplier: Lingto Electronic Limited
Description: DPDT DIFFERENTIAL RF SWITCH
-
Supplier: Teledyne LeCroy
Description: equipment from any damage caused by ESD. The SP-series mitigates this risk by providing a higher degree of protection from this happening. Every SP-series model comes equipped with an ESD-protection module based on high-performance coaxial RF-switches. The ways this works is the
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Teledyne LeCroy
Description: equipment from any damage caused by ESD. The SP-series mitigates this risk by providing a higher degree of protection from this happening. Every SP-series model comes equipped with an ESD-protection module based on high-performance coaxial RF-switches. The ways this works is the
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Honeywell Sensing & IoT
Description: operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: -67 to 185 F
- Standards and Certifications: CSA Mark, UL Listing Mark
-
Supplier: AMETEK Programmable Power
Description: Greater than 250 MHz bandwidth Very high-density (Two 1x16 Muxes) 500 V switching capability Ideal for differential coaxial switching Star configurations allow any channel to be connected to any other channel The SMP6006 is an RF switch module designed in a star configuration. A star
- Operating Speed (Bandwidth): 50,000 kHz
- Switch Type: RF Switch
- Features: Switches
- Technology: VXITM Compliant
-
Supplier: Menlo Microsystems, Inc.
Description: The MM5622 is a differential dual DP3T switch supporting the high-speed differential signal switching required in the latest PCIe Gen 5, Gen 6, SerDes, and other standards. The MM5622 is based on Menlo's Ideal Switch® technology and can operate at 64 Gbps with a bandwidth of 20 GHz for
- Frequency Range: 20,000 MHz
- Insertion Loss: -1.1 dB
- Switching Speed: 0.0265 ms
- Actuator Voltage: 0.3 to 3.6 volts
-
Supplier: Microchip Technology, Inc.
Description: It comprises the analog radio transceiver and the digital demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to the antenna, crystal and decoupling
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Aratas America LLC
Description: 8-GHz Band Miniature DPDT High Frequency Relay for High-speed Differential Transmission Signal Switching High-frequency characteristics (insertion loss 3 dB or less at 8 GHz) Miniaturized to 11.7 × 7.9 × 7.1 mm (L × W × H). Rated power consumption of 100 mW with high sensitivity
- Features: Other
-
Supplier: AMETEK Programmable Power
Description: Greater than 250 MHz bandwidth Very high-density (two 1x16 muxes) 500 V switching capability Ideal for differential coaxial switching Star configurations allow any channel to be connected to any other channel The EX1200-6216HV is an RF switch module designed in a star configuration. A
-
Supplier: Richardson RFPD
Description: microcontroller. It comprises the analog radio transceiver and the digital demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to the antenna, crystal
- Supply Voltage: 1.8 V
- Features: Other
- Package Type: QFN
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: microcontroller. It comprises the analog radio transceiver and the digital demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to the antenna, crystal
- Operating Frequency: 2,400 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ValueTronics International, Inc.
Description: two RF input ports and the test head has an RF docking interface with 10 RF output ports. An optional 8 x 10 RF matrix is available and measurements from DC to 20 GHz are also possible. The system hardware and software support an Agilent PNA network analyzer for making
-
Supplier: ROHM Semiconductor USA, LLC
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
-
Supplier: Artesyn Embedded Power
Description: The AGF800 series of isolated DC-DC converters is designed for RF applications such as high power wireless base stations that use both 28V for LDMos and 48V for gallium nitride (GaN) technology for increased power density and efficiency These converters offer a choice of two models, each
- DC Input Voltage: 36 to 75 volts
- DC Output Voltage: 14 to 53 volts
- DC Output Current: 28.6 amps
- DC Output Power: 800.000000000003 watts
-
Supplier: Integrated Device Technology
Description: providing a typical 50% duty cycle. The high-frequency outputs QA and QB are differential and are capable of driving a pair of transmission lines. The positive supply voltage for the internal PLL is separated from the power supply for the core logic and output drivers to minimize noise
- Supply Voltage: 3.3 volts
- Output Frequency: 81 to 2,592 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVDS, LVPECL
-
Supplier: Artesyn Embedded Power
Description: The AGF600 series of isolated DC-DC converters is designed for RF applications such as medium power wireless base stations. This series of converters offers two wide input range models. The AGF600-24 accepts an 18 to 36 Vdc input, while the AGF600-48 accepts a 36 to 75 Vdc input. Both models
- DC Input Voltage: 24 to 48 volts
- DC Output Voltage: 28 to 30 volts
- DC Output Current: 21.5 amps
- DC Output Power: 600 watts
-
Supplier: Triad Magnetics
Description: Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted
- Inductance Range: 30,000 microH
- Rated DC Current: 2,300 milliamps
- Operating Temperature: -55 to 105 C
- Technology: Solenoidal (Standard) Core
-
Supplier: Skyworks Solutions, Inc.
Description: providing +20 dBm of power at the antenna port. Also included is an internal balun to allow use of differential input signals. The receive path contains a high isolation transmit/receive (T/R) switch, Low-Noise Amplifier (LNA), and balun for low-noise differential output. The device is
- Output Power( P1dB): 20 dBm
- Minimum Operating Voltage: 3.3 volts
- Maximum Operating Voltage: 3.3 volts
- Amplifier Type: Low Noise Amplifier
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Micross Components, Inc.
Description: products: Amplifiers and Differential Amplifiers; Switches: Low On Resistance, Analog Switch, and Low On Resistance Analog Specialized Products including Analog Multipliers, Balanced Mixer, Choppers, Commutators, Electrometers, Mixers, Oscillators Micross & InterFET collaborate to
-
Supplier: Nexperia B.V.
Description: Application-optimized pinout Applications Current mirror Differential amplifier Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
- Features: Other
-
Supplier: Nexperia B.V.
Description: Application-optimized pinout Applications Current mirror Differential amplifier Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
- Features: Other
-
Supplier: Triad Magnetics
Description: Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted
- Inductance Range: 67,500.00000000001 microH
- DCR: 2.02 ohms
- Rated DC Current: 400 milliamps
- Technology: Solenoidal (Standard) Core
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PCMFxUSB30 series - Common-mode EMI filter for differential channels with integrated ESD protection Product overview: PCMF3USB30Z from Nexperia is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It
Find Suppliers by Category Top
Featured Products Top
-
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
active menu sidebar that displays measurements in real-time while you adjust critical Intermodulation Distortion (IMD) parameters. Additionally, the internal combiner option allows single-connection testing of active devices. It automatically switches between S-parameter and IMD measurements (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
, defense, and quantum computing research. Common applications include: Differential and high-speed signal integrity measurements Phased array and beamforming systems RF switches and multi-port device characterization MIMO and wireless infrastructure testing (read more)
Browse Vector Network Analyzers Datasheets for Copper Mountain Technologies -
The Pneumatic Small-Port Single-Seated Control Valve is an advanced solution for professional buyers managing challenging process control scenarios. Designed for high differential pressure and heavy-duty service, the valve offers superior flow control, minimizing erosion and (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
2005 Index
Design and analysis of a 70-ps SiGe differential RF switch ; T-MTT Jul 05 2403-2410 Han Je Chang, see Jaewoo Lee, T-MTT Nov 05 3335-3344 Han Jeongwoo, see Jeongwoo Han, T-MTT Jun 05 1875-1882 Hanna, V…
-
An RF switch design with adaptive DNW biasing in triple-well devices in 0.18-µm CMOS technology
The proposed technique is used to design the differential RF switch for the RX and TX mode.
-
Microwave and Millimeter Wave Circuits and Systems: Emerging Design, Technologies and Applications
(2005) Design and analysis of a 70-ps SiGe differential RF switch .
-
Solid-state microwave switches: Circuitry, manufacturing technologies and development trends. Review (Part 2)
T. M. Hancock, G. M. Rebeiz, “Design and analysis of a 70-ps SiGe differential RF switch ,” IEEE Trans.
-
An absorptive single-pole four-throw switch using multiple-contact MEMS switches and its application to a monolithic millimeter-wave beam-forming network
…on a Butler matrix beam-forming network in smart antenna systems 2004 Radio and Wireless Conf. Proc. pp 67–70 [14] Hancock T M and Rebeiz G M 2005 Design and analysis of a 70-ps SiGe differential RF switch IEEE Trans. Microw.
-
A 76–84-GHz 16-Element Phased-Array Receiver With a Chip-Level Built-In Self-Test System
[25] T. M. Hancock and G. M. Rebeiz, “Design and analysis of a 70-ps SiGe differential RF switch ,” IEEE Trans. Microw.
-
40–70 GHz 13 Gbps 1-dB loss SPST and SPDT differential switches in 0.35 μm SiGe technology
…UWB applications,” in Proc. IEEE Radio Frequency Integrated Circuits Symp., Fort Worth, Texas, Jun. 2004, pp. 497-500 [8] T. M. Hancock and G. M. Rebeiz, “Design and analysis of a 70-ps SiGe differential RF switch ,” IEEE Trans. Microw.
-
Reduced architecture V-band transmitter
differential RF switch ’, IEEE Trans. Microw.
-
24-GHz ultra-wideband transmitter for vehicular short-range radar applications
SiGe differential RF switch ’, IEEE Trans.
-
Improving FET Switch Linearity
[8] T. M. Hancock and G. M. Rebiez, “Design and analysis of a 70-ps SiGe differential RF switch ,” IEEE Trans. Microw.
Indicates content that may require registration and/or purchase.