Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Standards and Technical Documents - General principles of differential thermal analysis -- DIN 51007Supplier: Accuris
Description: General principles of differential thermal analysis
-
Supplier: Accuris
Description: Thermal analysis (TA) - Differential thermal analysis (DTA) and differential scanning calorimetry (DSC) - Part 1: General Principles
-
Supplier: Accuris
Description: EXPLOSIVES. THERMAL ANALYSIS USING DIFFERENTIAL THERMAL ANALYSIS (DTA). DIFFERENTIAL SCANNING CALORIMETRY (DSC), HEAT FLOW CALORIMETRY (HFC), AND THERMOGRAVIMETRIC ANALYSIS (TGA)
-
-
Supplier: Accuris
Description: Standard Method for EVALUATION OF TEMPERATURE SCALE FOR DIFFERENTIAL THERMAL ANALYSIS
-
Supplier: ASTM International
Description: Method for Evaluaton of Temperature Scale for Differential Thermal Analysis (Withdrawn 1986)
-
Supplier: NETZSCH-Gerätebau GmbH
Description: Advanced Software NETZSCH Advanced Software NETZSCH Thermal Analysis, leading worldwide in thermal analysis technologies, offers with Advanced Software a series of integrated programs for the analysis of thermoanalytical data. Thermokinetics A comprehensive program
-
Calorimeters and Thermal Analyzers - Simultaneous Thermal Analysis Toploading Thermobalance -- L81-ISupplier: Linseis Inc.
Description: The LINSEIS L81-I (Simultaneous Thermal Analysis) is designed as a top loading Thermobalance, providing excellent drift stability, a robust design and highest TG and DSC/DTA reproducibility. All measuring systems are easily user exchangeable to ensure quick and simple system handling.
- Temperature Range: -150 to 1,000 C
- Remote Interface: Application Software Included, Computer Interface
- Features: Atmosphere Control, Can be Coupled with Fourier-Transform Infrared Spectrometer, Can be Coupled with Mass Spectrometer, Programmable Heating Rate, Temperature Control
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the glass transition temperature of materials using differential scanning calorimetry or differential thermal analysis. 1.2 This test method is applicable to amorphous materials or to partially crystalline materials
-
Supplier: NETZSCH-Gerätebau GmbH
Description: DSC 404 F3 Pegasus® - High-Temperature DSC The DSC 404 F3 Pegasus®, High-Temperature Differential Scanning Calorimeter, is part of the economical NETZSCH F3-product line, which is specially tailored to the requirements of comparative material characterization and quality control. The DSC 404
- Temperature Range: -150 to 2,000 C
- Remote Interface: Computer Interface
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
- User Interface: Digital Front Panel
-
Supplier: NETZSCH-Gerätebau GmbH
Description: DSC 404 F1 Pegasus® - High-Temperature DSC The new DSC 404 F1 Pegasus®, High-Temperature Differential Scanning Calorimeter, is designed for the exact determination of specific heat of high-performance materials at high temperatures. Determination of thermodynamic properties of ceramics and
- Temperature Range: -150 to 2,000 C
- Remote Interface: Computer Interface
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
- User Interface: Digital Front Panel
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: varied. TA-60WS Thermal Analysis Workstation and Software For PC Control The TA-60WS thermal analysis workstation enables control of up to four Shimadzu thermal analysis instruments of any type and optional accessories such as the FC-60A atmosphere control
- Temperature Range: 1,500 C
- Remote Interface: Computer Interface
- Thermal Analyzer Type: Differential Thermal Analyzer (DTA)
- Display: Digital Readout
-
Supplier: ASTM International
Description: 1.1 This test method addresses the dependence of temperature calibration on the temperature rate-of-change. This test method describes the determination of the thermal lag of thermal analysis apparatus and its application to the modification of the temperature calibration for
-
Supplier: Linseis Inc.
Description: The Differential Thermal Analysis is the most common thermal analysis method due to its wide range of information provided. The Linseis high temperature DTA PT 1600 is designed to deliver highest calorimetric sensitivity, short time constants and a condensation
- Temperature Range: -150 to 2,400 C
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface
- Features: Atmosphere Control, Can be Coupled with Fourier-Transform Infrared Spectrometer, Can be Coupled with Mass Spectrometer, Cooling Available, Programmable Heating Rate, Temperature Control
- Thermal Analyzer Type: Differential Thermal Analyzer (DTA)
-
Supplier: Rigaku Corporation
Description: remarkable developments in thermal analysis techniques is "three-dimensional thermal analysis." TG-MS, a simultaneous technology coupling thermogravimetry (TG)—which determines mass change as a function of temperature—and mass spectrometry (MS), is a typical method in
- Remote Interface: Application Software Included, Computer Interface
- Features: Can be Coupled with Gas Chromatograph, Can be Coupled with Mass Spectrometer
- Thermal Analyzer Type: Differential Thermal Analyzer (DTA), Thermal Gravimetric Analyzer (TGA)
- Display: None
-
Supplier: ASTM International
Description: 1.1 This test method describes a procedure for the determination of the vapor pressure of pure liquids or melts from boiling point measurements made using differential thermal analysis (DTA) or differential scanning calorimetry (DSC) instrumentation operated at different
-
Supplier: Rigaku Corporation
Description: function of temperature and time. Analysis techniques include thermogravimetric analysis (TG), differential thermal analysis (DTA), differential scanning calorimetry (DSC) and thermomechanical analysis (TMA). Rigaku's line of thermal
- Temperature Range: 1,500 C
- Features: Cooling Available, Temperature Control
- Thermal Analyzer Type: Differential Thermal Analyzer (DTA), Thermal Gravimetric Analyzer (TGA)
- User Interface: Digital Front Panel
-
Supplier: Cri-Tech, Inc.
Description: (ODR/MDR/RPA) Flow Mold Mixing and Sample Prep. -214 & -325 O-Rings Compression Stress Relaxation Additional Parent Company Capabilities DSC (Differential Scanning Calorimeter) Low Temp TGA (Thermal Gravimetric Analysis) IR (Infrared Spectroscopy) Elevated Temperature Fuel Aging
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Pharmaceutical / Biotech
- Test Methods: Infrared Spectroscopy (FTIR, etc.), Mechanical Testing, Scanning Electron Microscopy, Thermal Analysis
- Features: North America, Northeast US Only, Other, Specialty / Other, United States Only
-
Supplier: Rigaku Corporation
Description: science where the physical and chemical properties of materials involved in a reaction or transition are studied as a function of temperature and time. Analysis techniques include thermogravimetric analysis (TG), differential thermal analysis (DTA),
- Temperature Range: -150 to 1,500 C
- Features: Cooling Available, Temperature Control
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
- User Interface: Digital Front Panel
-
Supplier: InfraTec GmbH
Description: digital thermographic data at up to 10 Hz Extensive visualization and analysis of digitally transferred thermal images Numerous online temperature-measuring functions: Identification of measuring spots and measuring areas, global correction of emissivity by area or spot within the
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: exchange during sequential analysis without moisture condensation. For consecutive and cycled sub-ambient measurements, DSC-60 Plus models with auto-cooling systems are available. PC Controlled TA-60WS Thermal Analysis Workstation The TA-60WS thermal analysis
- Temperature Range: -140 to 600 C
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- Features: Cooling Available, Programmable Heating Rate, Temperature Control
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: 24 samplesPowerful, easy-to-use TA-60WS Software for Windows provides multitasking capability and enables intuitive operation of everything from measurement and analysis to report output. Test and report formats are stored as templates and report printing can be automated, while
- Temperature Range: 25 to 1,100 C
- Accuracy: 0.001 (%)
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- Features: Atmosphere Control, Cooling Available, Programmable Heating Rate, Temperature Control
-
Supplier: Linseis Inc.
Description: Differential Scanning Calorimetry (DSC) is the most common thermal analysis method due to its wide range of information provided. The LINSEIS high temperature DSC PT1600 (HDSC/DTA) is designed to deliver highest calorimetric sensitivity, short time constants and a condensation
- Temperature Range: -180 to 1,650 C
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface
- Features: Atmosphere Control, Cooling Available, Programmable Heating Rate, Temperature Control
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Applications This Scanning Calorimeter has an intelligent, miniaturization, unit combination takes three major characteristics of the new type of thermal analysis instrument. Scanning Calorimeter is widely used in material melting and solidification, decomposition, combination,
- Temperature Range: 500 C
- Remote Interface: Computer Interface
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: exchange during sequential analysis without moisture condensation. For consecutive and cycled sub-ambient measurements, DSC-60 Plus models with auto-cooling systems are available. PC Controlled TA-60WS Thermal Analysis Workstation The TA-60WS thermal analysis
- Temperature Range: -140 to 600 C
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- Features: Cooling Available, Programmable Heating Rate, Temperature Control
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
-
Supplier: IHS ESDU
Description: laminates, when no curvature will be induced by the thermal effects. They also apply to unbalanced laminates in which case equations give the stresses induced by thermal effects when the plate is held flat, either with or without an in-plane loading. Worked examples for the stresses in
-
Supplier: Transcat, Inc.
Description: Multi-Spectral Dynamic Imaging adds visible spectrum definition to IR images in real time for extraordinary thermal detail that instantly highlights and orients problem locations. Scalable P-i-P & Thermal Fusion – Blend thermal with visible light images onscreen for easy
-
Supplier: NETZSCH-Gerätebau GmbH
Description: analysis; for that purpose, the QMS is operated with the self-contained software. The concept of the NETZSCH thermal analysis instruments has been laid out from the start for coupling with gas analysis systems like the QMS 403 C Aëolos® or an FTIR system with a gas cell,
- Mass Analyzer Design: Quadrupole
-
Supplier: InfraTec GmbH
Description: Analysis Software IRBIS® 3 is a complete and convenient tool for the analysis of your thermographic data, which is available in the packages IRBIS®3, IRBIS®3 plus and IRBIS®3 professional. With a variety of automated, customization features, it helps you to efficiently analyze
-
Supplier: Rigaku Corporation
Description: properties of materials involved in a reaction or transition are studied as a function of temperature and time. Analysis techniques include thermogravimetric analysis (TG), differential thermal analysis (DTA), differential scanning calorimetry (DSC) and
- Temperature Range: 1,500 C
- User Interface: Digital Front Panel
- Display: Digital Readout
- Features: Temperature Control
-
Supplier: SAE International
Description: very high, limiting the electrochemical reactions. Good battery thermal management is crucial to both the battery performance and life. Characteristics of various battery thermal management systems are reviewed. Analyses show that the advantages of direct and indirect air cooling
-
Description: ISO 11357 specifies several differential scanning calorimetry (DSC) methods for the thermal analysis of polymers and polymer blends, such as thermoplastics (polymers, moulding compounds and other moulding materials, with or without fillers, fibres or reinforcements); thermosets
-
Supplier: CSA Group
Description: ISO 11357-1:2016 specifies several differential scanning calorimetry (DSC) methods for the thermal analysis of polymers and polymer blends, such as - thermoplastics (polymers, moulding compounds and other moulding materials, with or without fillers, fibres or reinforcements), -
-
Supplier: SAE International
Description: In an automotive power train system, the differential gear system plays a vital role of enabling the vehicle to transfer the engine torque to the wheels. The differential system consists of complex system of gears which are meshed with each other. Effective lubrication of the
-
Supplier: SAE International
Description: variables of the machine needed for a design optimization such as flux, resistance and inductances. And then, the thermal aspect is modelled using a thermal lumped-parameter network which allows to estimate the machine temperatures at key points such as the windings and the magnet.
Find Suppliers by Category Top
Featured Products Top
-
technological advancement comes with a significant caveat: the heightened risk of thermal runaway and subsequent fires. At AMETEK Land, we're committed to safeguarding lives and assets by offering cutting-edge solutions to mitigate (read more)
Browse Datasheets for LAND
Conduct Research Top
-
Predicting Operating Temperature and Expected Lifetime of Aluminum-Electrolytic Bus Capacitors with Thermal Modeling
of a Finite-Element Analysis (FEA)-based partial differential equation solution and the results of the three-loop thermal circuit model. The latter model is the basis for an operating temperature and expected lifetime Java applet which enables power-system designers to accurately predict capacitor
-
7 Signs Your Application will Benefit from Differential Scanning Calorimeter
Does your day-to-day analysis need you to observe the thermal transitions and behaviors of plastic materials or lead-free solders against heat? Does your lab explore nanomaterials in high-stress environments? Are you measuring melting fraction of milk chocolate or trying to determine the cracking
-
Introduction
testing as well as the motion of charged particles in electric fields. Multiphysics applications include coupled stress, electromagnetic and thermal analysis. Students taking a course in electromagnetic theory usually concentrate mostly on analytical techniques, e.g., solving differential equations
More Information Top
-
http://www.clays.org/journal/archive/volume%201/1-1-151.pdf
DIFFERENTIAL THERMAL ANALYSIS OF CLAYS AND CARBONATES .
-
Who is Who in Thermal Analysis and Calorimetry
Publication record: papers (50), patents (50) Equipments: Mettler-Toledo TGA/SDTA 851e and DSC 822e 5 most important publications: [1] W. Balcerowiak, W. Jerzykiewicz, H. Szewczyk: Dif- ferential thermal analysis using closed pans.
-
Thermal analysis of Micro, Nano- and Non-Crystalline Materials
Thermal analysis, and differential thermal analysis (DTA) in particular, became effectively involved from the very beginning of thermometry,simply discriminating, for instance, bulk and surface nucleation by simple DTA comparing the thermal behavior of the as-cast (sample) and subsequently powdered (reference …
-
A comprehensive thermal analysis apparatus
The apparatus enables both thermal gravimetric analyses and differential thermal analyses to be carried out in inert or oxidizing atmospheres, but as co-mpletely independent operations.
-
http://eprints.hud.ac.uk/8748/1/Final_Thesis.pdf
Differential thermal analysis (DTA).................................................................................
-
http://www.clays.org/EDUCATIONAL%20RESOURCES/ClayBibliography.pdf
Differential thermal analyses of clays treated with organic cations as an aid in the study of soil colloids.
-
Thermal Analysis of Polymers Fundamentals and Applications Complete Document
The Most Important General Methods and Techniques of Thermal Analysis General Method Differential Scanning Calorimetry Differential Thermal Analysis Thermogravimetry or Thermogravimetric Analysis Thermomechanical Analysis, Thermodilatometry Dynamic Mechancal Analysis Dielectric Analysis Micro/Nano-Thermal Analysis Acronym DSC DTA TG or TGA TMA, TD DMA …
-
Characterization and Analysis of Polymers
Methods include differential thermal analysis (DTA), differential scanning calorimetry (DSC), .
-
CERAMIC ABSTRACTS
Carthew, A. R., and Cole, W. F. Apparatus for dif- ferential thermal analysis , (7) 125a; Dispersion nnit forclays, ( I ) 13J.
-
ZCFAP2003ALL
An experimental analysis related to DSC is differential thermal analysis (DTA), in which temperature differentials are measured.
Indicates content that may require registration and/or purchase.