-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras Overview e-CAM51_USB is a 5MP auto focus USB camera module is based on OV5640 CMOS sensor. This high-speed USB board camera is fully compliant with USB Video Class (UVC) 1.0 Standard, the USB Audio Class 1.0 Standard. So,
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 15 to 30 fps
- Width / Diameter: 2.7952771 inch
- Height: 0.5118113 inch
-
Supplier: Edmund Optics Inc.
Description: as SDK documentation is included.The LE (Lite Edition) EO USB 2.0 cameras offer an even more compact, economic design in a durable plastic housing. Each camera features a 41mm x 41mm x 25.4mm housing and weighs only 32g.The HE (Harsh Environment) versions of the EO USB
- Maximum Frame Rate: 25 fps
- Features: CMOS
- Monochrome / Color: Color
- Format / Output: USB
-
Supplier: Edmund Optics Inc.
Description: as SDK documentation is included.The LE (Lite Edition) EO USB 2.0 cameras offer an even more compact, economic design in a durable plastic housing. Each camera features a 41mm x 41mm x 25.4mm housing and weighs only 32g.The HE (Harsh Environment) versions of the EO USB
- Maximum Frame Rate: 25 fps
- Features: CMOS
- Monochrome / Color: Monochrome
- Format / Output: USB
-
-
Supplier: e-con Systems™ Inc
Description: Tags: 1080p Cameras | Low Light Cameras Overview Conversa®, camera for conversation (See3CAM_CU38), is a 3.4 MP low light USB 3.1 Gen1 camera with built-in stereo microphone providing 16bit audio @48KHz. This HD USB camera is the next advanced version
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Edmund Optics Inc.
Description: as SDK documentation is included.The LE (Lite Edition) EO USB 2.0 cameras offer an even more compact, economic design in a durable plastic housing. Each camera features a 41mm x 41mm x 25.4mm housing and weighs only 32g.The HE (Harsh Environment) versions of the EO USB
- Maximum Frame Rate: 25 fps
- Features: CMOS
- Monochrome / Color: Color
- Format / Output: USB
-
Supplier: Edmund Optics Inc.
Description: as SDK documentation is included.The LE (Lite Edition) EO USB 2.0 cameras offer an even more compact, economic design in a durable plastic housing. Each camera features a 41mm x 41mm x 25.4mm housing and weighs only 32g.The HE (Harsh Environment) versions of the EO USB
- Maximum Frame Rate: 25 fps
- Features: CMOS
- Monochrome / Color: Color
- Format / Output: USB
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | Enclosure Cameras Highlights Houses e-CAM130_CUMI1820_MOD - 13MP onsemi® AR1820HS Image Sensor Fixed Focus Rolling shutter with global reset mode # 13MP still capture with Zero shutter lag On-board high performance ISP Overview See3CAM_CU130 is an Ultra HD USB
- Horizontal Resolution: 4,912 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras Overview e-CAM82_USB is an ultra-low light 4K USB UVC camera based on the SONY STARVIS® 1/2.8" IMX415 CMOS image sensor. This 4K ultra-HD USB 2.0 camera has a dedicated, In-built Image Signal Processor (ISP) that performs all the Auto
- Horizontal Resolution: 3,864 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Sentech America
Description: The STC-MC202USB is an ultra-compact, progressive scan, UXGA, USB camera with a 1/1.8” color CCD. It features 15fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-MC202USB is a cased model available with a
- Maximum Frame Rate: 15 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.4566937 inch
-
Supplier: Sentech America
Description: The STC-SC133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3” color CCD. It features 22 fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SC133USB-B is a board model available with a
- Maximum Frame Rate: 22 fps
- Width / Diameter: 1.4173236 inch
- Height: 1.4173236 inch
- Length: 0.60236253 inch
-
Supplier: Sentech America
Description: Sentech is proud to present the STC-MBA5MUSB3, a member of the brand new USB 3.0 camera series. The monochrome CMOS USB 3.0 camera is available in a 1/2.5" CMOS sensor with a 5MP to VGA scalable resolution and 14 to 123 FPS. This low cost, high performance camera
- Maximum Frame Rate: 14 to 126 fps
- Shutter Speed: 0.0000319999999999872 to 37.99999999999998 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: Sentech America
Description: The STC-MBCM200U3V monochrome camera with an CMOSIS sensor supports the USB 3 Vision standard proposed by the Automated Imaging Association. Vision control software/libraries that support USB3 Vision can deploy their own USB3 Vision-compliant driver to control the camera.
- Maximum Frame Rate: 167 fps
- Shutter Speed: 0.0000000219999999999912 to 16.00000000000002 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: connected to the PC or laptop via USB 3.0. The supplied software recognizes the SloMo camera immediately and the recordings can be created immediately after the driver installation. A CMOS image sensor with a memory depth of 10 bits is used in the camera. Thus, the
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 2,420 fps
- Vertical Resolution: 1,280 lines
- Resolution: 10 bits
-
Supplier: Convergence Instruments
Description: application, the beamformer can even track any acoustic source in the field of view. That USB-Audio interface works on any platform that has a generic USB-Audio driver. That includes Windows, Linux and Mac-OS. A complete Windows application is provided to operate the
-
Supplier: Smartmore Corporation Limited
Description: This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit,
- Horizontal Resolution: 4,000 lines
- Maximum Frame Rate: 9.86 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit,
- Horizontal Resolution: 2,640 lines
- Maximum Frame Rate: 21.4 fps
- Width / Diameter: 2.34252095 inch
- Height: 2.34252095 inch
-
Supplier: Apogee Imaging Systems
Description: the camera and lifetime warranty on the CCD chamber integrity. 1 to 16 MHz 16-Bit digitization USB and Ethernet interface Programmable cooling up to 65°C below ambient High reliability shutter (>5 million cycles) 32 MByte camera memory Subarray readout and fast sequencing modes
-
Supplier: Tripp Lite by Eaton
Description: Features USB 3.0 Hub Adds up to 10 USB Devices to Your Computer, MacBook or ChromebookThis 10-port USB 3.0 hub connects directly to the USB-A port on your computer, laptop, MacBook, Ultrabook or Chromebook. It allows you to use as many as 10 USB devices, such as
- Number of Ports: 10 #
- Network Equipment: Hub
-
Supplier: Infineon Technologies AG
Description: standard. All communication is half-duplex. The USBPD block includes all termination resistors (Rp and Rd) and their switches as required by the USB Type-C spec. The EZ-PD™ PMG1-B1 device family along with the accompanying firmware is fully compliant with revision 3.1 of the USB Power
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 4 to 24 volts
- Operating Temperature: -40 to 105 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: drivers such as I2C, SPI, and so on. Flash provides the flexibility to store code for any customer feature and allows firmware upgrades to meet the latest USB power delivery specifications and application needs. The 16-KB RAM is used under software control to store the temporary status
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 4 to 24 volts
- Operating Temperature: -40 to 105 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: drivers such as I2C, SPI, and so on. Flash provides the flexibility to store code for any customer feature and allows firmware upgrades to meet the latest USB power delivery specifications and application needs. The 16-KB RAM is used under software control to store the temporary status
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 4 to 24 volts
- Operating Temperature: -40 to 105 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: standard. All communication is half-duplex. The USBPD block includes all termination resistors (Rp and Rd) and their switches as required by the USB Type-C spec. The EZ-PD™ PMG1-B1 device family along with the accompanying firmware is fully compliant with revision 3.1 of the USB Power
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 4 to 24 volts
- Operating Temperature: -40 to 105 C
- ROM Type: Flash
-
Supplier: Tripp Lite by Eaton
Description: bedside monitors and nursing call stations Package Includes U208-004-IND RS422/485 USB to Serial FTDI Adapter USB-A to USB-B cable (M/M), 3 ft. (8) 2-pin jumpers Driver CD Owner’s manual
- Number of Ports: 4
- Operating Temperature: 0 to 40 C
- Operating Humidity: 5 to 90 %
- Connector: DB9
-
Supplier: Apogee Imaging Systems
Description: The Aspen CG8050 has a 8-megapixel format interline transfer sensor with low noise and high quantum efficiency. The camera is available with a monochrome (CG8050) or color (CG8050C) sensor. Small pixels are ideal for microscopy. All Aspen systems are backed by a 2 year warranty on the
-
Supplier: SVS-VISTEK GmbH
Description: System integrators often have varying needs governed by the individual project deployment requirements. The EXO helps with the latest CCD & CMOS sensors, providing a wide range of interfaces as GigE-Vision, Camera Link and USB3-Vision. It’s design objective was to create an Industrial
- Image Source: Area Scan Camera
-
Supplier: Alkeria Srl
Description: For those applications where one is good enough! All the quality and features of CELERA platform, in a convenient package. ALKERIA'S SINGLE-USB3 CAMERA. CELERA One camera series provide the same excellence in quality, flexibility and performances of CELERA cameras, with the only
-
Supplier: NorPix, Inc.
Description: or multiple camera recording. With StreamPix 5, it is possible to view, control and acquire from single or multiple cameras simultaneously, all in the same user interface. StreamPix 5 provides a complete management console for cameras, simplifying the setup, control and
- Number of Video Inputs: 1 to 64
- Maximum Image Capture Rate: 30 to 8,500 images per second
- Image Storage Capacity: 500 to 72,000,000 MB
- Bits / Pixel: 10 bits, 12 bits, 14 bits, 16 bits, 8 bits
-
Supplier: MonoDAQ
Description: PARALLEL TEDS: Dewesoft X can now read TEDS from all sensors in parallel. This means drastic improvements in scan speed, especially with high channel count system like R8 DAQ system. NEW CAMERA DRIVERS: new camera firmware and driver increase the stability and performance
- Monitored Properties: Acceleration / Vibration, Acoustic / Sound, Camera, Electrical Properties, Humidity, Speed / Velocity, Temperature
- Technology: Wireless
-
Supplier: Ushio America, Inc.
Description: full power and can be charged quickly via the included Micro USB-to-USB cable. This USB cable allows you to power and/or charge the A-LITE from any USB charger, laptop, camera or battery with a USB port. The A-LITE is the slimmest and lightest on-board light
- Light Fixture Voltage: 3.7 volts
- Light Fixture Wattage: 8.00000000000003 watts
- Features: Battery Powered, Bulb Included, Dimmer, Other
- Lamp Type: LED
-
Supplier: Critical Link, LLC
Description: includes a MityDSP-6455F interface socket, dual 10/100 Ethernet PHYs, 6 Mbit USB PHY, and RS-232 drivers for communications, an LVDS LCD interface connector, a Camera Link interface, an 8 channel analog to digital converter and an 8 channel digital to analog converter to get
- Supported System: DSP, FPGA
- Category: Development Suite / Kit
- Signal Type: Digital
- Ports: Ethernet, RS232/RS422/RS485, USB
-
Supplier: Advantech
Description: supports several vehicle protocols (e.g. J1939, OBD-II/ISO 15765) for vehicle diagnostics and driver behavior management, and it supports up to 8 channel camera inputs for high-quality H.264 D1/30fps/ch recording to improve driver/passenger safety and security. Front side
-
Supplier: Pleora Technologies Inc.
Description: environment as their end-users, and quickly and easily modify applications for different media, while avoiding supporting multiple APIs from different vendors. Compared to camera vendor provided SDKs, eBUS frees developers from being tied to a specific camera, and instead can they
-
Supplier: HydraForce, Inc.
Description: 11898, CAN specification 2.0 B active. 1 RS-232 (RxD, TxD, GND only), EIA-level. 1 USB 2.0 full speed on main connector. (Model A6F only) 4 analog or digital inputs (selectable via software) 3 digital outputs, 1 USB 2.0 high speed on front Ethernet 10/100 Mbit. Wireless: Optional
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: HydraForce, Inc.
Description: 11898, CAN specification 2.0 B active. 1 RS-232 (RxD, TxD, GND only), EIA-level. 1 USB 2.0 full speed on main connector. (Model A6F only) 4 analog or digital inputs (selectable via software) 3 digital outputs, 1 USB 2.0 high speed on front Ethernet 10/100 Mbit. Wireless: Optional
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Savin
Description: the front of the system. This gives users advanced Scan-to-USB functionality and convenient access for printing images from a digital camera using PictBridge™ software. · Enjoy near-instant readiness with first print speeds of less than 14 seconds and a warm-up time of less than 30
- Resolution: 2,400 dpi
- Features: Color Printing, Copying / Scanning Capabilities, Memory / Storage, Other
- Mounting Options: Stand Alone
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Chemi-Con’s NCM12-FC-80 is a high-performance color camera module designed for automotive applications such as rear-view cameras and dashcams. It features a built-in image signal processor (ISP) and delivers Quad VGA resolution with 1280 horizontal by 960 vertical pixels using a 1/3.8 (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Display only. Camera cable sold separately. See accessories to customize. Screen 7" LCD 800 x 480 pixels Photo resolution / format 640 x 480 pixels / JPEG (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
camera vendor provided SDKs, eBUS frees developers from being tied to a specific camera, and instead can they choose the device that is best for the application. eBUS SDK complies fully with the GigE Vision, USB3 Vision and GenICam standards. It interoperates seamlessly with Pleora’s (read more)
Browse Image Analysis Software Datasheets for Pleora Technologies Inc. -
The STM32F103C8T6 is an appropriate choice when a design requires mature software support, 5 V-tolerant digital inputs on eligible pins, multiple communication interfaces, precise timers, USB full-speed device connectivity, or CAN 2.0B communication within a (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 3 m / 9.8 ft cable length and 3.7 mm / 0.14 in diameter allow the video inspection camera unique access to view the insides of (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
simulation Full OVP/OCP/OPP/OTP multi safety protection + front remote sensing to offset cable voltage drop Galvanic isolated 15Pin Analog + USB-A/USB-B/Ethernet standard onboard communication ports SCPI & ModBus RTU compliant, compatible with EA Power Control & LabView driver for automatic test equipment Front USB for saving/loading user test profiles & arbitrary PV/battery simulation curves (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
Colorimeter employs a scientific-grade, low-noise image sensor that provides accurate, repeatable measurements. ProMetric cameras optimize resolution and dynamic range to ensure imaging performance. ProMetric Y supports high-speed USB and Ethernet communications. Available resolutions (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
Options Lead wire length Shaft length Special coils Gearheads Encoders Motor driver Applications UAV gimbal systems Handheld camera stabilizers Full technical (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
speed I/O can be used, including USB3, USB2, PCIe3.0 x8, QSFP+, SFP+, 1Gb Ethernet x2, and CPRI capability. An additional High Pin Count FMC Daughter Board can be plugged into the carrier board with a further two ADRV9009 Transceivers increasing to a total of eight Tx and Rx streams. A design can (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD
More Information Top
-
Digital Camera / WebCam Request Board - Page 14 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: DigiGR8 Pocket USB still camera (Windows XP Home) [USB] .
-
DRIVER NEEDED: digigr8 dv180 (Windows XP Professional) [USB] - Free Drivers Download | Request and Support Forums
Request and Support Forums > Driver Request Forums > Digital Camera / WebCam Request Board. .... DRIVER NEEDED: digigr8 dv180 (Windows XP Professional) [ USB ] .
-
HELP NEEDED: Nikkai Mini Digital Camera (Windows XP Professional) [USB] - Free Drivers Download | Request and Support Forums
Re: HELP NEEDED: Nikkai Mini Digital Camera (Windows XP Professional) [ USB ]. .... Radio Shack Digigr8 . .... The Vivitar ViviCam35's driver can find in: .
-
Digital Camera / WebCam Request Board - Page 56 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: ShuoYing Digigr8 (Windows XP Professional) [ USB ]. .... DRIVER NEEDED: chenbro cm20001-90001 dual mode pc camera (Windows XP Professional) [USB] .
Indicates content that may require registration and/or purchase.