-
Supplier: Sensirion
Description: thus ideal for high-volume applications with strict space limitations. Two core technologies are combined at this point: microfluidics chips and digital microsensor chips. This unique approach enables measurement of liquid flow inside a cost-efficient planar glass substrate. The
- Operating Pressure: 43.51131 psi
- Operating Temperature: 41 to 122 F
- Process Media Type: Liquid
- Features: Non-Invasive, True Mass Flow Meter
-
Supplier: HORIBA Instruments, Inc.
Description: into a compact body for real-time measurement of NO and NOx emitted from gasoline, diesel, and LPG engines--allowing you to measure NOx in a variety of locations. Use it as a single component analyzer or as a MEXA-7000 add-on. This compact and robust design has been engineered to provide both
- Operating Temperature: 41 to 104 F
- Electrical Output: Analog Voltage Output
- Display Type: Digital Display
- User Controls: Digital Front Panel
-
Supplier: Sierra Instruments, Inc.
Description: Fast-Flo® 620S insertion mass flow meters are the ideal mass flow meter for air and gases for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S mass flow meters have an accuracy is ± 1% of full scale, 0.2% of full scale
- Pipe Diameter: 1 to 48 inch
- Gas Volumetric Flow Rate: 0 to 700 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 150 psi
-
-
Supplier: Sierra Instruments, Inc.
Description: RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing
- Pipe Diameter: 0.125 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Panametrics
Description: PanaFlow FLI is a robust and reliable ultrasonic flow measurement system for monitoring wide ranging gas flow in challenging conditions. PanaFlow FLI is available in either a flowcell (spool piece) or nozzle only design providing flexibility to your existing or new flow
- Pipe Diameter: 3 to 16 inch
- Velocity Flow Rate: 0 to 328.0839895013124 ft/sec
- Media Temperature: 1.4 to 401 F
- Media Temperature Range: 1.4 to 401 F
-
Supplier: Sierra Instruments, Inc.
Description: With its advanced mass flow sensor capabilities, the Compod™ control valve, coupled with Sierra’s SmartTrak® 100 mass flow meters (MFM’s) or controllers (MFC’s) greatly simplifies air flow control systems and permits networking of multiple instruments using open-source
- Pipe Diameter: 1 inch
- Gas Volumetric Flow Rate: 35.31073446327684 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: ABB Measurement & Analytics
Description: WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the need of expensive meter chambers. Thereby, WaterMaster flowmeters
- Pipe Diameter: 10 to 84 inch
- Media Temperature Range: 21 to 158 F
- Operating Temperature: -4 to 158 F
- Media Temperature: 21 to 158 F
-
Supplier: Sierra Instruments, Inc.
Description: Engineers in the biopharmaceutical industry require precise control of the gases used in bioreactors. Sierra's RedyIndustrial thermal mass flow meter delivers optimized microbial growth that ensures exact mixing and distribution of the biomass.Food and beverage manufacturers can expect
- Mass Flow Rate: 0 to 1.23885 lbs/min
- Operating Pressure: 2.900754 to 159.54147 psi
- Media Temperature: 32 to 122 F
- Media Temperature Range: 32 to 122 F
-
Supplier: Panametrics
Description: The PanaFlow LZ is a complete ultrasonic flowmeter system for liquid applications, leveraging the state-of-the-art XMT1000 electronics platform. Features include: 0.5% accuracy Field replaceable BWT and WT sensors
- Pipe Diameter: 2 to 24 inch
- Media Temperature Range: -40 to 482 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Media Temperature: -40 to 482 F
-
Supplier: Panametrics
Description: The Panametrics AquaTrans AT600 clamp-on ultrasonic flow meter is a liquid clamp-on flow meter designed to be accurate, durable and cost-effective. Rugged and reliable, this meter will remain fixed to your pipe for years to come. Features and Benefits Economical
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: -39.993438320209975 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GM868 is a general purpose gas flow meter designed to measure gas flow in pipes or ducts. The meter includes wide-range transducers that block obstructions and, because of its design, eliminates pressure drop. This accurate ultrasonic
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: 0 to 3,480 psi
-
Supplier: ABB Measurement & Analytics
Description: version or as a desktop unit. It provides the power supply for the sensor and converts its flow-dependent current signal into standard analog mass flow signals. The unit with a 6-digit display is suitable for all measuring tubes and automatically identifies the appropriate nominal
- Mass Flow Rate: 18.375 lbs/min
- Operating Temperature: -49 to 131 F
- Operating Pressure: 116.03016 psi
- Media Temperature: -13 to 176 F
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: EXAIR
Description: What Is The Digital Flowmeter? EXAIR’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of dollars per year in
- Pipe Diameter: 0.5 to 4 inch
- Gas Volumetric Flow Rate: 1 to 2,000 SCFM
- Operating Pressure: 30 to 140 psi
- Media Temperature: 40 to 120 F
-
Supplier: ABB Measurement & Analytics
Description: kBaud Aluminum housing or all stainless steel solution DTM based diagnostic and operability functions The sensor delivers: Multivariable measurement of mass flow, density and temperature in one device Low pressure drop save 25 % on pump energy costs compared to other brands Wide measurement
- Pipe Diameter: 0.25 to 4 inch
- Mass Flow Rate: 0 to 918.75 lbs/min
- Media Temperature: -58 to 400 F
- Media Temperature Range: -58 to 400 F
-
Supplier: EXAIR
Description: equally short amount of installation time as the standard meters. The digital display shows the exact amount of compressed air being used, making it easy to identify costly leaks or inefficient air products. No cutting, welding, adjustments or calibration are ever required. Available
- Pipe Diameter: 2 to 8 inch
- End Fittings: Clamp
- Process Media Type: Gas
- Features: In-line, Recorder / Totalizer Functions
-
Supplier: Hamamatsu Photonics Europe
Description: The C16723 series are an immunochromatoreaders for reagent development and quality control. C16723-60 is a fluorescence lines (Europium) measurement model that uses a high sensitibity fluorescence method. This unit is not a medical device. Do not use it for medical diagnosis and treatment.
- Interface Options: Serial / Digital
-
Supplier: Bronkhorst USA
Description: control valves are piped on to the flow meter while the electronic PI-control function is an integral part of the flow meter. "Multibus" Digital Mass Flow Meters/Controllers Bronkhorst High-Tech developed their digital instruments according to
- Gas Volumetric Flow Rate: 0.00098868 to 0.42372 SCFM
- Mass Flow Rate: 0.000077084 to 0.033036 lbs/min
- Operating Temperature: 14 to 158 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Litre Meter Limited
Description: Pelton Wheel flowmeter with high pressure Duplex stainless steel body, providing a pulse output.
- Pipe Diameter: 0.00393701 inch
- Media Temperature Range: -58 to 275 F
- Liquid Volumetric Flow Rate: 0.01584 to 2.112 GPM
- Operating Pressure: 0 to 10,007.6013 psi
-
Supplier: Spire Metering Technology
Description: generate any disturbance or cause any pressure drop. There is no moving parts to wear out. Model EF10 Flow Cell Flowmeter The best choice if accuracy is of crucial importance. Its transducer is a flow-cell (or spool-piece), where a pair of ultrasonic sensors have already been built in.
- Velocity Flow Rate: -32 to 32 ft/sec
- Operating Temperature: 140 F
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Electrical Output: Analog Current, Switch
-
Supplier: Siargo Ltd.
Description: These meters are designed for metering natural gas at the medium pressure range ( 2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard
- Pipe Diameter: 0.9842525 inch
- Operating Pressure: 232.0589429715152 psi
- End Fittings: Flanged
- Electrical Output: Frequency
-
Supplier: Aalborg Instruments
Description: increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.
- Pipe Diameter: 3 inch
- Gas Volumetric Flow Rate: 34 to 688.1 SCFM
- Mass Flow Rate: 4.17 to 917.486666666667 lbs/min
- Operating Temperature: -15 to 140 F
-
Supplier: Burkert Fluid Control Systems
Description: results can be achieved with homogeneous liquids, free of air and solid particles. For liquids with high viscosity, an integrated viscosity compensation can be activated. Gas and steam cannot be measured; however, their flow does not have any negative effect on the device or its operation and
- Media Temperature Range: -4 to 284 F
- Operating Pressure: 362.59425 psi
- Operating Temperature: 14 to 158 F
- End Fittings: Clamp
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco TVA flowmeter is designed for use on saturated steam only and operates on the target principle, by measuring the force produced on a moving cone by the fluid flow. This strain is then converted into density compensated mass flowrate and is transmitted via a single loop
- Pipe Diameter: 4.0551203 to 6.3779562 inch
- Media Temperature Range: 32 to 462.2 F
- Operating Temperature: 32 to 462.2 F
- Operating Pressure: 8.702262 to 464.12064 psi
-
Supplier: Transus Instruments
Description: The UIM-4F has four paths as standard. It has been tested to meet the international standards for custody transfer metering including AGA-9 and OIML R137 (class 0.5). Integration of the flow across the paths provides accurate measurement even with varying flow profiles caused by
- Pipe Diameter: 3 to 30 inch
- Media Temperature Range: -22 to 176 F
- Operating Temperature: -40 to 60 F
- Operating Pressure: 2,219.07681 psi
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The compact ultrasonic flow sensor SONOFLOW CO.55 quickly detects the flow rate of liquids in flexible tubes. Due to its construction the clamp-on sensor is particularly suitable for applications in fields with strict hygienic standards. The tube is easily put into the sensor and
- Pipe Diameter: 0.16535442 to 0.56299243 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.792 to 3.168 GPM
- Operating Temperature: 32 to 104 F
-
Supplier: Eldridge Products, Inc.
Description: Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style flow meters are available with 1/2″, 3/4″,
- Pipe Diameter: 0.5 to 1 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: 41 to 149 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks! The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -256 to 750 F
- Media Temperature Range: -256 to 750 F
-
Supplier: Brooks Instrument
Description: For many industrial and semiconductor processes, both performance and cost efficiency are crucial. The GF80 Series metal sealed mass flow controllers and meters deliver both: Engineered using the same fast response sensor and patented 4th generation MultiFlo™ technology as our
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 150 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Supplier: FineTek
Description: Our solid flow meter MF 3000 is designed for flow measurement in metallic pipes from a few kg/h to many t/h. The system is suitable for on-line measurements of powders, dusts, pellets, and granules from 1 nm up to 2 cm in pneumatic or free fall conditions. The measurement
- Electrical Output: Analog Current
- Interface Options: Serial / Digital
-
Supplier: Sensirion
Description: The SFM3200 mass flow meter is best suitable for inspiratory flow measurements. In addition, an autoclavable / washable version is available (SFM3200-AW), which is able to withstand autoclave procedures, making it reusable and suitable for expiratory flow measurements.
- Pipe Diameter: 0.7480319 inch
- Gas Volumetric Flow Rate: -3.53107344632768 to 8.82768361581921 SCFM
- Operating Temperature: 50 to 122 F
- Operating Pressure: 8.702262 to 15.5190339 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FMA-4100/4300 Series flow rate can be displayed in 23 different volumetric flow or mass flow engineering units including a user specific selection. Flowmeters can be programmed remotely via RS232 or RS485 (optional). FMA-4100/4300 flowmeters support various functions
- Pipe Diameter: 0.25 inch
- Gas Volumetric Flow Rate: 0 to 0.00176573333625 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 500 psi
-
Supplier: HORIBA Instruments, Inc.
Description: The SEC-8000F/D/E series can operate in high temperature environments, from 15 ℃ to 120 ℃, for a variety of tasks including semiconductor and compound semiconductor processing. View our MFC comparison chart here. Equipped with digital facility: high accuracy- ±1.0% S.P. High Speed Response
- Pipe Diameter: 0.25 to 0.75 inch
- Mass Flow Rate: 0.000013765 to 0.41295 lbs/min
- Operating Temperature: 59 to 248 F
- Operating Pressure: 43.5110518071591 psi
-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free
- Pipe Diameter: 0.03125 to 2 inch
- Gas Volumetric Flow Rate: 0 to 16.9491525423729 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer API Series turbine flowmeters provide extremely accurate custody transfer grade flow measurement in a bladed rotor design. These flowmeters are typically used to measure liquid petroleum products. OUTSTANDING FEATURES Designed for custody transfer flow applications and to be
- Pipe Diameter: 1 to 4 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 6 to 1,500 GPM
- Operating Pressure: 5,000 psi
Find Suppliers by Category Top
Featured Products Top
-
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
The compact design of pygmy meters - the bucket wheel is just 3/4 inch by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include (read more)
Browse Digital Panel Meters Datasheets for Automationdirect.com -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
pipe sizes and flow conditions With its broad range of measurement velocities, and its ability to measure flow in any pipe from small to very large, one DigitalFlow GM868 meter does the job of several conventional meters. It handles pipes from 1 to 120 inches in (read more)
Browse Flow Meters Datasheets for Panametrics -
water flow measurement in agricultural, turf and other irrigation applications. Mc Propeller Flow Meters now feature a more durable bearing assembly, and an improved design of the standard canopy, transmitter, and digital register to prevent water intrusion. Additional features include a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
. In another view, it also displays the volume flow rate for the day, month, and year. Additionally, the flow meter can output the measurement value as an analog signal (4 ... 20mA) and digitally via an RS485 interface. With a power supply range of (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Instrument engineers at municipal water/wastewater facilities and industrial process plants with wastewater treatment operations will find the new Ultra Mag® Flow Meter from McCrometer's features a streamlined advanced sensor design that makes it lighter and easy to install--yet durable and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
ideal fit for various applications. From analog, easy-to-read variable area flow meters to advanced ultrasonic flowmeters and full-bore magmeters, our comprehensive portfolio supports diverse requirements and operating conditions - ensuring accuracy, efficiency, and long (read more)
Browse Flow Meters Datasheets for Georg Fischer Piping Systems Ltd -
Gurley Price Meters - Available in headphones or digital styles, the Price Type AA meters offer fast, accurate measurements for all but the lowest flows. The headphone Model generates one click every rotation or one every five rotations of the (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments
More Information Top
-
Batch uniformity and energy efficiency improvements on a cabinet dryer suitable for smallholder farmers
The LPG consumption rate (m⋅ LPG ) was measured using a digital gas flow meter (MASS-STREAM D-6360; M+W In- struments, Leonhardsbuch, Germany), while the thermal pow- er input (Q .
-
http://aaqr.org/VOL12_No6_December2012/24_AAQR-11-09-OA-0142_1289-1297.pdf
LPG flow was measured by thermal mass flow meter TF-4000 combined with digital indicator.
-
Performances and Emissions Improvement of an S.I. Engine Fuelled by LPG/Gasoline Mixtures
… contains natural gas) to an LPG tank filled with liquefied gas and whose properties are given in Table 2; a pressure regulator has been used to control the LPG injection pressure and the … … IGBT transistors activated by digital pulses sent using a … … Walbro-TDD ECU connected to a personal computer was used to control both gasoline injection and spark timing, and an Endress+Hauser Coriolis effect PROMASS 80A was employed to measure the gasoline flow , while LPG flow was … … Coriolis effect mass flow meter .
-
Fuel temperature control in LPG fuelled SI engines
21- MAP sensor 10- Splitter and LPG injectors 23- Analog to digital converter 12-Air flow meter probe (hot wire) 24- Personal computer .
-
Analysis of the dynamics of coal char combustion with ignition and extinction phenomena: Shrinking core model
To smoothen the flow of air, it is passed through an air box, containing fine stainless steel … 1: Refractory brick wall; 2: feeding pulley; 3: mirror arrangement; 4: thermo- couple probe; 5: distributor; 6: LPG entry; 7: orifice meter ; 8: air control valve; 9: screen supporting; glass beds; 10: blow air; 11: digital multimeter; 12: strip-chart recorder; 13 …
-
A NEW APPROACH FOR UTILISATION OF LPG - DEE IN HOMOGENEOUS CHARGE COMPRESSION IGNITION (HCCI) ENGINE
… 1 Schematic Layout of Test Setup Standard instruments were used for air flow and DEE flow rate. Digital platform type weighing machine was used for measuring the consumption of LPG by difference in weight method. Bosch type smoke meter was used for the measurement of smoke and Horiba (NDIR) gas analyzer to …
-
Spark-ignition-engine-management
Differential pressure sensor 220, 221 differential pressure valve 304 diffusion barrier 227 diffusion effect 60 diffusion limit current 228 diffusion coefficient 228 digital interfaces 278 digital part 273 diode for … … injection 13, 44,46 direct injection (DI LPG , Direct of Injection) 408 … … 387, functions 374, functions, temporary disconnection 374-frequency 371-hot film-air mass knife 386-catalysts 375f.
-
Performance and Emission Studies on the Effect of Injection Timing and Diesel Replacement on a 4-S LPG-Diesel Dual-Fuel Engine
The necessary safety equipments such as control valve, flame trap, shutoff valve were incorporated in the LPG flow line. The exhaust gas temperature was measured by using a digital temperature indicator. … through the probe of Kane May make NOx gas analyzer and Optical Smoke meter of AVL-437 …
-
Effect of LPG Intake Temperature, Pilot Fuel and Injection Timing on the Combustion Characteristics and Emission of a LPG - Diesel Dual Fuel Engine
A Cr-Al thermocouple connected to the digital panel meter was used for LPG inlet temperature measurement and is placed in the LPG fuel feeding line next to the evaporator. … engine was run with the diesel as fuel and for different loads, fuel flow rate and airflow …
-
Investigation on the use of Water - Diesel Emulsion in a LPG - Diesel Dual Fuel Engine
A digital data acquisition system was used to record pressure also the TDC position signals. The airflow rate was measured by a turbine type flow meter connected to a settling drum. … emission and combustion parameters have been plotted against diesel substitution (i.e. at different LPG fuelling rates).
Indicates content that may require registration and/or purchase.