-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 317 Series Portable Hydrocarbon Analyzer is designed for the measurement of propane or gasoline vapor (using a correction factor) from a closed vessel.The built-in sampling pump draws in a sample through an external hose, then passes it through a filter and flow meter,
- Response Time: 10 seconds
- Operating Temperature: 32 to 120 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Sierra Instruments, Inc.
Description: Fast-Flo® 620S insertion mass flow meters are the ideal mass flow meter for air and gases for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S mass flow meters have an accuracy is ± 1% of full scale, 0.2% of full scale
- Pipe Diameter: 1 to 48 inch
- Gas Volumetric Flow Rate: 0 to 700 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 150 psi
-
Supplier: Sierra Instruments, Inc.
Description: RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas
- Pipe Diameter: 0.125 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
-
Supplier: Panametrics
Description: PanaFlow FLI is a robust and reliable ultrasonic flow measurement system for monitoring wide ranging gas flow in challenging conditions. PanaFlow FLI is available in either a flowcell (spool piece) or nozzle only design providing flexibility to your existing or new flow
- Pipe Diameter: 3 to 16 inch
- Velocity Flow Rate: 0 to 328.0839895013124 ft/sec
- Media Temperature: 1.4 to 401 F
- Media Temperature Range: 1.4 to 401 F
-
Supplier: Sierra Instruments, Inc.
Description: With its advanced mass flow sensor capabilities, the Compod™ control valve, coupled with Sierra’s SmartTrak® 100 mass flow meters (MFM’s) or controllers (MFC’s) greatly simplifies air flow control systems and permits networking of multiple instruments using open-source
- Pipe Diameter: 1 inch
- Gas Volumetric Flow Rate: 35.31073446327684 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Sierra Instruments, Inc.
Description: Engineers in the biopharmaceutical industry require precise control of the gases used in bioreactors. Sierra's RedyIndustrial thermal mass flow meter delivers optimized microbial growth that ensures exact mixing and distribution of the biomass.Food and beverage manufacturers can expect
- Mass Flow Rate: 0 to 1.23885 lbs/min
- Operating Pressure: 2.900754 to 159.54147 psi
- Media Temperature: 32 to 122 F
- Media Temperature Range: 32 to 122 F
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GM868 is a general purpose gas flow meter designed to measure gas flow in pipes or ducts. The meter includes wide-range transducers that block obstructions and, because of its design, eliminates pressure drop. This accurate
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: 0 to 3,480 psi
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
Supplier: ABB Measurement & Analytics
Description: version or as a desktop unit. It provides the power supply for the sensor and converts its flow-dependent current signal into standard analog mass flow signals. The unit with a 6-digit display is suitable for all measuring tubes and automatically identifies the appropriate nominal
- Mass Flow Rate: 18.375 lbs/min
- Operating Temperature: -49 to 131 F
- Operating Pressure: 116.03016 psi
- Media Temperature: -13 to 176 F
-
Supplier: ABB Measurement & Analytics
Description: VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow
- Pipe Diameter: 0.5 to 12 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 4,351.131 psi
- Media Temperature: -67 to 536 F
-
Supplier: Panametrics
Description: The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including; Natural gas Compressed air Fuel gases Erosive & corrosive gases Toxic gases High-purity gases Air separation gases This flow
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 98.4251968503937 to 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: 60 to 800 psi
-
Supplier: ABB Measurement & Analytics
Description: The flowmeters are indispensable where high pressure and / or high temperature operating conditions exist. The stainless steel primaries as well as the PTFE liner primaries are proven in many applications even under hardest conditions. Primary instrument designs – Type FAM541: Standard-line with
- Pipe Diameter: 0.5 to 4 inch
- Operating Temperature: -40 to 158 F
- Operating Pressure: 928.24128 to 3,625.9425 psi
- Liquid Volumetric Flow Rate: 0.125 to 540 GPM
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: EXAIR
Description: equally short amount of installation time as the standard meters. The digital display shows the exact amount of compressed air being used, making it easy to identify costly leaks or inefficient air products. No cutting, welding, adjustments or calibration are ever required. Available
- Pipe Diameter: 2 to 8 inch
- End Fittings: Clamp
- Features: Gas, Recorder / Totalizer Functions
- Mounting: In-line
-
Supplier: EXAIR
Description: What Is The Digital Flowmeter? EXAIR’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of dollars per year in
- Pipe Diameter: 0.5 to 4 inch
- Gas Volumetric Flow Rate: 1 to 2,000 SCFM
- Operating Pressure: 30 to 140 psi
- Media Temperature: 40 to 120 F
-
Supplier: Bronkhorst USA
Description: LOW-ΔP-FLOW Mass Flow Meters/Controllers for low pressure drop or corrosive gas service For applications with only little differential pressure, Bronkhorst High-Tech developed the LOW-ΔP-FLOW series mass flow meters and controllers. In these
- Gas Volumetric Flow Rate: 0.00098868 to 0.42372 SCFM
- Mass Flow Rate: 0.000077084 to 0.033036 lbs/min
- Operating Temperature: 14 to 158 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Siargo Ltd.
Description: These meters are designed for metering natural gas at the medium pressure range ( 2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The
- Pipe Diameter: 0.9842525 inch
- Operating Pressure: 232.0589429715152 psi
- End Fittings: Flanged
- Electrical Output: Frequency
-
Supplier: Aalborg Instruments
Description: increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.
- Pipe Diameter: 3 inch
- Gas Volumetric Flow Rate: 34 to 688.1 SCFM
- Mass Flow Rate: 4.17 to 917.486666666667 lbs/min
- Operating Temperature: -15 to 140 F
-
Supplier: Aalborg Instruments
Description: increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.
- Pipe Diameter: 16 inch
- Gas Volumetric Flow Rate: 909 to 18,407 SCFM
- Mass Flow Rate: 111.55 to 18,459.7 lbs/min
- Operating Temperature: -15 to 140 F
-
Gas Flow Meters - HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- IN-FLOW F-136AISupplier: Bronkhorst USA
Description: HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented
- Gas Volumetric Flow Rate: 0.1764 to 117.6 SCFM
- Mass Flow Rate: 0.013765 to 9.176665749 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 5,801.508 psi
-
Supplier: Litre Meter Limited
Description: Ultrasonic flowmeter system incorporating digital signal processing. Innova-Sonic offers a low power consumption, clear display and user friendly menu selection.
- Pipe Diameter: 1.968505 to 393.701 inch
- Velocity Flow Rate: 1.60761154855643 to 39.3700787401575 ft/sec
- Operating Temperature: -40 to 176 F
- Operating Pressure: 1,450.377 psi
-
Supplier: Bronkhorst USA
Description: EL-FLOW® Prestige design features standard Multi Gas / Multi Range functionality, providing (OEM-) customers with optimal flexibility and process efficiency. High Performance Mass Flow Meter for Gases On-board gas conversion model (Multi-Fluid / Multi-Range) 100
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Operating Pressure: 1,450.377 psi
- Electrical Output: Analog Current, Analog Voltage, Frequency, Switch
-
Supplier: Litre Meter Limited
Description: RITTER wet-test (drum-type) gas flow meters are used universally to measure and record gas volume. From 0.1 to 18,000 litres/hour. Laboratory precision.
- Gas Volumetric Flow Rate: 1.88323917137476 SCFM
- Operating Pressure: 0.7251885 psi
- Gas Volumetric Flow Rate: 1.88323917137476 SCFM
- Gas Volumetric Flow Rate Range: 1.88323917137476 SCFM
-
Supplier: Bronkhorst USA
Description: Mass Flow Meters/Controllers A CORI-FLOW™ Coriolis Mass Flow Meter / Mass Flow Controller is offered with analog and digital communication, RS-232 with Profibus-DP, Devicenet, Modbus or FLOW-BUS. Applications The instruments are suited for a
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.00018375 to 0.03675 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Eldridge Products, Inc.
Description: Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style flow meters are available with
- Pipe Diameter: 0.5 to 1 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: 41 to 149 F
-
Supplier: Litre Meter Limited
Description: Insertion Multivariable Mass Flow Meter; Hazardous Area Approvals: FM, CSA, & CE, Smart Electronics; Insertion probe for line sizes 2” to 72”
- Pipe Diameter: 0.9842525 to 72 inch
- Operating Pressure: 1,500 psi
- Media Temperature: 752 F
- Media Temperature Range: 752 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks! The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -256 to 750 F
- Media Temperature Range: -256 to 750 F
-
Supplier: Brooks Instrument
Description: For many industrial and semiconductor processes, both performance and cost efficiency are crucial. The GF80 Series metal sealed mass flow controllers and meters deliver both: Engineered using the same fast response sensor and patented 4th generation MultiFlo™ technology as our
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 150 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Supplier: Aalborg Instruments
Description: Design Features digital and analog modes operate programmable flow configurations available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm maximum pressure of 1000 psig (70 bars) multi-drop capability of up to 256 units stores calibration data for up to 10 gases
- Pipe Diameter: 0.125 to 0.375 inch
- Gas Volumetric Flow Rate: 0 to 0.0007062 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 0 to 500 psi
-
Supplier: Sensirion
Description: The SFM3200 mass flow meter is best suitable for inspiratory flow measurements. In addition, an autoclavable / washable version is available (SFM3200-AW), which is able to withstand autoclave procedures, making it reusable and suitable for expiratory flow measurements.
- Pipe Diameter: 0.7480319 inch
- Gas Volumetric Flow Rate: -3.53107344632768 to 8.82768361581921 SCFM
- Operating Temperature: 50 to 122 F
- Operating Pressure: 8.702262 to 15.5190339 psi
-
Supplier: Eldridge Products, Inc.
Description: MPNH Series flow meters are approved for use in ordinary locations (see specifications) Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to
- Pipe Diameter: 0.5 to 1 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: 41 to 149 F
-
Supplier: OMEGA Engineering, Inc.
Description: The FMA-4100/4300 Series flow rate can be displayed in 23 different volumetric flow or mass flow engineering units including a user specific selection. Flowmeters can be programmed remotely via RS232 or RS485 (optional). FMA-4100/4300 flowmeters support various functions
- Pipe Diameter: 0.25 inch
- Gas Volumetric Flow Rate: 0 to 0.00176573333625 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 500 psi
-
Supplier: HORIBA Instruments, Inc.
Description: The SEC-8000F/D/E series can operate in high temperature environments, from 15 ℃ to 120 ℃, for a variety of tasks including semiconductor and compound semiconductor processing. View our MFC comparison chart here. Equipped with digital facility: high accuracy- ±1.0% S.P. High Speed Response
- Pipe Diameter: 0.25 to 0.75 inch
- Mass Flow Rate: 0.000013765 to 0.41295 lbs/min
- Operating Temperature: 59 to 248 F
- Operating Pressure: 43.5110518071591 psi
-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free
- Pipe Diameter: 0.03125 to 2 inch
- Gas Volumetric Flow Rate: 0 to 16.9491525423729 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
Find Suppliers by Category Top
Featured Products Top
-
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
pipe sizes and flow conditions With its broad range of measurement velocities, and its ability to measure flow in any pipe from small to very large, one DigitalFlow GM868 meter does the job of several conventional meters. It handles pipes from 1 to 120 inches in (read more)
Browse Flow Meters Datasheets for Panametrics -
water flow measurement in agricultural, turf and other irrigation applications. Mc Propeller Flow Meters now feature a more durable bearing assembly, and an improved design of the standard canopy, transmitter, and digital register to prevent water intrusion. Additional features include a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Instrument engineers at municipal water/wastewater facilities and industrial process plants with wastewater treatment operations will find the new Ultra Mag® Flow Meter from McCrometer's features a streamlined advanced sensor design that makes it lighter and easy to install--yet durable and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
-Electro Mechanical System) technology to complement our SmartTrak® capillary-based mass flow meters & gas controllers. RedySmart thermal mass flow devices contain no moving parts and are unaffected by upstream temperature and pressure (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
with a range of ABB and third-party field devices and instrumentation, such as flow meters, level meters, temperature, and pressure sensors ABB has launched ABB Ability™ SmartMaster, a comprehensive asset performance (read more)
Browse Test, Inspection, and Measurement Software Datasheets for ABB Measurement & Analytics -
An accurate and reliable hygrometer, easy to use for spot measurement of trace moisture in gases and compressed air. The SADP portable dewpoint meter is suitable for rapid moisture checks in a wide range of industries including power (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
valves, flow restrictors, flow metering valves, vent valves, shuttle valves, safety screen filters, expansion plugs, and other fluid control components used in automotive and industrial applications. Spanning more than 250 pages, the handbook serves as a comprehensive reference for engineers (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
. The SU4 combines a pressure regulator, sensor holder and flow meter mounted on a back plate to provide ideal operating conditions. The SWS-AcuDew provides a full system in an IP66 rated enclosure. This new range of dewpoint instruments will provide many years of accurate and reliable trace moisture measurement. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
Pressure Pulsing Cyclic Solvent Injection (PP-CSI): A New Way to Enhance the Recovery of Heavy Oil Through Solvent-Based Enhanced Oil Recovery Techniques
The solvent injection unit consists of a propane cylinder (Praxair, Canada), a gas regulator (Swagelok, USA), a digital mass flow meter (Aalborg, USA), a solvent injection valve, and an injector positioned inside the physical model.
-
INVESTIGATION ON THE FLAME EXTINCTION LIMIT OF FUEL BLENDS
The fuel gas supply train consisted of methane, propane , nitrogen and air cylinders, two stage pressure regulators, digital flow meters , inline filters and stainless steel tubings and connectors.
-
Gasflooding-Assisted Cyclic Solvent Injection (GA-CSI) for Enhancing Heavy Oil Recovery
The solvent injection unit is composed of a propane cylinder (Praxair, Canada), a two-stage gas regulator (KCY Series, Swagelok, USA), a digital mass flow meter (XFM17, Aalborg, USA), a solvent injection valve, and an injector positioned inside the physical model.
-
The Effect of Combustion Dynamics on the Formation of Pollutant Emissions by Co-Firing the Wood Biomass with Gaseous Fuel
… firing with propane flame flow and digital image of the free swirling flame flow : 1) gasifier charged by wood granules; 2) swirling propane /air burner; 3) propane bottled gas ; 4) air-pump for … … R3 — air flow meters , R4 — propane flow …
-
Effect of Leaks on Tailpipe Sampling Systems
All data acquisition and data transfer is digital with the exception of the three analog sensors. Spare connectors are also included for exhaust meters limited to analog signals. A critical flow orifice (CFO) calibrated with propane and gas pressure/temperature measurements are also included on the cart for propane injections.
Indicates content that may require registration and/or purchase.