-
Supplier: AI-TEK Instruments, LLC
Description: An extension of the TACHPAK and TACHTROL lines. While this device has no intrinsic tachometer function, it is used as a remote display for TP10 & 30 and TT 10 & 30 Serves as a gateway with both TT and TP instruments for secure, remote programming and alarm reset. Use as a hub
- Interface / Control: Computer Programmable, Digital Front Panel, Networkable
- Features: Data Logger
- Display Type: Digital
- Tachometer Type: Indicator Only
-
Supplier: Dart Controls, Inc.
Description: An economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. An on-board microcomputer coupled with sophisticated internal software, quartz crystal controlled reference frequency, and display up dating on every pulse or every .5
- Rotational Speed Range: 1 to 125,000 rpm
- Operating Temperature: 14 to 113 F
- Outputs: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay
- Features: Audible / Visual Alarm, Linear Speed / Length Measurement, Timer
-
Supplier: OMEGA Engineering, Inc.
Description: no-slip rubber surface for single hand operation. The HHT13 is a 32 function Tachometer/Ratemeter, Totalizer/Counter and Timer (stopwatch), which is programmable in both English and Metric rates. Support is built-in for the optional Remote Contact Assembly (RCA) and the plug-in
- Rotational Speed Range: 0.5 to 200,000 rpm
- Operating Temperature: 41 to 104 F
- Features: Battery Powered, Counter / Totalizer, Timer
- Sensor Technology: Contact, Non Contact
-
-
Supplier: Monarch Instrument
Description: rubber surface for single hand operation. Multi-Function PLT200 is a 32 function Tachometer/Ratemeter, Totalizer/Counter and Timer (stopwatch), which is programmable in both English and Metric linear rates. Support is built-in for both our optional Remote Contact Assembly (RCA) and our
- Rotational Speed Range: 5 to 200,000 rpm
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: Monarch Instrument
Description: The ACT-3X Panel Tachometer is a powerful NIST calibrated fully programmable tachometer and totalizer. It accepts inputs from all Monarch speed sensors or from any standard TTL generating device. The unit operates from 120/240Vac input power or from 12 or 24Vdc input power (optional).
- Rotational Speed Range: 5 to 999,990 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop, Pulse / Frequency, Serial / Digital, Switch / Relay
- Features: Application Software, Counter / Totalizer
-
Supplier: Monarch Instrument
Description: We have combined all the features of our hand held LED stroboscopes together with Ultra Violet 385nm wavelength LEDS. It includes a full function laser tachometer for peforming non contact speed checks of rotating equipment. The Nova Pro UV light has a lamp mode for continuous on inspection.
- Rotational Speed Range: 30 to 999,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: ACCES I/O Products, Inc.
Description: Features Remote Intelligent Digital Input Opto-Isolated RS-485 Serial Interface to Host Computer 54 Digital Inputs Digital Input Voltages up to 50V NEMA4 Enclosure for Harsh Atmospheric or Marine Environments Type 8031 Microcontroller with 8K RAM and 8K EEPROM. (32K X 8
- Digital I/O Channels: 54 #
- RAM / On-board Memory: 0.008 MB
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable
-
Supplier: Allied Electronics, Inc.
Description: Features: 8-Digit Totalizer 1/Tau Ratemeter Scaling Capabilities Remote Reset Terminal 0.43" (10.9 mm) Display Front Panel Reset NEMA 4X Specifications: Power — Internal Battery: 3 V, Lithium, User Replaceable 8-Digit High-Visibility LCD Display Optional Backlighting Panel Cutout — 33 × 68 mm
-
Supplier: Monarch Instrument
Description: The integral laser module is an optional item that can be added to make the 100 a full featured tachometer. Nova-Pro™ 300: Has all the features of the 100 described above. It includes the integral laser module for tachometer mode or strobe trigger mode and adds a high contrast inverse
- Flash Rate Range: 60 to 999,999 FPM (Flashes/min)
- Output Type: Digital
- Display Type: Digital Numerical Display
- Instrument Type: Handheld, Portable
-
Supplier: OROS
Description: with NVGate availability Hard disk space optimization during monitoring Dynamic channels, DC channels, Digital Inputs/Outputs, tachometers follow-up Email for event notification Shut down and restart management
-
Supplier: American Portwell Technology Inc.
Description: Remote rugged 54-bit digital inputs from USB in a NEMA 4 enclosure for harsh environments. Digital voltage inputs up to 50V per channel can be monitored.
- Analog Input Channels: 54 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 54 bits
-
Supplier: Measurement Computing
Description: Ethernet digital I/O board with 24 digital I/O, +/-24 mA drive capability, and one 32-bit counter. KEY HIGHLIGHTS The E-DIO24 Series Ethernet digital I/O devices provide 24 channels for driving relays and one counter channel, making it ideal for network-based remote
- Digital I/O Channels: 24 #
- Sampling Frequency: 5 kHz
- Operating Temperature: 32 to 131 F
- User Interface: Computer Programmable
-
Supplier: Richardson RFPD
Description: The 56F8355 is a member of the 56800E core-based family of controllers. It combines, on a single chip, the processing power of a Digital Signal Processor (DSP) and the functionality of a microcontroller with a flexible set of peripherals to create an extremely cost-effective solution. Because
- Pin Count: 128
- Clock Speed: 60 MHz
- Features: Embedded Timers
- Package Type: LFQP
-
Supplier: Measurement Computing
Description: Board-only Ethernet-based digital I/O board with 24 bit-configurable DIO lines, one counter input, and header connectors. KEY HIGHLIGHTS The E-DIO24 Series Ethernet digital I/O devices provide 24 channels for driving relays and one counter channel, making it ideal for network-based
- Digital I/O Channels: 24 #
- Sampling Frequency: 5 kHz
- Operating Temperature: 32 to 131 F
- User Interface: Computer Programmable
-
Supplier: Aerotech, Inc.
Description: Design Features Single axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system Host-mode operation allows you to send
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 320 volts
- Continuous Output Current: 5 to 10 amps
- Peak Output Current: 10 to 30 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Single axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system Host-mode operation allows you to send
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 320 volts
- Continuous Output Current: 5 to 100 amps
- Peak Output Current: 10 to 200 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Single-axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system Host-mode operation allows you to send
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Single-axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system Host-mode operation allows you to send
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: DigiKey
Description: TACHOMETER LCD 6 CHAR 5V SNAP IN
- Maximum Count Frequency: 10 kHz
- Digit Height: 0.19599999999999998 inches
- Operating Temperature: -31 to 185 F
- Functions: Count Totalizer
-
Supplier: Cole-Parmer
Description: dispensing.|To easily integrate with your process, the pump features extensive remote control capabilities via weatherproof remote cable 77300-32, sold separately. Remote features include 0 to 20 mA, 4 to 20 mA, and 0 to 10 V speed control input; 0 to 20 mA, 4 to 20 mA, 0 to 10
- Maximum Discharge Flow: 11.088 GPM
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: dispensing.|To easily integrate with your process, the pump features extensive remote control capabilities via weatherproof remote cable 77300-32, sold separately. Remote features include 0 to 20 mA, 4 to 20 mA, and 0 to 10 V speed control input; 0 to 20 mA, 4 to 20 mA, 0 to 10
- Maximum Discharge Flow: 11.088 GPM
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: closure • – Tachometer output scalable 0 to 20 mA, 4 to 20 mA, 0 to 10 V, open collector Stackable, splash-resistant ABS plastic controller housing is IP33 rated; drive housing is epoxy finished steel, IP33 rated • 6-ft (1.8-m) cable connects drive and controller. • Remote control
- Maximum Discharge Flow: 0.44909248500000004 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Interface this digital drive to a PC for automated lab and process applications--or use as a stand-alone dispensing pump • Precision digital drive offers a maintenance-free high-accuracy motor and a graphical interface that makes setup and operation easier than ever • Flow rate 0.001
- Maximum Discharge Flow: 0.126802584 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Measurement Computing
Description: Stand-alone, high-speed 200 kS/s, multifunction data logger with isolated digital inputs; includes a 4 GB SD memory card, USB cable, and external power supply. KEY HIGHLIGHTS The LGR-5320 Series of stand-alone, high-speed, multifunction data loggers provide analog input along with
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
-
Supplier: Specialty Product Technologies
Description: A very compact tachometer available standard with choice of LCD or LED display. Choose from self-powered models containing a 7 year lithium battery, or from models accepting an external 12 - 24 VDC power supply. Externally powered units utilize a nonvolatile RAM to retain data during absence
- Number of Digits (or Characters): 6 to 8
- Direction: Bi-directional Counter
- Functions: Count Totalizer
- Display Type: LCD, LED
-
Supplier: CARLO GAVAZZI Automation Components
Description: This multifunction counter has a fast counting input and can be used for a wide range of applications: batch counting with subtraction of faulty pieces, cut to length, speed regulation, ratio measuring, run time. Programmable as counter, tachometer or timer Relay or optocoupler output
- Number of Digits (or Characters): 11
- Operating Temperature: -4 to 149 F
- Functions: Arithmetic Functions, Preset
- Display Type: Backlit LCD, LCD
-
Description: to vital system information, without the need to physically visit remote sites. WebAlert™ monitors and datalogs analog and digital inputs from virtually any installed device, and notifies on-site and remote personnel of any system abnormalities. The data handling and
- Analog Input Channels: 6 #
- Digital I/O Channels: 6 #
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable
-
Supplier: Transcat, Inc.
Description: Lightweight Industrial design 12 button keypad makes entering flash rates extremely quick (DBL, PBL models) Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed
-
Supplier: Transcat, Inc.
Description: Lightweight Industrial design 12 button keypad makes entering flash rates extremely quick (DBL, PBL models) Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed
-
Supplier: Transcat, Inc.
Description: Lightweight Industrial design 12 button keypad makes entering flash rates extremely quick (DBL, PBL models) Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed
-
Supplier: Watson Marlow Pumps Group
Description: Chemically resistant powder coated casing (exterior grade polyester) MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5VTTL to 24V industrial logic Digital status outputs
- Maximum Discharge Flow: 4.23 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5V TTL to 24V industrial logic Digital status
- Maximum Discharge Flow: 4.760000000000001 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5V TTL to 24V industrial logic Digital
- Maximum Discharge Flow: 3.43 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Watson Marlow Pumps Group
Description: Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free track-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS232 network control - PROFIBUS DP now available
- Maximum Discharge Flow: 3.2800000000000002 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
Find Suppliers by Category Top
More Information Top
-
Process Equipment Procurement in the Chemical and Related Industries
Tachometer with digital remote indication, running time totaliser, vibration meters, safety trips.
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
The signal processing system consists of several types of amplifier, a power supply unit, a data acquisition system, a digital remote thermometer, a tachometer , a signal analyzer, and a personal computer.
-
Supplying Honda
… this first model’s appeal by introducing a range of standard features normally seen on more upscale vehicles, including (where available): cloth seats (not vinyl); electric (power) windows; power steering; remote hatch release; tachometer ; cassette player; and a digital clock – high technology …
-
The microprocessor measurement of low values of rotational speed and acceleration
A local/ remote switch fa- [I] M Ahmad, “A digital tachometer for measurement of very low .
-
Engine / Tachometers
The A2105 Digital Hand-Held Tachometer measures RPM of 2 & 4 Stroke Gas / Petrol Engines with a Non-Contact Antenna Sensor or Clip-On Remote Cable Sensor.
-
Engine / Sensors
The A2105 Digital Hand-Held Tachometer measures RPM of 2 & 4 Stroke Gas / Petrol Engines with a Non-Contact Antenna Sensor or Clip-On Remote Cable Sensor.
-
Weighing installations and transport devices
The combination of the tachometer -metering balance with a pneumatic Forderer draws the problem of the gewichtsmafiigen dosage and is out a staubfreies weighing with digital remote adjustment of the debit weights or recipe target uber punched cards Gattierung of dusty and …
Indicates content that may require registration and/or purchase.