-
Supplier: CARLO GAVAZZI Automation Components
Description: current carrying wire makes it suitable for most applications. For mounting on DINrail or directly on surface by screws. 7 input ranges in one unit Output 4-20 mADC Easy interface to PLC or setpoint relays For mounting on DIN-rail in accordance with DIN/EN 50 022 22.5 mm
- Primary current (Ratio) Range: 0 to 50 amps
- Secondary Current (Ratio) Range: 0 to 0.02 amps
- Frequency Range: 0.04 to 1 kHz
- Operating Temperature: -20 to 50 C
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 500A, 50-60HZ; Input Current:500A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT MAX Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 80A, 50-60HZ; Input Current:80A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT PRO XT Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 250A, 50-60HZ; Input Current:250A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT PRO XT SELV Series RoHS Compliant: Yes
-
Supplier: Sifam Tinsley UK
Description: Cost effective moulded case current transformer • Various mounting options including wall mounting, cable mounting, bus bar mounting and DIN rail mounting • Available in 0.2 & 0.2s accuracy class • Wire sealable terminal covers
- Primary current (Ratio) Range: 30 to 5,000 amps
- Burden: 1 to 60 VA
- Features: Current Transformer
- Type / Applications: Electronics Applications, Noncontact Device
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 1:1, 50HZ/60HZ; CT Construction:Core Balance; Current Ratio:1:1; Accuracy Class:-; Power Rating:-; Window Diameter:35mm; Frequency Range:50Hz / 60Hz; Transformer Mounting:DIN Rail, Feet Mount; Primary Current:1kA
-
Supplier: SOCOMEC
Description: specific frequency, class or burden). Quick and easy to mount Our current transformers are adapted to any type of mounting: edgewise or flat mounting, DIN-rail or back-plate mounting. Implementation is easy and rapid.
- Primary current (Ratio) Range: 5 to 5,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 1 to 30 VA
- Type / Applications: Bar, Electronics Applications, Split Core, Wound Primary
-
Supplier: Sifam Tinsley UK
Description: OMEGA 3 Phase Current Transformers. Three phase measuring current transformers suitable for primary ranges from 60A to 630A with 5A secondary. Allowing installations directly next to the moulded case circuit breakers for greater speed of installation and optimisation of
- Primary current (Ratio) Range: 60 to 630 amps
- Burden: 1 to 2.5 VA
- Features: Current Transformer
- Type / Applications: Electronics Applications, Noncontact Device, Three-phase
-
Supplier: Sifam Tinsley UK
Description: accuracy classes • Cost effective polycarbonate case current transformer • Wide range of sizes available for different bus bar sizes • Various mounting options which include wall mounting, bus bar mounting, DIN rail mounting • Wire sealable terminal covers
- Primary current (Ratio) Range: 50 to 3,200 amps
- Burden: 1 to 45 VA
- Features: Current Transformer
- Type / Applications: Electronics Applications, Noncontact Device, Toroidal / Window
-
Supplier: SOCOMEC
Description: SOCOMEC current transformers deliver a standard current to the secondary that is proportional to the primary current and adapted to the rating of the associated energy meter. Advantages High measuring accuracy The very high 0.2s accuracy class guarantees maximum metering,
- Primary current (Ratio) Range: 100 to 2,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Features: Current Transformer
- Type / Applications: Electronics Applications
-
Supplier: Automation24, Inc.
Description: CLAMP_DINRAIL_SPCT GREY RAL 7035 ABS DIN rail mount For selec SPCT current transformers.
-
Supplier: OTEK Corporation
Description: OTEK's new "CTT" is a variation of the company's recently introduced ACS Series that brought you the World's First Truly C.T. (Current Transformer) powered instruments to monitor or control A.C. variables (V, A, W & Hz). Now OTEK brings you complete freedom and savings. The "CTT" is
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Stellar Technology
Description: The Series AP5104 DIN-rail Amplifier is a high reliability conditioner for measurement of displacement with an LVDT (linear variable differential transformer). It can be used with 4, 5, and 6-wire LVDT’s. The AP5104 provides regulated AC excitation with remote sensing for
- Low Pass Cutoff Frequency: 10 to 1,000 kHz
- Input Impedance: 0.2 Mohms
- Operating Temperature: 14 to 158 F
- Architecture: Analog (RC)
-
Supplier: Allied Electronics, Inc.
Description: 480⁄277 VAC , DIN Rail Mounting, Thermal Magnetic High Performance Circuit Breakers Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact
-
Supplier: Allied Electronics, Inc.
Description: 480⁄277 VAC , DIN Rail Mounting, Thermal Magnetic High Performance Circuit Breakers Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact
-
Supplier: Allied Electronics, Inc.
Description: 480⁄277 VAC , DIN Rail Mounting, Thermal Magnetic High Performance Circuit Breakers Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact
-
Supplier: Allied Electronics, Inc.
Description: 480⁄277 VAC , DIN Rail Mounting, Thermal Magnetic High Performance Circuit Breakers Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact
-
Supplier: E-T-A Circuit Breakers
Description: The power distribution system SVS18 optimises the DC 24 V distribution in automation and process control, in the production area of the chemical industry and in power plants. The power distribution system SVS18 DIN rail mounting distributes all voltage potentials supplied by a 24 V
- Voltage: 24 VDC
- Protection: Circuit Breaker
- Features: Other
-
Supplier: Laurel Electronics LLC
Description: located on the high side of the line. Five amp input capability allows the output of 5A current transformers to be applied directly to the transmitter, with no need for a stepdown transformer. The transmitter reading can easily be scaled for the current transformer
- Operating Temperature: -40 to 158 F
- Features: AC Current, AC Voltage
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
-
Supplier: Schneider Electric, Automation & Control
Description: a single ammeter (by means of current transformers) for successive measurement of the currents of a three-phase circuit. CMV - The voltmeter selector switch uses a single voltmeter for successive measurement of the voltages (phase-to-phase and phase-to-neutral) of a three-phase
- Mechanical Life: 100,000 cycles
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 500 volts
- Operating Temperature: -4 to 131 F
-
Supplier: Stellar Technology
Description: The AP5102 Series is a DIN-rail mounted signal conditioner for use with LVDT's (linear variable differential transformer) requiring AC excitation and synchronous demodulation. The AP5102 produces outputs of 0-10 Vdc, ±10 Vdc, or 4-20 mA. One of the key features of this
- Maximum Output: 10 volts
- Bandwidth: 0.25 kHz
- Operating Temperature: 14 to 140 F
- Features: Bridge Conditioner, Instrumentation Amplifier
-
Supplier: Dataforth Corporation
Description: chopped by a proprietary DC chopper circuit, isolation is provided by transformer coupling, a proprietary technique is used to suppress transmission of common mode spikes or surges, the output signal from the secondary of the transformer is reconstructed to the original input signal.
- Accuracy: 0.1 % FS
- Bandwidth: 0.75 kHz
- Common Mode Rejection Ratio: 90 dB
- Operating Temperature: -4 to 149 F
-
Supplier: TPS Elektronik GmbH
Description: TPS-ESB-01-16A 16A AC-Inrush Current Limiter! Active limiting with integrated bypass relay, 45A peak current handling. DIN rail mount, IP20, 230VAC. Ideal for motor start, transformer, and capacitive/inductive load protection.
- Maximum Surge Current: 16 amps
- Mounting: DIN Rail
- Features: Other, SPD
- Connection: Screw Down Terminals
-
Supplier: OMEGA Engineering, Inc.
Description: The DRA-ACT-SI AND DRA- ACT-SV Series are self-powered ac current and ac voltage input DIN rail mount signal conditioners that use the measured input to produce an accurate and linear output current. These signal conditioners have excellent accuracy, linearity and
- Analog Input Channels: 2 #
- Accuracy: 0.1 % FS
- Bandwidth: 0.4 kHz
- Output Impedance: 800 ohms
-
Supplier: CARLO GAVAZZI Automation Components
Description: variety of markets including HVAC, water treatment, data centers, tunnel/airport lighting and other areas of critical infrastructure. The EISH Series features a space-saving and versatile housing which can be either DIN rail or panel mounted. It has a built-in current
- Measuring Range: 0 to 60 amps
- Input Voltage: 0 to 250 volts
- Frequency Range: 45 to 65 Hz
- Operating Temperature: -4 to 122 F
-
Supplier: Radwell International
Description: MOUNTING KIT, DIN RAIL FIXING TOOL FOR UL 5A SECONDARY CURRENT TRANSFORMERS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Autec Power Inc.
Description: The Citrine (SPCT Series) is a current transformer industrial power supply featuring a primary rating of 30A-4000A. The Citrine can be Class 0.5 to Class 5, has a wide variety of wire apertures, and can be mounted using panel or DIN rail mounting. The unit may be applied
- Form Factor: DIN Rail
-
Supplier: Littelfuse, Inc.
Description: using it, leakages can be seen as they occur and ground faults can be detected before they become critical. The RCD300M2 operates in conjunction with a Littelfuse WKE Series current transformer. The combination of the RCD300M2 measuring signal and the output signal from the WKE provide
- Supply Voltage Range: 120 volts
- Features: AC Power Supply
- Power (Phase) Sensing: Ground (Earth) Fault
-
Supplier: Radwell International
Description: CURRENT TRANSFORMER, 0-50A AC, ±2% OF READING ±0.2A, 2.7 KOHMS, DIN RAIL/WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dataforth Corporation
Description: packages (2.13"x1.705"x0.605" max) save space and are ideal for high channel density applications. They are designed for easy DIN rail mounting using any of the "-DIN" backpanels.
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.1 kHz
-
Supplier: Block USA, Inc.
Description: for mounting with integrated DIN rail mounting in compliance with DIN 50022
- Maximum Primary Voltage Rating: 230 to 400 volts
- Maximum Secondary Voltage Rating: 24 volts
- Maximum Secondary Current Rating: 6.67 amps
- Power Rating (VA): 160 to 340 VA
-
Supplier: CARLO GAVAZZI Automation Components
Description: 25 mm2 (AWG3). Input connection is provided either via a screw connection having a captivated washer or via a pluggable spring loaded input. Options with integrated heatsink are available in RGC ranges. The RGS...DIN provides an option for DIN mounting of the RGS series with a rating
- Input (Pick-up) Voltage Range: 3 to 3.8 volts
- Dropout Voltage: 1 volts
- Load Voltage: 24 to 690 volts
- Operating Temperature: -40 to 176 F
-
Supplier: CARLO GAVAZZI Automation Components
Description: for SSR and load malfunction EMR output for alarm indication 100kA short circuit current rating according to UL508 DIN or panel mount
- Input (Pick-up) Voltage Range: 4 to 10 volts
- Dropout Voltage: 4 volts
- Input Current Range: 0 to 0.02 amps
- Maximum Current: 66 amps
-
Supplier: West Control Solutions
Description: transformer integrated (with Heather Break option) Special design for Heat sink with very high dissipation value Comply with EMC, cUL (pending) DIN RAIL side by side mounting IP20 Protection Ideal for: Normal Resistance Medium and Long Wave IR load types Specification: Up to
- Maximum Current: 700 amps
- Command Signal: Analog Current (e.g. 4-20 mA), Analog Voltage (e.g. 0-5V)
- Mounting: DIN Rail
- Phase: Single Phase
-
Supplier: Advanced Energy Industries, Inc.
Description: PROFINET, Modbus TCP, EtherNet/IP) DIN-rail mounting up to 60 A systems USB interface with Thyro-Tool software 1-, 2-, or 3-phase versions (2-phase version for 3-phase load without deploying neutral conductor)
- Load Voltage: 230 to 280 volts
- Maximum Load Current: 16 to 280 amps
- SSPC Type: AC Controller
- Mounting: DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation (TSE 6762) announces the introduction of the DRM40 series DIN rail mount redundancy modules. The two 20A 10V to 30Vdc rated inputs can be connected to provide a 20A redundant configuration, or using the load balancing option, to deliver a 40A output. For capacitive (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
mounting and universal mounting holes, making them suitable for a range of electrical panel and equipment configurations. Universal mounting holes simplify replacement and installation, while an optional one-hand DIN rail release adds convenience during equipment maintenance (read more)
Browse Fuse Holders Datasheets for VICFUSE -
95% Efficient 960W DIN Rail Power Supply has a 1440W Peak Power Capability TDK Corporation (TSE 6762) announces the introduction of a 960W rated model to the DRF series of AC-DC DIN rail mount power supplies. The high 95% efficiency produces less internal waste (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand DIN rail mount DDA DC-DC converters. The series uses step-down non-isolated power modules that operate from an input range of 9 up to 53Vdc, with a wide adjustable output voltage range of 3.3 up to 24V. The DDA is (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
approximate 200g weight, accepts cable in AWG26-14 (0.15 - 2.5 mm2) for N, L and DC terminals, and is compatible with standard DIN RAIL TS 35/7.5 or TS 35/15 vertical mounting. This TPS030 30W power supply is CE and ROHS compliant, meets EN61347-2-13 LED safety certification, EN61000-3-2 and EN (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
compatible with standard DIN RAIL TS 35/7.5 or TS 35/15 vertical mounting, accepts cable in AWG26-14 (0.15 - 2.5 mm²) for N, L and DC terminals, and operates in 0°C - 70°C ambient temperature with derating from 50°C to 70°C. This TPS150 150W power supply is UL, CE and TUV (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
.5mA leakage current at 264VAC 50/60Hz, and comprehensive auto-recover protections including over temperature protection (OTP), over voltage protection (OVP), and overload protection. It adopts fanless convection cooling design for silent operation, is compatible with standard DIN RAIL TS 35/7.5 or TS (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Digital IO-Link communication Simple mounting on DIN rail With the new three-phase version, the ESS 076 3-phase smart current sensor, (read more)
Browse Current Sensors Datasheets for STEGO
More Information Top
-
Crouzet | Relays | Product Catalog Search Results | Galco Industrial Electronics
No. of Phases: 1, Voltage Supported: 230 Volts, Amperage Supported: 10~100 Amps, Under Curr Detect, Over Curr Detect, Variable Point Trip, Time Delay Trip (Sec): 0.1~3, Var Restart Delay, Type of Display: LED Status Indicator, Mounting : DIN Rail ;Surface, Certifications: UL;cUL;CE, Output Relay: SPDT, Comments: Use with current transformer (26852304) .
-
Power Quality Analyzers - Grainger Industrial Supply
…Phase, Line to Neutral 290 V, Line to Line 500 VAC, True RMS, Use With External 5 Amp Current Transformers , Fits 1/4 DIN , 96 x 96mm Opening, Din Rail , Connector Type Screw Terminal … Rating IP66, Depth 46mm, Mounting 1/4 DIN or Panel…
-
DRANETZ Digital Panel Meters - Process Monitoring - Grainger Industrial Supply
…Phase, Line to Neutral 290 V, Line to Line 500 VAC, True RMS, Use With External 5 Amp Current Transformers , Fits 1/4 DIN , 96 x 96mm Opening, Din Rail , Connector Type Screw Terminal … Rating IP66, Depth 46mm, Mounting 1/4 DIN or Panel…
-
$1500-$2000 Process Monitoring - Test Instruments - Grainger Industrial Supply
…Phase, Line to Neutral 290 V, Line to Line 500 VAC, True RMS, Use With External 5 A Current Transformers , Fits Full DIN , 144 x 144mm Opening, Din Rail , Connector Type Screw Terminal … Rating IP66, Depth 46mm, Mounting Full DIN or Panel…
-
Plant Maintenance Product | Phoenix Contact's Carrier 35-13 and Carrier F-13 shorting kits are available for modular feed-through terminals | Plant Services
The Carrier 35-13 Kit and Carrier F-13 Kit are built to provide short-circuit capability for current transformer (CT) applications using the terminal blocks. .... The Carrier 35-13 Kit is for DIN rail - mounted terminals, and the Carrier F-13 Kit is for panel-mounted terminals.
-
Plant Maintenance Product | Phoenix Contact's Carrier 35-13 and Carrier F-13 shorting kits are available for modular feed-through terminals | Plant Services
The Carrier 35-13 Kit and Carrier F-13 Kit are built to provide short-circuit capability for current transformer (CT) applications using the terminal blocks. .... The Carrier 35-13 Kit is for DIN rail - mounted terminals, and the Carrier F-13 Kit is for panel-mounted terminals.
-
Plant Maintenance Product | Phoenix Contact's Carrier 35-13 and Carrier F-13 shorting kits are available for modular feed-through terminals | Plant Services
The Carrier 35-13 Kit and Carrier F-13 Kit are built to provide short-circuit capability for current transformer (CT) applications using the terminal blocks. .... The Carrier 35-13 Kit is for DIN rail - mounted terminals, and the Carrier F-13 Kit is for panel-mounted terminals.
-
Sensors and Microsystems
In Fig. 67.3 the realized device is showed into a IDG-B enclosure designed to mount onto a DIN - rail (EN50022) with a snap-in clip. .... A Wireless Energy Consumption Monitor with current transformer connected to a PC through a Bluetooth module has been realized.
-
Operational Performance of the Spallation Neutron Source High Voltage Converter Modulator and System Enhancements
The original modulator design incorporated Rogowski probes that were connected to over- current protection circuitry on the IGBTs and primary side of the transformer . .... Working with Power Electronic Measurements, Ltd., in Nottingham, a 3-channel Rogowski DIN - rail mountable unit with active integrators was developed for the modulators.
-
Current transformers for energy management
Designed for DIN - rail mounting and panel installations, the new CTDs can be attached to existing wire terminals, using multiple isolated screws on the secondary to ensure strong and reliable attachment to any bus-bar, with up to eight-wire connection. .... Current transformer output can be bridged without changing connection of the secondary: this feature prevents output over-voltage during installation or maintenance.
Indicates content that may require registration and/or purchase.