-
Supplier: Wacker Neuson SE
Description: Infrared radiant heaters direct heat exactly where you need it without relying on warming the surrounding air, unlike convective heat, making it unaffected by the wind or weather. Perfect for heating open workspaces, personnel, equipment, concrete formwork, or jobsite
- Heating Capacity: 33.7065 to 45.4305 kW
- AC Voltage Required: 120 volts
- Watts: 33.7065 to 45.4305 kW
- Features: Air Heater, Curing / Tempering, Drying, Radiant Flat Panel Heater, Radiant Heater
-
Supplier: Accuris
Description: Direct Gas-Fired Industrial Air Heaters
-
Supplier: Accuris
Description: LP Gas mobile industrial direct fired air heaters
-
-
Supplier: Accuris
Description: Recirculating Direct Gas-Fired Industrial Air Heaters
-
Supplier: Accuris
Description: Recirculating direct gas-fired industrial air heaters
-
Supplier: Vulcan Electric Co.
Description: Vulcan Air Process Heaters offer flexibility for numerous air and gas applications up to 1100 °F (593 °C) depending on model. Assemblies are available for direct insertion into existing duct work or as standalone flow-through tube exchangers. All units utilize Vulcan
- Maximum Operating Temperature: 1,100 F
- Maximum Operating (Sheath) Temperature: 1,100 F
- Features: Air Heater
- Fuel / Energy Source: Electric
-
Supplier: Hartzell Air Movement
Description: install. These heaters are designed for roof curb mounting and ready for connection to a gas line and power source. Designed to be economical and energy efficient, the Make Up Air Heaters are also low-noise units that operate at 83 dBA or less at 5′. The Gas Fired Make Up
- Features: Air Heater, Steel
- Fuel / Energy Source: Electric
-
Supplier: Backer Hotwatt Inc.
Description: Features The Air Process heater will provide hot air and gas up to 1000°F (540°C) with infinite control by varying the voltage and air velocity supplied. Units are fitted with a tubing "T" for convenient power lead outlet, while larger diameters can be supplied with post
- Heating Capacity: 0.05 to 0.75 kW
- AC Voltage Required: 120 to 240 volts
- Maximum Air Temperature: 1,000 F
- Maximum Air Flow: 1 to 50 SCFM
-
Supplier: Mobile Air, Inc.
Description: The Direct Fired 1800 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, and a 20 amp recommended fuse size. The 1800 is an ideal portable heating unit for small office environments.
- Maximum Air Flow: 4,200 SCFM
- Features: Air Heater, Single Phase
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Space Heater
-
Supplier: Berner International Corporation
Description: fan directs a high velocity stream of heated air towards the door opening. The hot air mixes with the incoming cold air providing a warm comfortable environment. The door heater is activated through a limit switch. When the door is opened there is a brief pre-purge
- AC Voltage Required: 208 to 480 volts
- Maximum Air Flow: 6,500 to 7,900 SCFM
- Features: Air Heater, None, Single Phase, Three Phase
- Fuel / Energy Source: Electric, Natural Gas / Propane
-
Supplier: CSA Group
Description: Preface This is the third edition of ANSI Z83.25 / CSA 3.19, Standard for Direct gas-fired process air heaters. It supersedes the previous edition published in 2015. Scope 1.1 This Standard applies to newly produced, direct gas-fired process air heaters of
-
Supplier: Heat Wagon
Description: Air flow switch Burner heat shield Ductable Flame safeguard control Fused disconnect switch Hi limit switch Manifold pressure gauge Motor overload - manual reset Panel mounted voltage meter Remote thermostat Sealed control box
- Features: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Chromalox
Description: Medium Voltage Process Heaters Chromalox DirectConnect Process Heaters utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large process heating demands. Medium voltage systems are engineered to provide precise process temperature
- Features: Electric
- Heater Type: Inline Heater
-
Supplier: Watlow®
Description: Watlow's WATROD tubular heater elements and flat FIREBAR elements are designed primarily for direct immersion in liquids such as water, oils, solvents and process solutions, molten materials as well as air and gases. By generating all the heat within the liquid or process, these
-
Supplier: ASME Standards and Certification
Description: equipment. This Code applies to all air heaters used in industrial application, e.g., air heaters servicing steam generators and industrial furnaces. This specifically includes: combustion gas-to-air heat exchanger including air heaters
-
Supplier: ASME
Description: equipment. This Code applies to all air heaters used in industrial application, e.g., air heaters servicing steam generators and industrial furnaces. This specifically includes: combustion gas-to-air heat exchanger including air heaters
-
Supplier: Berner International Corporation
Description: Offered in both belt-drive and direct-drive models, Berner Industrial Air Curtains are used by manufacturing plants, distribution centers and warehouses to keep temperatures stable and flying insects out when the doors are open.
- Curtain Width: 36 to 192 inch
- Curtain Height: 15 to 39 inch
- Features: Air Filter, Integral Heater
- Air Heater: Electric, Gas, Hot Water, None, Steam
-
Supplier: Reznor
Description: The Reznor Model DFCH Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCH is horizontally arranged. Units can be configured for floor mount, outdoor pad mount, rooftop or suspended installation. Maximum heating capacity is
- Heating Capacity: 3,371 kW
- AC Voltage Required: 208 to 575 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 80,000 SCFM
-
Supplier: Reznor
Description: The Reznor Model DFCV Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCV is a vertical cabinet. Units can be configured for floor mount, outdoor pad mount, rooftop or suspended installation. Maximum heating capacity in the
- Heating Capacity: 2,052 kW
- AC Voltage Required: 208 to 575 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 50,000 SCFM
-
Supplier: Reznor
Description: The Reznor® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120°F (75°F
- Heating Capacity: 220 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 160 F
- Maximum Air Flow: 7,300 SCFM
-
Supplier: Reznor
Description: The Reznor® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120°F (75°F
- Heating Capacity: 220 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 5,500 SCFM
-
Supplier: ProSonix Corporation
Description: J-Series also offers a pipe mount design for inline heating Operation: Open/Close double acting air cylinder controls the flow of steam through the Jet Sparger. Optional Modulating steam flow design also available. Control: Plant air signal of 60 psig required for operation.
- Features: Clean Water Heating, Other, Process Waters
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: HDT Global
Description: to the exterior of the vehicle Insulated vent/exhaust ducts Integral heat ducts direct heated air into the cargo space Both fuel and power connections use quick-connect fittings The Cargo Bay Heater Kit comes complete with all materials, connections and fittings required to
- Maximum Air Flow: 225 SCFM
- Features: Air Heater, Other
- Fuel / Energy Source: Electric
- Heater Type: Forced Air Heater
-
Supplier: Howden
Description: Bisector air preheaters Power boiler applications require highly efficient and reliable air preheaters to ensure optimum boiler performance. An air preheater with a gas sector and one air sector is called a bi-sector design. Gas and oil fired boilers require only
- Features: Air Heater
-
Supplier: Lasko Products, Inc.
Description: Cyclonic Heat Penetration for Immediate Comfort Circulates Warmth Evenly throughout the Room Multi-Function Remote Control Save-Smart™ Technology Precision Digital Controls Adjustable Thermostat 7-Hour Timer Glide-System Pivot allows Warm Air Flow to be directed as Needed Space-Saving Design
- Features: Air Heater
- Heater Type: Space Heater
-
Supplier: Lasko Products, Inc.
Description: Cyclonic Heat Penetration for Immediate Comfort Circulates Warmth Evenly throughout the Room Multi-Function Remote Control Save-Smart™ Technology Precision Digital Controls Adjustable Thermostat 7-Hour Timer Glide-System Pivot allows Warm Air Flow to be directed as Needed Space-Saving Design
- Features: Air Heater
- Heater Type: Space Heater
-
Supplier: HDT Global
Description: This versatile heater is ideal for heating a wide variety of military tent systems. The MV60CG provides 60,000 BTU of clean heated air from outside your tent or enclosure. Remote room thermostat Low maintenance Lightweight Ducts used to direct heat to area needing heat Reliable
- AC Voltage Required: 120 volts
- Features: Air Heater, Other
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene, Electric
- Heater Type: Forced Air Heater, Space Heater
-
Supplier: DBK USA, Inc.
Description: Technical features Output ranges: 30W – 100/300W Voltage range: 12-24V AC/DC , 110-240V AC/DC Special voltages available on request. For example: 12 - 24 V or 400 V Special features Flat design Large contact surface With touch protection Maximum achievable power results from a direct screw
- Maximum Operating Temperature: 392 F
- Heating Capacity: 0.07 to 0.11 kW
- AC Voltage Required: 110 to 240 volts
- Maximum Operating (Sheath) Temperature: 392 F
-
Supplier: Lasko Products, Inc.
Description: Cyclonic Heat Penetration with Electronic Control Circulates Warmth Evenly throughout the Room Glide-System Pivot allows Warm Air Flow to be directed as Needed Space-Saving Design can be placed at the Wall Precision Digital Controls Adjustable Thermostat 7-Hour Timer Built-In Safety Features
- Features: Air Heater
- Heater Type: Space Heater
-
Supplier: Lasko Products, Inc.
Description: Cyclonic Heat Penetration with Electronic Control Circulates Warmth Evenly throughout the Room Glide-System Pivot allows Warm Air Flow to be directed as Needed Space-Saving Design can be placed at the Wall Precision Digital Controls Adjustable Thermostat 7-Hour Timer Built-In Safety Features
- Features: Air Heater
- Heater Type: Space Heater
-
Supplier: Pfannenberg
Description: Our FLH-TF Series of Fan Heaters with Thermostat follow a traditional design proven to provide heat to enclosures. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 4 models. Housing:
- Maximum Operating Temperature: 167 F
- Heating Capacity: 0.125 to 0.8 kW
- AC Voltage Required: 103 to 250 volts
- Maximum Air Flow: 16 to 26 SCFM
-
Supplier: Aitken Products, Inc.
Description: The World's Only All-Weather Gas Infrared Heater Saves Up To 75% In Energy These versatile, self-contained heating systems afford comfort, safety, and convenience. They are ideally suited for: Bus & Smoking Shelters Ski Lodges Residential Garages Outdoor Cafes and Patios Hotel and Theater
- Heating Capacity: 5.862 to 8.793 kW
- Watts: 5.862 to 8.793 kW
- Features: Air Heater, Radiant Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: STEGO
Description: plastic coating of the heater body. PTC heating element: temperature-limiting, direct response behavior Toch-safe heat protection, therefore safe to touch Screw fixing and fixing with clip fixing for DIN rail 35 mm possible Electrical connection via pressure clamps Temperature safety
- Maximum Operating Temperature: -49 to 158 F
- Heating Capacity: 0.25 to 0.4 kW
- AC Voltage Required: 12 to 230 volts
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
Supplier: Pfannenberg
Description: connects. Compact Design Wide range for heat options from 200W to 1200W all housed in the same compact housing. Integrated Fan Compact fan moves air across the heater elements to provide quick and efficient heating of the enclosure. PTC Heater Technology Uses a self regulating
- Heating Capacity: 0.2 to 1.2 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 47 SCFM
- Features: Air Heater, OEM / Custom, Single Phase
-
Supplier: New York Blower Company (The)
Description: New York Blower Air Kits are designed for applications in industrial and commercial plenum systems such as ovens, dryers, heaters and air-conditioning equipment.
- Air Flow Rate: 0 to 100,000 SCFM
- Static Pressure: 406.7871674924572 to 412.7871674924572 in H2O
- Media Temperature: 1,000 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 33 inch
Find Suppliers by Category Top
Featured Products Top
-
weathertight when the fan is shut down. When the unit is in operation, the force of the discharge air effectively prevents the entry of rain or snow. “H” (heavy industrial) duty construction features motor supports welded to the fan panel. The steel motor base and supports are (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Direct Drive Plug Fans are designed and constructed for applications where the system plenum acts as the fan housing. This compact design reduces overall system size and cost achieving operating efficiencies nearly equal to conventional housed fan equipment. The Direct Drive Plug Fan also (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Buffalo, NY – A custom engineered, 24-inch rotary tube furnace built by Harper International for Heirloom Carbon Technologies (San Francisco, CA) is enabling America’s first commercial Direct Air Capture (DAC) facility in California’s Central Valley. Heirloom’s DAC (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Direct Gas Fired Door Heater Series 79 Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement -
Every product is custom tailored to your specific needs. Get in touch, let us know how we can help. The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve (read more)
Browse Industrial Valves Datasheets for Exsenco, LLC -
Today as we enter spring, this might be the first time you’ve thought about it heating up. We’ve been thinking about heating all year long. Using Direct Steam Injection (DSI), Hydro-Thermal’s heaters use steam to (read more)
Browse Industrial Heaters Datasheets for Hydro-Thermal Corporation -
Screw Blower Delta Hybrid direct driven The new Delta Hybrid direct driven sizes are the technological evolution of the AERZEN screw blower series. The future has (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
The Sporlan SPW line of electric expansion valves uses pulse width modulation (PWM) technnology to control refrigerant flow in direct expansion refrigeration systems. (read more)
Browse Industrial Valves Datasheets for Parker Sporlan Division -
Direct liquid cooling (DLC) & coolant conditioning Immersion cooling infrastructure Chilled water & CRAC/CRAH systems and more! (read more)
Browse Industrial Heaters Datasheets for Tempco Electric Heater Corporation -
ASTM B26. Available in both direct drive or belt drive. The propellers are affixed to the motor shaft utilizing a split taper brushing or a clamp block arrangement. The propeller is mounted in a high efficiency air seal fan orifice with the smaller diameter of the ring. Features (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
Conduct Research Top
-
Direct In Situ Zirconia Oxygen Analyzer (.pdf)
The EXAxt Zircon Oxygen Analyzer (Model ZR402G) is used to monitor and control the oxygen concentration in combustion gases, in boilers and industrial furnaces, for wide application in industries which consume considerable energy-such as steel, electric power, oil and petrochemical, ceramics, paper