Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tradeport Electronics Group
Description: Entire calibration procedure (user controls, white balance, gamma check) can be performed through the software. Seamless interface with the VP400 series video generators and the CP5000 series all display color analyzers. The ACP6500 Software provides remote assistance and
-
Supplier: Signalysis, Inc.
Description: setup table. Upon starting a calibration process, XCalibrate controls the calibration shaker table to each target setting and calibrates the test transducer. A calibration curve is displayed real-time and the average sensitivity is computed over the target range. A simple point
- Physical Properties: Acceleration / Vibration
- Software: Application Software Included
-
Description: gage information quite simple. You will be able to track and display gage history, wear data, current users, the product evaluated with the gage, calibration dates, days since last calibration, and much more. Additional subsystems of the gage management module include gage
-
-
Supplier: Kistler Group
Description: The calibrator consists of two Type 5015 charge amplifiers and a data acquisition system, packaged together with Kistler's Calibrate TM calibration software suite. It forms the backbone of calibration systems for piezoelectric pressure and force sensors. Application
- DC Voltage Range: 0 to 10 volts
- Software: Application Software Included
- Electrical Properties: Charge
- User Interface: Computer Interface, Digital Front Panel
-
Supplier: Kett US
Description: Allows for calibration of the KJT systems as well as data collection, process control tracking, and display
- Applications: Condition Monitoring Software, Material Test, Mechanical Test, Non-Destructive Test, Spectrometry Test
- Features: Data Acquisition Capability
- Computer Platform: PC
-
Supplier: Cole-Parmer
Description: These calibration baths are designed with the stability and accuracy of a fluid bath and the compact size and weight of a portable calibrator. Smaller and lighter than most dry-well calibrators, these calibration baths are easy to carry and are spill-proof. The heating, cooling, and
- Display Type: Digital Numerical Display
-
Supplier: Cole-Parmer
Description: These calibration baths are designed with the stability and accuracy of a fluid bath and the compact size and weight of a portable calibrator. Smaller and lighter than most dry-well calibrators, these calibration baths are easy to carry and are spill-proof. The heating, cooling, and
- Display Type: Digital Numerical Display
-
Supplier: Cole-Parmer
Description: These calibration baths are designed with the stability and accuracy of a fluid bath and the compact size and weight of a portable calibrator. Smaller and lighter than most dry-well calibrators, these calibration baths are easy to carry and are spill-proof. The heating, cooling, and
- Display Type: Digital Numerical Display
-
Supplier: Environics, Inc.
Description: The Series 2020 Continuous Emissions Monitoring Calibration System (CEMCS) automatically generates precise gas standards for rapid multi-point and multi-scale calibration of Continuous Emissions Monitors (CEM).
- AC Voltage Range: 110 to 220 volts
- Operating Temperature: 32 to 122 F
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
-
Supplier: Spectral Dynamics, Inc.
Description: outside world Trigger Dialog lets you configure the trigger settings for masters/slaves Transducer grids display the manufacturer and part number Shunt emulation during calibration Supports SIPS constant current cards Excitation level defined as transducer characteristic, not channel
-
Supplier: Mile-X Equipment, Inc.
Description: databus, set bookmarks with the press of a key and jump to those bookmarks during playback. Displays fault codes for all components on the databus Provides databus utilization statistics on live connections. Automatically displays all component parameters of interest in the Data
-
Supplier: Det-Tronics
Description: system assets and process control devices in a single view. For all system-compatible field devices, S3 provides unique "Point Displays," which are graphical screens that organize and display information in an easy-to-read format. In addition to displaying real-time sensor status of
-
Supplier: MIDAC Corporation
Description: Additional MIDAC software works in conjunction with AutoQuant Pro to provide fully automated control for long term continuous data acquisition over multiple sample streams. This software suite can control valving to automatically collect background gas, calibration gases, and
-
Supplier: Sierra Instruments, Inc.
Description: CalTrak™ SL-800 primary standard gas calibration systems offer a standardized accuracy of ±0.15% of reading, superior to all other commercial laboratory standards. The SL-800 is fast, primary, Mercury-free and easy-to-use. The dimensionally-based primary accuracy of the CalTrak surpasses
- Operating Temperature: 41 to 104 F
- Software: Application Software Included
- Calibrator Style: Battery Powered, Portable
- User Interface: Computer Interface, Digital Front Panel
-
Supplier: Minebea Intec GmbH
Description: networking of diverse devices and systems from Minebea Intec and other suppliers Easy creation of production or calibration statistics Display of current status including daily history of dynamic checkweighers and metal detectors, logging of error messages as well as product changes
- Licensing: Perpetual
- Use: Professional
- Deployment: Web-Based
- Operating System: Windows
-
Supplier: Flexbar Machine Corporation
Description: Software for recording and evaluation. • The DG Cal Software provides calibration results • Accessories such as clamp, magnifying lens and holders are provided.
-
Supplier: Sierra Instruments, Inc.
Description: Sierra’s CalTrak™ XL primary standard gas calibration system is the leading high flow primary standard calibrator in industry and offers a standardized accuracy of +/-0.25%. With increased demand for higher flows of process gas, there is a requirement for a way to validate and calibrate high
- Operating Temperature: 59 to 86 F
- Software: Application Software Included
- Calibrator Style: Battery Powered, Fixed
- User Interface: Computer Interface, Digital Front Panel
-
Supplier: Nelson Fastener Systems
Description: PROCESS MONITOR Graphical representation of each weld. Pass/Fail indicator allows operator to verify weld parameters are within acceptable range. Archives weld information. Various print features include automatic document upon welding failure. REMOTE CONTROL Extends control functions and
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
-
Supplier: Isotech North America
Description: enabled the baths facilities to be extended even further, it is now eminently suitable for Liquid in glass thermometer calibration. To achieve this the filter and exhaust system were re-designed to cope with the increased level of powder needed for Liquid In Glass thermometer
- Temperature Range: 50 to 700 C
- Power: 3,000 watts
- User Interface: Analog Front Panel
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface, Serial Interface
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: The ET-cal II Compact Analysers are a portable battery or mains powered torque tester for small hand and power tools, ideal for Calibration Laboratories and Production lines Designed to test torque in both clockwise and anticlockwise directions Features a large display
- Display: Digital Readouts
- Physical Properties: Torque
-
Supplier: AMETEK Brookfield
Description: Powerful Rheovision Software is supplied with the PVS Rheometer for full automation and control of all test parameters and comprehensive data collection/analysis. Specifically designed for sophisticated rheological analysis, RheoVision makes viscosity measurement under pressurized and
-
Supplier: Vaisala
Description: GxP-compliant applications. The software includes calibration tracking for the sensors to ensure study results are reliable. The optional IQ/OQ protocol document ensures that vLog software operates with integrity, security and reliability. For non-regulated, standalone data
-
Supplier: Tradeport Electronics Group
Description: displays Custom software lets you store calibration information and print it out in an easy to interpret report Optional Software DLL package lets you integrate the CP5000 All-Display ColorPro into your specific color analyzer application Attractive, durable
-
Supplier: Isotech North America
Description: resolution from 0.01°C to 0.1°C which auto scales to suit the four digit display (all digits can be read with the Cal NotePad Software). The 915 is fitted with serial communications for interfacing to a PC as standard. With the high cost of some silicon oils the 915's seven liter
- Temperature Range: -65 to 300 C
- Temperature Accuracy: 0.0005 K
- Power: 1,000.0000000000001 watts
- Volume: 7 liters
-
Supplier: NEC Display Solutions
Description: Tackle your biggest display solution projects with the 57" NEC MultiSync LCD5710, a large-screen LCD display ideal for digital signage applications. This model boasts the Digital Signage Technology Suite (DSTS), nearly 30 features that enhance display management, improve screen
- Diagonal Screen Size: 57 inch
- Screen Width: 49.26774314 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: Visual Sound, Inc.
Description: enhance display management, improve screen performance and lower total cost of ownership. Professional-grade panel leads to less image persistence and a longer display life Ultra-thin bezel (19mm) helps create near-seamless video wall configurations Full high-definition display
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Marposs Corp
Description: Bluetooth wireless indicators, third party serial devices. • Creation and display of measurements with tolerance values and status • Handling of measurement calibration (if required) • Data collection of the measurement values • Basic statistical analysis (SPC) of the collected
- Operating System: Windows
-
Description: Transfer-Standard-Pyrometer for exact inspection of calibration sources. Temperature ranges between 200 and 1400 °C. Key Features Temperature ranges between 200 and 1400 °C Resolution of only 0.01 °C Built-in 5-digit LED display Digital interface Focusable optics Details IS 12-TSP and
- Celsius Scale: 200 to 1,400 C
- Spectral Range: 1.57 microns
- Emissivity: 0.1 to 1
- Configuration/ Features: Application Software Included, Laser Spot Aiming / Sighting, Records Min/Max Values
-
Supplier: InspectorTools
Description: ESP, and up to +/- 100 INWC). Capable of providing up to 100 combustion, pressure, and temperature records, the INSIGHT also can display measurement results for up to eight different fuels on its backlit, custom readout graphic LCD display. In addition, specific information can also be
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions Achieve the ultimate in color performance with the 21-inch NEC MultiSync® LCD2180WGLEDBKSV, a high-performance, LED-backlit LCD monitor featuring the SpectraViewII™ Color Calibration Solution. The SpectraViewII™ Color Calibration Solution, which includes
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Cole-Parmer
Description: and icon-driven software • Easy to use SmarTextâ„¢ graphical software • Metal base, ABS housing, and stainless steel pan • Color display and icon-driven navigation • Touchless sensors for hands-free operation Autocal automatic internal calibration ensures results are
- Capacity: 4.851 lbs
- Type: Bench / Counter Scale
- Display: Digital Display
- Interface: Serial
-
Supplier: Mark-10 Corporation
Description: Connect common strain gage-based load cells, force sensors, and torque sensors to Models M7I, M5I, and M3I indicators and Series F test frames with these user-configurable adapters. Sensor capacity and resolution may be configured via an included software utility, which includes a library of
- Sensor Interfaces: Strain Gauge
-
Supplier: Vaisala
Description: calibration plans for sensors, software upgrades, technical support and user training • Localized versions: English, German, French, Swedish, Chinese, Japanese, Spanish and Portuguese Key Benefits • User friendly software, real-time data & alarming • Secure web-access to
Find Suppliers by Category Top
Featured Products Top
-
The greater intensity and wider color gamut of OLED devices have created a need for a new level in measurement performance. The high accuracy of Konica Minolta’s CA Series Display Color Analyzers has become the standard within the display industry. Our customers have come to expect value (read more)
Browse Radiometers Datasheets for Konica Minolta Sensing Americas, Inc. -
can be satisfied using imaging colorimeters, applying unique equipment specifications, calibrations, and software functions Accurate microLED measurement and registration methods: “spaced pixel” (US Patent 9135851) and “fractional pixel” (US Patent 10971044 (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
configurable by software DIN Rail Mount Comes with a FREE calibration software pack. Includes calibration with sensitivity, analogue output, as well as Modbus settings (read more)
Browse Signal Conditioners Datasheets for Ametek Solartron Metrology -
whose range of applications is only just starting to be explored. A variety of modulation options: Phase Only Amplitude Only Transmissive and Reflective Technology for eliminating the Black-matrix effect and phase calibration Software base for design of diffractive optical elements (DOE) Extensive customization available Compact Plug-and-play (read more)
Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
“save” button allows you to save the chart in a variety of formats (.png, .pdf …). Sensor Calibration – Enter a calibration factor for each sensor. The calibration correction value is stored and displayed in the software. PPM Mode (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
variety of formats (.png, .pdf …). Sensor Calibration – Enter a calibration factor for each sensor. The calibration correction value is stored and displayed in the software. PPM Mode – Set a (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
-specific formulas, are ideal for measuring the color and appearance of solids, liquids, pastes, powders, pills, and granules to meet application needs more efficiently. The CM-5 Spectrophotometer can be used with compatible software or as a standalone instrument to display measurement data, graphs, and (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
-leading TrueTest™ Automated Visual Inspection Software from Radiant. TrueTest provides a complete, turnkey solution for high-volume manufacturing of displays, illuminated keyboards and lighting products, with test sequencing interface (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
, acquiring values for each pixel in the display. Backlit Symbols: The ProMetric Y paired with TrueTest™ Software automatically applies analysis regions to (read more)
Browse Photometers Datasheets for Radiant Vision Systems -
can select either a 1- or 2-point calibration option and choose from one of 4 standard solutions depending on the application. Readings display as Nitrate, Nitrogen, or mV. pH, ORP, FCE, DO, and Nitrate sensors are all user replaceable. PTBT Series (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
Conduct Research Top
-
Interphex Preview, Part Deux
for air handling processes in critical environments that require portable, high accuracy and low-pressure documenting calibration to certify pressure needs. a multidisciplinary engineering firm, delivers advanced solutions to pharmaceutical and life science manufacturers. Project experience includes
-
Maximizing Eb/No (C/N) Accuracy (Application Note 701)
. As is clear from the BER vs. Eb/N0 waterfall curve shown in Figure 2, any uncertainty in Eb/N0 translates dramatically to uncertainty of BER. The combination of the CNG's hardware and software algorithms, calibration routines and user input parameters all work in unison to insure accurate Eb/N0. The three
-
Share Your True Colors
software actually learns and mimics how humans see color, basing a pass/fail system on a database of staff or customer judgments. This is accomplished through artificial intelligence that drives an easily implemented, operator-specific procedure. Each sample is visually examined by a human observer
More Information Top
-
Weirdest problem with 3rd party display - MacRumors Forums
… panel as the Apple Displays? rmwebs Mac Peripherals 4 Apr 7, 2013 09:46 PM iMac 21.5 inch display vs 3rd party monitors Mozino iMac 0 Dec 5, 2012 10:28 AM 3rd Party Display Calibration Software ? shmerls Mac Peripherals 0 …
-
Display calibration - MacRumors Forums
… AM Retina MBP display calibration? withfilm MacBook Pro 74 Nov 17, 2013 02:46 AM built in display calibration changes at reboot thatsmega.net MacBook Pro 0 Nov 29, 2012 03:17 PM 3rd Party Display Calibration Software ? shmerls Mac Peripherals 0 …
-
Advanced Diesel Engine 42% Brake Thermal Efficiency Technology Demonstrators
4 Monitor displaying calibration software and perimeter settings include: injection timing, injector opening time, fuel rail pressure, intake and exhaust valve closing, turbocharger variable nozzle position, and mass air flow.
-
DCTune perceptual optimization of compressed dental x-rays
Calibrated display software was used allowing specification of the display gamma 8, 9, 10 .
-
Nonuniformity correction of cryogenic 5122 emitter arrays: the five-minute 5% NUC using FIESTA
SCADS The function of the Scene projector Calibration And Display Software (SCADS), also developed by Saturn Systems, reads in the *.
-
Advanced Computational Intelligence Paradigms in Healthcare 6. Virtual Reality in Psychotherapy, Rehabilitation, and Assessment
The CyberGlove system includes one CyberGlove (www.cyberglovesystems.com), its instrumentation unit, a serial cable to connect to a host computer, and an executable ver- sion of the VirtualHand graphic hand model display and calibration software .
-
High spectral resolution measurements for the ARM Program
system; calibration and display software ; networking scheme; and data formats.
-
Gravity Probe B data system description
The telemetry monitors were resident in the project relational database, which was the link between the monitors in the MSS and the ground-based calibration and display software .
-
Environmental preferences of yellowfin tuna (Thunnus albacares ) at the northern extent of its range
A visual gain feature (showing decibel output from the tag) in the software display was calibrated with an acoustic tag on a buoy prior to tracking the ®sh, and this permitted the researchers to accurately estimate the distance of the ®sh from …
-
Wide-Width Geotextile Testing with Video Extensometry
Display of software calibration screen.
Indicates content that may require registration and/or purchase.