Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: Pregis 2102Polymask Protective Film is a polyolefin film coated with a custom formulated, aqueous based acrylic adhesive system. This product was designed to provide very low adhesion values with minimal build and clean removal. It has excellent aesthetic properties and provides
- Features: Protective Tape
-
Supplier: Toray Industries (America), Inc.
Description: TORETEC™ is polyethylene type self-adhesive protective film produced by Toray Advanced Film Co., Ltd. It is used as process paper during the manufacture of optical film for liquid crystals and as film protecting the surfaces of other boards. Toray Advanced
- Materials: PET / Polyester
- Enhancement / Features: Transparent
-
Supplier: Boyd
Description: Screen display technologies require supporting components that enable them to function or enhance performance. From screen bonding systems to vibration management, optically clear adhesive (OCA), window tape, barrier film and thermal management, LCD and/or OLED display
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
-
-
Supplier: Radwell International
Description: PROTECTIVE FILM 6" TOUCH DEVICES, TYPE 1, FOR TP 070, TP 170MICRO, TP 170A/B, C7-635 TOUCH QUANTITY: SEE TECHNICAL DATA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: • Keep your cleanroom from contamination by clearly displaying locations requiring protective cleanroom clothing These signs are intended to indicate potential, type, and degree of the hazard that may lead to accidental injury or property damage. They are intended to define specific hazards
- Materials of Construction: Plastic / Film
-
Supplier: Abrisa Technologies
Description: The CleanVue PRO™ Series of Protective, Repelling and Oleophobic products are optical abrasion resistant coatings that repel dirt, dust, water, grease and oil to enhance display glass performance and longevity. The resulting coated surfaces are easy-to-clean and maintain, do not stain,
- Temperature Resistance: 121 C
- Enhancement / Features: Abrasion / Scratch Resistant, Coated, Transparent
- Features: Other
-
Supplier: Dontech Incorporated
Description: evaporation on to rigid optical substrates such as glass, acrylic, polycarbonate and ADC. Those coatings are also available on flexible films such as PET (polyethylene terephthalate) under Dontech's VCF Series™ Transparent Conductive Films product family. Dontech VCF Series™
-
Supplier: StellarNet, Inc.
Description: are also common applications. Polymer Films Polymer films such as PET and polycarbonate require monitoring of film thickness during manufacturing. Please contract ThinFilm_Experts@StellarNet.us to discuss your application Displays Most flat panel displays including
- Applications: CVD / PVD Films, Data Storage / Memory, Flat Panel Displays, Optical Components, Polishing / CMP, Polymers / Photoresists, Semiconductor Wafers
- Mounting / Loading: In-situ / System Mounted
- Form Factor: Monitor / Instrument
- Features: Non-contact, Non-destructive, Other
-
Supplier: Abrisa Technologies
Description: to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beam splitters, metal coatings, precision
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Mirror, Protective
- Materials: Glass, Metal
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: AgozTech LLC
Description: Tempered glass screen protector for Zebra TC77 mobile computers used in warehouse, logistics, healthcare, retail, and shared enterprise mobility programs. The protective display layer helps reduce scratches and routine surface wear while supporting touchscreen interaction during
- Enhancement / Features: Abrasion / Scratch Resistant, Transparent
- Features: Specialty / Other
-
Supplier: AgozTech LLC
Description: Tempered glass screen protector for Zebra TC73 and TC78 mobile computers used in warehouse, logistics, retail, healthcare, and field mobility programs. The precision-cut protective layer helps reduce display scratches and routine surface wear while maintaining touchscreen access and
- Enhancement / Features: Abrasion / Scratch Resistant, Transparent
- Features: Specialty / Other
-
Supplier: AgozTech LLC
Description: High-clarity tempered glass screen protector for Zebra TC7X mobile computers used in warehouse, logistics, retail, healthcare, and field-service deployments. The 9H-rated protective layer helps reduce scratches and everyday display wear while maintaining touchscreen response and screen
- Enhancement / Features: Abrasion / Scratch Resistant, Transparent
- Features: Specialty / Other
-
Supplier: AgozTech LLC
Description: Tempered glass screen protector for Zebra TC53- and TC58-series mobile computers used in warehouse, healthcare, logistics, retail, and field operations. The device-specific protective layer helps reduce scratches and display wear while maintaining touchscreen functionality. Compatible
- Enhancement / Features: Abrasion / Scratch Resistant, Transparent
- Features: Specialty / Other
-
Supplier: Dontech Incorporated
Description: Specifications: Substrates: glass, acrylic, polycarbonate, PET films. Standard sizes available up to 2 ft. x 6 ft. Optical Properties: Filters will appear neutral gray in color and depending on performance requirements, will have 50% to 80% photopic transmission. Additional protective,
-
Supplier: General Digital Corporation
Description: or more of the following product improvements: - Replace standard backlight and inverter with “high brightness” backlight and inverter - Add and/or replace LCD optical films - Add contrast enhancement filters to surface of LCD display - Optically bond contrast filters to LCD
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: or more of the following product improvements: - Replace standard backlight and inverter with “high brightness” backlight and inverter - Add and/or replace LCD optical films - Add contrast enhancement filters to surface of LCD display - Optically bond contrast filters to LCD
- Diagonal Screen Size: 6.4 to 19 inch
- Screen Width: 5.1 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: or more of the following product improvements: - Replace standard backlight and inverter with “high brightness” backlight and inverter - Add and/or replace LCD optical films - Add contrast enhancement filters to surface of LCD display - Optically bond contrast filters to LCD
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: or more of the following product improvements: - Replace standard backlight and inverter with “high brightness” backlight and inverter - Add and/or replace LCD optical films - Add contrast enhancement filters to surface of LCD display - Optically bond contrast filters to LCD
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: LG Chemical of America Inc.
Description: of carrier film required Adhesive Type N2401-A25 240 45 N1501-A25 150 45 N1501-A35 150 55 N1502-A25 150 75 * Thickness: This is applied to the inside of the Touch Sensor Module and excludes the thickness of process films (Protective Film, Carrier Film, Release
- Thickness: 0.0009055118110236221 to 0.007086614173228346 inches
- Features: Electrically Conductive
- Type: ITO
- Materials: PET / Polyester
-
Supplier: Interstate Plastics, Inc.
Description: Op-3/p99 ACRYLIC sheet is an ultraviolet filtering grade of ACRYLIC sheet combined with the matte finish of our standard non glare finish. Because it filters out 98% of the harmful ultraviolet light portion of sunlight, it is used for display cases and protective glazing, primarily by
- Overall Thickness: 0.118 inch
- Tensile Strength (Break): 9,000 psi
- Elongation: 2 %
- Chemical System: Acrylic
-
Supplier: TransPak
Description: Products are suspended in the airspace of the shipping container between two layers of highly resilient, low slip film. The patented design suspends products away from impact, providing consistent protection for fragile products even after repeated drops. Korrvu Packaging's transparent
- Features: Specialty / Other
-
Supplier: Interstate Plastics, Inc.
Description: slatwalls, point-of-purchase displays, casinos, children's toys, cosmetic displays and for applications in the food service industry. The standard sheet size is 48" x 96", but fabback ACRYLIC mirror sheet is also available in non-stock sizes as large as 72 x 120", in thicknesses of.
- Overall Thickness: 0.118 to 0.22 inch
- Tensile Strength (Break): 9,000 psi
- Elongation: 2 %
- Chemical System: Acrylic
-
Supplier: TransPak
Description: This Retention Packaging System holds product securely within its proprietary retention frame and revolutionary film membrane. Provides engineered protection for a wide range of applications. Elastomeric film safely entraps the product while providing excellent viaibility and product
- Features: Specialty / Other
-
Supplier: TransPak
Description: This Retention Packaging System holds product securely within its proprietary retention frame and revolutionary film membrane. Provides engineered protection for a wide range of applications. Elastomeric film safely entraps the product while providing excellent viaibility and product
- Features: Specialty / Other
-
Supplier: TransPak
Description: This Retention Packaging System holds product securely within its proprietary retention frame and revolutionary film membrane. Provides engineered protection for a wide range of applications. Elastomeric film safely entraps the product while providing excellent viaibility and product
- Features: Specialty / Other
-
Description: General Digital offers optical bonding and optical film laminating services to enhance the optical performance of an LCD, OLED or Plasma display. Optically bonding an LCD, OLED or Plasma display improves both optical performance and durability. Optical Bonding is the affixing of
- Coating: Antireflection, Filter, ITO, Protective
- Materials: Glass, Polymer
- Wavelength Range: IR, Visible
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Yaohua Electric Group
Description: arecapable of display automatically the delayed time,output voltage,protection status,etc owing to the digital diaplay technology and also provided with the protective functions of time-delay,overvoltage,undervoltage,and automatic alarm in full extent. Service Occasions Computers,test
-
Supplier: Boyd
Description: performance requirements including polyethylene film & polyester film UV resistant Printable for incorporation of branding or instructions Materials Polyethylene film Polyester film Polypropylene film Transparent film Market Applications: Electronic devices
-
Supplier: NETZSCH-Gerätebau GmbH
Description: controllers (MFC) for purge and protective gases (optional in the TMA 402 F3 Hyperion®), measurements in highly pure inert gas or in oxidizing atmospheres can be optimally controlled. Simultaneous measurement of force and displacement signal The force operating on the sample is generated
- Temperature Range: -150 to 1,550 C
- Remote Interface: Computer Interface
- Features: Cooling Available, Temperature Control
- User Interface: Digital Front Panel
-
Supplier: Carestream Tollcoating
Description: CARESTREAM TOLLCOATING provides contract coating services to help youbring your products to market. We specialize in the application of aqueous andsolvent coatings on flexible substrates for display, battery, electronic,imaging, photovoltaic and other high tech markets. Carestream
- Functions & Features: Adhesive, Conductive, Heat Resistant / High Temperature, Protective
- Coating Capabilities: Adhesive / PSA, Web Coating
- Industry Served: Aerospace, Automotive, Electronics, Medical / Healthcare, Security / Safety
- Features: North America, Northwest US Only, Other, Specialty / Other, United States Only
-
Supplier: Haida International Equipment Co., Ltd.
Description: PLC and LCD display 8. Counter: 0 to 999,999 times, also choose a single cycle, in line with the requirements of the test standard。 9. The machine with iron mesh and shatterproof film protective cover to prevent debris pop-up specimen during testing.
- Force / Load Capacity: 6,615 lbs
- Stroke / Travel: 0.393701 to 19.68505 inch
- Display / User Interface: Digital Readout / Interface
- Features: Specialty / Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: PLCand LCD display 8. Counter: 0 to 999,999 times, also choose a single cycle, in line with the requirements of the test standard。 9. The machine with iron mesh and shatterproof film protective cover to prevent debris pop-up specimen during testing.
- Force / Load Capacity: 6,615 lbs
- Stroke / Travel: 0.393701 to 19.68505 inch
- Display / User Interface: Digital Readout / Interface
- Features: Specialty / Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: PLC and LCD display 8. Counter: 0 to 999,999 times, also choose a single cycle, in line with the requirements of the test standard。 9. The machine with iron mesh and shatterproof film protective cover to prevent debris pop-up specimen during testing. Applicability The footrest
- Force / Load Capacity: 6,615 lbs
- Stroke / Travel: 0.393701 to 19.68505 inch
- Display / User Interface: Digital Readout / Interface
- Features: Specialty / Other
-
Supplier: Clark Foam Products Corp.
Description: consistent cell sizes that make them excellent absorbers and dampeners of sound and are easily laminated to films, pressure sensitive adhesives, corrugated, fabrics and other types of foams. Fabrication is easy with inexpensive tooling such as steel rule dies for die cut parts to patterns for
- Bulk Density: 1 lbs/ft³
- Applications: Acoustics / Sound Proofing, Consumer / Furniture, Cushioning / Springs, Filtration, Packaging / Casing, Sealing / Gasketing, Static / ESD Control
- Features & Approvals: Flame Retardant, Thermal Insulation, Waterproof
- Type: Open Cellular
-
Supplier: TapeOnline.com
Description: 450mT and coercivity of 120kA. A specially formulated protective layer ensures excellent durability and safeguards the high performance of the cobalt-evaporated magnetic layer. The diamond-like resilience of the protective layer offers greater wear resistance and creates an
Find Suppliers by Category Top
Featured Products Top
-
Sizes & thicknesses: 0.01–3?mm films; 0.01–60?mm sheets (skived for <6?mm) Applications: Laminate release sheets, wire and cable wrap, industrial gasketing, and custom (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
, flexibility, and consistent performance, these PTFE films, sheets, and membranes help engineers improve material reliability across demanding environments. Key Features and Benefits: • Outstanding chemical and thermal (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
General-purpose resin
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc. -
• High-performance resin, • Auto engine parts, gears, bearings.
• Electrical bobbins, fuse holders• Pumps, valves, chemical filters.
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc. -
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables.
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc. -
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables.
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc. -
polycarbonate film meets automotive designer needs. In response to the growing demand for interactive touch surfaces throughout vehicle interiors, XtraForm 3D Matt enables accurate and confident smart surface interaction for the user. This hardcoated matt surface also (read more)
Browse Plastic Sheet and Plastic Film Datasheets for MacDermid Alpha Electronics Solutions -
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc. -
We can produce ptfe plates of different sizes, with a maximum width of 4 meters, a thickness of 2-50mm, and a turning plate thickness of 0.02-10mm
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Manufacturer of PTFE molded sheets with excellent chemical resistance, electrical insulation, and high-temperature performance. Available in virgin and filled PTFE grades with custom sizes and CNC machining services.
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd .
Conduct Research Top
-
Highly Engineered Optical Films for Mobile Electronics and Display Systems
Advanced optical films provide a number of screen enhancements in today's mobile electronics and display systems. Inclusive of directional light-control films, anti-glare films, device-protective films and brightness-enhancement films, these materials are converted to form a custom product
More Information Top
-
Developing and Verifying a Questionnaire for Evaluating User Value of a Mobile Device
For example, taxonomies relevanttosmartphoneusewereaddedup;charge(e.g., phone bill) and accessory (e.g., display protection film ) were attached to the original list; “other user” category was newly formed, considering that a mobile phone is an instrument for interaction with others per se.
-
rainbow film - offers from rainbow film manufacturers, suppliers, exporters & wholesalers
Sell Mobile Display Protective Film (MDPF) .
-
Display - Display Manufacturers, Suppliers
Mobile Display Protective Film (MDPF) .
-
The Fast Linear Growth of Magnetite on Mild Steel in High-Temperature Aqueous Conditions
…does not seem realistic to argue from these two complementary, experiments that the porosities of the pro- tective and non-protective films are the same, because there would then be difficulty in explaining how the protective film displays this characteristic at all.
-
To the Histo- and Cytotopik of unspezifischen alkaline phosphatase
Only show Pr/~parate with a paraffin or Celloidin protection film a auffallende, but only m / ~ gig strong Graul £ rbung .
-
31.1: Evolution of Cellulose Triacetate (TAC) Films for LCDs: Novel Technologies for High Hardness, Durability, and Dimensional Stability
liquid crystal display ; protection film ; TAC; polarizer.
-
Neschen Shows New Self-Adhesive Products For Digital Printing
Furthermore, the comprehensive range of display and protection films from the Display Graphic Solutions (DGS) range is also on show, plus top-quality textiles.
-
56‐3: Distinguished Paper : A Novel Moth‐Eye‐like Surface Film that is Anti‐Reflective and Highly Scratch Resistant
liquid crystal display ; protection film ; TAC; anti-reflection; moth- eye; scratch resistance.
-
Flexible Display Market Tracker - H1 2016 - v2
The rollable display module is made with a flexible display and protection film .
-
Roll-to-Roll Coating Technology and Its Applications: A Review
A PSA film product showed a uniformly coated layer that can be used in display and protective films .43 Lastly, TCF was .
Indicates content that may require registration and/or purchase.