-
Supplier: DigiKey
Description: 8 Bit Digital to Analog Converter 3 14-SOIC
- Resolution: 8 bits
- Settling Time: 70 µs
- Operating Temperature: -40 to 85 C
- Reference Access: External
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital to Analog Converters - DAC Low-Cost, Triple, 8-Bit Voltage-Output D Product overview: MAX512ESD+ from Analog Devices / Maxim Integrated is a Digital-to-Analog Converter IC for analog output generation, control loops,
- Resolution: 8 bits
- Power Dissipation: 667 milliwatts
- Features: Other
-
Supplier: Win Source Electronics
Description: Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C Case / Package: 16-SO Analog Supply Voltage: 4.5 V to 13.2 V Digital Supply Voltage: 4.5 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand
- Operating Temperature: -20 to 70 C
- Interface Type: I2C
- Features: Other
- Packing Method: Shipping Tube / Stick Magazine
-
-
Supplier: Win Source Electronics
Description: Sampling Rate (Per Second): 512k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 1.7V ~ 3.6V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) Temperature Range -
- Sample Rate: 512 kSamples/Sec
- Operating Temperature: -40 to 125 C
- Features: Other
- Interface Type: SPI
-
Supplier: Win Source Electronics
Description: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2.7V ~ 3.6V Supply Voltage , Digital: 1.7V ~ 3.6V
- Sample Rate: 512 kSamples/Sec
- Operating Temperature: -40 to 125 C
- Features: Other
- Interface Type: SPI
-
Supplier: Rochester Electronics
Description: MAX512 - Low-Cost, Triple, 8-Bit Voltage-Output DACs with Serial Interface
- Features: Other
- Package Type: SOIC
- Interface Type: Serial
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Microchip Technology, Inc.
Description: extensive data movement. These devices are available in various packages and with extended (125°C) temp option. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS dsPIC33E Core
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: for extensive data movement. These devices are available in various packages and with extended (125°C) temp option. Additional Features Operating Range 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS PIC24E MCU Core
- Clock Speed: 70 MHz
- Internal RAM Size: 52 KB
- Internal ROM Size: 512 KB
- Number of Timers: 9
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 796588-TDA8444T/N4/G1,518 Packaging: Reel package Operating Temperature Range: -20°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 4.5 V ~ 13.2 V Data Interface: I2C Reference Type:
- Operating Temperature: -20 to 70 C
- Interface Type: I2C
- Features: Other
- Package Type: SOIC
-
Supplier: Microchip Technology, Inc.
Description: distributor for more information. Additional Features Operational Amplifiers (OPAMPs) Multi-Voltage I/O (MVIO) 12-bit Differential Analog-to-Digital Converter (ADC) 10-bit Digital-to-Analog Converter (DAC) with Output Buffer Zero-Cross Detector (ZCD)
- Features: Other
-
Supplier: Acromag, Inc.
Description: timer Programmable channel conversion control External trigger input and output Continuous and single-cycle conversion modes Interrupt generation for FIFO threshold conditions Precision calibration voltages stored on-board 0 to 70°C (IP340/341) or -40 to 85°C (IP340E/341E
- Analog Input Channels: 16 #
- Accuracy: 0.014 % FS
- Operating Temperature: 32 to 158 F
- Sampling Frequency: 125 kHz
-
Supplier: Newark, An Avnet Company
Description: ADC, DELTA-SIGMA, 24BIT, 512KSPS, TQFP32; Resolution (Bits):24bit; Sampling Rate:512kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC RoHS Compliant: Yes
-
Supplier: Acromag, Inc.
Description: timer Programmable channel conversion control External trigger input and output Continuous and single-cycle conversion modes Interrupt generation for FIFO threshold conditions Precision calibration voltages stored on-board 0 to 70°C (IP340/341) or -40 to 85°C (IP340E/341E
- Operating Temperature: 32 to 158 F
- Features: Analog-to-Digital Converter, Voltage-to-Frequency
- Application: General Lab and Industrial
- Data Acquisition: Input Module
-
Supplier: Acromag, Inc.
Description: AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16 channels
- Analog Input Channels: 16 #
- Accuracy: 0.014 % FS
- Operating Temperature: -40 to 185 F
- Resolution: 14 bits
-
Supplier: Acromag, Inc.
Description: voltages stored on-board 0 to 70°C (PMC341) or -40 to 85°C (PMC341E model)
- Number of Ports: 16
- PMC Data Bus: 32-bit
- Features: Other
- Technology: PMC
-
Supplier: Microchip Technology, Inc.
Description: Programmable Cyclic Redundancy Check (CRC), Programmable High-Low Voltage Detect (HLVD), Brown-out Reset (BOR) and Power-on Reset (POR) Class B Safety Library, IEC 60730 Advanced Integrated Analog Up to 24-Channel, 400Ksps, 10/12-Bit Analog-to-Digital
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 512 KB
- Number of Timers: 21
-
Supplier: ADLINK Technology Inc.
Description: The ADLINK PXIe-9848/9848H is an 8-channel, 14-bit, 100 MS/s digitizer delivering both high-accuracy measurement results and high-dynamic performance. With a PXI Express bus interface and ample onboard acquisition memory up to 512 MB, the PXIe-9848/9848H can easily manage simultaneous 8-CH
- Sampling Frequency: 100,000 kHz
- Resolution: 14 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: PXI Bus
-
Supplier: Cirrus Logic, Inc.
Description: integrated on the front end of the chip to accommodate analog input signals greater than 1Vrms. The device also has a high pass filter to remove residual DC offsets. WM8781 offers Master or Slave mode clocking schemes. A control input pin M/S is used to allow Slave mode
- Pin Count: 20
- Resolution: 24 bits
- Sample Rate: 8 to 192 kSamples/Sec
- Input Voltage Range (Vpp): 2.7 to 5.5 volts
-
Supplier: Cirrus Logic, Inc.
Description: per channel. Features 24-bit analog-to-digital conversion Fourth-order Delta Sigma architecture Clock-jitter-tolerant architecture Input voltage range 5 Vp-p differential High dynamic range (signal-to-noise ratio) 127 dB at 215 Hz bandwidth (2 ms sampling) 124 dB at 430
- Pin Count: 24
- Resolution: 24 bits
- Power Dissipation: 500 milliwatts
- SNR: 124 to 127 dB
-
Supplier: CAS DataLoggers
Description: configurable analog inputs that can read thermocouples, Pt100, Pt1000, voltage and current signals. It also has 2 relay outputs and 8 digital ports individually configurable as inputs or outputs. Up to 128 mathematical channels can be used to perform operations on the
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1302-T038X0200 ABSupplier: Infineon Technologies AG
Description: functionalities that makes XMC1300 suited to motor control application: Rich connectivity: 2x Can nodes, 4-channel serial COM unit (configurable to SPI, I²c, I²S, UART), USB FS. UP to 4X 12-bit ADC with a sample time of 70 ns ensure fast reaction times and tighter control loops.
- Internal RAM Size: 16 KB
- Serial Port Channels: 2
- Number of A/D Converters: 2
- Pin Count: 34
-
Current Sensors - Sensor technology - Current sensors - TLI4971-A120T5-E0001 -- TLI4971-A120T5-E0001Supplier: Infineon Technologies AG
Description: stability of offset over temperature and lifetime High robustness to voltage slew rates up to 10V/ns Galvanic functional isolation up to 1150V peak VIORM. Partial discharge capability of at least 1200V. 4mm clearance and creepage. Differential sensor principle ensures
- Measuring Range: 120 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
-
Supplier: Nordic Semiconductor ASA
Description: Mbps USB 2.0, High-speed 32 MHz SPI, UART/SPI/TWI, PWM, I2S and PDM, and has a 1.7 V to 5.5 V supply voltage range, which enables powering the device from rechargeable batteries or over USB. The two-stage LDO regulator and a DC-DC converter, together with the automated power
- Clock Frequency: 64 MHz
- ROM Size: 512 KB
- RAM Size: 0.128 MB
- Operating Voltage: 1.7 to 5.5 volts
-
Supplier: Infineon Technologies AG
Description: full-duplex serial interfaces (UART) with LIN support (for UART1 only) 2 synchronous serial channels (SSC) On-chip debug support via 2-wire SWD 1 LIN 2.2 transceiver 1 high-voltage monitoring input Single power supply from 5.5 V to 27 V Extended power supply voltage range from 3
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Silicon Labs
Description: functions, allowing in-system debugging without occupying package pins. Each device is specified for 1.8 – 3.6 V operation over the industrial temperature range (–45 to +85 °C). An internal LDO is used to supply the processor core voltage at 1.8 V. The Port I/O and RST pins are
- Supply Voltage: 1.8 to 3.6 volts
- Reference Voltage: 1.65 to 1.8 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Infineon Technologies AG
Description: data rate enhanced CAN FD Programmable HSM (Hardware Security Module) Wake-up Timer Single voltage supply 3.3V TQFP-144 package Developed and documented following ISO 26262 to support safety requirements up to ASIL-D AUTOSAR V3.2 and V4.x Benefits Diverse Lockstep architecture
- Internal RAM Size: 704 KB
- Number of A/D Converters: 4
- Operating Temperature: -40 to 125 C
- Bits: 16 Bit, 32 Bit
-
Supplier: ValueTronics International, Inc.
Description: to 25 MHz Offset Accuracy (100 kHz): ±(0.3 dB * Offset Setting Value + 1 mVpp) Amplitude flatness: ±0.3 dB (100 kHz, 5 Vpp) Spurious (non harmonics): DC to 1 MHz: -60 dBc; 1 MHz to 5 MHz: -55 dBc; 5 MHz to 25 MHz: -50 dBc Harmonic distortion: DC to 5 MHz: -50 dBc;
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Dataforth Corporation
Description: Each SCM5B49 voltage output module provides a single channel of analog output. The track-and-hold circuit in the input stage can be operated in a hold mode where one DAC can supply many output modules, or a track mode where one DAC is dedicated to each module. In addition
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.4 kHz
-
Supplier: Dataforth Corporation
Description: Each SCM7B21/30/31 voltage input module accepts one channel of analog voltage input which is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. These modules incorporate a five-pole
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.002997 kHz
-
Supplier: Dataforth Corporation
Description: Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.004 kHz
-
Supplier: Dataforth Corporation
Description: The SCM7B32 current input modules accept input signals in the 4-20mA or 0- 20mA ranges from the field and provide a high-level output to the process control system. Current to voltage conversion occurs internal to the module, which is factory calibrated to ensure
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.1 kHz
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Spectron Glass and Electronics Inc.
Description: varied angular ranges. On-board linearity correction further enhances sensor performance, to achieve unparalleled measurement accuracy. The RS232 output is easily read via the serial port of a PC or by direct interface to a microcontroller, while the optional analog output
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: OMEGA Engineering, Inc.
Description: voltage or current output that is linear to the input. It provides filtering, amplifies, and converts the input signal to the selected dc voltage or current output that you select. The 3-way 1200V isolation eliminates ground loops, common mode voltages and greatly
- Analog Input Channels: 1 #
- Maximum Output: 10 volts
- Input Impedance: 1 Mohms
- Common Mode Rejection Ratio: 120 dB
-
Supplier: OMEGA Engineering, Inc.
Description: ground loops, common mode voltages and greatly reduces noise pick-up. Sense wire connections are available to give maximum accuracy. Input, output, excitation and zero offset are field configurable via external rotary and slide switches. Offsets of up to ±100% of span can be
- Analog Input Channels: 4 #
- Maximum Output: 10 volts
- Input Impedance: 0.2 Mohms
- Common Mode Rejection Ratio: 100 dB
Find Suppliers by Category Top
Featured Products Top
-
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
Analog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range. The device offers high efficiency over the entire load range. It is ideal for either a primary battery or four alkaline (read more)
Browse DC-DC Converters Datasheets for DigiKey -
The ADF4377 is a high performance, ultralow jitter, dual output integer-N phased locked loop (PLL) with an integrated voltage controlled oscillator (VCO) ideally suited for data converter and mixed signal front end (MxFE) clock applications. The high performance PLL has a figure of merit of (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
complementary ALD1105, and it can be used to construct CMOS analog switches when connected in parallel with sources, drains, and gates connected together. It is also intended as a building block for CMOS inverters, differential amplifier input stages, transmission gates, and multiplexer applications (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The AD1896AYRSZRL Sample Rate Converter from Analog Devices offers cutting-edge technology for digital audio applications, delivering precise and efficient sample rate conversion. This converter is perfect for engineers working on high-quality audio (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
-chip buffer can be used to provide standard output voltage reference values compatible with modern precision converters. The ADR1001 divider network and output buffer combination is trimmed to within ±0.25% initial accuracy. In addition, a pair of matched resistors is also included on (read more)
Browse Current Sensors Datasheets for DigiKey -
analog semiconductors, specializing in the development and manufacture of precision CMOS linear integrated circuits, including analog switches, A/D converters and chipsets, voltage comparators, operational amplifiers, energy harvesting systems, analog timers, and conventional and precision EPAD MOSFET transistors. For more information about Advanced Linear Devices go to www.aldinc.com. (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
DAC81416RHAR is designed for professional applications including PLC output modules, automated test equipment, process control, and industrial analog output systems, bringing the essential capabilities of a precision data-converter IC into one clearly defined orderable device. Engineers can use (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
7 turns analog or digital signals into accurate, repeatable system data or control outputs, giving engineering teams measurable design and test targets. Design Review Checklist Functional fit: Confirm that the function (resolver-to (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
(8 µVRMS) makes this device an ideal solution for applications where clean voltage rails are critical for system performance (power operational amplifiers, analog-to-digital/digital-to-analog converters, and other precision analog circuitry). The device (version B) implements power (read more)
Browse Linear Actuators Datasheets for DigiKey
More Information Top
-
Protocol Volume 18 Issue 1 Winter 2013
Remember, if a DMX512 to analog converter is used, the DMX512 line may be the point ground. Isolation of the control signal and all control connector pins from hazardous voltage (e.g., AC mains …
-
Exploring C for Microcontrollers
Novel interfacing tech- niques based on microcontroller are emerging which ranges from simple low-cost current limiting resistors to dynamic constant current utilizing PWMs and analog - to -digital converters . With HB-LED lighting requir- ing the use of low- voltage electronic control, low-cost microcontrollers are … … lighting designers to in- corporate a reliable connectivity interface such as DALI and DMX512 that will provide …
-
signal isolator - offers from signal isolator manufacturers, suppliers, exporters & wholesalers
Current/Voltage To Frequency Signal Isolator/ Transmitter Features: DIN 35, DC voltage /current signal input, pulse ... [ Related Keywords : V-F Converter , V-I converter, 4-20ma to 0-1kHz Converter, 0-5kHz to … Sell 8loops DMX512 Isolation Signal Amplifier PT100 to 4-20mA/0-5V analog signal isolated converters/transducer/temperature converter/thermal resistance ...
-
Extended parallel pulse code modulation of LEDs
With analog control, the drive electronics require precision analog - to -digital converters and linear power amplifiers, whereas with PWM only a power electronic switch is required. … to emit significant amounts of yellow light at low current levels, while forward voltage differences make it … Even though the control signals typically have 8 bits resolution (for example, DMX512 theatrical control signals), it …
-
New Low-Power RS-485 Transceiver with Automatic Bus-Polarity Correction Time from TI
In many industrial applications, such as e-metering networks, DMX512 networks, industrial automation, HVAC systems and process … … which eliminates the need for board redesign while providing a robust, reliable upgrade to a standard RS … TI analog for industrial … ICs) for a broad range of applications, including smart grid, factory automation, high- voltage power, LED lighting … TI data converters , amplifiers, interface, isolation, clocking, and power management devices enable customers to differentiate their products …
-
Industrial Instrumentation and Control Systems II
The analog voltage signals are conversed into digital signals by S3C2440 processor in sampling circuit. These data are packeted under the demand of DMX512 and sent via RS485 bus to the dimmer; finally, the function of lighting console can be realized. The S3C2440 chip contains an eight-channel ten-bit converter (the fifth and sixth channel are used …
-
Converters / 2
External RJ45 device monitors up to two 4-20 mA analog sensors. 302MC - 1 Port 10/100BaseTX to 1 Port 100BaseFX Media Converter 2 input channels 320 ps time-stamping resolution -3.3V to 5V input voltage and configurable threshold … XTBA's SMART LINK 2 is a single unit D54 to DMX512 and DMX512 to D54 protocol converter.
-
NXP Brings ARM Cortex-M0 to DALI and DMX512 Lighting Control Systems
The GreenChip™ TEA1721 buck converter supplies the Cortex-M0 processor with high efficiency and offers significant power … … recent advances in LEDs have opened new opportunities for lighting control networks using DMX512 ,” said Jan … From wired lighting and control networks using DALI, DMX and KNX, to wireless solutions using JenNet-IP … … High Performance Mixed Signal and Standard Product solutions that leverage its leading RF, Analog , Power Management, Interface … • NXP Releases World's First Dual Supply Voltage ARM Cortex-M0 Microcontrollers .
-
digital decoder - offers from digital decoder manufacturers, suppliers, exporters & wholesalers
The Digital to Analog Audio Decoder is used 24-bit audio DSP, 96KHz digital receivers, and 192KHz/24bit ADC , DAC. Our series of HDMI converters , switches, extenders, matrixes and splitters are designed to make your A/V device … Sell DMX-PWM DMX Decoder(Constant Voltage DMX Decoder adopted the advanced micro-electronic control technology to convert universal DMX512 /1990 digital signal ...
-
Lighting&Sound America Volume 8 Issue 4 April 2011
… include an array of analog and digital I/O connections; eight channel pairs of analog inputs and outputs … 032_LSA_NewTechnologyFINAL TO SCOTT.qxp:LSA template 4/12/11 10:36 AM Page 33 … addition of an M-PC eight-universe license to the Martin Ether2DMX8 Art- Tet to DMX converter . … Streaming ACN, Art-Net, or KI-Net, as well as wired and wireless DMX512 ; it is fully … It uses USITT DMX 512 sixteen-bit resolution, and it has a multi voltage power sup- ply …
Indicates content that may require registration and/or purchase.