-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 24.0V 1W 5% DO-41/DO-15
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 6.8V 1W 5% DO-41/DO-15
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 5.6V 5% DO-41
-
-
Supplier: Allied Electronics, Inc.
Description: ZENER-DIODE 0.5W, 5%, DO-35, CUT TAPE
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 50W, 5.6V, DO-5; Zener Voltage Nom:5.6V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 50W, 7.5V, DO-5; Zener Voltage Nom:7.5V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Diodes - DO5 BRAZ SQR
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 40V 5A DO201AD
- VF: 0.5 volts
- IF: 5,000 mA
- VR: 40 volts
- IR: 0.2 mA
-
Supplier: Newark, An Avnet Company
Description: Low Height Heat Sink for Power Semiconductor T066, DO4/DO5 Diodes RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Zener Diode, 39V V(Z), 5.13%, 0.5W, Silicon, Unidirectional, DO-35, DO-35, 2 PIN
- Features: Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS
- Configuration: Single
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 5A 200V DO-201AD
- VF: 0.95 volts
- IF: 150,000 mA
- VR: 200 volts
- Package: DO-201
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 25.6VWM 53.5VC DO201
- Tj: -65 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 53.5 volts
- VBR: 28.5 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 15V 2W DO204AL
- VF: 1.2 volts
- IR: 500 mA
- Tj: -65 to 150 C
- VZ: 15 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-201
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-201
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-201
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ODG (Origin Data Global)
Description: 100V 830mV@5A 5A DO-201AD Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 7.5 to 8.4 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 5.1 to 5.7 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: RBR5L60ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
- VF: 0.55 volts
- IF: 5,000 mA
- VR: 60 volts
- VRRM: 60 volts
-
Supplier: ROHM Semiconductor GmbH
Description: RBR5L30BDD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
- VF: 0.49 volts
- IF: 5,000 mA
- VR: 30 volts
- VRRM: 30 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 40V 3A DO-15 Schottky Barrier Diodes (SBD) ROHS
- VR: 40 volts
- IFSM: 80 amps
- Package: DO-15
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface
- VR: 43 volts
- Clamping Voltage (VC): 69.4 volts
- VBR: 47.8 to 52.8 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Zener Voltage Regulator Diode
- Package: DO-35
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: 500nA @ 25V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-563 Popularity: Medium Fake Threat In the Open Market: 48
- VF: 1 volts
- VR: 40 volts
- IR: 0.0005 mA
- trr: 5 ns
-
Supplier: DigiKey
Description: Zener Diode 3.3V 500mW ±5% Through Hole DO-35
- Tj: -65 to 175 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% 400mW 7.5V DO-204AH(DO-35) Zener Diodes ROHS
- IR: 0.001 mA
- VZ: 7.5 volts
- ZZT: 15 ohms
- PD: 400 milliwatts
-
Description: DIODE GEN PURP 300V 50A DO5
- VF: 1.25 volts
- VR: 300 volts
- Package: DO-5
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and
- Features: Rectifier Diode
-
Description: DIODE ZENER 5.1V 50W DO5
- VF: 1.5 volts
- IR: 20 mA
- Tj: -65 to 175 C
- VZ: 5.1 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904432-ZY5.6 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 5.6 V 2 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial
- Tj: -50 to 150 C
- Package: DO-41
- Features: Other, Zener Diodes
-
Supplier: Richardson RFPD
Description: 85A, 200V-1600V rectifier in DO5 package
- IF: 85,000 mA
- Package: DO-5
- Features: Rectifier Diode
-
Supplier: DigiKey
Description: 11.3V Clamp 134.5A Ipp Tvs Diode Through Hole DO-201
- VR: 6.4 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 11.3 volts
-
Supplier: Littelfuse, Inc.
Description: Littelfuse low cost interchangeable glass encapsulated thermistors are manufactured using super stable, precision NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even
- Temperature Range: -55 to 300 C
- Resistance (@25°C): 25,000 ohms
- Lead Style: Leadless
Find Suppliers by Category Top
Featured Products Top
-
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Osram 5W Blue Laser Diode in a compact 9mm TO can package.. Typical Features 447 nm emission wavelength TO90 package ESD protection diode Laser Diode isolated against package High (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
-lead diodes come standard in 2kV, 3kV and 5kV, 1.5A, 2.5A and 3.5A, 70nS. VMI's standard QPL tabbed and axial-leaded diodes are also available. VMI is ISO9001 (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
chain." Built in hermetically sealed DO-204AH glass axial packages with a Category I metallurgical bond, these diodes withstand extreme thermal shock (-65°C to +175°C) and severe mechanical vibration — delivering proven performance, long-term reliability, and full manufacturing (read more)
Browse Diodes Datasheets for Micross Components, Inc. -
VMI manufactures two 10kV, 5mA diodes – the M100FF3 and (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
A, maximum forward voltage of 1V @ 50mA. The reverse recovery time is just 4ns, with reverse leakage current of 5μA @ 75V. Additionally, capacitance is 4pF at 0V, 1MHz. Key Features: Fast recovery diode for high-speed switching circuits SOD-80 Mini (read more)
Browse Diodes Datasheets for Win Source Electronics