-
Supplier: Terra Universal, Inc.
Description: Heavy-duty locking latches with reinforced door seals and cart ramps; polypropylene with 304 stainless steel/dissipative PVC doors. 36"W x 36"D x 48"H (914 mm x 914 mm x 1219 mm)
- Inside Width: 36 inch
- Inside Depth: 36 inch
- Inside Height: 48 inch
- Features: Floor Mounted, Windows
-
Supplier: Sentry Group
Description: installed in wood or concrete. Features: Waterproof Easy floor installation for wood or concrete shipped with product Contoured handle design Heavy die cast aluminum door 4 number combination lock Double locking bolts 12-gauge steel body Protective steel cover lid
- Depth: 15.7 inch
- Height: 0 inch
- Width: 9.6 inch
-
Supplier: Eldon Enclosures
Description: The stainless steel double door combinable floor standing enclosure range, MCDS, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it
- Length / Height: 78.7402 inch
- Width/Diameter: 47.24412 inch
- Depth: 23.62206 inch
- Height: 78.7402 inch
-
-
Supplier: Optimal Handling Solutions
Description: All welded double wall 18 guage inside construction, 14 gauge outside constuction with 1 1/2" insulating air space Each unit contains 2" leakproof sill to contain leaks Lockable flush mounted handle (gripper pad) with 2 keys included Adjustable leveling feet for various floor surfaces
-
Supplier: Optimal Handling Solutions
Description: All welded double wall 18 guage inside construction, 14 gauge outside constuction with 1 1/2" insulating air space Each unit contains 2" leakproof sill to contain leaks Lockable flush mounted handle (gripper pad) with 2 keys included Adjustable leveling feet for various floor surfaces
-
Supplier: Optimal Handling Solutions
Description: All welded double wall 18 guage inside construction, 14 gauge outside constuction with 1 1/2" insulating air space Each unit contains 2" leakproof sill to contain leaks Lockable flush mounted handle (gripper pad) with 2 keys included Adjustable leveling feet for various floor surfaces
-
Supplier: Optimal Handling Solutions
Description: "S" designates steel casters while "P" denotes phenolic casters Options: - Perforated steel double doors and top - Floor lock
-
Supplier: Chatsworth Products, Inc.
Description: CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; WELDED STEEL MATERIAL; 19 INCH W X 44 INCH D X 84 INCH H SIZE; BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, #12-24 TPI CAGE NUT/SCREW, M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE
- Length / Height: 84 inch
- Width/Diameter: 19 inch
- Depth: 44 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: U.S. Plastic Corporation
Description: powder finish with red warning, plus grounding attachment, 3-point key lock, and 2" raised, leak proof door sill. Each shelf is adjustable, supported by 4 brackets, and can support 350 pounds. This cabinet can be used on countertops, workbenches, or on the floor. One
- Features: Other
-
Supplier: Takex America, Inc.
Description: control applications, door strike release, alarm system shunting and automatic door operation. Features Dual Pyro for increased stability against external light High immunity to RFI and other electrical noise Adjustable Coverage Area Adjustable Sensitivity Suitable for Single or
- Detection Range: 8 ft
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
-
Supplier: Takex America, Inc.
Description: control applications, door strike release, alarm system shunting and automatic door operation. Features Dual Pyro for increased stability against external light High immunity to RFI and other electrical noise Adjustable Coverage Area Adjustable Sensitivity Suitable for Single or
- Detection Range: 165 ft
- Features: Outdoor Use
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
-
Supplier: U.S. Plastic Corporation
Description: Keep flammable liquids near work areas in Eagle Safety Storage Cabinets. All are constructed of 18-gauge steel. Sides, top, bottom, and doors are double-walled with a 1 1/2" air space between walls. Both vents, with 2" threaded fittings, have fire baffle and cap. Cabinets come in
- Features: Other
- Type: Safety Cabinet
-
Description: steel shelves Set of casters for easy movement of the chamber (except double units) Push button door lock Bottom of the unit allows storage space for peripheral equipment SAFETY FEATURES: Overheat & over-pressure protectors Door lock safety mechanism to prevent
- Chamber Capacity: 0.64 cubic feet
- Temperature Range: 105 to 142 C
- Humidity Range: 75 to 100 % RH
- Configuration: Floor Mount
-
Supplier: Strong Hold Products
Description: These cabinets store 55-gallon drums vertically. This all-welded double wall cabinet features 12-gauge exterior walls and 16-gauge interior walls spaced 1 1/2" apart. Air vents on each side of the cabinet allow ventilation. The manual closing double doors include the 3-point
- Height: 72 inch
- Width: 58 inch
- Depth: 30 inch
- Use: Commercial, Industrial
-
Supplier: Acoustical Solutions, Inc.
Description: fully demountable system * Single Wall Construction * Efficient, silent ventilation systems * Double safety glass window designs * Flush sill doors with double magnetic gasket seals * Non-visible, internal electrical wiring * Vibration Isolated Floors * Wide variety of
- Width: 96 inch
- Height: 93 inch
- Description: Acoustic Room
- Mounting: Free Standing
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s MCD Series modular double door enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and
- Length / Height: 78.7 inch
- Width/Diameter: 47.2 inch
- Depth: 23.6 inch
- Height: 78.7 inch
-
Supplier: Weiss Technik North America, Inc.
Description: Moisture-Vapor Seal: all joints between panel sections fitted with double gaskets Flush-type door with thermostatically controlled perimeter gasket, heated to remain dry and frost free; standard Clear opening 34-inches (864mm) wide and 78-inches Door hardware includes cam lift,
- Temperature Control: Heating
- Configuration: Walk-In
-
Supplier: Terra Universal, Inc.
Description: operation of the blower, door switch, door lock, and presence sensor/mat switch. Clean, Durable Construction Select models in any of three materials to suit your cleanroom requirements: white epoxy-finished 16-gauge cold rolled steel, 304 stainless steel, or particle board with
- Door Width: 32 inch
- Number of Nozzles: 40
- Height: 90 inch
- Length: 84 inch
-
Supplier: TelephoneStuff.com
Description: Equipment Mounting Rails - (1) Factory Installed Grounding/Bonding System - (1) Leveling Feet and Casters - (1) Floor Attachment Brackets - (1) Perforated Metal Front Door - (1) Baying Kit for 600 mm and 24” Tile Spacing - (1) Double Perforated Metal Rear Door with
- Use: Commercial
- Material: Steel
-
Supplier: C & C Lift Truck, Inc.
Description: Features: All-welded construction, double door design. Solid doors are reinforced with 18 gauge full-height door stiffener providing a rigid torque-free door. 3-point turn handle locking and heavy-duty 13 gauge, 7-knuckle 3-1/2" hinges. Back is welded to cabinet
- Height: 78 inch
- Width: 36 inch
- Depth: 24 inch
-
Supplier: Southland Equipment Service
Description: Features: All-welded construction, double door design. Solid doors are reinforced with 18 gauge full-height door stiffener providing a rigid torque-free door. 3-point turn handle locking and heavy-duty 13 gauge, 7-knuckle 3-1/2" hinges. Back is welded to cabinet
- Height: 78 inch
- Width: 36 inch
- Depth: 24 inch
-
Supplier: C & C Lift Truck, Inc.
Description: Features: All-welded construction, double door design. Solid doors are reinforced with 18 gauge full-height door stiffener providing a rigid torque-free door. 3-point turn handle locking and heavy-duty 13 gauge, 7-knuckle 3-1/2" hinges. Back is welded to cabinet
- Width: 48 inch
- Depth: 24 inch
-
Supplier: ABB Inc.
Description: protection against external mechanical impacts is IK10 for the version with blind door and IK09 for the version with glass door (IEC 62262). The AISI 304 stainless steel allows the cabinets to be fitted both indoors and outdoors, by fixing them to the floor. Available with blind
-
Supplier: Southland Equipment Service
Description: Features: All-welded construction, double door design. Solid doors are reinforced with 18 gauge full-height door stiffener providing a rigid torque-free door. 3-point turn handle locking and heavy-duty 13 gauge, 7-knuckle 3-1/2" hinges. Back is welded to cabinet
- Height: 60 inch
- Width: 48 inch
- Depth: 24 inch
-
Supplier: TelephoneStuff.com
Description: Perforated Metal Front Door - (1) Baying Kit for 600 mm and 24” Tile Spacing - (1) Solid Metal Rear Door - (1) Keyed Locks - (1) Swing Handle Latches
- Use: Commercial
- Material: Steel
-
Supplier: Caster City, Inc.
Description: more capacity Cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter hollow bolt with lock nut. TB - Pedal on side of
Find Suppliers by Category Top
Featured Products Top
-
AuotmationDirect has added IDEM UGB-NET gate boxes that are designed for installation on machine guard doors, serving as an integrated solenoid locking guard with a double tamper-resistant interlock mechanism. Similar to universal gate boxes, these devices add the ability to communicate over the (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
Double Track Linear Guides feature the most compact design and the highest load capacity of all pre-assembled linear guides. It utilizes the same features of Modern Linear's double track in a complete, easy to install system. Installation of a DT Linear Guide is easier and quicker than two (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
. Stacked chamber configuration with the optional cart, saves floors space, doubling test capacity in the same footprint. Run two different tests in separate chambers without taking up additional space in your lab. The (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
. Proprietary locking door handles for controlled access and security. Adjustable leveling legs to ensure stability on uneven laboratory floors (read more)
Browse Cabinets and Casework Datasheets for MarShield -
steel or polycarbonate. Integrated or framed doors Choose from single or double hinged doors, sliding doors, integrated doors or framed doors based on the width of your cabinet. With the framed version, you can add drawers or roll-out shelves behind the door (read more)
Browse Cabinets and Casework Datasheets for Rousseau Metal Inc. -
Door Cabinets Store your bulky items securely with our cabinets. Choose from our sliding or hinged doors, available in steel or polycarbonate. Integrated or framed doors Choose from single or double (read more)
Browse Cabinets and Casework Datasheets for Rousseau Metal Inc. -
The CM-M6 is a portable multi-angle spectrophotometer especially designed for color measurement of metallic or effect paints, such as pearlescent coatings, which can exhibit a noticeable visual change with specific angles of view. It uses a new, patented double-path illumination system with (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
The ADF4368 is a high performance, ultra-low jitter, integer-N and fractional-N phase-locked loop (PLL) with integrated VCO ideally suited for frequency conversion applications. The high performance PLL has a figure of merit of −239 dBc/Hz, very low 1/f noise of normalized (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
-size doors, ramps and heavy-duty floors. The majority of walk-in chambers utilized foam panels that lock together offering flexibility to your size requirements and are more economical than fully welded walk-in chambers with temperature ranges up to +85°C. Fully welded walk (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
inside (mounting them either flush or recessed). Four rear options are available: flat panel with lock and external hinges; simple bolted flat panel; framed rear door with lock and internal hinges in depths of either 0.59" or 2.36". New multiPANEL is available in three depths – 2 (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > INDUSTRIAL PLANTS
Models are now available with two floors, stairs, elevators, mezzanines, windows with screens, double doors with locks , wood flooring or carpeting, chandeliers, tiled toilets, lockers, HVAC, etc.
-
NSLS-II Preliminary Design Report
one extra panel of size 1 m x 1 m x 50 mm at the downstream wall centred at 1400 mm above the floor one sliding double door (white beam hutch) 10 lockable , hinged chicanes on the roof …
-
Encyclopedia of Psychopharmacology
… left the room or house Sleep in a separate bed from bed partner Place mattress on floor Remove obstructions from room Remove coat hooks from door Cover windows and glass doors with drapes Lock doors with a double cylinder lock Light outside …
-
Encyclopedia of Psychopharmacology
… left the room or house Sleep in a separate bed from bed partner Place mattress on floor Remove obstructions from the … … coat hooks from the door Cover windows and glass doors with drapes Lock doors with a double -cylinder lock; light outside …
-
Use of modile enclosures for weather protection & contamination containment
The equipment air lock abuts the exteriorof the enclosure and consistsof a modular structure, a pallet truck, two double swing doors and a stainless steel floor .
-
Frick / Knöll building construction lesson 2
7.93 Constructive structure of a wood folding door Hüppe-of-room-separating-systems without floor direction 1 simple-steel scissor series 2 double -steel scissor series 3 kugelgelagerte castors 4 … … clothing with chipboard strip 6 Doppelhaken- safety lock DORMA, Oldenburg .
Indicates content that may require registration and/or purchase.