-
Supplier: Larsen & Shaw Limited
Description: Specifications Material Carbon Steel Nominal Length 8 ft Actual Length 94.992" Modifications FBRG - Flange (Hospital) Bearing Standard LGTH - Length EPT - CTP Cutout HT - Hospital Tip DD - Dutch Door SW/F - Swaged/Formed CHP - Custom Holes PLSH - Electropolished EGC - EG Cutout Hardware CTW4 -
-
Supplier: Larsen & Shaw Limited
Description: Specifications Material Carbon Steel Nominal Length 10 ft Actual Length 118.74" Modifications FBRG - Flange (Hospital) Bearing Standard LGTH - Length EPT - CTP Cutout HT - Hospital Tip DD - Dutch Door SW/F - Swaged/Formed CHP - Custom Holes PLSH - Electropolished EGC - EG Cutout Hardware CTW4 -
-
Supplier: Larsen & Shaw Limited
Description: Specifications Material Stainless Steel Nominal Length 7 ft 2 in Actual Length 85.097" Modifications FBRG - Flange (Hospital) Bearing Standard LGTH - Length EPT - CTP Cutout HT - Hospital Tip DD - Dutch Door SW/F - Swaged/Formed CHP - Custom Holes PLSH - Electropolished EGC - EG Cutout Hardware
-
-
Supplier: Larsen & Shaw Limited
Description: Specifications Material Stainless Steel Nominal Length 2150 mm Actual Length 83.771" Modifications FBRG - Flange (Hospital) Bearing Standard LGTH - Length EPT - CTP Cutout HT - Hospital Tip DD - Dutch Door SW/F - Swaged/Formed CHP - Custom Holes PLSH - Electropolished EGC - EG Cutout Hardware CTW4
-
Supplier: BERNSTEIN AG
Description: swing doors. Of course, you have also all standard hinge switch advantages.
- Maximum Current: 5 amps
- Maximum AC Voltage: 230 volts
- Maximum DC Voltage: 24 volts
- Operating Temperature: -13 to 158 F
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits 1. Lifting eyebolt standard for sizes 10” and larger. 2. EPDM stabilization spheres dampen vibrations to reduce wear. 3. EPDM seat is vulcanized to the body and compatible with drinking water applications. 4. Standard 316 SS springs and hinge/stop pins for enhanced
- Valve Size: 2 to 24 inch
- Valve Type: Check Valves
- Primary Material: Ductile Iron
- Features: NSF, Other
-
Supplier: nVent Electric
Description: PROTEK DH Cabinets protect equipment in wet or dirty environments and can be pole- or wall-mounted. Available with reversible left or right hinging, the cabinet swings open to provide easy equipment service and installation access.
-
Supplier: HardwareSource, Inc.
Description: Double acting. For folding screens that fold in and out. Hinge allows folding screen doors to swing 180 degrees both left and right. Uses flat head screws (not included but offered for purchase during checkout). Stainless steel base material (type 304 stainless). Each
-
Supplier: nVent Electric
Description: or right. The mounted cabinet swings open to provide easy equipment service and installation access. Complete Fan and Filter and Air Conditioner Packages are available to match application requirements.
-
Supplier: MiTek Inc
Description: loaded hinges assures gate will be closed when not in use Choose from 14 standard powder coat color options. Custom colors and finishes available upon request
- Width: 6 to 8 ft
- Type: Double-Swing Gates
- Power: Manual Powered
- Features: Powder Coated, Self-Closing
-
Supplier: Hardware House, LLC
Description: 52-0353 4PK PIVOT GRAV HINGESteel gravity pivot hinge with nylon bearingComplete kit for double doors weighing from-20 up to 30 lb. eachSwing and stay featurePacked 1 set for double doors per bagFinish: Satin Brass
-
Supplier: Schmersal Inc.
Description: Thermoplastic enclosure Double-insulated Good resistance to oil and petroleum spirit 30 mm x 88,5 mm x 30 mm Actuator heads can be repositioned by 4 x 90°
- Maximum Current: 10 amps
- Operating Temperature: -22 to 176 F
- Contact Features: Positive Break Contacts
-
Supplier: Schmersal Inc.
Description: Connector M12, 4-pole Thermoplastic enclosure Double-insulated Good resistance to oil and petroleum spirit 30 mm x 88,5 mm x 30 mm Actuator heads can be repositioned by 4 x 90°
- Maximum Current: 10 amps
- Operating Temperature: -22 to 176 F
- Contact Features: Positive Break Contacts
-
Supplier: Schmersal Inc.
Description: 1 Cable entry M 20 x 1.5 Thermoplastic enclosure Double-insulated Good resistance to oil and petroleum spirit 30 mm x 88,5 mm x 30 mm Actuator heads can be repositioned by 4 x 90°
- Maximum Current: 10 amps
- Operating Temperature: -22 to 176 F
- Contact Features: Positive Break Contacts
-
Supplier: Schmersal Inc.
Description: 1 Cable entry M 20 x 1.5 Thermoplastic enclosure Double-insulated Good resistance to oil and petroleum spirit 30 mm x 88,5 mm x 30 mm Actuator heads can be repositioned by 4 x 90°
- Maximum Current: 10 amps
- Operating Temperature: -22 to 176 F
- Contact Features: Positive Break Contacts
-
Supplier: Carr Lane Manufacturing Co.
Description: 1000 psi max Double Acting
- Clamping Force: 1,000 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Clamping Mechanism: Lever
-
Supplier: Omega Industrial Products
Description: Removable Double Guardrail Gate Assembly Omega's Removable Rail design offers the greatest amount of flexibility without compromising the overall strength of the Omega Barrier System. The cane bolt pin can be removed from either hinge, allowing the gate to swing right to left.
-
Supplier: Chase Doors
Description: Over 70 years ago, Chase Doors pioneered the original flexible AirGard® door with its unique top-mounted-only gravity hinging system, and it is still on the job today. Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. These traditional
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Window(s)
- Type: Impact Doors
- Material: Plastic
-
Supplier: Ralston Metal Products Limited
Description: pattern according to DIN 43660 in addition to an integrated external hole pattern. Both 2mm steel doors are easily removed by pulling the removable hinge pins from the hidden hinges. Doors are sealed with an extruded one-piece polyurethane gasket and secured closed with a 4 point
- Length / Height: 63 inch
- Width/Diameter: 47.2 inch
- Depth: 15.7 inch
- Height: 63 inch
-
Supplier: ASTM International
Description: This specification covers detailed requirements for chain link fence gates, gate posts and accessories for both single and double swing-type gates for industrial and commercial application. All gate hardware shall be of sufficient strength and durability to support the gate and
-
Supplier: Mueller Company
Description: • Thick TAPPING BOSS – precision machined for a pressure tight connection that resists pull-out. Generous wrenching surfaces to provide sure grip while installing corporation valve. • SILICON BRONZE SCREWS – for strength and corrosion resistance (also hinge pin on swing hinge
-
Supplier: Mueller Company
Description: • Thick TAPPING BOSS – precision machined for a pressure tight connection that resists pull-out. Generous wrenching surfaces to provide sure grip while installing corporation valve. • SILICON BRONZE SCREWS – for strength and corrosion resistance (also hinge pin on swing hinge
-
Supplier: HardwareSource, Inc.
Description: Spring pivots are typically used for half height doors (or doors of less than full height). The Spring Pivot Hinge is a double acting hinge. Hinge swings 90 degrees in both directions and returns to center. Spring tension is adjustable. Hinge is not handed,
-
Supplier: HardwareSource, Inc.
Description: For cafe and louvered doors. Made from steel base material. Hinges are double acting, they swing 90 degrees in each direction. They work by gravity, the weight of the door acts to return the door to the center closed position. Hinge are non-handed, they work on both right
-
Supplier: HardwareSource, Inc.
Description: Gate latch mounts on top of gate and post. Works for single or double acting gates (swings both in-and-out or just one way). This gate latch operates with a spring for positive latching (rather than gravity). Steel base material. Matching screws are included. Measures approximately
-
Supplier: Clean Air Products
Description: CAP18WDD-SST Standard Features Design minimizes door swing footprint for space-limited installations Maximum interior width: 84 inches Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for
- Inside Width: 36 inch
- Inside Depth: 30 inch
- Inside Height: 36 inch
- Features: Interlock, Wall Mounted, Windows
-
Supplier: Optimal Handling Solutions
Description: security. The Hinged Gate Assembly is available for four foot double guardrail (recommended maximum rail length) and enables your employees and small equipment to easily enter or leave secure areas. The two swing rails are held in a closed position by two 9 1/2" arms affixed to a
-
Supplier: Optimal Handling Solutions
Description: security. The Hinged Gate Assembly is available for four foot double guardrail (recommended maximum rail length) and enables your employees and small equipment to easily enter or leave secure areas. The two swing rails are held in a closed position by two 9 1/2" arms affixed to a
-
Supplier: Optimal Handling Solutions
Description: security. The Hinged Gate Assembly is available for four foot double guardrail (recommended maximum rail length) and enables your employees and small equipment to easily enter or leave secure areas. The two swing rails are held in a closed position by two 9 1/2" arms affixed to a
-
Supplier: Quantum Storage Systems
Description: doors in 48” wide cabinets and boxed-formed shelves add additional strength and durability. Double doors swing open at 180 for full access ton full-length piano hinges, and include a 3-point locking recessed handle with keys. Available in Beige, Black or Gray.
- Height: 78 inch
- Width: 36 inch
- Depth: 24 inch
- Use: Commercial, Industrial
-
Supplier: Quantum Storage Systems
Description: doors in 48” wide cabinets and boxed-formed shelves add additional strength and durability. Double doors swing open at 180 for full access ton full-length piano hinges, and include a 3-point locking recessed handle with keys. Available in Beige, Black or Gray.
- Height: 72 inch
- Width: 36 inch
- Depth: 24 inch
- Use: Commercial, Industrial
-
Supplier: Quantum Storage Systems
Description: doors in 48” wide cabinets and boxed-formed shelves add additional strength and durability. Double doors swing open at 180 for full access ton full-length piano hinges, and include a 3-point locking recessed handle with keys. Available in Beige, Black or Gray.
- Height: 78 inch
- Width: 48 inch
- Depth: 18 inch
- Features: Heavy Duty
-
Supplier: Mueller Company
Description: • Thick TAPPING BOSS – precision machined for a pressure tight connection that resists pull-out. Generous wrenching surfaces to provide sure grip while installing corporation valve. • SILICON BRONZE SCREWS – for strength and corrosion resistance (also hinge pin on swing hinge
Find Suppliers by Category Top
Featured Products Top
-
Introducing our new AWWA C518 Double Disc Swing Check Valve McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the new Double Disc Swing Check Valve. As the latest addition to MPI’s extensive valve (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
. Features: Dual-access to equipment via double hinge door design Main body and door swing right to left, but cabinet can be flipped 180° to swing left to right Middle section and doors are removable for easy maintenance No (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
conditioner. Each cabinet allows dual access to equipment via double hinge design and includes solid or window door options, 10-32 rack rails, bonding studs, rear pan access, and cable entry provisions. With their 14 gauge steel construction, NWC series cabinets are UL (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
DFT’s Model ALC® and WLC® Wafer Style Check Valves are designed to mitigate water hammer and are the answer to unreliable double door / butterfly check valves problems. These silent check valves are (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Complex Sports Biodynamics
’ Let us consider the simple mechanical example of a double ( hinged ) pen- dulum swinging in the vertical plane.
-
Power Line Carrier Coupling Investigations on a 500-kV Line
Figure 13 shows a closeup of the VHF radio equipment cabinet which also houses the battery charge control panel in the lower two-thirds portion of the double - hinged swinging rack.
-
Low-Cost Pole-Mounted VHF Radio Station for Bonneville Power Administration
Figure 13 shows a closeup of the VHF radio equipment cabinet which also houses the battery charge control panel in the lower two-thirds portion of the double - hinged swinging rack.
-
Standard Handbook for Civil Engineers > BUILDING ENGINEERING
Common variations include single-swing (solid leaf with vertical hinge on one jamb), double - swing ( hinges on both jambs), two-fold (hinge on one jamb and another between folds and leaves), and four-fold (hinges on both jambs and between each pair …
-
Building Design and Construction Handbook, Sixth Edition > LARGE SWINGING DOORS
Common variations include single-swing (solid leaf with vertical hinge on one jamb), double - swing ( hinges on both jambs), two-fold (hinge on one jamb and another between folds and leaves), and four-fold (hinges on both jambs and between each pair …
-
Manhattan Project buildings and facilities at the Hanford Site: A construction history
double - swing , hinged ,doors.
-
Formation and function of compression wood in gymnosperms
I have taken this hypothetical model one step further by suggesting that they swing by a double hinge .
-
Zero gravity simulation technique of five freedom docking test bed
The lateral motion (including X and Z directions )of the ADR simply needs to overcome the friction torque of hinge by a swing link- double hinge mechanism Resistance is small even in the top speed of the docking process due to the …
-
data.noun (edu.mit.mwe2011.zip)
… swinging back and forth 03455710 06 n 02 swing_door 0 swinging_door 0 004 @ 02588950 n 0000 ~ 02267695 n 0000 %p 02819675 n 0000 %p 03083648 n 0000 | a door that swings on a double hinge ; opens in either direction …
Indicates content that may require registration and/or purchase.