Products/Services for Dragline Tooth Adapters

  •  
    Mining Wear Parts and Excavating Wear Parts - (81 companies)
    Mining wear parts and excavating wear parts are commonly-replaced components that are used in mineral and aggregate extraction and processing. Examples include buckets, shovels, teeth, dragline parts, grinding mill liners, crawler shoes, links...
  •  
    Draglines - (13 companies)
    Draglines are a large excavating tool with a boom and bucket used for stripping overburden material in surface mining applications. Dragline excavators, known simply as draglines, are large excavating machines used for surface mining and terrain...
  • AC-DC Adapters-Image
    AC-DC Adapters - (409 companies)
    AC-DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage. AC/DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage. The primary configurations are wall-mount, where the adapter unit...
  •  
    IC Probing Adapters and Analysis Adapters - (12 companies)
    IC probing adapaters and analysis adapters are interconnect devices for in-circuit testing of integrated circuit packages. The adapter provides connections for test equipment and logic analyzers. Integrated circuit (IC) probing adapters and analysis...
  • Bus Adapters-Image
    Bus Adapters - (65 companies)
    Bus adapters connect peripherals to computers that do not provide native support for a peripheral's interface. Some bus adapters are housed in cables that connect one bus to another. Others are board-level cards, blades, or stand-alone units...
  •  
    IC Package Converters and Adapters - (57 companies)
    IC package converters and adapters are electronic interconnect devices that are used to interface different types of integrated circuit (IC) sockets. Types of IC Package Converters and Adapters. Categories include package adapters, package...
  •  
    Motor Flange Adapters - (8 companies)
    Motor Flange Adapters are used on motors and gearheads to convert standardized flange sizes from one size to another. Motor flange adapters are devices that convert standardized flange sizes from one size to another. They are also known as motor...
  •  
    RF Adapters - (237 companies)
    How to Select RF Adapters. RF adapters are used to connect different waveguides and/or coaxial cables. They are passive devices that direct radio frequency (RF) signals with minimal return loss. What are Coaxial Cables and Waveguides?. Coaxial...
  •  
    Serial Adapters - (142 companies)
    Serial adapters provide one or more serial ports to a host computer. They interface with the host computer via a data bus and add RS232, RS422, RS485 and/or other types of serial ports. Serial adapters are devices that permit interfacing between...
  •  
    SCSI Adapters and SCSI Controllers - (67 companies)
    SCSI adapters and SCSI controllers (SCSI cards) are computer interface cards that are installed in an expansion slot. They are used to connect the SCSI system to several devices and peripherals using a daisy chain method. Small Computer Systems...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Steel Castings Handbook
    The material and application was low alloy cast steel used for bucket teeth and tooth point adapters on large dragline and mining shovel buckets.
  • ZSCHB1995P253
    The material and application was low alloy cast steel used for bucket teeth and tooth point adapters on large dragline and mining shovel buckets.
  • ZFACH358
    The stress necessary to cause fracture was due to the tooth becoming wedged onto the adapter in service. A tooth used on the digging edge of a large dragline bucket (Fig. 1) failed after several …
  • ZSCHB1995P007
    The cutter is equipped with replaceable cast teeth which fit onto cast steel adapters welded to cast steel blades. For example, the builders of stripping shovels and draglines use steel castings for many components.
  • Wear Protection for Mining Equipment & Processes |
    The system will also be made available for cable shovels and draglines . The lip, shrouds and teeth were developed simultaneously under a new engineering process designed to maximise a … Integral hammerless locking devices on points, adapters and shrouds and improved ergonomics also make the system safer …
  • Developments in Surface Loading |
    WearMetrics builds on the successful platform of the flagship ToothMetrics missing shovel tooth/ adapter detection system, by incorporating automated tooth -wear monitoring. … the Posilok Plus system which is available to fit mining class hydraulic excavators, draglines and rope shovels.
  • Green Tribology, Green Surface Engineering, and Global Warming
    … components subjected to wear in extraction and quarrying processes include buckets, dredgers, shovels, draglines , excavators, drills, bulldozers … … ball mill (liners, trunnion, separator), roller/ bowl mill (roller, trunnion, bowl, classifier), impact/bar/ tooth (bar, teeth, liners … … of high toughness, abrasion resistance, and yield strength is exploited in large shovel adapters for taconite mining.
  • http://repository.up.ac.za/bitstream/handle/2263/27587/dissertation.pdf?sequence=1
    2.1) The speed of the pinion on the dragline will rarely exceed 20 Hz and it has 25 teeth . For this a BNC adapter is necessary.
  • Springer Handbook of Mechanical Engineering
    … 90 kg luggage a) Cross vehicle weight rating 2) Dimensions without license plate adapter (8 mm) 4 … Greek cranes in- corporated structural components such as toothed and worm gears, pulley blocks, rope drums, supports … Dragline .


Product Announcements
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Heilind Electronics, Inc.