Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Drawing Compound Cleaner
-
Supplier: Accuris
Description: DRAWING COMPOUND
-
Supplier: Accuris
Description: DRAWING COMPOUND, DRY
-
-
Supplier: Accuris
Description: DRAWING COMPOUND - CHLORINATED
-
Supplier: Surventis Surface Treatment LLC
Description: Draw Clean 228 is a totally synthetic fluid that will provide exceptional resistance to galling, seizing, scratching and scuffing in tube bending, deep drawing, stamping and blanking operations.
- Function: Metal Forming
-
Supplier: Houghton International, Inc.
Description: Houghto-Draw® 7002 is a versatile water-soluble oil drawing compound that provides excellent drawing capabilities. This non-chlorinated, sulfur-free formula produces exceptional results on ferrous and non-ferrous metals, particularly aluminum. Houghto-Draw 7002 inhibits
- Features: Fluid / Oil, Metal Working Fluid, Specialty
- Function: Lubricant, Metal Forming
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Houghton International, Inc.
Description: Houghto-Draw® WD 4812 drawing lubricant is a water-soluble copper and aluminum wire drawing compound. Additives in Houghto-Draw WD 4812 reduce capstan wear and improve drawing performance while extending solution life. The formulation of Houghto-Draw WD 4812 provides
- Features: Fluid / Oil, Metal Working Fluid, Specialty
- Function: Lubricant, Metal Forming
-
Supplier: Surventis Surface Treatment LLC
Description: Dynadet is a powdered, heavy-duty, alkaline immersion tank cleaner that attacks and quickly removes tough greasy and oily deposits, carbon, drawing compounds and some paint films. It also removes light rust and brightens stainless steel.
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
-
Supplier: ASTM International
Description: volatile, volatile, semivolatile and nonvolatile. Physical characteristics of many volatile organic compounds (VOCs) are provided to aid in selection of sampling techniques for VOC measurement. Semivolatile and nonvolatile organic compounds are defined in the guide to help guide users
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for the determination of formaldehyde (HCHO) and other carbonyl compounds (aldehydes and ketones) in air. Other carbonyl compounds that have been validated for determination by this method include acetaldehyde, acetone, propanal
-
Supplier: ASTM International
Description: volatile, volatile, semivolatile and nonvolatile. Physical characteristics of many volatile organic compounds (VOCs) are provided to aid in selection of sampling techniques for VOC measurement. Semivolatile and nonvolatile organic compounds are defined in the guide to help guide users
-
Supplier: CIMCOOL
Description: PRODUCTO™ SP-845 is an alkaline cleaning compound designed specifically for usein cleaning machine coolants, drawing compounds and oils for aluminum, steel, brass, or galvanized surfaces in high pressure spray washers.
- Concentration (As Used, by Volume): 3 to 10 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Rust / Corrosion Remover, Strong / Corrosive Alkaline (12.5 to 14 pH)
- Industry Applications: In-process / Clean-In-Place (CIP)
- Features: Other
-
Supplier: Surventis Surface Treatment LLC
Description: Gardolube 138 is a Drawing Lubricant for the Cold Forming of Steel Alloys. The Lubricant is Free of Chlorine Compounds.
- Function: Lubricant, Metal Forming
- Features: Metal Working Fluid
-
Supplier: Houghton International, Inc.
Description: Hydrodraw™ 551 forming compound is a high-lubricity water-based drawing compound used for tube bending, drawing and stamping operations. The dripless gel formula is chlorine- and sulfur-free and is useful when metal surfaces must be free from chemical contamination.
- Features: Fluid / Oil, Metal Working Fluid, Specialty
- Function: Lubricant, Metal Forming
-
Supplier: Pavco, Inc.
Description: Clean-R-2002-NC - is a dry, granular, non-chelated, heavy duty, alkaline cleaning compound for ferrous metals. The cleaner is fully compatible with the organics of PAVCO® 's alkaline zinc plating systems. It readily removes smuts, processing oils, drawing compounds, and shop
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent, Degreaser, Surface Treatment
- Industry Applications: In-process / Clean-In-Place (CIP)
- Features: Other
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE L-FM F 7270 STAMPING LUBRICANT ACHESON is asynthetic compound designed for drawing and stamping of ferrous and aluminum alloys. Excellent performance in high speed progressive die applications.
- Type: Fluid / Oil
- Features: Lubricant, Specialty
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® C-AK 2988 Concentrated cleaner, free of volatile hydrocarbons. Formulated for the effective removal of body sealers, drawing compounds and other soils prior to cleaning and phosphating. Alkaline cleaners
- Type: Cleaner / Cleaning Agent
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® L-FM 2004™ FORMING LUBRICANT ACHESON is a synthetic compound designed for deep drawing and stamping of ferrous and aluminum alloys. Its unique composition of corrosion inhibitors, Extreme Pressure (EP) additives and lubricity additives provide a durable product for today's
- Type: Fluid / Oil
- Features: Lubricant, Specialty
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Pavco, Inc.
Description: Clean-R-240E - is a concentrated liquid alkaline electrocleaner designed to remove cutting oils, quench oils, shop dirt, stamping oils, drawing compounds, and petroleum oils from steel and stainless steel.
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent, Surface Treatment
- Industry Applications: In-process / Clean-In-Place (CIP)
- Features: Other
-
Supplier: Surventis Surface Treatment LLC
Description: Tech Cool 35048 is a unique semi-synthetic wire drawing fluid developed specifically for the drawing of copper, brass, and tin plated copper wire. Tech Cool 35048 contains no chlorine, sulfur or phosphorus compounds and is safe on yellow metal alloys. It is completely free of
- Function: Coolant (Flood / Mist)
- Features: Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Columbia Chemical Corporation
Description: COLCLEAN® ELECTRO 420 is a heavy duty alkaline electro cleaner (granular compound) recommended for use where good emulsification and detergency are required for cleaning ferrous metal surfaces prior to electroplating. COLCLEAN Electro 420 removes drawing compounds, oils, and
- Features: Other
- Form: Powder
-
Description: Our stamping capabilities offer superior dimensional precision and uniformity of parts in production runs. From blanking, piercing, forming and drawing, we are able to utilize either standard tooling or compound dies and progressive tooling. Our stamped parts have included EMI/RFI
- Secondary Operations: Anodizing, Black Oxide, CNC Machining, Coiling / Spring Making, Drilling / Tapping, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Water / Abrasive Jet Cutting, Welding
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Stamping Capabilities: Blanking / Piercing, Fine Blanking, Fourslide / Multislide Stamping, Progressive Dies
- Materials: Ferrous Metals, Nonferrous Metals, Plastic
-
Supplier: Precision Associates Incorporated
Description: PAI Homogeneous Rubber V-Rings are made to the dimensions of Military Drawing AN 6225. Sizes exactly matching the drawing are noted with prefix number 6225 and suffix numbers of –1 thru –80. PAI has produced additional sizes of V-Rings using similar design dimensions. They are listed
- Shaft O.D. or Seal I.D.: 0.125 to 14 inch
- Housing Bore Diameter or Seal O.D.: 0.5 to 15 inch
- Axial Cross Section or Thickness: 0.187 to 0.5 inch
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, V-ring
-
Supplier: Houghton International, Inc.
Description: Drawsol™ 850 X2 is a heavy-duty straight oil drawing and stamping lube that maintains high viscosity under high loads. Its formulation provides improved washability and high lubricity for difficult deep draws. Its compounded blend of extreme-pressure agents, fatty lubricants, petroleum oil
- Features: EP (Extreme Pressure / Active), Fluid / Oil, Metal Working Fluid, Specialty, Straight Oil (Non-soluble)
- Function: Lubricant, Metal Forming
-
Supplier: Essentra Components
Description: Multi Panel Snap In Horizontal Card Guides have tension wings to provide firm retention of the printed circuit board Funnel entry for easy board insertion Accepts PCB thicknesses from .032 - .079 in Snaps into a panel thickness from .020 - .079 in 2 materials: Conductive Compound and UL94 V-0
- Orientation: Horizontal Card Guide
- Guide Mounting: Press-in Card Guide
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This specification covers the requirements for the solvent cleaning of metal surfaces. Solvent cleaning is a method for removing all visible oil, grease, soil, drawing and cutting compounds, and other soluble contaminants from
-
Supplier: Sanuvox Technologies, Inc.
Description: Ideal for bars, smoking rooms, casinos, gaming rooms, cannabis rooms, and cigar lounges. Smoke (from cigarettes, cigars, or even cannabis) is usually composed of ash, nicotine droplets, and airborne volatile compounds. The Sanuvair® S1000 VOC is a larger version of the Sanuvair® S300 VOC, and
- Application: Commercial
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
-
Supplier: SAE International
Description: normally classified as rubber compounds are not included, since they are covered in SAE J200 - ASTM D 2000. Gasket coatings are not covered, since details thereof are intended to be given on engineering drawings or in separate specifications.
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications CHRYSLER MS-DC228 CPN2000 Color: Black CHRYSLER MS-DC228 CPN2287 Color: Color As Noted On Drawing
- Tensile Strength (Break): 2,500 psi
- Industry: Automotive
- Type: Molding Resin, Thermoplastic
- Form / Shape: Pellets
-
Description: Mainly used in IC chip bonding. The sticking time is extremely short, and there will be no tailing or wire drawing problems. The bonding work can be completed with the smallest dose of adhesive, which greatly saves production costs and waste. It is suitable for automatic adhesive dispensing,
- Features: Electrically Conductive, Specialty / Other
- Chemical System: Epoxy (EP), Silicone
- Industry: Semiconductors / IC Packaging
-
Supplier: Dupont Molykote
Description: gears, splines, journal bearings, cams and ways Metalworking - helps prevent galling, welding and metal pickup on tools and dies in machining, stamping, and drawing operations, tube bending, thread rolling, cold heading, swaging and forging Assembly lubricant - reduces torque in tightening
- Operating / Use Temperature: 0.4 to 750.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.33 specific gravity
- Features: Anti-Seize / Thread Compound, Corrosion Inhibitor / Rust Preventative, Grease / Gel, Machine / Gears, Metal Forming Fluid, Metal Working Fluid, Mineral Oil, Process Equipment
- Function: Lubricant
-
Supplier: Web Seal Inc.
Description: Web Seal fabricates custom gaskets and other die-cut products tailored for your unique design requirements. Upload your drawings or blueprints or request our free design and engineering assistance. On occasion, we make "house calls," such as dispatching a team to a customer site where we hand
- Material: Cork, Foam, Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Features: EMI / RFI Shielding, Other
-
Description: compound materials, including the limits of measurable fatigue strength, the lining materials of the future and damage evaluation. Main points of interest in this book are: • The advantages of hydrodynamic plain bearings • Backing and lining materials • Compound materials: the great
-
Supplier: Web Seal Inc.
Description: Custom Die Cuts Web Seal fabricates custom gaskets and other die-cut products tailored for your unique design requirements. Upload your drawings or blueprints or request our free design and engineering assistance. On occasion, we make "house calls," such as dispatching a team to a customer
- Materials: Composites, EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Plastics, Rubber
- Services Offered: Design Assistance, High Volume Production, Prototype, Short Run Production
- Features: North America, Northeast US Only, Other, United States Only
- Die Cutting Method: Steel Rule Die Cutting
-
Description: Stampings Custom Assemblies Value Added Services such as e-coating and zinc plating Tapping Our in-house tooling and engineering department provides the solutions you need to take your project from concept to finished product: Progressive Dies - Transfer Dies - Compound Dies - Forming Dies -
- Secondary Operations: Anodizing, Black Oxide, Drilling / Tapping, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Water / Abrasive Jet Cutting, Welding
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Specialty Packaging
- Stamping Capabilities: Blanking / Piercing, Deep Drawing, Progressive Dies
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Plastic
Find Suppliers by Category Top
Featured Products Top
-
Wire Single film-insulated wire strand, twisted with optional outer insulation of textile yarn, tape or extruded compounds. Litz Type 2 Bundles of Type 1 Litz wire twisted together with optional outer insulation of textile yarn, tape or extruded compounds (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
varieties of insulation to meet agency and/or specific customer voltage withstand requirements. Type 1 Litz Wire Single film-insulated wire strand, twisted with optional outer insulation of textile yarn, tape or extruded compounds. Litz Type 2 (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
resistance – NBR (nitrile rubber) tube compound offers exceptional resistance to petroleum-based hydraulic fluids, mineral oils, and water-oil emulsions with minimal swelling. Paired with a durable ozone- and weather-resistant CSM (chlorosulfonated polyethylene) cover, supporting a service (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
designing and manufacturing flexible multi-conductor cable tailored to your specific requirements. Design Methods: Miniaturization Flexible Stranding Thin wall/flexible insulating compounds and barrier layers Fine wire shields (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
. Ultra flexible stranded conductors are also available in a variety of conductor materials. Please contact our design team for more specific information or to discuss your specific requirements. Our high performance compounds are specifically formulated for use where cold weather flexibility (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
thickness, an additional braid or coax-style conductor that matches the conductor area of the core conductor, with optional outer insulation of textile yarn, tape or extruded compounds. The Type 9 style, offers several advantages that make it ideal for specific applications: Matched (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
thickness, an additional braid or coax-style conductor that matches the conductor area of the core conductor, with optional outer insulation of textile yarn, tape or extruded compounds. The Type 9 style, offers several advantages that make it ideal for specific applications (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Can A New Lead Drug Be Developed? Ask Manufacturing, Early and Ofte
companies now conduct biological research studies to determine a compound s therapeutic potential. These tests include ADMET, or preliminary assessments of metabolism, pharmacokinetics, and toxicology, which indicate leads with the best properties for further development. Such studies answer
More Information Top
-
Graph Drawing
Christian A. Duncan, Michael T. Goodrich and Stephen G. Kobourov (The John Hopkins University) An Algorithm for Drawing Compound Graphs . . . . . . . . . . . . . . . . . . . . . . . . .
-
Visualization of structural information: automatic drawing of compound digraphs
Abstract- An automatic method for drawing compound di- graphs that contain both inclusion edges and adjacency edges are presented.
-
Bibliographical Abstracts 1842–1951
oil of a compounded type used in drilling and tapping, or on automatic screw machines, (3) soap emulsions used in milUng, blank- ing, pressing, etc., (4) heavy soap-base drawing compounds , utilized in heavy press work, (5) swarf, and (6) general dust…
-
Graph Drawing
The usual way to draw compound graphs is as follows: compound nodes, i. e., nodes that contain other nodes are drawn as rectangles.
-
Encyclopedia of Lubricants and Lubrication
Drawing compounds , mobile .
-
Mortality at an automotive stamping and assembly complex
Based on small numbers of cases, stomach cancer risk increased with duration in stamping and tool and die departments where exposures included drawing compound and other metalworking fluids.
-
Design for Manufacturability Handbook, Second Edition > DESIGNING FOR CLEANING
Six basic types of soil are removed industrially: (1) rust and scale, (2) chips and metal-cutting fluids, (3) oil and grease (unpigmented), (4) pigmented drawing compounds , (5) polishing and buffing compounds, and (6) miscellaneous soils such as lapping residue or residue…
-
Encyclopedia of Industrial Additives, Volume 2
Chem. Descrip.: Chlorinated paraffin Category/Applications: Used to flame- proof and waterproof textiles; as a plas- ticizer for vinyl and other resins or film- formers; as an additive in cutting oils and drawing compounds .
-
Acupuncture
MP.21 becomes Dabao the Grosse Luo called; of here from the compounds like spokes draw to meridians, that have its origin in this region.
-
Heinrich Heines's poetics of the city
Just so, becomes the compound always drawn by Heine of life and writing an aesthetic challenge in the city then .
Indicates content that may require registration and/or purchase.