-
Supplier: Arjay Engineering
Description: Reliable monitoring of liquids and solids for a continuous level output The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Built in alarm indicator, Controller Functions, Digital Front Panel, Handles Slurries / Suspended Solids, Sensor System, Sensor-Only, Submersible, Transmitter
-
Supplier: Arjay Engineering
Description: Reliable monitoring of oil/water interface and emulsions The sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Built-in Alarm / Indicator, Controller Functions, Digital Front Panel, Instrument / Sensor System, Sensor-Only, Submersible, Transmitter
-
Supplier: PMC Engineering LLC
Description: The ATM.ECO/N series submersible is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This ECO series provides a 4 to 20 mA Output. Features such as Kevlar strengthened cable, titanium, ballast
- Measuring Range: 0 to 20 inch
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
-
Supplier: PMC Engineering LLC
Description: The ATM.ECO/N series submersible is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This ECO series provides a Voltage Output. Features such as Kevlar strengthened cable, titanium, ballast
- Measuring Range: 0 to 20 inch
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 175 F
- Output Options: Analog Voltage Signal
-
Supplier: Gems Sensors & Controls
Description: construction in a lightweight package. Ideal for tanks less than 2 feet. XM/XT-700 Series transmitters are exceptionally versatile because of the many useful options available.
- Measuring Range: 14 to 20 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -40 to 400 F
- Level Measurement Type: Continuous Level
-
Supplier: L-com, Inc.
Description: LT989W-20M25V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-20M25V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in
- Measuring Range: 0 to 787.402 inch
- Maximum Operating Pressure: 28.418 psi
- Media Type: Liquid
- Features: Submersible, Transmitter
-
Supplier: Keller America, Inc.
Description: This instrument is based on the differential pressure measurement of two absolute sensors. The level sensor is connected by a cable to the electronics housing, which incorporates: the electronics with the latest µP-technology (16 Bit A/D converter), the waterproof mounted absolute pressure
- Maximum Operating Pressure: 33.358671 psi
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
- Media Type: Liquid
-
Supplier: Azbil Corporation
Description: level, and can handle pneumatic pressure signals. Besides indicating controllers we also provide indicating transmitters and indicating transmitter-controllers.
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Mechanical / Magnetic Floats
- Media Type: Liquid
- Features: Submersible, Transmitter
-
Supplier: L-com, Inc.
Description: LT989W-15M20V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-15M20V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in
- Measuring Range: 0 to 590.5515 inch
- Maximum Operating Pressure: 21.3135 psi
- Media Type: Liquid
- Features: Submersible, Transmitter
-
Supplier: Keller America, Inc.
Description: can be displayed on a Palmtop, Laptop or PC. The READ30 software also allows the recording of pressure signals and the graphic display on the PC. Up to 128 transmitters can be hooked together to a Bus-system. Programming: Pressure measurements can be displayed and recorded on PC or Laptop
- Maximum Operating Pressure: 435.1131 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Electrical Conductivity or Resistance
-
Supplier: NOSHOK, Inc.
Description: The NOSHOK Series 627 level transmitter combines the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require liquid
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: 15 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: NOSHOK, Inc.
Description: Designed for severe high solids environments such as sewage, lift stations, storm canals, wet wells and slurry tanks where sludge, slurry or turbulence may be present Ideal for a wide variety of industrial and municipal liquid level measurement applications requiring watertight protection,
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 32 to 122 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: Keller America, Inc.
Description: The Econolevel provides proven Keller quality for high volume pumping and distribution applications. It offers an industry standard 4-20mA analog output and durable 316L Stainless Steel construction. The Econolevel OEM submersible level transmitter is built in the U.S. Minimum
- Maximum Operating Pressure: 100.14450867036 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
-
Supplier: L-com, Inc.
Description: LT989W-50M55V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-50M55V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in
- Measuring Range: 0 to 1,968.505 inch
- Maximum Operating Pressure: 71.045 psi
- Media Type: Liquid
- Features: Submersible, Transmitter
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4510 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is
- Measuring Range: 0 to 415.2 inch
- Maximum Operating Pressure: 15 psi
- Mounting Options: Bottom Mount
- Level Measurement Type: Continuous Level
-
Supplier: PMC Engineering LLC
Description: construction provides manufacturing flexibility and offers fast delivery for all pressure ranges and standard options. TM/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-40" WC to 0-360 psig other ranges and pressure units can be specified Accuracy: 0.25% & 0.5% Material:
- Measuring Range: 0 to 40 inch
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 125 F
- Output Options: Analog Voltage Signal
-
Supplier: Keller America, Inc.
Description: The Levelgage submersible level transmitter provides outstanding performance in a wide array of applications, from water storage and distribution to wastewater. It offers your choice of analog outputs (current or voltage). The Levelgage is assembled in the U.S to customer
- Maximum Operating Pressure: 390.173410404 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
-
Supplier: PMC Engineering LLC
Description: The PMC VersaLine® VL1000 Series submersible transmitters with NPT Process Connection for increased applications. Available with either male or female NPT process connections the VL1000 series maintains the VersaLine industry standard, high integrity waterproof design. Featuring fully
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -10 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Micro Sensor Co., Ltd.
Description: The submersible level transmitters and transducer have stainless steel construction, flange installation, local display, and calibration. It has an ATEX explosion-proof version optional for hazardous environment applications. The submersible level
- Media Type: Liquid
- Features: Submersible, Transmitter
-
Supplier: Solutions with Innovation, LLC
Description: styles, float configurations and materials, the TR420 provides accurate and continuous measurement in many liquid level applications. The variety of float styles and densities afford the best and most direct means for continually monitoring surface interfaces of dissimilar liquids in a single
- Measuring Range: 144 inch
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: 180 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: NOSHOK, Inc.
Description: NOSHOK Series 612 Submersible Level Transmitters were designed to provide a previously unequalled level of performance. Utilizing diffused semiconductor and thin film technologies, Series 612 transducers are accurate, shock resistant and extremely stable over long periods
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 14 to 122 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: Holykell Technology Company Limited
Description: This submersible level sensor adopts SUS304 stainless steel housing and a filter cap(two kinds of filter caps optional), and can be put in water/oil/fuel/chemical tanks or reservoir directly for liquid level measurement. It features high corrosion-resistant and can be used in
- Measuring Range: 0 to 787.402 inch
- Maximum Operating Pressure: 28.418 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Media Type: Liquid
-
Supplier: Winters Instruments
Description: Description & Features: Heavy-duty submersible transmitter for level measurement in sludge and slurry installations 316L SS housing with anti-clogging sensor and re-inforced diaphragm seal Standard ranges from 5 psi thru 25 psi, optional ranges up to 100 psi ±0.5% accuracy 40'
- Maximum Operating Pressure: 75 psi
- Material Temperature Range: 0 to 200 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: L-com, Inc.
Description: LT989W-10M15V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-10M15V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in
- Measuring Range: 0 to 393.701 inch
- Maximum Operating Pressure: 14.209 psi
- Media Type: Liquid
- Features: Submersible, Transmitter
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's PX437, PX438 and PX439 Series submersible water level transmitters are designed to meet the rigorous environments of applications including well monitoring, pump tests, lift stations, chemical tank level, ground water and surface water measurement and process
- Maximum Operating Pressure: 300 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Holykell Technology Company Limited
Description: HPT612 Isolated type submersible level transmitter features a LCD/LED display and a submersible water probe. It comes equipped with a 270-pound tensile strength shielded and vented cable.
- Measuring Range: 0 to 3,937.01 inch
- Maximum Operating Pressure: 142.09 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Media Type: Liquid
-
Supplier: Viatran
Description: The Model WW517 is a 316L liquid level transmitter with a 3" diameter opened faced Teflon coated sensor for waste water applications.
- Maximum Operating Pressure: 500 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Solutions with Innovation, LLC
Description: VLIT-2500 combines a magnetically coupled local tank indicator with a separate transmitter that sends a current or voltage signal back to a PLC, network or remote controller. The transmitter can be easily calibrated in the field for different liquids and the indicator can be supplied
- Measuring Range: 240 inch
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: 400 F
- Maximum DC Voltage: 30 volts
-
Supplier: Holykell Technology Company Limited
Description: Submersible Fuel Level Sensor is commonly known as "fuel probe", which is mainly used to measure the level of fuel, diesel or gasoline tanks. The probe is designed with a filter screen, which can filter most of the impurities and ensure the stability of the measurement.
- Measuring Range: 1,968.505 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Media Type: Liquid
- Features: Submersible, Transmitter
-
Supplier: FineTek
Description: EC Series is a hydrostatic pressure level transmitter product line that uses piezoresistive technology and a Wheatstone bridge electrical circuit to measure the level of a fluid in a vessel and provide a variable analog output. ECX Pressure Level Transmitter,
- Measuring Range: 3,936 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
-
Supplier: Micronics, Ltd.
Description: Features Low Cost. Isolated 4-20mA Output (1000 ohm). Large LCD Display. Programmable Signal Relay. Non-Contacting Ultrasonic Sensor or Optional Pressure Sensor. Built-in 2-Key Calibrator. Watertight, Dust tight Enclosure. Self-Testing.
- Number of Switch Points: 1 (#)
- Measuring Range: 384 inch
- Maximum Operating Pressure: 20 psi
- Material Temperature Range: -40 to 150 F
Find Suppliers by Category Top
Featured Products Top
-
required – plug and go Submersible transmitter foot pedal for easy cleaning Security: Dual Level CRC 16 plus Encrypted CRC-24 Bit Materials Flip Up Covers for ease of cleaning Receiver Options: 1.Built in (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
No product calibration required – plug and go Submersible transmitter foot pedal for easy cleaning Security: Dual Level CRC 16 plus Encrypted CRC-24 Bit WHY A (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation
More Information Top
-
Instrumentation of an Unsaturated Residual Soil Slope
… as recommended by Hanna (1985) to ensure that ac- curate measurements of groundwater levels at the piezometer … Each piezometer porous tip housed a submersible 4 to 20-mA Druck pressure transmitter .
-
The modern development of the submarine sonic technique in Germany
… ZMtunterschied bMm EinCreffen on the receiving ship to determine the removal of the transmitter location from that. … shah on the water depth sch:iel]t; become Gegenstiiade reflective with the same apparatus kSnnen in … The Entwlcklung delineated in the vorstehen.den is ihrend w ~ hauptsSchlich .d~s of war and is made under the pressure of the war become. The a'uf the area of the submarine sonic nature Created is a member our Kriegffihrung to the …
-
Current targets and methods of experimental cavitation research
As replacement sonic sources that are placed during the calibrating process at the expected location of cavitation, the miniature-sonic transmitters that preferably emit the sine signals of variable frequency come submarine -spark gaps defined impulsartige individual signals erzeugen,-zur application. The pressure amplitudes of both types of sonic transmitters k6nnen are previously determined under Quasi free field … The image 5 shows exemplarily this correlation by same geometry and Kavitationsl / inge, but different Str6mungsgeschwindigkeiten …
-
Effect of antecedent rainfall on pore‐water pressure distribution characteristics in residual soil slopes under tropical rainfall
Each piezometer porous tip housed a submersible , hermetically sealed, 4 to 20 mA current output water depth transmitter ( Druck PTX 161/DŁ ). Periodic manual measurements of the water level were taken in the field to verify the water depth …
-
The insert the sonar of Pingers during the IOE "meteor"
A retractable submarine sound generator is identified by sonar Pinger (H. E. Edgerton, J. u Cousteau [1959 … The Pinger transmitter in ABS ~ iinden yon 1 sec 4- 2 msec Schallhnpulse of that to … The timers and power supply in form of a silver-zinc-accumulator einschlieBlich for pulse generation necessary electronics is accommodated sea depths standhalt known to the water pressure up to the grSBten d ~ s in one of cylindrical Edelstahlgehi ~ use … An Imptfls ~ ransforma ~ or that produces the adaptation of the final stage to the hochohmigen ammonium-Dihydrogenphosphatschwinger is untergebrecht that in a PlastikrShre for pressure balance with 01 geffillt is & .
-
Quantitative submarine sonic attempts
Became AuBer electrical transmitters occasionally also with pressurized water operated the sirens made by the signal-society used. Quaitlitutive Unterwasser.ocRnllvers,ichc . … inusformigen, liin and to set the zuriickflutenden component, Amplfiude A of which about like the average, of …
-
Technical acoustics
17 submarine sound (hydroacoustics The sound pressure level values in 1 meter reach the distance up to 250 dBrms (re 1 μPa). The image 17.27 shows a typical arrangement of sonic transmitters and sonic receivers in the Nachgang …
-
Automotive ergonomics
… 111, 274 self-explanatory ability, of the driver (Golgielemente), 275 self-leuchter 413 transmitters 273 major vehicle … … side 398 sighting masking 398, binocular 398, Side Assist 549 S idea stick 334 seven-segment display 276 Siemens PLM 242 signal-to-noise distance 485 Signifikanz 674, level 674, test, 664, 672 … … seat width) 192 seat pressure 626-distribution 626 sitting … … wissensbasierter navigation 608, rule and wissensbasierter tertiary tasks 609, - wissensbasierter secondary tasks 609 submarine attempt 363 646 …
-
To the question of the measuring accuracy by hydrobioakustischen investigations in aquaria and shallow water areas
Represents transmitter a complicated interference field in which the sound pressure decrease with the distance remains iiuf~erstundurchsichtig (SKuDRzYIi1954, p. 874). … around into the emphasis of the WasserkSrpers and ftihrt the fish or the submarine loudspeaker into the … The level fluctuations occurring by it lie in the region yon 10 to 30 dB.
-
The sonic field of a radiator in a medium layer with schallweicher and schallharter limiting
the submarine sonic technique haufig before when a transmitter under the U ' asserobedache is mounted, and the water depth so gro8, i.e. the bottom so far are removed, da6 can remain its Einflu6 auSer on the near field of the … With aid of the mirror transmitter, the sound pressure gets then after (2) the simple shape this constant finds so one 1st about same we, an any fih x, e.g., x =, 1 …
Indicates content that may require registration and/or purchase.