Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DME Company
Description: The Power Hopper is designed to feed pellets, granules, and free flowing powders into an overhead hopper or storage vessel. It often works in conjunction with our Hydraulic Dumper to deliver material fast and efficiently from gaylord to point of use. Power Hoppers are
- Volume: 0.3703227722772277 to 18.516138613861386 cubic yards
- Length: 46 inch
- Width/Diameter: 44 inch
- Type: Dry Flow
-
Supplier: DME Company
Description: The Live Bottom Power Hopper is designed to feed sluggish powders, flakes, and other hard-to-move materials into an overhead hopper or storage vessel. It is often used in conjunction with our Hydraulic Dumper to deliver material fast and efficiently from gaylord to point of use.
- Volume: 0.3703227722772277 to 18.516138613861386 cubic yards
- Length: 46 inch
- Width/Diameter: 44 inch
- Type: Dry Flow
-
Supplier: AccuRate/Schenck AccuRate
Description: A stainless steel hopper measuring 1-1/8" (283 mm) square and 14-1/4" (362 mm) high. This hopper forms a lip which overlaps the outside of the vinyl hopper. There is a gasket inside this lip to keep powders from leaking out. The hopper comes with a gasketed cover.
- Length: 11.1417383 inch
- Width/Diameter: 11.1417383 inch
- Type: Dry Flow
- Material: Stainless Steel
-
-
Supplier: Schutte & Koerting
Description: made from any machinable or castable materials and require little or no maintenance. Applications Conveying granular solids dropped from a storage hopper into a vibrating feeder. Entrainment of dry powder that is difficult to “wet”.
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Sanitary / Pharmaceutical
- Common Features: Blending Capability, Integral Hopper / Bin
- Application / Operation: Conveyor Feeding
- Features: Other
-
Supplier: Schutte & Koerting
Description: against some backpressure. Hopper Equipped Eductors are excellent for mixing dry product that is difficult to combine into a solution. Advantages Hopper-Equipped Eductors both mix and pump solids using no moving parts and only a pressure liquid for motivating power. They are
-
Supplier: Gilson Company, Inc.
Description: Spin riffling is the method of choice for sampling accuracy and reliability of the highest order with dry materials. Gilson’s expertise in sampling and analyses of powders and granular material is utilized to produce this next-generation Spinning Riffler. The SP-230 features a custom
-
Supplier: Linde North America, Inc.
Description: The Linde Flour Dry Ingredient Chilling System is designed to chill flour during conveying in the pneumatic conveying line, adding the precise amount of cryogen needed to obtain a consistent flour temperature from batch to batch Dry ingredient chilling was developed to assist
- Application: Industrial, Process
- Power Source: Other Power
-
Bulk Material Loaders and Unloaders - P-Series Vacuum Sequencing Receiver -- 2423 Powder (with Gate)Supplier: Coperion K-Tron
Description: The Series3 2423 Powder Vacuum Receiver is designed to handle free flowing granular, powder, regrind and pelletized materials. It features a large filter area with automatic cleaning for fine powders. Each receiver has a stainless steel check valve to allow multiple receivers to
- Gravimetric Capacity: 0.15501150000000014 t/hr
- Weight Capacity: 205.065 lbs
- Bulk Container Type: Bin
- Application / Operation: Conveyor Feeding
-
Supplier: Nilfisk Industrial Vacuums
Description: health. Specifications: Collection Type Dry Voltage @ 60 Hz, 3-Phase 220/460 V Voltage @ 60 Hz, 1-Phase 120 V Rated Power, 3-Phase 0.94 HP (.70 kW) Rated Power, 1-Phase 0.89 HP (.66 kW) Waterlift, max. 291 in. H2O Airflow, max. 9.4 -14.7 CFM (267-417 L/min) Protection Class IP54 Hopper
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: DME Company
Description: The High Capacity Live Bottom Bin is designed to deliver sluggish powders flakes and other hard-tomove materials in high volume to your process equipment. It can be used as a dump station or as a surge hopper. The High Capacity Live Bottom is available with a 6” screw capable of
- Volume: 1.8516138613861386 to 2.296001188118812 cubic yards
- Length: 86 inch
- Width/Diameter: 48 inch
- Type: Dry Flow
-
Supplier: BinMaster, Inc.
Description: and pharma. Use in FDA or in ordinary environments. Milling. Detect when the hopper is empty. Avoid outages that can lead to undue wear on equipment. Ideal for wet or dry milling. Medicines or supplements. Ensure a continuous supply of empty capsules and active ingredients into the
- Maximum Operating Pressure: 362 psi
- Material Temperature Range: -40 to 239 F
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Admix
Description: Atmospheric Powder Induction The Admix Powder Induction & Conveying (PIC™) System provides rapid introduction and wetting out of dry solids and/or liquid ingredients. Using the venturi principle to create superior suction of dry or liquid materials, the PIC can process
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
- Media Type: Powders or Granules
-
Supplier: BinMaster, Inc.
Description: low-dielectric bulk solids, powders, granules, or flakes as light as 1.9 lb./ft.³ (30 g/liter). It can be mounted at the top, side, or cone of a tank, hopper, mixer, or process vessel. By providing reliable level alerts, users can reduce material waste, ensure precise batching, and
- Material Temperature Range: -4 to 176 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Double Pole, Double Throw (DPDT), Sanitary Applications rated (3A, etc.), Side mount, Top mount
-
Supplier: Arjay Engineering
Description: Non-intrusive monitoring of chutes and hoppers for bulk material detection Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for bulk solids handling systems. The result is a low cost and low maintenance system to determine the presence or
- Material Temperature Range: -76 to 131 F
- Features: Analog Current, Controller Functions, Side mount
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: BinMaster, Inc.
Description: The BMRX-200 rotary paddle bin level indicator provides reliable point level detection and measurement of dry bulk solids in bins, tanks, silos, hoppers, and material conveyors. Mounted on the top or side of a bin, the BinMaster BMRX-200 alerts operators when bins are full—normally
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: BinMaster, Inc.
Description: The mini-rotary alerts users to material levels in smaller bins and hoppers that contain plastics, food, seed, chemicals, and other powder and bulk solid materials. Its small size and rugged design allows for use of a level sensor where other types of equipment simply will not fit. Its
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Flexicon Corporation
Description: hopper lid is opened, the vacuum fan is activated, and material is dumped through the hopper screen. Airborne dust in the vicinity of the hopper opening is drawn into the dust collector, protecting workers, preventing plant contamination, and reducing material waste. An
- Features: Bag, Dumper / Tilter
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Common Features: Integral Hopper / Bin
-
Supplier: Siemens Process Instrumentation
Description: corrosion and damage. SITRANS LVS100: measures dry bulk solids in bins, silos, and hoppers. SITRANS LVS200: measures dry bulk solids while monitoring corrosion and damage. SITRANS LVS300: is suitable for highly demanding conditions, such as heavy dry bulk solids. Detects
- Measuring Range: 1.574804 inch
- Maximum Operating Pressure: 928 psi
- Material Temperature Range: -40 to 302 F
- Features: Can handle liquids with suspended solids (slurries)
-
Supplier: Spiroflow Systems, Inc.
Description: (single trip bags) & T6 (integral hoist) unloaders to meet your most exacting application needs. Features The Flo 40 is designed with a 40° sloped hopper for free-flowing pellets, granules, flakes & some powders The Flo 60 is designed with a 60° sloped hopper for poor flowing
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
-
Supplier: Admix
Description: for rapid incorporation and wetting out of difficult powders. Eliminate powder bridging in the hopper Deliver powder in line at controlled feed rates from 3 to 400 pounds per minute! Continuous powder delivery even as viscosity and solids levels increase
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
- Media Type: Powders or Granules
- Mixer Type: Rotor-Stator
-
Supplier: Admix
Description: Atmospheric Powder Induction The Admix OES-VPI System provides rapid introduction and wetting out of dry solids and/or liquid ingredients. The OES-VPI can process from 50 to 200 pounds/minute depending upon model and process conditions. Reduced Operator Injury Reduced accidents Fast
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
- Media Type: Powders or Granules
-
Supplier: OMEGA Engineering, Inc.
Description: and low level readings in bins, silos, tanks, hoppers, and other vessels. LV800 Series superior sensitivity range allows users to properly adjust units to meet the needs of a wide variety of applications. Whether your application is for a powder, liquid, granular solid, or viscous
- Maximum Operating Pressure: 150 psi
- Maximum AC Voltage: 230 volts
- Features: Can handle liquids with suspended solids (slurries), Single Pole, Double Throw (SPDT), Solid-State Switch, Top mount
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Admix
Description: The "unconventional" liquids / solids processor Admix, a leader in high and low shear sanitary mixing and powder induction since 1989, introduces a new concept for specifying, updating or replacing conventional liquid-processors. The Admix LiquiShear will incorporate most dry solids or
-
Supplier: ABB Measurement & Analytics
Description: of Tanks, Silos, Hoppers, Bins, Mixing Basins, and Sumps.
- Measuring Range: 23.62206 to 2,603.938414 inch
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -60 to 800 F
- Liquid Specific Gravity: 0.6 (Specific Gravity #)
-
Supplier: Rotolok Valves, Inc.
Description: This cost effective valve is available with round or square inlets between 125mm and 350mm, with a choice of manual, single pneumatic or motorised operation. Used when isolating the flow of dry free flowing powders, granules and dust. For use on various types of gravity feed
- Valve Size: 5 to 14 inch
- Number of Ports/Ways: 1
- Primary Material: Aluminum
- Features: Bolt Flange, Other, Single Solenoid
-
Supplier: Coperion K-Tron
Description: Materials Fed: Single screw volumetric feeders handle free-flowing materials such as pellets and powders.
- Volumetric Capacity: 137.02274309999984 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: NETZSCH Premier Technologies LLC
Description: immersion tube. With a NETZSCH cyclone you can achieve a degree of separation of up to 99.9%* depending on the product and fineness. * Example: Product density = 7.87 g/cm3, fineness d97 = 11.2 µm Executions with NETZSCH Cyclones With spiral hood for vortex-free gas outlet and conditioning
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Applications: Fine Powders
- Collector Type: Stationary
-
Supplier: Coperion K-Tron
Description: Materials Fed: Single screw Loss-in-Weight feeders are used for pellets and free-flowing powders.
- Volumetric Capacity: 74.86120599000002 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Description: loads of up to 70 to 100 grains per cubic foot. A single RF baghouse dust collector handles the bigger volumes of dust with just one hopper compared to a traditional square baghouse with multiple hoppers – a benefit that translates to easier installation.
- Airflow: 4,295 to 12,026 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
-
Supplier: Coperion K-Tron
Description: The Loss-in-Weight Belt Feeder FB130 combines the gentle material handling advantages of a belt feeder with the accurate control of a loss-in-weight system. It is ideal for feeding fragile products or powders with special characteristics, e.g. powders with very low melting points,
- Volumetric Capacity: 5.668062739000001 ft³/hr
- Material Type: Abrasives / Ceramics
- Feeder Type: Belt / Apron Feeder
- Common Features: Control Panel, Integral Hopper / Bin
-
Supplier: Orbis
Description: The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal processes
- Container Type: Bin
- Application: Material Handling
- Material: Plastic
-
Supplier: Metalfab, Inc.
Description: Metalfab Bulk Bag Unloaders are designed and engineered to provide a dependable, low cost means for emptying a wide variety of powders and other difficult to handle dry bulk materials. Metalfab also manufactures other special units for heavier bags, larger bags, or smaller bags.
- Weight Capacity: 4,000 lbs
- Bulk Container Type: Bag
- Material Type: Chemicals / Fertilizers, Food Processing, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
-
Supplier: Flexicon Corporation
Description: move your material—at high rates for fast batching cycles and at steady dribble-feed rates for highly accurate weighments—and to deliver recipes with no separation of blended materials and no exposure to potential contamination. Whether your ingredients are free-flowing pellets, powders that
- Bulk Container Type: Bag
- Common Features: Blending Capability, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Process / Bin Discharging
-
Supplier: Komline
Description: wet crystals or powders, pastes, and sludges. This feeder solves the problems caused by wet, sticky feeds plugging the feeder. Fumes or vapors from a reactor can also cause dry free-flowing materials to become moist and build up on an airlock, so that the process has to be stopped to
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Common Features: Integral Hopper / Bin
- Features: Other
- Application / Operation: Process / Bin Discharging
-
Supplier: AIRBRASIVE
Description: a continuous operation. It utilizes our patented vibratory feed for uniform powder flow. Powder flow is adjusted via our powder flow and pressure controls on the front panel. Added to this machine is an auxiliary powder chamber monitored for powder level. Once it
- Abrasive Grain / Media Flow: 0.0882 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
Applications: ♦ Powders ♦ Dewatering ♦ Dry abrasive processing ♦ Dry conveying ♦ Dry chemical processes The MECO HB (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
dependable point-level detection in powders, flakes, and bulk solids, VRX vibrating probes are ideal for high- and low-level indication, plugged chute detection, and hopper level alerts. The sensors operate reliably (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
♦ Holding tanks ♦ Flange bearing applications Process Material Applications: ♦ Powders ♦ Dry abrasive processes ♦ Dry conveying ♦ Dry chemical processes ♦ Dewatering (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
Conduct Research Top
-
Powder Blending From Art to Science
will take baby steps toward embracing continuous systems, Chirkot predicts. If dry powder blending s easier to do continuously, that may be enough of a driver to convince manufacturers to change over, he says. A number of vendors are preparing for this change. Patterson-Kelley, which has sold
More Information Top
-
Hanford Facility dangerous waste permit application, liquid effluent retention facility and 200 area effluent treatment facility
Surge tank ETF evaporator pH adjustment tank Concentrate tanks Degasification system First and second RO stages Dry powder hopper Effluent pH adjustment tank Drum capping station Secondary waste receiving tanks Resin dewatering system Distillate condenser (off the thin film dryer) Sump tanks…
-
New Inorganic Attapulgite Extender Provides Stable Rheology and Supports Heavy Cuttings Even Under Severe conditions
The MMLHC was added as a dry powder through the hopper and mixed easily in the system.
-
Chemical Scavengers for Sulfides in Water-Base Drilling Fluids
Although basic zinc carbonate and zinc chelate can be added as dry powder through the hopper , these mixtures are difficult to distribute evenly in small treatments.
-
Mechanized guniting unit for large-capacity steel ladles
Dry powder located in the hopper fills the chambers of the feed drum.
-
Studies on the heat tone of enzyme reactions
bel of the strong St ~ ubung of the used protein-ferment powder special caution; therefore, I undertook the Einfilllen of the dry powder through a langhalsigen hopper under Zuhilfenahme of a platinum wire; and indeed fi] was I was after so…
-
SOME DAIRYING INNOVATIONS IN NEW ZEALAND AND AUSTRALIA
It is almost standard practice to feed the powder om the driers into hoppers after sifting, a practice have long advocated.
-
Beverage ingredient powder mixing drink dispenser and method.
It comprises a hopper containing the dry beverage powder , a source of water and a controller, all contained within a housing.
-
Inhalation developmental toxicology studies: Gallium arsenide in mice and rats
The flexible brush dust feed mechanism employs a hopper into which the dry powder is poured.
-
Over swelling of gelatin in acids
By Durchffihrung of individual attempts, the glass cylinders with the Quellungsfltissigkeit became about 8/4 gef / illt and 1 g of the gelatin powder with aid of a dry hopper is mostly entered; then, the cylinder was closed, set in motion and…
-
Hot gun repairs of molten cast iron transfer ladles
The machinery division boasts, in addition to the guncreting machine 1, a hopper 2, for dry powder , 3 m 3 capacity, with a chute and a compartmented closure gate.
Indicates content that may require registration and/or purchase.