-
Supplier: AccuRate/Schenck AccuRate
Description: The impact plate measuring principle used in the MULTISTREAM® B-80 is based on the reactive force generated when a dry material, directed by an inlet pipe, strikes a steel impact plate mounted at a defined angle. The horizontal component of the reactive force is sensed by a load cell and
-
Supplier: Siemens Process Instrumentation
Description: SITRANS WF100 is a low- to medium-capacity flow meter for various product sizes, densities and fluidities in restricted spaces. It is suitable for monitoring food ingredients, pet food blending, plastic pellet production and silica sand in glass making. SITRANS WF100 dry
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS WF300 series are low- to medium-capacity flow meters for various product sizes, densities and fluidities. The WF300 series solids flow meters are unaffected by corrosive, abrasive or hot materials. With weighing mechanics located externally, the WF300
-
-
Supplier: AccuRate/Schenck AccuRate
Description: The Multicor® mass flow meter line uses the science of particle acceleration and its resultant forces to measure flow rate and total weight at accuracies of +/- 0.5%. Space efficiency and overall reliability make Multicor® an ideal choice for feeding, measuring and batching
-
Supplier: Siemens Process Instrumentation
Description: package, the WF200 series flowmeters display flow rate, totalized flow, and rate alarms. Outputs are 0/4 to 20 mA proportional to rate and contact closure for remote totalization. Dry bulk solids enter the flowmeter before continuing through the process unhindered. The
-
Supplier: Siemens Process Instrumentation
Description: The Milltronics SF500 integrator operates with any solids flow meter with up to two strain gauge load cells or LVDT sensor. The Milltronics SF500 integrator processes sensor signals for accurate flow rate and totalized weight of bulk solids. It can take on lower
- Number of Inputs: 2 inputs
- Number of Control Outputs: 3 outputs
- Features: Alarm
- Outputs: Analog Current
-
Supplier: AccuRate/Schenck AccuRate
Description: No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow™ louvered vibratory feeder line.
- Volumetric Capacity: 0.8 to 1,536 ft³/hr
- Material Type: Chemicals / Fertilizers, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
-
Supplier: AccuRate/Schenck AccuRate
Description: No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow™ louvered vibratory feeder line.
- Volumetric Capacity: 2.6 to 609 ft³/hr
- Material Type: Chemicals / Fertilizers, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
-
Supplier: Fluid Components Intl. (FCI)
Description: of a failure of one of the two redundant channels, thereby reducing the probability of an erroneous low flow or dry signal caused by a single sensor failure. Applications Liquid Cooling Systems Fuel Transfer Fuel Tank Inerting Systems Lubricating Oils PACK Air Systems Hydraulic Fluids
- Velocity Flow Rate: 0.01 to 1,000 ft/sec
- Operating Temperature: -40 to 257 F
- Operating Pressure: 0 to 2,000 psi
- Media Temperature: -65 to 500 F
-
Supplier: Coperion K-Tron
Description: When feeding cohesive or other difficult materials, intermittent or inconsistent flow through the feeder's hopper impairs performance and can even halt the process. The ActiFlow Smart Bulk Solids Activator reliably prevents bridge-building and ratholing of cohesive bulk materials in
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Application / Operation: Metering
- Features: Other
-
Supplier: Laurel Electronics LLC
Description: totalized rate Selectable square root for differential flow Output accuracy maintained for narrow or wide spans Extracts square root from differential pressure flow transducers & flow totalizer All input ranges are user selectable and factory calibrated Digital span adjust from
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Eastern Instruments
Description: The CentriFeeder MCV is a gravimetric device that works by integrating the flow measurement accuracy of the CentriFlow Meter with the flow controlling capabilities of an Integrated Slide Gate. Combined into a single, multifunctioning weigh feeder, the MCV measures the
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Flow Control: Volumetric, Weighing / Gravimetric
-
Supplier: Eastern Instruments
Description: The CentriFeeder® line of feeders allow for both an accurate, real-time flow measurement, as well as a near perfect control of flow rate and total. For blending applications, control the flow rate of an individual ingredient, or combine several CentriFeeders for near perfect
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Metering
-
Supplier: Coperion K-Tron
Description: True, linear mass flow is achieved. Because there are no pockets or screws the feeder is cleaned in seconds. This device utilizes the principle known as lock-up.
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Cosmetics, Food Processing, Metallurgical, Polymers / Molding, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Metering
- Flow Control: Volumetric, Weighing / Gravimetric
-
Supplier: Eastern Instruments
Description: Consistency: Control can be maintained over a 100:1 range Functionality: A Virtual Flow Stop™ function stops flow with virtually no damage to your product Optimization: Customizable sizes, flow surfaces and flow enhancement devices allow complete system optimization
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Coperion K-Tron
Description: True, linear mass flow is achieved. Because there are no pockets or screws the feeder is cleaned in seconds. This device utilizes the principle known as lock-up.
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Cosmetics, Food Processing, Metallurgical, Polymers / Molding, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Metering
- Flow Control: Volumetric, Weighing / Gravimetric
-
Supplier: Coperion K-Tron
Description: True, linear mass flow is achieved. Because there are no pockets or screws the feeder is cleaned in seconds. This device utilizes the principle known as lock-up.
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Cosmetics, Food Processing, Metallurgical, Polymers / Molding, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Metering
- Flow Control: Volumetric, Weighing / Gravimetric
-
Bulk Material Loaders and Unloaders - Fill-To-Weight Bulk Solids Filling Station -- CentriFill 1000Supplier: Eastern Instruments
Description: simple, automatic error correction and accept/reject tolerance control. Building on the precision of the CentriFlow® and speed of the CentriFeeder™ Meter’s fraction of a second start/stop capabilities, the CentriFill 1000, available in 6”, 12” and 24” models, offers revolutionary capabilities
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Polymers / Molding, Pulp and Paper / Wood
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Metering
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The very compact SONOCHECK ABD07 sensors for contactless air bubble detection at tubes follows the trend for miniaturization and meets the demands of numerous customers. These intelligent sensors can be used for the monitoring of bubbles in fluids, for wet/dry alarm notifications and as
- Pipe Diameter: 0.12598432 to 0.37795296 inch
- Media Temperature Range: 40 to 140 F
- Operating Temperature: 40 to 140 F
- Maximum DC Voltage Rating: 4.8 to 5.2 volts
-
Supplier: Renold Canada
Description: Renold's vibratory feeders meter bulk materials into the process at rates of 1000 pounds per hour through 1600 tons per hour. Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for
- Gravimetric Capacity: 0.5000000000000014 to 1,600.0000000000007 t/hr
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Metering
- Common Features: Vibrator / Impactor / Agitator
-
Supplier: Renold Plc.
Description: Renold's vibratory feeders meter bulk materials into the process at rates of 1,000 pounds per hour through 1,600 tons per hour. Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for
- Application / Operation: Conveyor Feeding
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric
-
Supplier: DMN, Incorporated
Description: The AL and AXL rotary valves with enlarged inlet have been designed by D MN-WESTINGHOUSE for many applications in the metering and pneumatic conveying of products in powder and granular form. Due to the modular design of this extensive and fl exible range of valves many different configurations are
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Process / Bin Discharging
-
Supplier: DMN, Incorporated
Description: The BL and BXL blow through rotary valves have been designed by DMN-WESTINGHOUSE for many applications in the metering and pneumatic conveying of products in powder and granular form. Due to the modular design of this extensive and flexible range of valves many different configurations are
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Process / Bin Discharging
-
Supplier: Cole-Parmer
Description: adjusting the flow of your fluid or gas. Control options include: manual on/off switch, dry contacts (for remote on/off), 4 to 20 mA (with 79306-75), and PC or PLC interface. Custom control options are available, call our Application Specialists for availability.|Pumps also include
- Maximum Discharge Flow: 0.0174353553 GPM
- Maximum Discharge Pressure: 130 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: adjusting the flow of your fluid or gas. Control options include: manual on/off switch, dry contacts (for remote on/off), 4 to 20 mA (with 79306-75), and PC or PLC interface. Custom control options are available, call our Application Specialists for availability.|Pumps also include
- Maximum Discharge Flow: 0.7666272891 GPM
- Maximum Discharge Pressure: 45 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: adjusting the flow of your fluid or gas. Control options include: manual on/off switch, dry contacts (for remote on/off), 4 to 20 mA (with 79306-75), and PC or PLC interface. Custom control options are available, call our Application Specialists for availability.|Pumps also include
- Maximum Discharge Flow: 0.7666272891 GPM
- Maximum Discharge Pressure: 45 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: adjusting the flow of your fluid or gas. Control options include: manual on/off switch, dry contacts (for remote on/off), 4 to 20 mA (with 79306-75), and PC or PLC interface. Custom control options are available, call our Application Specialists for availability.|Pumps also include
- Maximum Discharge Flow: 0.7666272891 GPM
- Maximum Discharge Pressure: 45 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Spiroflow Systems, Inc.
Description: T2 Bulk Bag Unloader By Volume For unloading by volume Our Universal T2 Bulk Bag Unloader provides controllable discharge by volume. Flow from the bulk bag is easily controlled by an integral Spiroflow conveyor coupled directly to the base of the discharger. This type of conveyor can be used
- Weight Capacity: 4,000 lbs
- Bulk Container Type: Bag
- Application / Operation: Conveyor Feeding, Metering, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
-
Supplier: Novaflex Group
Description: A flexible conductive hose designed to allow for safe grounding during wet and dry material transfer operations. This hose is lightweight with a smooth interior for optimum flow. Applications Agricultural clean up, grain and seeds, etc Wood chipping/leaf collection Pellet and powder
- Inside Diameter: 2 to 6 inch
- Temperature Range: -40 to 200 F
- Application: Agricultural
- Product Form: Hose (including Duct)
-
Supplier: Clark Solutions
Description: 20°C), even if containing suspended solids. The stall-prevention pneumatic system assures a safe running pump and it does not require lubricated air. Self-priming dry capacity even with considerable suction head, fine tuning of speed without pressure loss, and the possibility of
- Maximum Discharge Flow: 1.32 GPM
- Maximum Discharge Pressure: 99.7 psi
- Discharge Size: 0.25 inch
- Media Temperature: 140 F
-
Supplier: Spiroflow Systems, Inc.
Description: massagers to aid material flow, and more. Of course, custom designs are always available. Features Space-saving integral bag hoist with a runway beam Dispenses contents by volume or weight Integral conveyor or feeder Quiet operation No forklift truck required Full dust control
- Bulk Container Type: Bag
- Application / Operation: Conveyor Feeding, Dust Collecting, Metering, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
-
Supplier: Komline
Description: second (540 gpm) at heads to 90 meters (300 feet). K-S has pump installations that are over 55 years old. Benefits Self priming with ability to handle suction- fts and entrained gases Positive displacement Can run dry without damage Flow rate is not system head dependent
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
-
Supplier: Harper International Corporation
Description: flights – convey material without back-mixing. Utilized for processes that require narrow residence time distributions. Cross Flow System – coarse, free-flowing material can be heated and reacted with through-flowing gas. Gas flows locally through the solid material path while
- Process Temperature: 3,000 C
- Width / Tube O.D.: 76.19995885202222 to 1,523.9991770404445 mm
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
-
Supplier: Gilson Company, Inc.
Description: Gilson offers Cox Rolling Thin Film Ovens for thin film and loss on heating tests. The Rolling Thin Film Oven (RTFO) simulates short-term aging of asphalt binders that occurs during mixing and lay-down of hot-mix asphalt. Ovens include a flow meter, moisture indicator, and air pressure
Find Suppliers by Category Top
Featured Products Top
-
: VibraWeigh: A Vigourous vibration of the measurement pan to assist in product movement through the meter. Pulsed Air: A blast of dry instrument air, delivered across the flow measurement pan to remove any buildup or debris. A list of similar successful product test include (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Choosing Your Solids Flow Meter Gravimetric solids flow measurement offers greater control and long term accuracy than alternatives such as volumetric scales and feeders, but not all gravimetric flow meters achieve the same level of accuracy and control. While both weigh belts and (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
CentriFeeder™ with Integrated Control Valve accurately measures and controls the flow of any dry, free-flowing solid. Through the use of a highly customizable touch screen HMI, a PID control loop is established that regulates the integrated control valve feeding our patented (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
The CentriFlow® Low Flow Meter is a specially designed solid-particle mass flow meter that can accurately measure bulk solids from pellets and granular materials to powders at extremely low flow rates. What is the CentriFlow Low Flow Meter? The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Mass Flow Measurement of Granular Solids The CentriFlow BWS from Eastern Instruments, is a gravimetric in-line mass flow meter which measures continuous flow based on the principle of centripetal force. The BWS will measure the flow of any grain or pellet continuously as it passes (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
CentriFlow® Meter The CentriFlow® Meter, from Eastern Instruments, is a mass flow meter for measuring bulk solid materials continuously in a process. With an accuracy of 0.25% full scale and repeatability of 0.1%, it handles bulk densities from (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Maintenance headaches are a thing of the past with the CentriFlow® Mass Flow Meter. Designed for rugged industrial environments, this flow meter eliminates moving parts and sensor fouling — saving your team time and (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Weigh Beyond the Ordinary The CentriFlow® Meter is a mass flow meter for measuring bulk solid materials continuously in a process. With an accuracy of 0.25% full scale and repeatability of 0.1%, it handles (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
The CentriFlow Meter from Eastern Instruments can accurately measure the mass flow of a variety of corn products from whole corn to ground or milled corn and even corn flour and dust. See below for some product videos: (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
variations. The Accuracy Unlike other technologies that calculate based on weight, speed, belt tension, or volume, the CentriFlow® Meter from Eastern Instruments actually measures flowable solids in a process offering ±0.25% volumetric full scale accuracy on virtually all flowable solids. (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments
More Information Top
-
Reference Guide: Glossary of Terms
Hopper Vibration - Vibration is imparted to the supply hopper of a dry solids metering mechanism to induce reliable flow of material into the feed chamber (or feed trough) of the metering mechanism.
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > PRETREAT...
… if a treatment plant was screening primary sludge with a dry solids concentration of about 5%, the compacted screenings would be produced at a rate of about 0.3 to 1.0 kg of dry solids per cubic meter of solids flow .
-
Tomographic imaging of industrial process equipment: techniques and applications
methods could also be used for improving the measure- ment of dry solids , where existing flow and concentration metering devices are affected by changes in upstream flow conditions that can often lead to significant measurement errors due to changes in flow regime.
-
A New Image Reconstruction Method for Electrical Charge Tomography System
In electrical charge tomography, some progresses have previously been reported on the use of an electro- dynamics sensors in flow metering and tomography imaging of solids or dry powder in pneumatics conveyor pipeline [8–16].
-
Drying in the Process Industry
… radius Universal gas constant (8314) Air specific mass Universal gas constant for water Water vapor specific mass Reynolds number Caplillary radius Dryer area Product area per meter of dryer length Rotary … … Schmidt number Sherwood number Dry solids flow Temperature Initial air temperature …
-
Case History: Acrison Feeders Tackle Tough Compounding Challenge
This requirement for robust, accurate and easy to clean feeders led Jackdaw to Acrison - one of the international leaders in the precision metering of dry solids by volume or weight, and the closely related flow promotion and blending of such materials.
-
Technology Intelligence for Coal to Liquids Strategies
Addition of fluxing agent with an increase for coal processing capacity required for crushing, drying , feeding and solids removal To adjust the gasification parameters a mass flow meter is used to measure the coal feed rate to the gasification burners, thus determining …
-
Effects of maize cultivation on nitrogen and phosphorus loadings to drainage channels in Central Chile
The pH of water samples was measured with a potenti- ometer, electrical conductivity (EC) with a conductivity meter , and total solids (TS) content by drying at 103– 105 °C using a natural flow -type drying oven according Sadzawka (2006).
-
Ethanol Producer Magazine – The Latest News and Data About Ethanol Production
Upstream of fermentation, dry -grind ethanol plants make extensive use of in line electromagnetic flow meters to measure flows containing high solids content, such as backset, corn slurry, mash, beer, and thick and thin stillage.
-
CsIX/TRU Grout Feasibility Study
Slurry from the slurry tank will be metered to a rotary wiped film evaporator where the slurry will be dried and sized to a flowable particulate solid .
Indicates content that may require registration and/or purchase.