Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Myers by Pentair
Description: Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. The submersible dry pit wastewater pumps are a heavy-duty
- Discharge Size: 3 to 12 inch
- Horsepower: 1 to 125 HP
- Maximum Discharge Flow: 280 to 7,750 GPM
- Maximum Discharge Pressure: 115.332935 to 392.131979 psi
-
Supplier: Cornell Pump Company
Description: Cornell's Redi-Prime® pumps offer the widest range of Dry Prime pumps in the industry—from 1.25" though 30" discharge size. Virtually all of Cornell's Solids Handling and Clear Liquids handling centrifugal pumps can be fitted with the Redi-Prime® system. The
- Discharge Size: 1.25 to 30 inch
- Maximum Discharge Flow: 2,500 to 40,000 GPM
- Pump Type: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Edwards Vacuum
Description: Providing exceptional performance even in harsh chemical and pharmaceutical processes, the Edwards CXS dry vacuum pump combines incredible reliability with markedly reduced costs of ownership. The easy-to-use CXS160 and CXS250 use advanced screw technology, lowering the acoustic output
- Ultimate Operating Vacuum: 0.015 torr
- Pumping Speed: 94.08 CFM
- Motor Power: 10.05165288677115 HP
- Features: AC Three Phase, Gas Ballast, OEM Controller / Control Panel
-
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DDLFU submersible pumps are constructed of cast iron with heavy-duty motors and high-efficiency impellers that make it possible to pass slurries, sludge, sewage and large solids up to 3 1/4?. The DDLFU is suitable for various dry pit applications including industrial
- Discharge Size: 3 to 12 inch
- Horsepower: 15 to 60 HP
- Maximum Discharge Flow: 80 to 4,000 GPM
- Maximum Discharge Pressure: 46.133174 to 560.5180641 psi
-
Supplier: EBARA Technologies, Inc.
Description: The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST
- Ultimate Operating Vacuum: 0.02 torr
- Pumping Speed: 88 CFM
- Features: DC Power, OEM Controller / Control Panel, Other
- Lubrication Style: Dry / Oil-less
-
Supplier: EBARA Technologies, Inc.
Description: The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST
- Ultimate Operating Vacuum: 0.005 to 5 torr
- Pumping Speed: 46 to 71 CFM
- Features: DC Power, OEM Controller / Control Panel, Vacuum Gauge
- Lubrication Style: Dry / Oil-less
-
Supplier: EBARA Technologies, Inc.
Description: The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST
- Features: DC Power, OEM Controller / Control Panel
- Lubrication Style: Dry / Oil-less
- Application: General Purpose / Industrial, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: Coperion K-Tron
Description: Precise volumetric feeding of free flowing bulk materials, e.g. pellets & granules. The feeder can be upgraded to a loss-in-weight feeder system at any time. The BSP feeder has a vertical rotating disc that creates a product lock-up zone conveying the material smoothly from storage hopper to
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Cosmetics, Food Processing, Metallurgical, Polymers / Molding, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Metering
- Flow Control: Volumetric, Weighing / Gravimetric
-
Supplier: Crane Pumps & Systems
Description: Deming horizontal and vertical dry pit pumps are compact in design to meet a wide range of service conditions. Solids handling pumps are available in 25 size configurations to meet specific requirements. Applications Sanitary Wastes Industrial Wastes Process Wastes
- Maximum Discharge Flow: 8,000 GPM
- Discharge Size: 2 to 12 inch
-
Supplier: Coperion K-Tron
Description: Precise volumetric feeding of free flowing bulk materials, e.g. pellets & granules. The feeder can be upgraded to a loss-in-weight feeder system at any time. The BSP feeder has a vertical rotating disc that creates a product lock-up zone conveying the material smoothly from storage hopper to
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Cosmetics, Food Processing, Metallurgical, Polymers / Molding, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Metering
- Flow Control: Volumetric, Weighing / Gravimetric
-
Supplier: Godwin, a xylem brand
Description: mounted control panel or optional wireless remote access. Indefinite dry-running is possible with the exclusive Godwin liquid bath mechanical seal design. Solids-handling, dry-running and portability make the CD75MA5 the perfect choice for dewatering. CD Pump units are
- Maximum Discharge Flow: 370 to 5,080 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Coperion K-Tron
Description: Precise volumetric feeding of free flowing bulk materials, e.g. pellets & granules. The feeder can be upgraded to a loss-in-weight feeder system at any time. The BSP feeder has a vertical rotating disc that creates a product lock-up zone conveying the material smoothly from storage hopper to
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Cosmetics, Food Processing, Metallurgical, Polymers / Molding, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Metering
- Flow Control: Volumetric, Weighing / Gravimetric
-
Supplier: General Pump
Description: withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 1 inch
- Media Temperature: 185 F
-
Supplier: PumpWorks Inc. (The)
Description: The self-cleaning dry vacuum system gives you oil-free vacuum with all the necessary features to ensure long, trouble free operation. The heart of the system is a two stage flexible diaphragm pump. With fluorinated plastics used on all wetted surfaces, including the diaphragm, the
-
Supplier: Cole-Parmer
Description: • Multiple designs—either dry pump cavity or lubricant filled—to best fit your system requirements • Complete isolation of pumped fluids • Self-priming and runs dry • Wide range of pump configurations and flows • No cups, packing, or seals for low maintenance • Will
- Maximum Discharge Flow: 153 GPM
- Maximum Discharge Pressure: 116 psi
- Pump Type: Positive Displacement Pumps
-
Supplier: General Pump
Description: Pump Dimensions: 13.27"; x 9.6"; x 6.23"; Dimensions With Rails: 13.4"; x 9.8"; x 7.5"; Crankcase Oil Capacity: 40.6 oz The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp”
- Maximum Discharge Flow: 10.2 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
-
Supplier: Rogers Machinery Company, Inc.
Description: Dry screw vacuum pumps are environmentally friendly as there is less oil to dispose of and maintain within their design. These pumps are more efficient than a liquid sealed model and are well suited for industrial and process applications. The SDV’s space-saving C-face motor
- Ultimate Operating Vacuum: 0.02 torr
- Pumping Speed: 106 CFM
- Mechanical: Rotary Screw
-
Supplier: Everlube Products
Description: Perma-Slik RAC is an air drying, MoS2/Graphite based solid film lubricant with an organo-metallic binder system. This coating provides excellent thermal stability, low coefficient of friction, very good wear life and performs well in higher load carrying applications. Generally, this coating
- Operating / Use Temperature: -325 to 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9226602 specific gravity
- Features: Aerosol / Spray
- Industry Applications: Aerospace, Automotive / Transportation, MIL-SPEC / Military, Machine / Gears
-
Supplier: Everlube Products
Description: Lubri-Bond 320R is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating provides very good corrosion resistance and performs best in lighter load carrying applications. It is ideal for applications that do not require a thermally cured coating. Lubri-Bond
- Operating / Use Temperature: -100 to 250 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.898695 specific gravity
- Features: Aerosol / Spray, Process Equipment, Specialty
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
-
Supplier: Cole-Parmer
Description: • Multiple designs—either dry pump cavity or lubricant filled—to best fit your system requirements • Complete isolation of pumped fluids • Self-priming and runs dry • Wide range of pump configurations and flows • No cups, packing, or seals for low maintenance • Will
- Maximum Discharge Flow: 153 GPM
- Maximum Discharge Pressure: 116 psi
- Pump Type: Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • Multiple designs—either dry pump cavity or lubricant filled—to best fit your system requirements • Complete isolation of pumped fluids • Self-priming and runs dry • Wide range of pump configurations and flows • No cups, packing, or seals for low maintenance • Will
- Maximum Discharge Flow: 23 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • Multiple designs—either dry pump cavity or lubricant filled—to best fit your system requirements • Complete isolation of pumped fluids • Self-priming and runs dry • Wide range of pump configurations and flows • No cups, packing, or seals for low maintenance • Will
- Maximum Discharge Flow: 79 GPM
- Maximum Discharge Pressure: 116 psi
- Pump Type: Positive Displacement Pumps
-
Supplier: A.R. Wilfley & Sons, Inc.
Description: Wilfley's A9 process pump is a heavy-duty chemical processing pump that exceeds the ASME B73.1 specifications. Exclusive design features increase product versatility, improve pump reliability and lower energy consumption. The A9 is designed for the most difficult applications,
- Discharge Size: 1 to 8 inch
- Maximum Discharge Flow: 7,000 GPM
- Pump Type: Centrifugal Pumps
- Power Source: None, Pump Only
-
Supplier: MOUVEX-Blackmer
Description: Blackmer Abaque Series pump is self-priming to 25.5 ft (9 meters) manometric lift. This pump is able to run dry continously without detrimental effects. The pump is capable of running in forward or reverse. Ductible iron and steel construction allow higher discharge
- Maximum Discharge Flow: 339.01 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Power Source: None, Pump Only
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Utility Pumps
-
Supplier: Whitford Corporation
Description: Dry-film lubricant with a frictioncoefficient of approximately 0.06. Used by itself,Xylar 201 provides the slickest dry-lubricatingsurface available. As a topcoat with Xylar 2, itprovides both low friction and extreme wearresistance.
- Functions: Compressors / Piston Pumps
- Industry Applications: Machine / Gears
- Type: Solid Lubricant / Dry Film
-
Supplier: SANDPIPER Pump
Description: HDF Pumps are recommended for abrasive slurries, suspended and non-suspended solids and line-size solids requirements. All SANDPIPER® Heavy Duty Flap Pumps are configured in bottom discharge porting arrangements and provide superior suction lift. HDF pumps are
- Maximum Discharge Flow: 260 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 1 to 4 inch
- Power Source: Air / Pneumatic
-
Supplier: Vaughan Company
Description: The Vaughan Chopper Pump is a centrifugal pump with the unique ability of chopping all incoming solids prior to pumping. This not only protects the pump from clogging, but also provides added benefit to downstream components, processes, and the environment. All wear
- Pump Type: Centrifugal Pumps
- Features: Wastewater
-
Supplier: Pump Solutions Group
Description: ALMATEC pneumatic diaphragm pumps of series CX are used as general-purpose pumps for low to medium duty and also as drum pumps. CX pumps are self-priming and protected against dry running. They are used to empty containers down to the very last drop and can
- Pump Type: Diaphragm Pumps, Self-Priming Pump
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: plumbing market and applications requiring handling liquids up to 200ºF. The High Temp Sump Pump is built to pump corrosive or non-corrosive, clear or solid laden liquids and offers the only silicon carbide mechanical seal faces and all cast iron construction in the market.
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: ARGAL s.r.l.
Description: failures from pumping liquid laden with solids or crystallised particles or occasionally run dry. SAFE AND DURABLE Designed to pump aggressive liquids are characterised by solutions to deliver long and functional operative life: No metallic part wet by the liquid pumped; No need
- Maximum Discharge Flow: 30.820066666666666 to 220.14333333333335 GPM
- Media Temperature: -4 to 194 F
- Water Temperature: -4 to 194 F
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
-
Supplier: Godwin, a xylem brand
Description: the pumps are dry running capable making them ideal for rugged dewatering/solids handling. It's a hydraulic submersible pump that's ready to go anywhere. Godwin Heidras come equipped with a diesel engine Power Packs for stand-alone operation, these pumps will work
- Discharge Size: 4 to 12 inch
- Maximum Discharge Flow: 996 to 5,622 GPM
- Maximum Discharge Pressure: 316.0122419 to 378.2920268 psi
- Features: Cast Iron, Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Submersible Pumps, Trash Pumps, Wastewater, Water Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These
- Discharge Size: 16 inch
- Horsepower: 230 HP
- Maximum Discharge Flow: 17,000 GPM
- Features: Cast Iron, Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps, Utility Pumps, Water Pumps
-
Supplier: ARGAL s.r.l.
Description: moderately abrasive chemical liquid of common use and to sea water. LIQUIDS LADEN WITH SOLIDS OR ABRASIVE Different types and configuration of mechanical seals available allow to pump liquids laden with solids in suspension or moderately abrasive. LIQUIDS WITH HIGH SPECIFIC
- Discharge Size: 1.968505 to 3.93701 inch
- Maximum Discharge Flow: 184.9204 to 1,761.1466666666668 GPM
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Housing Material: Plastic
-
Supplier: Yeomans Chicago Corporation
Description: Yeomans Series 6000 dry-pit solids-handling wastewater pumps are the ideal choice for pumping sewage, sludge, corrosives, caustics and industrial by-products. Heavy-duty industrial quality, superior design features and a wide range of materials and options combine to provide the
- Discharge Size: 12 inch
- Horsepower: 350 HP
- Maximum Discharge Flow: 20,000 GPM
- Maximum Discharge Pressure: 150 psi
-
Supplier: FLUX-GERÄTE GMBH
Description: Features and benefits: high-pressure pump with pressure ratio 3:1 safe dry-running max. size of solids 3,2 mm Connections: Suction/discharge side: female thread BSP 1" Air inlet: 3/8" NPT female Air outlet: 3/8" NPT female explosion-proof to Directive 94/9/EC-ATEX100 The
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
Find Suppliers by Category Top
Featured Products Top
-
The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
. LOW TO HIGH VACUUM (4-26″ HGV; 300-15,000 ACFM); SINGLE STAGE CONE PORT VACUUM PUMPS Vooner’s Cone port pumps are the standard of quality in the world market for vacuum solutions involving carry-over of liquids or solids and having the ability to re-establish original (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
, glazed, or selectively glazed Ceramic Reflectors in Lamp-Pumped Laser Cavities In a lamp-pumped solid-state laser, the pump cavity plays a decisive role in redirecting radiation from the flash lamp toward the laser rod. Pumping efficiency depends not only on intrinsic (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
steel and heat treated for maximum impact and wear resistance. Combined together, these heavy duty patented components create the ultimate pump for handling severe solids. Features & Benefits Dry suction lifts up to 22 feet Hydraulic efficiencies (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
Valves/Pumps: Our engineered coatings help valves and pumps work better. Solid film lubricants prevent galling on rubber and metal parts. Corrosion-resistant coatings protect valves and pumps, controlling many problems (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Selected models deliver up to 3,060 GPH with lift capacity up to 30 ft for efficient water removal. Solid-Handling Capability: Selected configurations can handle solids up to 3/8", helping reduce clogging when pumping water containing dirt, leaves (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
The ROSS Model PDDM-10 Planetary Dual Disperser is a near-universal pilot scale mixer designed to deliver high shear and controlled planetary agitation under vacuum, enabling rapid solids dispersion and (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
TEB. Mode of Operation Spent solution is automatically fed into the TEB heating chamber by an optional feed pump. The TEB uses a gas-fired burner which creates a combustion flame that is directed down the removable serpentine combustion tube submerged in the spent solution. As the (read more)
Browse Evaporators Datasheets for Filtertech, Inc. -
Advantages GGB Tribological Materials Offer Low friction (Reduce energy losses) Smooth, Consistent Response (Enhanced user experience) Dry start operation Chemical compatibility with (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
surfaces. CLOSED MOLDING PROCESS For most larger scale plastic production, closed molding processes are more advantageous. With closed molding methods, dry reinforcing material can be put into the mold, which is then closed. The plastic resin is then put into this (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
Spray Drying Manual
Drying is the process of removing liquid from solids by evaporation. The drying process has been used for thousands of years to reduce transport weight and increase the storage life of numerous products and materials. For centuries, drying meant spreading a product out in the open air and letting
-
Products & Services 2
from the customer's facility to the trailer. Material is then pumped to the centrifuge, producing real-time results onsite. This enables customers to make informed decisions by observing actual feed rates, cut points and solids dryness. "We come right to the customer's location and set up
-
Helping Maximize Plant Productivity
progressive cavity pumps ensures customers reduce their energy bills as the need for uncontrolled compressed air is removed. In addition, production is increased as seepex pumps are able to handle the varying dry solids content of the spent grain without blow backs occurring. In Ireland seepex has
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/70433/785721084-MIT.pdf?sequence=2
Dry solids pumping ...........................................................................................
-
Ultracoatings: Enabling Energy and Power Solutions in High Contact Stress Environments through next-generation Nanocoatings Final Technical Report
Dry Solids Pump EDS .
-
Dry Coal Feed System and Multi-Element Injector Test Plan
… test hardware (piping, valve, and instrumentation) and the Cold Flow Test Facility structural tower will be left in place at the conclusion of the current test program so that the facility can be subsequently modified for long duration dry solids pump testing.
-
http://dspace.mit.edu/bitstream/handle/1721.1/87964/880688564-MIT.pdf?sequence=2
dry solids pump [23, 24].
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > TYPES OF...
aAll values shown are mass of either FeCl 3 or CaO per unit mass of dry solids pumped to the dewatering unit.
-
Biosolids Treatment Processes
All values shown are for pounds of either FeCl3 or CaO per ton of dry solids pumped to the dewatering unit.
-
ULTRACOATINGS: Enabling Energy and Power Solutions in High Contact Stress Environments through Next-Generation Nanocoatings
• Pratt & Whitney Rocketdyne (Colin Swingler, PI; team member)– Provided information about a dry solids pump application where hard ultracoatings could be of significant benefit.
-
Advanced Gasifier Pilot Plant Concept Definition
Based on the gasifier configuration trade study results, a compact plug flow gasifier, with a dry solids pump , rapid-mix injector, CMC liner insert and partial quench system was selected as the preferred configuration.
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Dewatering
aAll values shown are for pounds of either FeCl 3 or CaO per ton of dry solids pumped to the dewatering unit.
-
Coal Gasification
The Stamet pump is a dry solid pump (with only one moving part) that could greatly simplify the operation of pressurized dried-feed gasifiers (e.g., those of Shell and Siemens) and thus reduce the investment cost of gasification systems.
Indicates content that may require registration and/or purchase.