-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: HTCC ceramic heating element is a new type of high-efficiency, environmentally friendly and energy-saving ceramic heating element. Compared with PTC ceramic heating element, it can save 20-30% of electric energy under the same heating effect. It' s
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: characteristics of positive temperature coefficient, so it is also called Metallization Ceramic Heater(MCH). Characteristic ● Ceramic heating element is the best substitute for metal heating plate. ● It is another new generation after alloy heating wire and PTC
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Process Heating Company, Inc.
Description: No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 600 volts
- kWatts: 25 kW
- Watt Density: 20 W/in²
-
-
Supplier: Process Heating Company, Inc.
Description: Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 34 kW
- Watt Density: 10 W/in²
-
Supplier: Heinkel USA
Description: small volumes, so that no reliable tests or simulations can be carried out. In order to ensure representative results, for example in the case of drying processes, the useful volume of laboratory equipment must be adapted to the low volumes required, i.e. the equipment must be small and as
- Capacity: 0.005297200595680515 to 0.0529719859047232 cubic feet
- Operating Temperature: 32 to 248 F
- Pressure Range: -14.50377 to 7.251885 psi
- Style: Agitator, Conical Screw
-
Supplier: CSA Group
Description: and other special-use furnaces, infrared mobile and stationary drying ovens, st eam boilers and distilling equipment of the electrode or resistance-element type, liquid-heaters, electrically-heated presses, and similar equipment. 1.3 This Specification does not apply to: (a) equipment
-
Supplier: Leister USA
Description: Features a thermoswitch for device protection, ability to adjust heating power with a potentiometer, and integrated heating element protection
- Maximum Operating Temperature: 1,112 F
- Maximum Air Temperature: 1,112 F
- Maximum Air Flow: 2.1 SCFM
- Maximum Operating (Sheath) Temperature: 1,112 F
-
Supplier: Leister USA
Description: Features a thermoswitch for device protection, ability to adjust heating power with a potentiometer, and integrated heating element protection
- Maximum Operating Temperature: 1,202 F
- Maximum Operating (Sheath) Temperature: 1,202 F
- Heater Type: Air Heater, Forced Air Heater
- Insulation Options: Ceramic Insulation, Mica Insulation
-
Supplier: Leister USA
Description: Features a thermoswitch for device protection, ability to adjust heating power with a potentiometer, and integrated heating element protection
- Maximum Operating Temperature: 1,292 F
- Maximum Operating (Sheath) Temperature: 1,292 F
- Heater Type: Air Heater, Forced Air Heater
- Insulation Options: Ceramic Insulation, Mica Insulation
-
Supplier: Leister USA
Description: Features a thermoswitch for device protection, ability to adjust heating power with a potentiometer, and integrated heating element protection
- Maximum Operating Temperature: 1,202 F
- Maximum Operating (Sheath) Temperature: 1,202 F
- Heater Type: Air Heater, Forced Air Heater
- Insulation Options: Ceramic Insulation, Mica Insulation
-
Supplier: Taiwan King Lung Chin PTC Co., Ltd.
Description: KLC’s Ultra-High Temperature Ceramic Water Heating Elements can heat up to 1300℃ in dry environment (or up to 25 Watt density) and can achieve up to 98% heat efficiency under water! The Ultra High Temperature Ceramic Water Heating Elements have excellent insulation
- AC Voltage Required: 220 volts
- kWatts: 1.8 kW
- Thickness of Heated Area: 0.1574804 inch
- Heating Capacity: 1.8 kW
-
Supplier: Chromalox
Description: technology: The only Medium Voltage heating element with third party certification (ETL File # 101361500DAL-001) The only Medium Voltage SCR control panel with third party certification (UL 347C) The only Medium Voltage heating element that can pass an individual 11,360V
- Heat Source: Electric
- Task: Heating Only
- Features: Other
-
Supplier: Cole-Parmer
Description: • From basic drying applications to high-performance heating requirements up to 210°C • A fiberglass door gasket prevents heat loss and low-density heating elements ensure long life Mechanical convection provides uniform heating, precise temperature control, and
- Temperature Range: 41 to 410 F
- Capacity: 1.7 cubic feet
-
Supplier: Cole-Parmer
Description: • From basic drying applications to high-performance heating requirements up to 210°C • A fiberglass door gasket prevents heat loss and low-density heating elements ensure long life Mechanical convection provides uniform heating, precise temperature control, and
- Temperature Range: 41 to 410 F
- Capacity: 1.7 cubic feet
-
Supplier: OMEGA Engineering, Inc.
Description: The AHF series maximum flow air heaters are used with blowers or recirculating air in baking, drying, and preheating applications. This air heater is designed with a 23/8" O.D. aluminum tube and a cross frame heating element for minimum resistance to air flow. The nickel-chrome
- AC Voltage Required: 120 to 240 volts
- Maximum Air Temperature: 600 F
- Maximum Air Flow: 200 SCFM
- Heater Type: Air Heater
-
Supplier: Bio-Rad Laboratories, Inc.
Description: sequencing gel. Three preprogrammed drying cycles provide optimum drying for any type of gel, particularly sequencing gels. Precision-controlled temperature regulation helps prevent gel cracking. The Model 583 gel dryer's exclusive design incorporates a floating heating
-
Supplier: Trent, Inc.
Description: Used in low temperature forced air circulation heating systems in heating ducts and other industrial heating equipment including baking and drying ovens. TRENT FFLP PLUG HEATERS are compact, pre-packaged units designed for quick installation and long life with a maximum
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 volts
- kWatts: 30 kW
- Watt Density: 17 W/in²
-
Supplier: Weiss Technik North America, Inc.
Description: through blowers with solid steel jack shafts Water-cooled cascade refrigeration system Nichrome wire heating elements with failsafe fusible link Solid state heat switching Compatible with four post simulators or dynamometer Solar simulation packages optional Complete customized
- Temperature Control: Cooling, Heating
- Configuration: Walk-In
-
Supplier: Terra Universal, Inc.
Description: LED display Adjustable air intake and exhaust vents allow fresh intake air or closed recirculation Safety features include independent overtemperature protection and isolated heating elements These versatile multi-purpose ovens perform economical drying, curing, baking, and
- Temperature Range: 122 to 392 F
- Capacity: 13.999999999999998 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- Features: Air Filtration, Shelving / Racks / Carts, Timers
-
Supplier: Electro Optical Components, Inc.
Description: extracts sample substances measured. Centrifuge isolates interfering elements of samples, and is used in concentrate enhanced reagent. Water bath heating extracts and concentrative collects samples. Air drying speeds up concentration. Four integrated functions above can satisfy
-
Supplier: AGC Chemicals Americas, Inc.
Description: Inert to almost all chemicals, PTFE resins also offer good resistance to most solvents. They are suitable for outdoor use with no detriment to properties from extended exposure to the elements. To accommodate an ever-growing range of end-use products, PTFE resins are available in different
-
Supplier: AGC Chemicals Americas, Inc.
Description: Inert to almost all chemicals, PTFE resins also offer good resistance to most solvents. They are suitable for outdoor use with no detriment to properties from extended exposure to the elements. To accommodate an ever-growing range of end-use products, PTFE resins are available in different
-
Supplier: Aitken Products, Inc.
Description: For Drying, Baking, and Curing Aitken Infrared Process Modules are designed primarily as process heaters and are not intended for people or comfort heating. Maximum operating ambient temperature of 350 degrees F. Higher object temperatures can be achieved. Process Modules Metal sheath
- Maximum Operating Temperature: 1,450 F
- Heating Capacity: 2 to 4.5 kW
- AC Voltage Required: 208 to 550 volts
- Maximum Operating (Sheath) Temperature: 1,450 F
-
Supplier: Terra Universal, Inc.
Description: The BactiZapper has an asbestos-free core element that uses infrared heating to produce 815°C (1500°F). It completely sterilizes microorganisms in 5 - 7 seconds. Ideal for use on platinum inoculating loops, needles, glass tube/pipette mouths and various metal and borosilicate glass
- Temperature Range: 1,500 F
- External: Bench / Cabinet
- Internal Configuration: Dry Heat
- Heat Source: Electric / Resistance
-
Supplier: Aitken Products, Inc.
Description: For Drying, Baking, and Curing Aitken Infrared Process Modules are designed primarily as process heaters and are not intended for people or comfort heating. Maximum operating ambient temperature of 350 degrees F. Higher object temperatures can be achieved. Process Modules Metal sheath
- Maximum Operating Temperature: 1,450 F
- Heating Capacity: 0.8 to 3.6 kW
- AC Voltage Required: 120 to 480 volts
- Maximum Operating (Sheath) Temperature: 1,450 F
-
Description: Introduction The Aluminum nitride ceramic pulse heater is a heating element made of aluminum nitride (AIN) ceramic material, designed specifically for pulse heating applications. Pulse heating achieves rapid heating through short time, high energy electric pulses,
- Features: Other
-
Supplier: Backer Hotwatt Inc.
Description: Features This Maximum Flow Air Heater design is encased within a 2-3⁄8 " O.D. tube with a cross frame heating element for minimum resistance to air flow. It has a practical operating range of up to 200CFM with temperatures to up 600ºF (315ºC). For easier mounting. Hotwatt can supply a
- Heating Capacity: 0.375 to 2 kW
- AC Voltage Required: 120 to 240 volts
- Maximum Air Temperature: 600 F
- Maximum Air Flow: 200 SCFM
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Flanged immersion heaters consist of a number of “U” bend tubular heating elements welded into a standard ANSI pipe flange. Elements are supported with TEMA style baffles. A thermowell is installed through the center of the flange for the over temperature sensor. A NEMA rated
- AC Voltage Required: 480 volts
- kWatts: 18 kW
- Watt Density: 22 W/in²
- Flange or Thread Diameter: 10 inch
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electric Heater Cement No. 6 is a versatile high-temperature cement used for refractory coatings, lining furnaces, embedding electric heating elements, coating resistors, molding and insulating. No. 6 is supplied in Powder form and needs only be mixed with water to apply.
- Use Temperature: 1,475 F
- Tensile Strength (Break): 285 psi
- Dielectric Strength: 0.0000965200000000002 to 0.0012954000000000028 kV/in
- Dielectric Constant (Relative Permittivity): 5 to 7
-
Supplier: Gullco International Limited
Description: This 100 lb. Capacity FluxHopper is designed formounting either directlyabove the welding heador on the welding manipulatorto maintain the fluxin its original dry state. Itis complete with mountinglugs, lift-off loadinglid, thermometer, fluxlevel window, flux screenand a flux heating
- Weight Capacity: 100 lbs
- Material: Other
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 650°F / 343°C TRENT M2-WO Series Ovens are for those applications where temperature uniformity is not a critical criteria of the process. The heating elements are mounted on the inner casing of the oven and covered with a heat shield or baffle that is open at the
- Temperature Range: 650 F
- Capacity: 47.99994866667023 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Industrial, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Chromalox
Description: The only Medium Voltage heating element with third party certification (ETL File # 101361500DAL-001) The only Medium Voltage SCR control panel with third party certification (UL 347C) The only Medium Voltage heating element that can pass an individual 11,360V dielectric
- Features: Electric
- Heater Type: Inline Heater
-
Supplier: Cole-Parmer
Description: • Ideal for basic drying applications to high heat applications up to 325°C • Fiberglass door gasket prevents heat loss and low-density heating elements ensure long life Mechanical convection provides uniform heating, precise temperature control, and fast drying
- Temperature Range: 59 to 617 F
- Capacity: 1 cubic feet
Find Suppliers by Category Top
Featured Products Top
-
Backer Hotwatt carries a complete line of air heating solutions with temperatures up to 1500F(815C). We meet the needs for a variety of industries including manufacturing, medical, baking, drying, packaging, plactics and electronics. (read more)
Browse Air Heaters Datasheets for Backer Hotwatt Inc. -
supply industry. Our heating elements are used in blood, urine, and tissue analysis, ovens, incubators, water baths, hot plates, test tube heating, and cryogenics in labs, schools, and scientific equipment across the nation. We also have dry heat, disinfecting, and cleansing components that are used in (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
handle, quick trigger and a base that provides a built-in stand. Replaceable plug-in heating element and cordset for long-term use Trigger switch control system (switch, safety and lock) Industry leading, field repairable Compact, light, easy-to-use design Three airflow settings: Ambient (No Heat), 600°F (315°C) and 1200°F (649°C) (read more)
Browse Shrink Tubing Datasheets for Waytek, Inc. -
vapor by moving dry air through the spray mist and exhausting the water vapor out the optional discharge stack. To prevent overspray from exiting the unit, mist eliminators and coalescing elements are incorporated in the discharge stack. As the water phase is evaporated, the liquid level (read more)
Browse Evaporators Datasheets for Filtertech, Inc. -
for applications in dew point applications and humidity generators. The favorable one chip solution consists of a capacitive humidity sensor, based on the standard IST P14 sensor family, together with a heating element which is a full compliant Pt100 or Pt1000 sensor at the same time. The achieved (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
other substances into the potable water supply. Balancing Valve – A valve used to regulate and balance fluid flow in a hydronic heating or cooling system, ensuring even distribution and efficient operation. Ball Check Valve (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial
Conduct Research Top
-
What Makes the Ceramic Heating Element the Core Part of a Vaporizer?
The ceramic heating element is a safety and healthiest option for dry herb vaporizers, so every vaper is preferred to choose those vaporizers that carry ceramic heating element. Let's more specific, when a vaper burns tobacco, marijuana, or hemp during traditional smoking to release the active
-
Piezo Motors: Principle of Operation for Engineers
, quartz, Rochelle salt, topaz, tourmaline, and bone (dry bone exhibits some piezoelectric properties due to the apatite crystals, and the piezoelectric effect is generally thought to act as a biological force sensor). An example of man-made piezoelectric materials includes barium titanate and lead