-
Supplier: Universal Thread Grinding Company
Description: an equal distance away from the center line. Counterclockwise rotation moves the nuts an equal distance toward the center line. Universal's dual thrust lead screws feature the same high lead accuracies offered by our single thread lead screws. Specify
- Length: 10.15 to 18.15 inch
- O.D Screw Diameter: 0.5 inch
- Screw Lead: 0.2 inches per
- Screw Lead Accuracy: 0.0001 inch/ft
-
Supplier: Express Tubes
Description: in them by filling & sealing to verify the tube size, color and artwork. This allows you see exactly how you want them to be produced before we go into full production. Quick Lead times: Depending on your needs, our typical Lead times look like this: PPS in your hands within approx 3
- Volume Capacity: 0.0078125 to 0.018515625 gallons
- Length: 2.0472452 to 5.118113 inch
- Width / Diameter: 1.181103 inch
- Material: Plastic
-
Supplier: Ernst Timing Screw Company
Description: Figure 1. Transfer 180-degree discharge (Figure 2): Known as the dual-flight, or double-lead screw, this design will maximize container output by means of two threads cut into the screw. These threads discharge containers every 180° of rotation instead of the normal 360°
-
-
Supplier: Acromag, Inc.
Description: DT330 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT338 model is a four-wire dual transmitter that isolates and converts high-level DC voltage inputs to proportional control signals. Each channel supports DC current or voltage output. An
- Operating Temperature: -40 to 158 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Mounting Options: DIN Rail Mounting
-
Supplier: Acromag, Inc.
Description: DT230 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT238 model is a two-wire dual transmitter that isolates and converts high-level DC voltage inputs to proportional 4-20mA control signals. Power is received from the output loop current
- Operating Temperature: -40 to 176 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Mounting Options: DIN Rail Mounting
-
Supplier: Acromag, Inc.
Description: DT330 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT337 model is a four-wire dual transmitter that isolates and converts process-level DC voltage inputs to proportional control signals. Each channel supports DC current or voltage output.
- Operating Temperature: -40 to 158 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Mounting Options: DIN Rail Mounting
-
Supplier: Acromag, Inc.
Description: DT230 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT236 model is a dual two-wire transmitter that isolates and converts DC current or low voltage inputs to proportional 4-20mA control signals. Power is received from the output loop
- Operating Temperature: -13 to 167 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Mounting Options: DIN Rail Mounting
-
Supplier: Tolomatic
Description: Accommodates heavy loads, cost-effective,dual 180° wrap around carrier
- Stroke or X-Axis Travel: 0 to 120.0000648 inch
- Material: Aluminum
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Features: Bumpers / Cushions, Magnetic Switch, Non-rotating, Other
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market.
- Stroke or X-Axis Travel: 1.968505 to 49.212625 inch
- Y-Axis Travel: 1.968505 to 49.212625 inch
- Z-Axis Travel: 1.968505 to 49.212625 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: Oil-Rite Corp.
Description: reservoir. It has dual cast iron gear pumps, each providing 18 GPM minimum at 85 PSI. The dual 3 HP, 1160 RPM, TEFC motors are operated by 3 phase power at 230/460V 60Hz. The motors are also rated for operation at 7600 ft. altitude. The 100 gallon capacity reservoir is constructed of
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: reservoir. It has dual gear pumps, each providing 12 liters per minute at 225 PSI. The dual 1 1/2 HP, 1735 RPM, TEFC motors are operated by 3 phase power at 230/460V 60Hz. This Lubrication System features a NEMA electrical enclosure containing motor and heater logic and control
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: continuous operation with a dual filtration system. Dual 3 micron, 1000 beta stainless steel filters feature replaceable elements, allowing one filter to be serviced while maintaining continuous system operation using the duplicate filter. The filters feature a spin-on element to
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. The wiring can be accessed using the conduit box and relay. This system is plumbed for continuous operation with dual filtration
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Kollmorgen Corporation
Description: moves, while screw-drive designs offer the highest thrust capacity and repeatability. Features Lead screw, ball screw or timing belt drives Max length: 1,829 mm (72 in) Max thrust: 450 N (100 lbf), screw models Max speed: 2,000 mm/s (80 in/s), belt models Stepper,
- Stroke or X-Axis Travel: 72 inch
- Rated Speed: 30 to 80 in/sec
- Rated Force: 100 lbs
- Lead: 0.125 to 0.5 inches per
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Dome Combo Protocol: WIFI/Bluetooth/ZigBee, ISM Frequency Range: 2400 ~ 2483 | 4900 ~ 5825 Length: 48 mm Width: Ø 50 mm Gain Display: 2 VSWR: 2.5 Polarization: Linear Mounting: Screw Mount Features: IP67 rated 2 X
- Primary Frequency Range: 0.0024 to 0.005825 MHz
- Gain: 2 dB
- VSWR: 2.5 :1
- Form Factor / Mounting: External
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Tamper Proof Alarms Mounting Method: Tamper - Screw Circuitry: Yes Tech Type: Piezo Sound Type: Dual Mode- C/SP Freq (Hz): 3500.0 Volt Rating: 3 to 24 DC Typical Loudness (dBa): 85 to 104 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc LED Color: CUL Approved: No Size: 32 x 24
- Frame Diameter / Length: 32 mm
- Frame Depth: 24 mm
- Frequency: 3,500 Hz
- Sound Pressure Level: 85 to 104 dB
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Dome Protocol: WIFI/Bluetooth/ZigBee, ISM Frequency Range: 2.4GHz ~ 2.484GHz | 4.9GHz ~ 5.825GHz Length: 48 mm Width: Ø 50 mm Gain Display: 2 VSWR: 2.5 Polarization: Linear Mounting: Screw Mount Features: IP67 rated
- Primary Frequency Range: 2,400 to 5,825 MHz
- Gain: 2 dB
- VSWR: 2.5 :1
- Polarization: Linear
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMPS Type: Puck Protocol: 2G/3G/GSM, GNSS/GPS/GLONASS Frequency Range: 1575.42 | 806 ~ 960 | 1710 ~ 1880 Bandwidth Range: 10 Length: Ø 75 mm Width: 14.1 mm Gain Display: 5 -1 1 Polarization: RHCPLinear Mounting: Screw
- Primary Frequency Range: 0.0015754200000000001 to 0.00188 MHz
- Form Factor / Mounting: External
- Applications: GPS
- Polarization: Linear, Right Hand Circular (RHCP)
-
Supplier: Honeywell International, Inc.
Description: RECTANGULAR VERTICAL/HORIZONTAL, LOCKING COVER TYPE SPDT SWITCH TYPE SENSOR ELEMENT VAPOR FILLED DUAL DIAPHRAGM CONNECTION TYPE 6 INCH COPPER LEAD WIRE SETTING TEMPERATURE RATING 44 TO 86 DEG F INCLUDES VERTICAL SCALE PLATE WITH THERMOMETER, RANGE STOP AND LOCKING COVER SCREW,
- Voltage: 120 to 227 volts
-
Supplier: Abracon, LLC
Description: 2.0 VSWR: 3 Polarization: RHCP | Linear | Linear Mounting: Screw Mount Features: IP67 rated Combo MIMO antenna for cellular 4G/LTE, Dual band WiFi and GPS, 2 x LTE MIMO, 2 x WiFi MIMO, active GPS & GLONASS with LNA gain of 28 dB Part Status: Active
- Primary Frequency Range: 0.0015754200000000001 to 0.005825 MHz
- Gain: 3 to 2 dB
- VSWR: 3 :1
- Applications: Cellular / PCS Terminal, GPS
-
Supplier: Mersen
Description: detection Single and dual poles Accepts midget or Class CC fuses Wide assortment of terminal variations High heat, impact resistant insulator Captive nut or screw for quick installations Polarized dual pole provides simultaneous disconnection Permanently installed neutral
- Normal Operating Current: 0 to 30 amps
- Rated Operating Voltage: 600 volts
- Operating Temperature: 176 F
- Approvals / Ratings: CSA Certification, UL Approval
-
Supplier: Mersen
Description: detection Single and dual poles Accepts midget or Class CC fuses Wide assortment of terminal variations High heat, impact resistant insulator Captive nut or screw for quick installations Polarized dual pole provides simultaneous disconnection Permanently installed neutral
- Normal Operating Current: 0 to 30 amps
- Rated Operating Voltage: 600 volts
- Operating Temperature: 176 F
- Approvals / Ratings: CSA Certification, UL Approval
-
Supplier: Mersen
Description: detection Single and dual poles Accepts midget or Class CC fuses Wide assortment of terminal variations High heat, impact resistant insulator Captive nut or screw for quick installations Polarized dual pole provides simultaneous disconnection Permanently installed neutral
- Normal Operating Current: 0 to 30 amps
- Rated Operating Voltage: 600 volts
- Operating Temperature: 176 F
- Approvals / Ratings: CSA Certification, UL Approval
-
Supplier: Mersen
Description: detection Single and dual poles Accepts midget or Class CC fuses Wide assortment of terminal variations High heat, impact resistant insulator Captive nut or screw for quick installations Polarized dual pole provides simultaneous disconnection Permanently installed neutral
- Normal Operating Current: 0 to 30 amps
- Rated Operating Voltage: 600 volts
- Operating Temperature: 176 F
- Approvals / Ratings: CSA Certification, UL Approval
-
Supplier: Peridot Corporation
Description: Peridot has made recent and substantial investments in the acquisition and upgrade of our CNC machining equipment. In the last two years we have added CNC lathes, Multi-Axis CNC Swiss Screw machines, Dual pallet Horizontal milling centers, and 7 axis mill/turn centers. Add in 9 CNC
- Diameter: 1" - 3", 3" - 6", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator HD™ Heavy Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Heavy Duty Linear Actuators Functionality The Eliminator HD™ ball screw actuator, using your motor can provide high load, high speed,
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 2,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: Transcat, Inc.
Description: up to 200mA test current Test lead resistance compensation for accurate low resistance measurements Auto HOLD function to "freeze" readings Large and bright dual display with blue backlight Auto Power Off Ergonomic over-molded case with back-stand Complies with International Insulation
-
Supplier: L-com, Inc.
Description: or structure. Operating on both 2.4 GHz and 5.8 GHz frequencies, the HG2458-3SDC-3NF from L-com is ideal for use with 2x2 or 3x3 MIMO radios since the HG2458-3SDC-2NF features three separate 12 inch (1 foot) antenna leads terminated with N-male connectors. Each lead is dual band
- Primary Frequency Range: 2,400 to 5,800 MHz
- Gain: 3 dB
- Pattern Type: Omnidirectional
-
Supplier: Acrolab Ltd.
Description: spring. Metric dual slot caps are available upon request.
- Diameter or Width Range: 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect, Screw Tabs or Lugs
-
Supplier: L-com, Inc.
Description: foot) antenna leads terminated with Reverse Polarity SMA (RP-SMA) male connectors. Each lead is dual band and supports both 2.4 GHz and 5.8 GHz. This antenna’s construction features a durable UV resistant ABS radome for durability and ruggedness. Its mounting system is optimized
- Primary Frequency Range: 2,400 to 5,800 MHz
- Gain: 4 dB
- Pattern Type: Omnidirectional
-
Supplier: EDCOR Electronics Corporation
Description: least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are UL1015, 18 ga. lead wire. Mounting This unit comes with steel end bells for mounting with the use of four screws. The end bells are powder coated Gentian Blue (RAL 5010)
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 530 volts
- Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8541290080 Element Configuration: Dual Max Power Dissipation: 445 W Collector Emitter Breakdown Voltage: 600 V Collector
-
Supplier: Pyromation
Description: element within a ceramic or glass capsule. Since most resistance temperature detectors and resistance thermometers have a low initial resistance, often 100 ohms, and have a small change in resistance per unit of temperature range, the resistance of the lead wire is often compensated for with
- Sensed Temperature: -328 to 399.2 F
- Diameter or Width Range: 0.125 to 0.375 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: TE Connectivity
Description: Type : Board Mount Mating Alignment : With Mating Alignment Type : Dual Polarizing Bar, Center Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Screw Mount Panel Mount Feature : Without Operation/Application Circuit Application
- Voltage Rating: 250 volts
- Current Rating: 1 amps
- Contact Pitch: 2.539998628400741 mm
- Number of Contacts: 50 #
-
Supplier: KEMET Electronics Corporation
Description: pitch 5.0 ÷ 37.5 mm Resonant circuit DC-Link applications Input and output filtering for high frequency applications Sampling & holding circuit PFC/timing Radial Construction EMI transient suppression RC units DIL (Dual-In-Line)
- Capacitance Range: 0.001 to 600 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 to 3,000 volts
- AC Rated Voltage (WVAC): 160 to 1,000 volts
Find Suppliers by Category Top
Featured Products Top
-
also offer multi-pin screw or bayonet-style connectors. The lead wire between the probe and the connectors runs continuously, using the same noble metal thermocouple wire that is installed in the quartz sheath. As a cost saving option, Conax may transition to extension grade wire for the lead (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies
More Information Top
-
The Pullout Performance of Pedicle Screws
Normal pedicle screws were more sensitive to cyclic loading than dual lead screws .
-
Biomechanical analysis of pedicle screw thread differential design in an osteoporotic cadaver model.
Our objective was to investigate the biomechanical characteristics of pedicle screw fixation in osteoporotic bone by comparing standard screws with newly designed differential crest thickness dual lead screws .
-
Tooling device design for vibration-assisted high speed shaping of PMMA
Compared to mechanical gears, the timing belt that com- bines the servo motor with dual lead screws can impart a damping effect and achieve low noise under even high speeds.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50267/463629318-MIT.pdf?sequence=2
This prevents the block from rotating about the dual lead screw .
-
Design and manufacture of the world's largest refractive zoom system
Slide with Dual Lead Screws .
-
Dual-modality scanner for small animal imaging
The detector heads are mounted in pairs on manually driven dual lead screw translation stages.
-
Biomechanical comparison of single- and dual-lead pedicle screws in cadaveric spine.
The average MPF for dual - lead screws (533.89 +/- 285.7 N) was comparable to that of single-lead screws (524.90 +/- 311.6 N) (p = 0.3733).
-
Optical Coating Technology
It is attached to a dual helix lead screw so that different portions are obscured from 0% to 100% during the deposition.
-
Unilateral versus bilateral iliac screws for spinopelvic fixation: are two screws better than one?
In a retrospective single-institution study, single versus dual pelvic screws led to comparable rates of reoperation, iliac screw removal, postoperative infection, pseudarthrosis, and sacral insufficiency fractures.
-
Industry News
V2F features All-Through-One Instrumentation to guide screw placement, and 6- and 7-mm dual - lead screws to enhance insertion speed and bone screw fixation.
Indicates content that may require registration and/or purchase.