-
Supplier: Transcat, Inc.
Description: Product Highlights Dual differential inputs for pressure and temperature Displays 5 types of pressure units For use with R22 and R410A refrigerants Standard 1/4 NPT male flare fittings Large backlit LCD displays P1, P2, P1-P2, T1, T2, T1-T2, Ambient Temperature, plus Min/Max/Avg
- Type: Gauge
-
Supplier: Mid-Continent Instruments and Avionics
Description: Manifold Pressure Gauge 10â€"50, Dual Manufactured by United Instruments
- Type: Gauge
-
Supplier: ASCO
Description: The GeoMetric® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric®cylinders. The dual groove
- Working Pressure Range: 0 to 60 psi
- Dial Diameter: 1.5 inch
- Pressure Connection Size: 0.25 inch
- Dial Size: 1.5 inch
-
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP234 analog barometric air pressure sensor for high precision pressure sensing The KP234 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal conditioning circuit
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Transcat, Inc.
Description: Product Highlights The Fluke Calibration 2271A Industrial Pressure Calibrator provides a complete, automated pressure testing solution for calibrating a wide variety of pressure gauges and sensors. Thanks to its modular design, it can be configured to meet different needs
- Environmental Properties: Pressure / Vacuum
-
Supplier: Watts
Description: Series IWTG-Gas Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications It consists of a 3/4 in. (20mm) FPT chrome-plated brass manifold, steel case, Kostil Polymer window, 3/4 in. (20mm) FPT x Schrader type air valve w/cap connection, and
- Working Pressure Range: 100 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.75 inch
- Operating Temperature: 14 to 176 F
-
Supplier: Watts
Description: Series IWTG-NYC Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications They consist of a 3/4 in. FPT chrome-plated brass manifold with shutoff valve, steel case, Kostil Polymer window, 3/4 in. FPT x Schrader type air valve w/cap connection and
- Working Pressure Range: 10 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.75 inch
- Accuracy: 2 ±% FS
-
Supplier: Caterpillar Oil & Gas
Description: Housing SAE No. 0 or SAE No. 1 flywheel iron housing SAE No. 0 or SAE No. 1 flywheel Optional transmission adapter Lube System Crankcase breather Oil filter — RH standard, optional LH or remote mount service Oil level gauge — RH standard, optional LH or dual service Oil filler — RH
- Horse Power: 800 to 1,500 HP
- Displacement: 32.126813212603906 liters
- Length: 75.5 inch
- Width: 58 inch
-
Supplier: Caterpillar Oil & Gas
Description: www.catoilandgasinfo.com C27 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Dual turbochargers side or rear mounted — inlet 152.4 mm (6 in.) hose connection Control System Electronic governing, PTO speed control Programmable ratings Cold mode start strategy Automatic
- Horse Power: 800 to 1,050 HP
- Displacement: 27.16973032721106 liters
- Length: 75.5 inch
- Width: 57.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: C18 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Single turbocharger, mid-mounted, inlet 152.4 mm (6 in), hose connection Dual turbocharger, front and rear inlet 127.0 mm (5 in.), hose connection Control System Electronic governing, PTO speed control Programmable ratings
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: standard, optional LH or dual service Oil filler — RH standard, optional LH or dual service Shallow oil pan, rear sump Mounting System Trunnion front support Vertical and horizontal pads on rear flywheel housing Protection System 24 volt electronic Engine overspeed with optional air
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: Radwell International
Description: REGULATOR, MANIFOLD, 18MM SERIES, DUAL PRESSURE TO PORTS 3&5, PRESSURE RANGE 10-130PSIG, 5 PORTED, 4WAY, 1/8IN THREADED PORT, MANIFOLD BLOCK MOUNT, TOP FACING GAUGE. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 5
- Media: Air
- Features: Regulator (general), Threaded
-
Supplier: HydraCheck Inc.
Description: The Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate pressure gauges along with the most common in-line adaptors for
- Working Pressure Range: 0 to 6,000 psi
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" QC, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-15 psi (0-1.03 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 15 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: RS Components, Ltd.
Description: Festo VAM-63-V1/9-R1/4-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Newport MKS
Description: has become an industry standard. It is a unique variation of thermal conductivity gauges where pressure measurement is based on the rate of heat loss from a sensor wire. Unlike traditional thermocouple and Pirani gauges that use only conductive heat loss, Convectron
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Battery 9 VDC Connection Type 1/4" Quick Disconnect Plug Description Alarm, Audible, Low Pressure, 50-500 psig, 9V DC Battery Pressure 50-500 psi (3.45-34.47 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)
- Working Pressure Range: 50 to 500 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Newport MKS
Description: Overview Overview The 390511-3-YG-T Micro-Ion® ATM Vacuum Gauge Module features 1x10-9 Torr to Atmosphere pressure measurement, a 2.75-inch (NW35CF) ConFlat-type flange fitting, and RS485/Analog communications. A digital display for local pressure readings is included. Three set
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Battery 9 VDC Connection Type 1/4" Quick Disconnect, Plug Description Alarm, Audible, Low Pressure, 0-15 psi, 9V DC Battery Pressure 0-15 psi (0-1.03 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges available in the market today! Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the
- Working Pressure Range: 7,500 psi
- Pressure Connection Size: 0.25 inch
- Vacuum Range: -1.9999999999996345 torr
- Operating Temperature: -4 to 140 F
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style 24" Dia., Seal Max 24.3" (617mm) Dia., Seal Min 20" (508mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 130 Lb (58.97 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: Newport MKS
Description: system pressure and warning of atypical pressure levels. The flexible relay options of the 902B can provide warning to external safety logic in cases of abnormal pressure and loss of power. The 902B provides economical, absolute pressure measurement that is independent of
- Display: Digital
- Type: Gauge
- Features: Other
- Sensor Technology: Piezoelectric
-
Supplier: HydraCheck Inc.
Description: Pressure testing devices for hydraulic, air, and vacuum systems. Performs four gauge functions. Case is dust and moisture resistant. Compact for tool box storage. Includes bleeder screw and convenient hanger. Built-in pressure sensor protects low range gauges from high
- Working Pressure Range: 6,000 psi
- Features: Analog Meter
- Media: Gas, Liquid
- Type: Gauge, Liquid Filled, Vacuum
-
Supplier: Newport MKS
Description: The 475001-A0-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation of thermal conductivity. A RS232
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, GENERAL
- Working Pressure Range: 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 140 F
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features:
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Display: Analog
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
High Temperature Gasket Substrate Dexmet expanded metals meet the demands of high temperature gaskets for exhaust manifolds. The variability of the expansion process allows designers to dial in a specific strength to the material (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
The AP4/AG4 gauge pressure sensor series is composed of a silicon piezeoresistive pressure sensing chip and a signal conditioning integrated circuit. The low-level signal from the sensing chip is amplified, temperature-compensated, calibrated and finally converted to digital data proportional (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
, ultra-compact design. With an ultralow magnetic stray field, dual ionization chamber for longer life, and no filament to burn out, they are ideal for high-vacuum pressure monitoring, evaporation and sputtering systems, and general vacuum measurement and control. (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
sensors, differential pressure sensors, and gauge pressure sensors are all widely present in oil and gas applications. Importance: (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
Piper PA-34-220T Seneca III
… OAT gauge and electric clock; Piper true airspeed indicator; illuminated magnetic compass; sensitive altimeter; dual reading ammeter; annunciator panel with press-to-test; dual electric tachometers; dual fuel quantity gauges; dual fuel flow gauges; dual manifold pressure gauges ; dual oil temperature and …
-
Aerostar (Piper) PA-60 Aerostar 600
Standard equipment includes blind-flying instrumentation with 3 in attitude and directional gyros, clock, flight hour meter, dual manifold pressure gauges , outside air temperature gauge, sensitive altimeter, turn co-ordinator, and vertical speed indicator; control locks; inertia reel shoulder harness for pilot …
-
Robinson R22 Beta II
Standard equipment includes ASI; altimeter; rotor/engine dual tachometer; manifold pressure gauge ; VSI; magnetic compass; CHT gauge; oil temperature and pressure gauges; fuel quantity gauges; ammeter; carburettor temperature gauge; digital clock; digital OAT gauge/voltmeter; hours meter; and warning lights for alt low voltage …
-
Robinson R44
Standard equipment includes ASI; altimeter; rotor/engine dual tachometer; manifold pressure gauge ; VSI; magnetic compass; CHT gauge; oil temperature and pressure gauges; fuel quantity gauges; ammeter; carburettor temperature gauge (Raven I only); quartz clock; digital OAT gauge/voltmeter; hours meter; and warning lights for …
-
Robin DR 500 Président
Instrumentation As for DR 400/180 except: dual altimeters, fuel flow/ manifold pressure gauge , four fuel quantity gauges, and ammeter, all standard.
-
Robin DR 500 President
Instrumentation As for DR 400/180 except: dual altimeters, fuel flow/ manifold pressure gauge , four fuel quantity gauges, and ammeter, all standard.
-
Sikorsky S-300
Instrumentation ASI, altimeter, dual engine/rotor tachometer, manifold pressure gauge , OAT gauge, magnetic compass, oil pressure and temperature gauges, CHT gauge, fuel quantity and pressure indicators, ammeter, low fuel warning light, main rotor transmission oil temperature/pressure warning light, tail rotor transmission chip detector …
-
Aerated subsurface irrigation water gives growth and yield benefits to zucchini, vegetable soybean and cotton in heavy clay soils
The manifolds in the irrigation lines were fitted with dual flow meters, pressure gauges and pressure regulators.
-
First True Tight Gas (< 0.1 mD) Horizontal Multiple Fracture Well In The North Sea
The multiphase loop could be activated at any time and consisted of 2 high pressure sand knock out vessels, high pressure dual sand filters, a choke manifold , a heater, a high pressure separator, gauge tank, stock tanks, and water treatment facilities.
-
HIGH-TEMPERATURE SOLAR THERMIONIC GENERATORS. Quarterly Technical Progress Report, August 1, 1963-October 31, 1963
This system is easily capable of attaining pressures of 10~" and below and contains all necessary thermocouple and ion gages , manifold valvlng, dual fluid cold traps and other accessories.
Indicates content that may require registration and/or purchase.