-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 90 degrees
- Mechanical Range: 180 degrees
- Accuracy: 3 ±% Full Scale
- Operating Temperature: -40 to 302 F
-
Supplier: BEI Sensors
Description: Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational life of 35 million cycles. These
- Maximum Angular Measurement: 30 to 120 degrees
- Operating Temperature: -40 to 185 F
- Technology: Hall Effect Sensor
- Classification: Sensor / Transducer
-
Supplier: Newark, An Avnet Company
Description: HALL EFFECT SENSOR, DUAL, UMAX-10; Hall Effect Type:-; Output Current:-; Sensor Case Style:µMAX; No. of Pins:10Pins; Supply Voltage Min:6V; Supply Voltage Max:18V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant:
-
-
Supplier: Sensata Technologies
Description: Model 9960 Hall effect rotary position sensors are available in numerous standard configurations with fast, one week delivery. Available configurations include 7 termination options, single or dual outputs and 24 active electrical angles.
- Accuracy: 0.6 ±% Full Scale
- Output: Analog Frequency, Analog Voltage
- Technology: Hall Effect Sensor
- Classification: Sensor Element / Chip
-
Supplier: BEI Sensors
Description: BEI Sensors’ new Model 9960 Hall effect rotary position sensor is available in numerous standard configurations with fast, one week delivery for small quantities. Available configurations include various termination options, single or dual outputs and 24
- Maximum Angular Measurement: 180 degrees
- Mechanical Range: 360 degrees
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
-
Description: The dual-channel speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The sensor is a self adjusting digital output rotary position gear tooth sensor designed for use in
- Operating Temperature: -40 to 257 F
- Output: Frequency, Voltage
-
Description: 1.Description GVS Hall Effect speed sensor is a non-contact, solid state device that is magnetically actuated for a variety of speed applications. It is capable of reading speeds from zero to 100 kHz. With the features of high stability, small volume, easy installation and
- Operating Temperature: 32 to 167 F
- Power Requirements: DC Powered
-
Supplier: Allegro MicroSystems Inc.
Description: The A1262 simplifies motor and encoder design with its 2D architecture, providing quadrature output from both vertical and planar Hall elements. Its ultrasensitive operation and 90° phase separation ensure precise and reliable performance. * Note: If you have issues logging into this
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: AI-TEK Instruments, LLC
Description: Bi-Directional, Dual Channel, Magnetic Hall Effect Speed Sensors - 5/8 and 3/4 Threads AI-Tek Bi-directional, zero velocity sensors are self-calibrating to the specific customer application and provide two independent frequency outputs and a direction signal
- Operating Temperature: -40 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: OTTO Controls
Description: The HTL4 is a 4-way, dual axis finger joystick that can be mounted in grips, armrests and panels. The Hall effect sensors are immune to electromagnetic and radio frequency interference up to 100V/M. Programmable sensors with built-in temperature compensation ensure
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Joystick Technology: Hall Effect
-
Supplier: Sensata Technologies
Description: The 9360 Series rotary sensor is a non-contacting Hall effect device with up to 360° of rotation and dual outputs. This rugged design is ideally suited for continuous rotation applications where reliability and durability are a priority. The sensor provides
- Accuracy: 0.6 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
- Vibration Rating: 10 g
-
Supplier: Honeywell Sensing & IoT
Description: The VF526DT Bipolar Latch, Dual Hall-effect Digital Position Sensor has two distinct Hall sensing elements precisely located 1,4 mm [0.055 in] apart on a single integrated circuit chip. The elements are encapsulated in a thermoset molding material. The two active
- Input (Supply) Voltage: 3.4 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Features: Magnetic Sensor, Other
-
Supplier: ROHM Semiconductor GmbH
Description: The omnipolar detection Hall IC incorporating a polarity determination circuit enables separate operation (output) of both the South and North poles. Using a magnet and the Hall IC, detection of open and close of the cover are possible in smart phones and tablets, and detection
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The VG481V1 Back biased Hall-effect speed sensor IC contains a dual peak detecting circuit that is coupled with a Hall-effect element to detect the speed of a ferrous gear tooth target wheel. A biasing magnet provides a changing magnetic field as the target
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: The SNDH-T Series is a dual differential hall sensor that provides speed and direction information using a quadrature output with signals 90 degree phase shifted from each other. Target direction is determined by output ead/lag phase shifting. This product is
- Operating Temperature: 104 to 302 F
- Power Requirements: DC Powered
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's Bipolar Detection Hall IC with polarity detection for both S and N features dual outputs that allow determination of the polarity using output logic, enabling detection of the orientation of the LCD in portable devices such as mobile phones.
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The SNDH-T Series is a dual differential hall sensor that provides speed and direction information using a quadrature output with signals 90 degree phase shifted from each other. Target direction is determined by output ead/lag phase shifting. This product is
- Operating Temperature: 104 to 302 F
- Power Requirements: DC Powered
-
Supplier: Allegro MicroSystems Inc.
Description: 0 to 50 A Current Sensor ICs with Integrated Conductor
- Measuring Range: 0 to 50 amps
- Technology: Hall-Effect
-
Description: The LIN Series sensors are non-contact linear position sensors with one or two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage
- Measurement Range: 1.7716545 inch
- Accuracy: 2 %
- Linearity: 1 ±% Full Scale
- Operating Temperature: 284 F
-
Supplier: RS Components, Ltd.
Description: Professional range of BEI dual output hall effect sensors from the 9900 series. The sensor has the benefits of potentiometers while providing the reliability and durability of non-contacting technology. The sensor incorporates a compact sealed
- Operating Temperature: -40 to 185 F
- Power Requirements: DC Powered
- Features: Hall Effect Position Sensor
-
Supplier: Allied Electronics, Inc.
Description: The 9360 Series offers the latest in rugged, non-contacting Hall Effect sensing. The design offers the benefits of potentiometers while providing the superior reliability and durability of non-contacting technology. Using a dual redundant design the 9360 Series provides highly
-
Supplier: DigiKey
Description: EMOTOR DUAL OUTPUT DIFFERENTIAL
- Operating Temperature: -40 to 320 F
- Features: Hall Effect Position Sensor
-
Supplier: Allied Electronics, Inc.
Description: The 9360 Series offers the latest in rugged, non-contacting Hall Effect sensing. The design offers the benefits of potentiometers while providing the superior reliability and durability of non-contacting technology. Using a dual redundant design the 9360 Series provides highly
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse 25236-00-03-01 current sensor utilizes open loop Hall Effect technology to provide dual channel, ratio-metric output signals proportional to the magnetic flux density generated by internal C-core concentrators. Open Loop Hall effect
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse 25236-00-01-01 current sensor utilizes open loop Hall Effect technology to provide dual channel, ratio-metric output signals proportional to the magnetic flux density generated by internal C-core concentrators. Open Loop Hall effect
-
Description: Non-contact, intrinsically linear contact angle position sensors with two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output
- Maximum Angular Measurement: 360 degrees
- Accuracy: 3.5 ±% Full Scale
- Operating Temperature: 302 F
- Vibration Rating: 15 g
-
Supplier: Acme Chip Technology Co., Limited
Description: EMOTOR DUAL OUTPUT DIFFERENTIAL
- Operating Temperature: -40 to 320 F
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4966-2G high precision Hall switch with two outputs Infineon´s XENSIVTM TLE4966-2G is an integrated circuit dual Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature
- Input (Supply) Voltage: 2.7 to 24 volts
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: The TLE4966-2K is an integrated circuit dual Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. The
- Input (Supply) Voltage: 2.7 to 24 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor
-
Supplier: Infineon Technologies AG
Description: The TLE4966-3K is an integrated circuit dual Hall-effect sensor designed specifically for highly accurate applications which use a rotating pole wheel. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and
- Input (Supply) Voltage: 2.7 to 24 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1381279-A1230LK-T Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Series: Automotive, AEC-Q100 Package: Bulk Standard Package: 500 pcs Technology: Hall Effect Output Type: Open Drain Function: Bipolar Switch,
- Operating Temperature: -40 to 150 C
- Features: Magnetic Sensor, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 111421-EM1791 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: North Pole, South Pole Current - Supply (Max): 9μA Current - Output (Max): 500μA Sensing Range: -3.5mT Trip, -1.1mT
- Operating Temperature: -30 to 85 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: Smith Systems, Inc.
Description: built into every speed sensor. Every device is pre-qualified by cycling through a rigorous test program. We offer single and dual output, biased and un-biased, variable reluctance and Hall Effect technology speed sensors. Both the passive and active probes
- Body Shape: Cylindrical, Threaded Barrel
- Output: Voltage
-
Current Sensors - Sensor technology - Current sensors - TLI4971-A025T5-E0001 -- TLI4971-A025T5-E0001Supplier: Infineon Technologies AG
Description: Refrigerators and freezers Uninterruptible power supplies (UPS) Designers who used this product also designed with TLE5009 E1000 | Angle sensors TLE5014S16 | Angle sensors TLE5009 E1000 | Angle sensors TLE5014S16 | Angle sensors TLE5009 E1000 | Angle sensors
- Measuring Range: 25 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1016326-AH1889-Z-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 2.1mA (Typ) Current - Output (Max): 1mA Sensing Range: -5mT Trip, -0.6mT Release;
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
Find Suppliers by Category Top
Featured Products Top
-
The HJFC Hall Effect Foot Pedal is built to perform under the worst possible conditions. The unique design places Hall Effect sensors and electronics behind a solid plastic diaphragm that separates the top and bottom halves of the front pedal, sealing the electronics in an IP68S rated (read more)
Browse Foot Switches Datasheets for OTTO Controls -
electronic joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic and radio (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
programmable switch outputs. Special features Analog outputs: voltage, current Easy to implement 3-wire analog versions Partial and fully redundant versions are ISO-pulses and ISO 11452 tested for safety and mission critical applications (read more)
Browse I/O Modules and Instruments Datasheets for Novotechnik U.S., Inc. -
HPW - Hall Effect Single Axis Paddle The HPW series is available with eight output options. The HPW series offers a self-centering single axis actuator that provides linear change in voltage output in either direction from center. Options include increasing or decreasing voltage (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
The ALD2301 by Advance Linear Devices is a monolithic high-performance dual voltage comparator. It can operate with a single (+5V) or dual (±5V) power supply, and the input voltage range includes ground. The open-drain configuration of the outputs (read more)
Browse Analog Comparators Datasheets for Advanced Linear Devices, Inc. -
High-Accuracy, 750 kHz Current Sensor IC with Reference Output The ACS37017 is a high-accuracy Hall-effect current sensor IC engineered for precise measurements in high-speed applications. Its 750 kHz bandwidth is ideal for fast control loops, while the performance compensation and (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
measure angle in any plane (XY, XZ, or YZ) while providing independent sine and cosine outputs. “With the ability to sense fields in X, Y and Z planes, Hall-effect sine/cosine sensors are reliable, proven options for many applications,” said (read more)
Browse Hall Effect Position Sensors Datasheets for Allegro MicroSystems Inc. -
remote pressure, hall-effect, mass airflow and other sensors. Markets addressed include alternative energy/solar power, transportation, telecom/wireless equipment and medical. (read more)
Browse DC-DC Converters Datasheets for Murata Electronics -
Brushed DC Motor with Dual Hall Sensors Voltage Range DC 12V – 29V Power 80W Output Speed 250 RPM Gear (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The model 7700 Incremental and encoder is a compact, non-contact modular encoder with superior performance. Available in many resolutions and configurations, it is easy to install and its optional commutation tracks eliminate hall effect sensors for brushless motors (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments
More Information Top
-
Hall Effect Gear Tooth Sensors Improvement
The improved sensor , dual output Hall Effect gear tooth sensor CYGTS104X, is equally suitable for the description of the mathematical model in this paper.
-
Micronas Intermetall HAL700 Series Datasheets. HAL700SF-E, HAL700SF-K, HAL700 Datasheet.
Dual hall effect sensor with independent outputs (150 kHz) in 3-pin SOT-89B package.
-
Page 7. Semiconductor parts with 700 in root number
Dual hall effect sensor with independent outputs (150 kHz .
-
HGDEDN021A ALPS | Mouser
Board Mount Hall Effect / Magnetic Sensors Dual Polarity/ Output 2.0m TSON .
-
Bill Of Materials - Chinese Version - Samsung Galaxy S6 Edge Plus (SM-G928V)
Hall Effect Sensor , Dual Pole Detection, CMOS Output .
-
Bill Of Materials - Samsung Galaxy S6 (SM-G920A)
Hall Effect Sensor , Dual Pole Detection, CMOS Output .
-
PDF - Samsung Galaxy S6 Edge Plus (SM-G928V)
Hall Effect Sensor , Dual Pole Detection, CMOS Output .
-
Bill Of Materials - LG G3 (LG-VS985)
Hall Effect Sensor , Omnipolar Detection, Dual CMOS Output .
-
Bill Of Materials - Alcatel Onetouch Pop S3 (5050Y)
Hall Effect Sensor , Dual Pole Detection, CMOS Output .
-
Bill Of Materials - Samsung Galaxy Round (SM-G910S)
Hall Effect Sensor , Dual Pole Detection, CMOS Output .
Indicates content that may require registration and/or purchase.