-
Supplier: Kelly Pneumatics, Inc.
Description: The Precision Pressure Regulator, is a single-turn, high accuracy pressure regulator for air and gases. The regulator incorporates two internal proportional valves, offering significant improvements over other mechanical pressure regulators.
- Pressure Rating: 160 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Features: Air, Control Valves, Electric, Regulator (general), Servo Valves, Threaded
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for high volume flow rates, this regulator precisely controls both positive and negative outlet
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a dual proportional valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for low volume flow rates, this regulator precisely sustains both positive and negative outlet
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
-
Supplier: Radwell International
Description: PRESSURE REGULATOR, DUAL PRESSURE, 0-150 PSI, NO GAUGE, FOR NON PLUG-IN / REMOTE AIR VALVES. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Plug Valves, Regulator (general)
-
Supplier: Makita USA, Inc.
Description: High Pressure Technology Delivers 400 PSI Capacity Makita High Pressure compressor technology delivers 400 PSI capacity for the next generation of high pressure nailers Dual capacity: two universal couplers for conventional nailers (3.6 CFM at 90 PSI) and two couplers for
- Discharge / Operating Pressure: 400 psi
- Horse Power: 2.5 HP
- Lubrication Style: Oil-less
- Mounting: Portable
-
Supplier: Williams
Description: Provides regulated pressure to operate a variety of Williams pneumatic metering pumps. Economical Pressure Regulator Output Pressures: 0-125 psi (0-862 Kpa) Dual Scale Wika pressure gauge included Built in dryer to eliminate moisture in air/gas supply
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 250 psi
- Media Temperature: -20 to 150 F
- Port Size: 0.25 inch
-
Supplier: Air Compressors Direct
Description: Tank Size 26 Gallons Power 7.10 CFM @ 90 PSI Dual Voltage •Can operate on low amperage 208-230V or 115V single phase power Great Performance And Value For Small Business Or Residence •High volume for any compressed air need •Mounted on rugged receiver tank to improve air flow
- Flow Capacity: 8.31 to 7.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: EXAIR
Description: EXAIR's Pressure Regulators permit easy selection of an operating pressure that will allow the air product to work properly without using excessive amounts of compressed air. Reducing the air pressure from 100 PSIG to 80 PSIG reduces air
- Working Pressure Range: 0 to 160 psi
- Pressure Connection Size: 0.25 to 1.25 inch
- Type: Absolute, Dual Scale
- Features: Analog
-
Supplier: Air Compressors Direct
Description: •Designed for maximum performance and efficiency 20-Gallon Horizontal Portable Tank Design •Pre-attached wheels and handle for maximum portability Dual-Voltage Motor •Wired for standard 120-Volt outlet, can be converted to 240-Volt Added Equipment •Quick-set regulator, tank & working
- Flow Capacity: 7.1 to 5.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Added Equipment •Quick-set regulator, tank & working pressure gauges •On/Off Switch 2 Year Limited Warranty
- Flow Capacity: 7.1 to 5.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Cole-Parmer
Description: Type 3511 offers solenoid valve technology with forward flow equivalent to standard industrial electronic regulators or I/P transducers. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. Regulators feature dual solenoid
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: Type 3511 offers solenoid valve technology with forward flow equivalent to standard industrial electronic regulators or I/P transducers. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. Regulators feature dual solenoid
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: Type 3511 offers solenoid valve technology with forward flow equivalent to standard industrial electronic regulators or I/P transducers. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. Regulators feature dual solenoid
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: Type 3511 offers solenoid valve technology with forward flow equivalent to standard industrial electronic regulators or I/P transducers. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. Regulators feature dual solenoid
- Valve Type: Pressure Relief Valves
-
Supplier: Air Compressors Direct
Description: Motor •Wired for standard 120-Volt outlet, can be converted to 240-Volt Synthetic Oil Included •Designed for optimum performance and long life Added Equipment •Quick-set regulator, tank & working pressure gauges •Quick connect air outlet & On/Off switch
- Flow Capacity: 7 to 5.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: ABTech, Inc.
Description: geometric tolerances, air bearings have no mechanical contacting parts to wear or create drag. This affords forgiveness from minor accidental touch downs that may result from low air pressure, excessive loading, or operator error. Our linear stages come standard with dual
- Design: English, Metric
- Shape: Flat, Rectangular / Square
-
Supplier: ABTech, Inc.
Description: geometric tolerances, air bearings have no mechanical contacting parts to wear or create drag. This allows for decades of reliable maintenance-free motion. ABTech’s AT models come standard with dual element filter/regulators and are commonly used as the core axis in equipment
- Load Capacity: 300 to 5,000 lbs
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: Rolair Systems
Description: 1755 RPM, Open Drip Proof, 115/230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Square D Pressure Switch w/Unloader, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Air-Cooled
- Flow Capacity: 10.1 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Rolair Systems
Description: On/Off Switch, Dual Element Air Cleaner, Electronic Ignition, Low Oil Control STANDARD EQUIPMENT : Regulator w/Air Line Pressure Gauge, Universal Quick Disconnect w/Plug, 4 oz. Crankcase Pre-filled with Oil, 110/135 PSI Operating Pressure, Automatic Engine
- Flow Capacity: 4.6 SCFM
- Horse Power: 4 to 4.5 HP
- Power Source: Gasoline
- Features: Integral Filter
-
Supplier: Radwell International
Description: PRESSURE REGULATOR, 2012 SERIES, 10-130 PSIG, 0.7-9 BAR, SANDWICH PNEUMATIC PRESSURE DOUBLE REGULATOR BLOCK, DUAL PRESSURE TO PORTS 3 AND 5. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Pneumatic, Regulator (general)
-
Supplier: ABTech, Inc.
Description: geometric tolerances, air bearings have no mechanical contacting parts to wear or create drag. This affords forgiveness from minor accidental touch downs that may result from low air pressure, excessive loading, or operator error. Our linear stages come standard with dual
- Bearing Type: Air Bearing
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive
- Device Type: Dovetail Slide
-
Supplier: ABTech, Inc.
Description: geometric tolerances, air bearings have no mechanical contacting parts to wear or create drag. This allows for decades of reliable maintenance-free motion. ABTech’s AT models come standard with dual element filter/regulators and are commonly used as the core axis in equipment
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive
- Mounting Capability: Horizontal, Vertical
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: Carr Lane Manufacturing Co.
Description: contact force using a Fine Air Pressure Regulator, and provide separate control of plunger advance. The top-flange version shown here allows space-saving low-height installation using either standard fittings or manifold mounting. These supports have high load capacities yet are
- Plunger / Suppport Surface Diameter: 1.81 to 3.58 inch
- Height (compressed): 3.74 to 6.85 inch
- Stroke: 0.47 to 0.79 inch
- Plunger Actuation: Air / Fluid Actuated
-
Supplier: Henkel Corporation - Industrial
Description: regulator eliminating air pressure fluctuations Digital pressure readout with electronic monitoring PLC interface Graphic display for indication of dispensing parameters and pressure profile of the online flow monitor Online flow monitor signal evaluation Can also
- Application: Adhesive / Silicone
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP234 analog barometric air pressure sensor for high precision pressure sensing The KP234 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Mile-X Equipment, Inc.
Description: ram movement. Dual-palm push buttons must be engaged before the ram will move and cannot be mechanically by-passed. Polyurethane rod wiper protects cylinders from dust and contaminants. Air filter/regulator combination assembly ensures clean and continuous air flow to
-
Supplier: Mile-X Equipment, Inc.
Description: ram movement. Dual-palm push buttons must be engaged before the ram will move and cannot be mechanically by-passed. Polyurethane rod wiper protects cylinders from dust and contaminants. Air filter/regulator combination assembly ensures clean and continuous air flow to
-
Supplier: Viair Corporation
Description: P/N 90150 may be used to regulate air pressure from an air tank to any pressure between 0-150 PSI. This is useful for installations that supply air to locking differentials, & air tools. The regulator also provides an easy-to-read gauge that allows
-
Supplier: CO2Meter.com
Description: CGA-320 CO2 Tank Fitting Easy-to-read dual scale gauges (Bar and P.S.I.) with virtually unbreakable crew-on lean lens Gauges meet EN 562 and BAM-approved dual scale (Bar/P.S.I.) Marked for maximum working pressure Includes Tank Pressure gauge Preset regulator
- Valve Type: Solenoid Valves
-
Supplier: CSA Group
Description: Part 8: Pressure indicator ? Part 9: Pressure regulator ? Part 10: Gas-flow adjuster ? Part 11: Gas/air mixer ? Part 12: Pressure relief valve (PRV) ? Part 13: Pressure relief device (PRD) ? Part 14: Excess flow valve ? Part 15: Gas-tight housing and
-
Supplier: DEWALT Industrial Tool Co.
Description: easily moved, transported, and stored Robust dual purpose handle provides additional protection to the compressor along with serving as a hose wrap Metal console panel protects the gauges, coupler, and regulator High flow air regulator allows for maximum air tool
- Flow Capacity: 5 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: SC Hydraulic Engineering Corporation
Description: The S10320-ABD-5 system incorporates our double acting 5:1 ratio air booster and a 600 psig ASME 5 gallon receiver. The unit will increase existing shop air to over five times the pressure supplied by the compressor. The boosted air is stored in a 5 gallon receiver for
- Operating Pressure: 600 psi
- Reservoir Capacity: 5 gallons
- Cooling Method: None
- Features: Overpressure Protection
-
Supplier: MSA Safety
Description: This full-face, pressure-demand, Type-C supplied-air respirator features a patented waist-mounted manifold for incredible flexibility. Can be converted from a supplied-air device to an air-purifying system. Dual-supply option lets users connect from one pressurized
- Application: Chemical / Hazmat, Electrical, Fire Resistant, Radiation / Nuclear, Smoke / Fumes, Welding
- Industry: Fire, Utilities
- Type: Full Shield
- Features: Independent Air, Other, Ventilated
-
Supplier: Oil-Rite Corp.
Description: and one at the expander pump inlet. · A bypass relief valve located near the main pump outlet, used to set system output pressure, adjustable from 30 to 100 PSI. · A cast iron thermostatic control valve to maintain 140° F system temperature. · A cast iron pressure regulator set
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: CSA Group
Description: IEC 60076-21:2018 describes electrical, mechanical and test requirements of liquid-immersed, single- and three-phase, 50 Hz and 60 Hz, self and forced-air cooled, distribution, overhead and substation, step-voltage regulators, 1 000 kVA (single-phase units) or 3 000 kVA (three-phase
Find Suppliers by Category Top
Featured Products Top
-
Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
adjustment. In the two stage regulator, there is improved compensation for any drop in the supply pressure. Pressure Regulator Applications Air compressors Air compressors are used in industrial, commercial, and home workshop environments to perform an assortment of jobs including (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
achieves wide range voltage compensation through mechanical structure, suitable for scenarios with severe fluctuations in the power grid. In terms of structural design, 1250kVA servo regulators often use oil cooling or forced air cooling for heat dissipation. Oil cooled products rely on the (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
air-loaded pressure regulator in a liquid process system. The Stabilizer is installed downstream of the pressure regulator and reacts to actual downstream pressure; providing more or less air pressure to the regulator. Used with an air-loaded pressure regulator, the Stabilizer maintains (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Superior durability & flexibility – Dual steel wire braid reinforcement delivers exceptional burst strength (min. 84 MPa) while maintaining a tight bend radius (150 mm) for easy routing in compact machinery. All-weather reliability (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Product Overview ZZWP Series self-operated temperature regulators use the thermal expansion of an incompressible, temperature-sensitive liquid to achieve automatic temperature control without an auxiliary actuator. As the sensor liquid expands or contracts with (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
temperature rise of the winding in real time, and with the help of oil cooling or forced air cooling systems, the operating temperature is controlled within the tolerance range of the insulation material, extending the service life of the equipment. 4 Intelligent function expansion Dual (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd
More Information Top
-
ISA RP60.9 - Piping Guide for Control Centers
An installation of dual pressure regulators and dual air filters is generally employed.
-
Investigation and Design of an Actively Actuated
Lower-Limb Prosthetic Socket
• Wilkerson Dual - Air R21 Pressure regulator , range of 0 to 160 psig .
-
Multiphysical Testing of Soils and Shales
A model PCP-15U pressure panel is used for direct control of pore- air pressure ua through the top cap, with dual pressure regulators /gauges for precise measurement and control of matric suction, s = ua (uw = 0).
-
A Servo/Suction-Controlled Ring Shear Apparatus for Unsaturated Soils: Development, Performance, and Preliminary Results
A Model PCP-15U pressure panel (from GCTS) is used for appli- cation/control of pore- air pressure ua at the top of the sample, fea- turing dual pressure regulators and gauges for precise control of matric suction using the s ¼ ua…
-
The Cleaning of Stonework
Pressure spray with dual hose ( air and water), with position of regulators .
-
Development of a 2-Stroke CNG Engine for 3-Wheeler Vehicle for the Indian Market
Gas-shut-off Solenoid Valve Low- Pressure - Regulator (LPR) Gas- Air -Mixer Ignition system with dual ignition timing (ignition coils, H.T cables and spark-plugs).
-
Vandenberg Air Force Base integrated resource assessment. Volume 3, Resource assessment
The conversionequipmentconsists of fuel storage cylinders, a pressure regulator , a gas/ air mixer, a fuel selectorcontrol (for dual fuel use), and a fuel gage.
-
The rich institution for measure and weight, its tasks and devices
GreBe NoranMgasmesser and small Experimeatiergasmesser, fans to the Fiillea of apparatuses, and Durehtreiben of the air dureh di~ knife, air pressure regulator and manometers of every type, calibrating piston, under them a twice acting, so-called gasometer rocker, vervollstiindigen the Ausriistung.
Indicates content that may require registration and/or purchase.