Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Erbessd Instruments
Description: New Soft Bearing Suspension Mode 12 function balancing calculator Bode diagram Automatic balancing reports Software in english and spanish DigivibeMX M10 contains tools and formulas for in situ balancing as well as for balancing machines. With a single click you
- Features: Automatic Test Reporting, Data Acquisition Capability, Parallel Multiple Testing, Remote Access (LAN, WAN)
- Applications: Shock & Vibration Test
-
Supplier: RedViking Group, LLC
Description: aircraft performance by giving a superior balance to nominal design. Paired with Vsync™, our dynamic blade balance systems provide advanced data acquisition and analysis. Flexible Testing As specialists in flexible systems, we’ve developed an extensive range of rotary balancing
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Fatigue / Cyclic
-
Supplier: Erbessd Instruments
Description: High-Precision Horizontal Balancing Machine Ideal for high speed turbochargers as well as for other low weight rotors. The low inertia soft bearing suspension reduces the resistance to vibration and increases the sensitivity and accuracy of the balancing process. Features
- Part / Rotor Diameter: 533 mm
- Drive / Journal Diameter: 63.5 mm
- Capacity: 0.09999999999999999 to 30 kg
- Balancing Speed: 60 to 15,000 rpm
-
-
Supplier: Spectral Dynamics, Inc.
Description: BalanceTool™ The BalanceTool application is a modern application for performing dynamic balancing on Rotating Machinery. Fully integrated with Puma™ or Cougar™, or standalone. Single Plane Balancing Production Mode (Single Shot) Balancing ODBC Compliant Test Database
-
Supplier: Transcat, Inc.
Description: shut-off Adjustable environmental settings Battery or AC operation (AC adapter included) Enhanced balance software including multiple span calibration points, auto tare, and output layout options including single or multiple lines, four-line feed and form feed Parts counting; weighing,
- Capacity: 0.24255 lbs
- Resolution: 0.0000002205 lbs
- Type: Laboratory / Analytical Balance
-
Supplier: SymphonyAI Industrial
Description: ALERT Multiplane Balance™ ALERT Multiplane Balance™ is a multi-plane, multi-speed balance program that will allow you to balance simple or complex machinery using the DCX™ or DCA-50™. Field-balancing experts designed the ALERT Multiplane Balance™ software, so you can expect a system
- Monitored Properties: Acceleration / Vibration, Speed / Velocity
-
Supplier: Transcat, Inc.
Description: capabilities, two USB ports, and much more, Adventurer is the most complete balance in its class. Weighing, Parts Counting, Percent Weighing, Checkweighing, Animal/Dynamic Weighing, Totalization/Statistics, Formulation, Density Determination, Display Hold 4.3"" (109 mm) Full-color VGA graphic
- Capacity: 0.4851 lbs
- Resolution: 0.000002205 lbs
- Type: Laboratory / Analytical Balance
-
Supplier: Transcat, Inc.
Description: capabilities, two USB ports, and much more, Adventurer is the most complete balance in its class. Weighing, Parts Counting, Percent Weighing, Check Weighing, Animal/Dynamic Weighing, Totalization/Statistics, Formulation, Density Determination, Display Hold 4.3" (109 mm) Full-color VGA graphic
- Capacity: 0.2646 lbs
- Resolution: 0.0002205 lbs
- Type: Laboratory / Analytical Balance
-
Description: works for anyone trying to practice software management in a world that is increasingly dependent on software release quality, timeliness, and productivity." —Walker Royce, Vice President, IBM Software Services-Rational
-
Supplier: Transcat, Inc.
Description: capabilities, two USB ports, and much more, Adventurer is the most complete balance in its class. 520g x 1mg, Draft Shield Applications: Weighing, Parts Counting, Percent Weighing, Check Weighing, Animal/Dynamic Weighing, Totalization/Statistics, Formulation, Density Determination, Display
- Capacity: 1.1466 lbs
- Resolution: 0.000002205 lbs
- Type: Laboratory / Analytical Balance
-
Supplier: Erbessd Instruments
Description: New Soft Bearing Suspension Mode 12 function balancing calculator Bode diagram Automatic balancing reports Software in english and spanish DigivibeMX M10 contains tools and formulas for in situ balancing as well as for balancing machines. With a single click you
- Monitored Properties: Acceleration / Vibration
-
Supplier: F5 Networks, Inc.
Description: such as load balancing, SSL offload, application performance, and security. That’s where Container Connecter comes in: enabling self-service app performance and security services within your orchestration environment by integrating BIG-IP platform and/or F5 Application Services Proxy with
-
Supplier: Crystal Instruments
Description: Highlights •Highly modular, distributed, networkable dynamic measurement system • 4 - 1024 input channels •Time synchronization accuracy up to 100 ns for all channels •PC Tethered mode or standalone Black Box mode •All input channels sampled simultaneously up to 102.4 kHz •24-bit A/D and D/A
- Analog Input Channels: 8 #
- Sampling Frequency: 102.4 kHz
- Features: AC Voltage Input, Application Software Included, DC Current Input, Data Acquisition Instrument / System
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Vehicular, Weather / Meteorology
-
Supplier: Cole-Parmer
Description: weighing, dynamic weighing, statistics, statistics, formulation, totaling, free factor, and recall • AC or battery operable for up to 8 hours with 8 AAA batteries
ideal for work in field or whenever a power supply is hard to find • Overload Protection guards the weighing cell against - Capacity: 0.11466 lbs
- Type: Laboratory / Analytical Balance
- Interface: Serial
-
Supplier: Cole-Parmer
Description: weighing, dynamic weighing, statistics, statistics, formulation, totaling, free factor, and recall • AC or battery operable for up to 8 hours with 8 AAA batteries
ideal for work in field or whenever a power supply is hard to find • Overload Protection guards the weighing cell against - Capacity: 0.4851 lbs
- Type: Laboratory / Analytical Balance
- Interface: Serial
-
Supplier: Cole-Parmer
Description: weighing, dynamic weighing, statistics, statistics, formulation, totaling, free factor, and recall • AC or battery operable for up to 8 hours with 8 AAA batteries
ideal for work in field or whenever a power supply is hard to find • Overload Protection guards the weighing cell against - Capacity: 0.2646 lbs
- Type: Laboratory / Analytical Balance
- Interface: Serial
-
Supplier: Cole-Parmer
Description: device provides warning when balance is not level • MinWeigh protection makes sure sample meets the minimum weight requirement for accuracy • TestManager embedded software keeps track of Standard Operating Procedures (SOPs) and alerts you when a test is due • Feedthrough for antitheft device
- Capacity: 1.1466 lbs
- Type: Laboratory / Analytical Balance
- Interface: Serial
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Housing Stainless Steel V2A (AISI 304) Repeatability 0.2 g Application Software ; Simple weighing Hazardous Approval No Repeatability (typical) 0.1 g Applications Dynamic weighing; Simple Weighing Data Interface Ethernet; Serial; USB; WLAN Dimensions/Platform Size =400 mm; from 6.3"
- Capacity: 3 lbs
- Width / Diameter: 9 inch
- Length: 9 inch
- Features: Battery Powered, Hostile Environment
-
Supplier: Seedburo Equipment Company
Description: offers a multifunctional indicator with multiple weighing units and software modes to meet the requirements of industrial and lab applications. With rugged construction, comprehensive yet intuitive software and multiple connectivity options, the Defender 5000 can meet the needs of
-
Supplier: Seedburo Equipment Company
Description: offers a multifunctional indicator with multiple weighing units and software modes to meet the requirements of industrial and lab applications. With rugged construction, comprehensive yet intuitive software and multiple connectivity options, the Defender 5000 can meet the needs of
-
Supplier: Seedburo Equipment Company
Description: offers a multifunctional indicator with multiple weighing units and software modes to meet the requirements of industrial and lab applications. With rugged construction, comprehensive yet intuitive software and multiple connectivity options, the Defender 5000 can meet the needs of
-
Supplier: Tekscan, Inc.
Description: MobileMat An attractive, lightweight and durable pressure mat for static and dynamic assessments on the field, in the office or in the lab. What is the MobileMat™? The MobileMat™ is Tekscan's standard resolution portable pressure mat. Combined with Tekscan's innovative software, the
- Features: Application Software Included, Data Acquisition Instrument / System, Other Input, Other Output, Stand Alone
- User Interface: Computer Programmable
- Application: Medical / Biomedical
- Host Connection: USB
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: The DTG-60 Series features an integrated balance assembly, providing high sensitivity and excellent stability over a wide dynamic mass range. In addition, the built-in cooling fan and low-mass furnace allow very efficient cooling times, increasing sample throughput.Included in the DTG-60
- Temperature Range: 25 to 1,500 C
- Accuracy: 0.001 (%)
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- Features: Atmosphere Control, Cooling Available, Programmable Heating Rate, Temperature Control
-
Supplier: Tekscan, Inc.
Description: Low-profile pressure measurement mat that captures static and dynamic pressure data for foot function and gait analysis, as well as balance, sway and postural data. Foot Pressure Measurement The MatScan®, part of the ClassicMat family, is Tekscan's low profile foot pressure measurement
- Features: Application Software Included, Data Acquisition Instrument / System, Other Input, Other Output, Stand Alone
- User Interface: Computer Programmable
- Application: Medical / Biomedical
- Host Connection: USB
-
Supplier: Visual Sound, Inc.
Description: - Volume, balance, bass, mid, treble, loudness, equalizer, delay, mute, expand and compress. Mic Input Controls - Selectable condenser or dynamic mic with talkover, mix and override controls. LCD Display - 24-character by 2-line display. USB Port - For firmware update. Flexible Control
-
Supplier: Vibration Specialty Corporation
Description: auto-scaling with wide dynamic range (16-bits) • auto-averaging restart if a channel over loads • auto-sequencing through 2 or 3 ranges- narrow for best resolution, broader for best overview • auto-test point ID (opt.) • auto-bin-centering for precise amplitude/phase in plots of fundamental
- Features: Application Software Included
- Data Acquisition: Datalogger / Recorder
- Network Options: Ethernet
- Application: General Lab and Industrial
-
Supplier: SPIE - Education
Description: measurement of different image quality aspects like OECF, Dynamic Range, Noise, Resolution, Color Reproduction; explanation of the available free and commercial software; and demonstration of illuminator, test chart, and software based measurements.
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics, Signal Integrity / EMC
- Delivery: On-site / In Plant
- Features: Specialty / Other
-
Supplier: Visual Sound, Inc.
Description: analysis, broadcast television, and medical imaging. Best of all, it's housed in a very attractive cabinet with an ultra-slim profile. Various picture pre-setting mode Monitor calibration (gamma and white balance) software available RS-232C control Native HD 1920 x 1080 pixels resolution
- Features: Flat Panel Monitor, LCD Display
-
Supplier: OROS
Description: breakthrough in dynamic measurement systems. Created by OROS for measurement efficiency, OR3x innovates in both hardware and software architectures.
- Frequency Range: 2,000 to 102,400 Hz
- Minimum Accuracy: 0.005 +/-% FS
- Number of Input Channels: 8 #
- Maximum Shock: 2 g
-
Supplier: Photron
Description: lenses with remote control of aperture and focus, through our PFV software. Wrappers for both LabVIEW™ and MATLAB™ are available with PFV, as is our new automated motion analysis plug-in software - Photron FASTCAM
- Horizontal Resolution: 384 to 1,024 lines
- Maximum Frame Rate: 1,000 to 480,000 fps
- Shutter Speed: 0.0010000000000000022 to 0.0000009999999999996 seconds
- Width / Diameter: 6.3 inch
-
Calorimeters and Thermal Analyzers - Simultaneous Thermal Analysis Toploading Thermobalance -- L81-ISupplier: Linseis Inc.
Description: with proper precautions. The system is capable of adapting residual gas analysis systems using an optional heated capillary. Because of the vacuum tight design of the instrument, static and dynamic atmospheres are possible. An optional gas control box and a vacuum pump can be connected.
- Temperature Range: -150 to 1,000 C
- Remote Interface: Application Software Included, Computer Interface
- Features: Atmosphere Control, Can be Coupled with Fourier-Transform Infrared Spectrometer, Can be Coupled with Mass Spectrometer, Programmable Heating Rate, Temperature Control
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
-
Supplier: Vibration Specialty Corporation
Description: one third to one fourth the time as single/dual channel data collectors. With WinProtect software included you get early, reliable recognition of abnormal machine operation. And when machinery is experiencing unexplainable shutdowns, you can set up the SV3X's Event Monitor to determine the
- Features: Application Software Included, Data Acquisition Instrument / System, Stand Alone
- Differential Channels: Differential Channels
- Network Options: Ethernet
- User Interface: Front Panel and Display
-
Supplier: SAE International
Description: simulation software, CONVERGE. A rationale proposed by the University of Wisconsin-Madison was selected to outline the shape and combined with a multiobjective optimization software, modeFRONTIER. The calculations produced a shallow dishlike combustion chamber comprising a plateau at
-
Supplier: SAE International
Description: document primarily addresses the human factors aspects of electronic chart display, and does not address the software, hardware or system integrity/availability issues associated with certification of an electronic chart system. During the transition to data driven charts, the guidelines of
-
Supplier: F5 Networks, Inc.
Description: control—inspect and encrypt or decrypt—all the traffic that passes through your network. The BIG-IP platform runs the network. What runs the BIG-IP platform? Underlying all BIG-IP hardware and software is F5’s proprietary operating system, TMOS, which provides unified intelligence,
Find Suppliers by Category Top
Featured Products Top
-
stable excitation performance Air-cooled design balances portability and operational reliability Ideal for structural dynamics studies, component fatigue testing, modal identification, and vibration research (read more)
Browse Data Acquisition Systems and Instruments Datasheets for ECON Technologies Co.,Ltd -
chromaticity measurements has been further improved by calibrating the analyzer with reference that replicates the optical spectrum of current displays. Users can more accurately measure and adjust the chromaticity and white balance of displays that have a wide color gamut. Accuracy (read more)
Browse Radiometers Datasheets for Konica Minolta Sensing Americas, Inc. -
automated environments. It also offers guidance for adopting approaches that balance initial technology investments with future scalability toward end-to-end automation. Manufacturers: Still Hesitant about Automation Despite the widespread recognition of automation as an indispensable (read more)
Browse Dimensional and Profile Scanners Datasheets for FARO CREAFORM -
scanners within automated environments. It also offers guidance for adopting approaches that balance initial technology investments with future scalability toward end-to-end automation. Manufacturers: Still Hesitant about Automation Despite the widespread recognition of automation as an (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
automated environments. It also offers guidance for adopting approaches that balance initial technology investments with future scalability toward end-to-end automation. Manufacturers: Still Hesitant about Automation Despite the widespread recognition of automation as (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
3. Types of TVAC Tests and Objectives TVAC testing is tailored to different phases of a product's lifecycle: Thermal Balance (TB (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
Conduct Research Top
-
Feedback Control of Computing Systems - Preface
. Much effort has been devoted to making this book accessible to computer. scientists. First, the examples focus on computer systems and their components,. such as Web servers, caching, and load balancing. Second, our approach to modeling. draws heavily on insights from queueing systems
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. ; ð4Þ. where r is the particle radius, h is the medium viscosity, up is. the velocity of the particle, and uf is the medium velocity. Assuming that the acceleration term can be neglected, the. magnitude of the velocity of the particle is determined by. a balance between the DEP force and Stoke's
More Information Top
-
Development and evaluation of processor farm algorithms/software for robot sensing applications
We show how the processorfarm is a dynamic load balancing software depending on factors which are automatically determined by the system.
-
Massively parallel programming using object parallelism
More complex parallel applications however suffer from irregularities and need additional support to achieve similar results: dynamic load balancing soft- ware has to maintain an acceptable workload distribu- tion.
-
Parallel and Distributed Computational Intelligence
For this purpose, we have run the parallel application on top of a dynamic load bal- ancing software tool –Dynamite–.
-
A novel formulation of the dynamic balancing of five-bar linkages with applications to link optimization
Moreover, a dynamic - balancing software package, DAM 8, was reported by Thümmel [5].
-
Data fusion and theater undersea warfare - an oceanographer's perspective
Infrastructure components include DoD-standard secure network services and collaboration tools and TUSW-specific dynamic load balancing software and a standardized API for datalservice requests.
-
Development of PC and transputer-based walking robots
This work is ultimately aimed toward producing dynamic balance control software that might run on such hardware.
-
Intelligent simulation of plant operation in the wine industry.
This expert simulation software produces dynamic balances of resources.
-
Recovery Act: SeaMicro Volume Server Power Reduction Research Development
The CPUs are managed with load- balancing software for dynamic allocation of workloads.
-
Numerical Solution of Partial Differential Equations on Parallel Computers
By necessity, dynamic load- balancing software uses function call interfaces, as file-based interfaces would be unacceptable for balancing during a computation.
-
On the random access performance of Cell Broadband Engine with graph
analysis application
The dynamic load balanc- ing and software pipeline for optimizing SSCA#2 are intro- duced.
Indicates content that may require registration and/or purchase.