Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Baumer Ltd.
Description: Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,5% • Nominal force 5...10 kN • Output
- Force / Load Rating: 0 to 2,248 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -4 to 158 F
- Package: Canister
-
Supplier: Baumer Ltd.
Description: Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3% • Nominal force 10...100 kN • Output
- Force / Load Rating: 0 to 22,480 lbs
- Accuracy: 0.3 ±% Full Scale
- Operating Temperature: -4 to 158 F
- Technology: Capacitive
-
Supplier: Gefran
Description: CM series load cells are strain gauge transducers used to measure loads in static and dynamic applications, in compression, with high accuracy. They are machined from a single block of metal, so the primary sensing element, the mountings and the case contain no welds
- Force / Load Rating: 220.5 to 110,250 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Voltage
-
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Digital load cell for static and dynamic application Load cell type: with stainl. steel protective housing, IP class: IP66 in accordance with EN 60529 With options.
- Force / Load Rating: 6.615 lbs
- Application: Other
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Digital load cell for static and dynamic application. Load cell type: stainless steel, hermetically sealed. Protection class: IP68/IP69K according to EN 60529 With options.
- Force / Load Rating: 11.025 lbs
- Application: Other
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
-
Supplier: Gefran
Description: The CU range of load cells are designed for the measurement of static or dynamic loads in compression. All the transducers are calibrated as load cells in units of mass (Kg). The CU series is supplied for nominal loads from 50 Kg to 1 T. This model
- Force / Load Rating: 110.25 to 2,205 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Voltage
-
Supplier: Montalvo Corporation
Description: The Montalvo LCR Load Cell / Roll Assembly continuously measures tension in your moving web and is ideal for low start-up inertia. Featuring the best tension sensing technology available today, low drag, maintenance free bearings and 3-D dynamic balancing for speeds up to 1500
- Application: "Live" Shaft Applications
- Output: Analog voltage signal
- Computer Interface: Computer Interface
- Features: Fixtured or Permanent, Other Web Tension Mounting Option, Web or Sheet
-
Supplier: Gefran
Description: TC series load cells are strain gauge transducers used to measure loads in static and dynamic applications, in tension and compression, with high accuracy (industrial weighing, laboratory testing, automation, etc). The TC series is machined from a single block of metal,
- Force / Load Rating: 220.5 to 44,100 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Voltage
-
Supplier: tecsis LP
Description: The Model 350t tension link is an in-line load cell with a capacity of 350 metric tons, designed for use in cranes or other lifting devices. The 350t provides real time static or dynamic measurement of load to detect uneven loading or overload situations. Fully welded and
- Force / Load Rating: 700,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current
-
Supplier: Hottinger Brüel & Kjær A/S
Description: PW22 load cell with options Especially suitable for dynamic weighing
- Force / Load Rating: 13.23 lbs
- Application: Other
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
-
Supplier: Gefran
Description: The TU range of load cells are designed for the measurement of static or dynamic loads in compression or traction. All the transducers are calibrated as load cells in units of mass (Kg). The TU series is supplied for nominal loads from 50 Kg to 1 T.
- Force / Load Rating: 110.25 to 2,205 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Voltage
-
Supplier: tecsis LP
Description: The Models F3301 and F33C1 shear beam load cells are offered as an OEM alternative to our standard bonded-foil strain gage product line. The thin film technology featured in the F33 series provides outstanding performance, low power consumption, excellent stability and low temperature
- Force / Load Rating: 449.6 to 22,480 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: X-S08 adopts high-precision resistance strain principle. Supports force measurement in the range of 0-30ton. Oil, water, corrosion resistance. Wheel-shape, beautiful appearance. High dynamic response frequency.
- Force / Load Rating: 110.25 to 60,000 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Hottinger Brüel & Kjær A/S
Description: PW6D load cell with options - optimized for dynamic weighing applications
- Force / Load Rating: 3.3075 lbs
- Application: Other
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
-
Supplier: Kistler Group
Description: A high value/performance ratio and robust design characterize the compressive force miniature load cell Type 4577A... even in the high measuring ranges. Measuring ranges from 0 ... 0,1 kN up to 0 ... 200 kN Small size For static and dynamic measurements Stainless steel
- Operating Temperature: -4 to 212 F
- Nominal Resistance: 350
, 700
- Arrangement: Diaphragm
- Termination Options: Lead Wires
-
Supplier: EDrive Actuators, Inc.
Description: The ELIMINATOR HDL™ replaces hydraulic and pneumatic linear actuators with an electromechanical linear actuator with a Load Cell. This combines force measurement with heavy duty and precise linear motion. It provides a clean, simple, rugged, and economical capability to directly and
- Stroke or X-Axis Travel: 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 1,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: OMEGA Engineering, Inc.
Description: The LCIC-WIM is a high speed, intelligent load cell interface card with USB/RS-232/RS-485 interfaces. Besides its basic mode, the board includes an integral Fill Mode supplying an independent filling control. The board is intelligent and powerful enough for OEM customers—it is ready to
- Analog Input Channels: 1 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 52 kHz
- Resolution: 24 bits
-
Supplier: Transducer Techniques, LLC
Description: Common Mode Rejection. The factory set bandwidth of the module is narrow to improve stability for applications such as weighing scales. The removal of a single capacitor will increase the frequency response DC to 10K Hz for dynamic data applications.
- Gain Range: 67 to 737 #
- Maximum Output: 10 volts
- Input Impedance: 10 Mohms
- Output Impedance: 75 ohms
-
Supplier: SAE International
Description: standard multi-axial load-cell is not possible unless major design revisions on the vehicle body or engine block are done. Using wheel force transducers and vehicle dynamic simulation tools need extensive model tuning work to get accurate load information. Hence, a custom
-
Description: IEC TS 62782:2016(E) provides a test method for performing a cyclic (dynamic) mechanical load test in which the module is supported at the design support points and a uniform load normal to the module surface is cycled in alternating negative and positive directions. This test
-
Supplier: CSA Group
Description: IEC TS 62782:2016(E) provides a test method for performing a cyclic (dynamic) mechanical load test in which the module is supported at the design support points and a uniform load normal to the module surface is cycled in alternating negative and positive directions. This test
-
Supplier: ValueTronics International, Inc.
Description: monitor the voltage and current waveform via a scope. Dynamic Loading and Control Modern electronic devices operate at very high speeds; therefore, it is important for an electronic load to perform well during the transient and dynamic testing. To satisfy these testing
- Load Bank Type: DC, Programmable
-
Supplier: Micromeritics
Description: Meets all requirements of ASTM D 6086 test method, with the use of two independent load cells Fully automated instrument control USB connection to PC Windows 7 operating environment Safety features prevent operation until safety barrier is in place Variable sample size User-replaceable
- Display & Special Features: Computer Interface / Networkable, SPC Software / Capability
- Properties Analyzed: Density - Loose Packed / Aerated
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Description: feedback to provide a suitable output voltage or current for the load. Obtaining a stable output voltage or current in presence of disturbances such as: input voltage changes and/or output load changes seems impossible without some form of control. This book tries to train the art of
-
Supplier: tecsis LP
Description: The tecsis model F5301 load pin utilizes thin film technology for high accuracy and proven performance. The unit is available in ranges from 1,100 to 45,000 lbs (5 to 200 kN) and is ideal for dynamic or static measurements. Amplified output of 4-20 mA (2-wire) or 0-10 VDC (3-wire) is
- Force / Load Rating: 1,124 to 44,960 lbs
- Operating Temperature: -40 to 176 F
- Output: Analog Current, Analog Voltage
- Package: Load Pin
-
Supplier: U.S. Plastic Corporation
Description: for long service life. Resists splintering and deterioration due to exposure to chemical or harsh elements. Well suited for automated warehouse systems. Fork truck entry: 4-way; hand truck entry: 4-way. O.D 48" L x 48" W x 5-7/64" H. Nest ratio 2.0:1. Static load capacity 30,000 lbs.
- Size: 48" x 48"
-
Supplier: SAE International
Description: order to characterize the static and dynamic thermal properties of the cell. The resulting thermal equivalent model describes temperature changes inside the cell dependent on load current and ambient temperature. The temperature measurement approach and the thermal model
-
Supplier: Transcat, Inc.
Description: used in various industries, such as automotive electronics, aerospace, and fuel cells. DL3021/DL3021A: single channel, DC150 V/40 A, total power up to 200 W Single Input, High Resolution Dynamic mode: up to 30 kHz Adjustable current rising speed: 0.001 A/μs to 5 A/μs Min. readback
- Resistive Capacity: 200 watts
- Power Rating: 200 watts
-
Supplier: Mettler-Toledo Technologies GmbH
Description: IND570dyn and IND9D57 Dynamic Weighing Controllers Legal-for-trade approved solutions for high speed dynamic weighing The IND570dyn and IND9D57 dynamic weighing controllers from METTLER TOLEDO can be used with a variety of METTLER TOLEDO scale conveyor systems, or other suitable
- Interface: Ethernet / Networkable
- Features: Other
- Type: Serial / Digital Input
-
Supplier: Mile-X Equipment, Inc.
Description: Customizable header on printout Tests 12 volt batteries and systems for cars and light trucks Tests starting and charging system voltage and displays results Tests batteries from 100 to 1400 CCA Bad cell detection Reverse polarity protection Tests discharged batteries down to 1 volt Multiple
-
Supplier: Baumer Ltd.
Description: The merits of the piezoelectric force sensors are the compact design and good dynamic characteristics. These sensors are used where high dynamic forces have to be measured. • Quartz force sensor • Capacity 0...+30 kN • Connector thread UNF 10 - 32 • Sensor diameter 25 mm
- Force / Load Rating: 0 to 6,744 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 302 F
- Package: Canister
-
Supplier: Tekscan, Inc.
Description: measuring loads up to 44,482 N (10,000 lb).* The dynamic range of this versatile force sensor can be modified by changing the drive voltage and adjusting the resistance of the feedback resistor.
- Force / Load Rating: 0 to 10,000 lbs
- Operating Temperature: -40 to 140 F
- Force Measured: Compression
- Output: Digital
-
Supplier: Sensor Developments, Inc.
Description: Shift Knob [ 50006 ] The shift knob sensor mounts either directly (replacing the gear shift knob) or indirectly with a shaft gripping adapter and allows real time measurement of the “X” and “Y” force components as experienced by the driver. Dynamic recording of the signals produced by the
- Force / Load Rating: 50 to 200 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
output (≥250 Hz)—ideal for dynamic measurement applications. RDP RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
Satellites in Earth orbit and other spacecraft within Jupiter's orbit (or any planet) typically rely on photovoltaic arrays, supplemented by batteries, as their main power sources. These arrays, composed of multiple solar cells, supply power to satellites and have distinct current (read more)
Browse Fuel Cell and Solar Test Equipment Datasheets for AMETEK Programmable Power -
packaging and labeling, every millisecond counts. Modern operations demand continuous uptime, precise motion control, and high torque output in compact footprints. Whether managing bottling conveyors, high-speed labeling heads, or robotic palletizing cells, selecting the right gearboxes is essential (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Spectrometry, Military, Aerospace, Pockel Cell, HV discharge, and sensing applications that use the opto-diode as a HV linear regulator, HV variable load, or HV Op-Amp. Our OZ200SG 20kV device (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
critical safety component. Modern lithium-ion battery systems incorporate design elements that directly impact safety: Continuous monitoring through Battery Management Systems (BMS) Temperature and voltage management under dynamic load Protection mechanisms at (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
for applications such as high-power battery testing, power semiconductor testing, renewable energy system simulation (solar, fuel cell), and as a programmable DC power source or electronic load in R&D and production environments. Key Features (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
(Artix-7 FPGA), logic capacity (52,160 system logic cells), and dsp resources (120 DSP48E1 slices) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for ERSAELECTRONICS PTE. LTD. -
speed. Pressure measurement is therefore primarily used to monitor the fluid path and the condition of the pump. Protection against hose rupture and leakage If the back pressure increases due to blockages or closed valves, the load on the hose increases. Continuous (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
based on Discom's HBK OrbitSync technology - the system runs before the bearings are installed in a gearbox or E Drive. Tapered roller bearings are used to carry combined radial and axial loads in electric drives, multi-speed gearboxes and high-speed motors. Defects in the raceway can cause (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
. Ready-to-use I/O functionalities for engines (ignition, injection, crank, cam, lambda, etc.), electric motors (PWMs, analog and digital encoders, current measurement, etc.) , batteries (cell voltage emulation, temperature sensors, current sensors, etc.) Development and test of even the (read more)
Browse Modeling and Simulation Software Datasheets for dSPACE Inc.
Conduct Research Top
-
Specifying Nonlinearity and Hysteresis of Rotating Torquemeters
Nonlinearity and Hysteresis definitions were developed to characterize performance of common sensors such as scales and load cells. Those definitions have been widely used to characterize Torquemeters. Despite the similarities between Rotary Torquemeters and modern weighing devices
-
Phase Conjugate Laser Optics - Preface
dynamic correction of MOPA laser sources. It is. also shown in Chapter 9 that photorefractive crystals can be used to realize. a semiconductor laser diode cavity with phase conjugate feedback for spatial and. spectral filtering of the modes. In Chapter 10, a nematic liquid crystal cell is. implemented
More Information Top
-
Dynamic Actuator for Centrifuge Modeling of Soil-Structure Interaction
The instrumentation of the actuator includes (i) an Omega DLC101 5k dynamic load cell which is attached to the rigid sup- port of the piezoelectric actuator to measure the load transmitted by the actuator to the top of the assembly; and (ii …
-
http://dspace.mit.edu/bitstream/handle/1721.1/49678/42695619-MIT.pdf?sequence=2
Dynamic Load Cell .
-
NERI Final Project Report: On-Line Intelligent Self-Diagnostic Monitoring System for Next Generation Nuclear Power Plants
75 4.2.1.4 Bearing Dynamic Load Cell System.
-
Precision Land Application of Animal Manure Slurry
Dynamic Load Cell Test Field-testing was started by filling the tanker with water and driving on a predetermined course at 6 mph and 3.8 mph and with four different tanker fill levels.
-
A Joint Industry Research Project To Investigate Coiled-Tubing Buckling
The output force (F_out) was derived from the dynamic load cell pressure and the test loop pressure.
-
Compactor Force and Energy Measurements
With this modification, the compactor was operated on soil, and the force on the bottom of the original base plate was determined by both the sum of masses times accelerations method and by the dynamic load cell measure- ments.
-
Procedures and Problems Associated with Reliable Control of the Instrumented Impact Test
Dynamic load cells must be calibrated by dynamic loading and then be checked by comparisons of dynamic and static test results for a strain-rate insensitive material.
-
Dynamic Behavior of Materials, Volume 1
A method developed by Cheng et al. [8] adapted a dynamic load cell to the Hopkinson bar to test single Kevlar fibers.
-
In Vitro Biomechanical Evaluation of Single Impulse and Repetitive Mechanical Shockwave Devices Utilized for Spinal Manipulative Therapy
Specifically, the force profile of dynamic load cells is drastically obscured through dynamic movement of the load cell itself.
-
Innovative Load Testing Systems
The force introduced in the pile during the impact is measured by means of a calibrated ( dynamic ) load cell .
Indicates content that may require registration and/or purchase.