Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TelephoneStuff.com
Description: Tripp Lite's SU60K (60kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. 3-Phase UPS System Features: - N+1 configuration: three self-contained,
- Technology: On-line (Double-Conversion)
- UPS Type: Three Phase
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU60KX (60kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU60KX provides three self-contained, redundant 20kVA power modules
- Volt-Amp Rating: 60 kVA
- Watt Rating: 48.00000000000003 kwatts
- Maximum Input Current: 73 to 79 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU40KX (40kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU40KX provides two self-contained, redundant 20kVA power modules
- Volt-Amp Rating: 40 kVA
- Watt Rating: 31.999999999999968 kwatts
- Runtime at Half Load: 13 minutes
- Runtime at Full Load: 5.5 minutes
-
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite SU120KX2 120kVA SmartOnline Modular 3-Phase Intelligent, True On-Line Double-Conversion UPS System provides 100% system availability with N+1 modular architecture and parallel capability. In N+1 configurations, SU120KX2 provides 6 self-contained, redundant 20kVA power
- Volt-Amp Rating: 120 kVA
- Watt Rating: 96.00000000000021 kwatts
- Maximum Input Current: 142 to 155 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite SU100KX2 100kVA SmartOnline Modular 3-Phase Intelligent, True On-Line Double-Conversion UPS System provides 100% system availability with N+1 modular architecture and parallel capability. In N+1 configurations, SU100KX2 provides 5 self-contained, redundant 20kVA power
- Volt-Amp Rating: 100 kVA
- Watt Rating: 80.0000000000003 kwatts
- Maximum Input Current: 116 to 129 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Dynamic Fiber Conversion System, Spare Power Supplies, For 5-Slot Chassis (Holds up to Two Power Supplies Spare or redundant power supplies for the Dynamic Fiber Converter Chassis.
-
Supplier: SOCOMEC
Description: application Advantages Designed for continual change • Dynamic power infrastructure able to closely align power capacity required by rapidly growing ICT businesses. • Fully modular architecture based on power and battery modules. • Less complexity for system deployment with repeatable
- Volt-Amp Rating: 20 to 360 kVA
- Operating Temperature: 32 to 104 F
- Features: 380, Hot-swappable Batteries, LCD or LED Display, Other, Remote Monitoring Contacts, Self-diagnostics
- Compliance: IEC 62040-3
-
Description: IEC 62040-3:2011 applies to movable, stationary and fixed electronic uninterruptible power systems (UPS) that deliver single or three phase fixed frequency a.c. output voltage not exceeding 1 000 V a.c. and that incorporate an energy storage system, generally connected through a
-
Supplier: CSA Group
Description: IEC 62040-3:2011 applies to movable, stationary and fixed electronic uninterruptible power systems (UPS) that deliver single or three phase fixed frequency a.c. output voltage not exceeding 1 000 V a.c. and that incorporate an energy storage system, generally connected through a
-
Supplier: Allied Electronics, Inc.
Description: interference. The UPS includes internal batteries. Optional, matching external battery cabinets, also in a slim 2U (3.5") size, offer extended battery runtime. The LED display indicates battery capacity, percentage of UPS load, battery operation, bypass operation and UPS fault
-
Supplier: Allied Electronics, Inc.
Description: interference. The UPS includes internal batteries. Optional, matching external battery cabinets, also in a slim 2U (3.5") size, offer extended battery runtime. The LED display indicates battery capacity, percentage of UPS load, battery operation, bypass operation and UPS fault
-
Supplier: AMETEK Programmable Power
Description: the allowed ranges. This prevents battery discharge and ensures that battery power is available in the event of generator failure. Soft-start of the UPS input rectifier limits the inrush current during start-up, precluding fluctuations in the AC source voltage that could affect other
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 21 amps
- DC Output Current: 21 amps
- DC Output Power: 1,920.0000000000002 watts
-
Supplier: TMP Pro Distribution
Description: most powerful low-frequency complement to the PRX full-range systems. The addition of a polarity reverse option further enables system optimization. The PRX618S-XLF is a high performance self-powered subwoofer system. The PRX618S-XLF is comprised of a powerful 2268FF
- Sound Pressure Level: 133 dB
- Nominal Input Power: 1,000 watts
- Frequency Response: 30 to 105 Hz
- Speaker Size: 18 inch
-
Description: ISO 22010:2007 describes a process for managing, controlling and monitoring the mass properties of space systems. The relationship between this management plan and the performance parameters for mass properties to be met throughout the mission is described. Ground handling, dynamics
-
Supplier: Gefran
Description: pulley diameter and speed ratio for converting system units and weights, system for calculating inertia and speed regulation for the desired response. • Ramp generation Independent configuration of acceleration and deceleration ramp parameters and of the 4 jerk values for maximum
- Rated Power: 4,000.0000000000005 to 45,000 watts
- Supply Voltage (AC): 230 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: ValueTronics International, Inc.
Description: High-Speed Data Acquisition System Total dynamic channels: Up to 64 Ideal for mobile testing, or when a long-life UPS is essential Hot swappable batteries for unlimited operation time Touchscreen display The Dewetron Data Logger is a battery powered High-Speed Data
- Data Acquisition: Datalogger / Recorder
-
Supplier: Infineon Technologies AG
Description: cost performance ratio with reduced system costs Reduction of drift caused by dynamic components Applications Commercial, construction and agricultural vehicles (CAV) Energy Storage Systems Medium voltage (MV) drive Offline UPS - high frequency transformers Photovoltaic
- Features: Industrial, MOSFET, Other
- Packing Method: Tray
-
Supplier: Gefran
Description: return to the floor power supply capability In emergency conditions a 230 V single-phase supply voltage can be used to return the car to the floor (by UPS power supply or batteries with EMS module) • Commissioning Wizard functionality Wizard menu for immediate system start-up
- Rated Power: 1,099.9999999999986 to 75,000.00000000038 watts
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Infineon Technologies AG
Description: Summary of Features Compared to OptiMOS™ 5 150 V Up to 48% lower ON-state-resistance Up to 38% lower gate threshold voltage spread Up to 70% reduction of reverse recovery charge (Qrr) Up to 45% lower peak reverse recovery current (-Irrm) Benefits Size reduction enabled
- rDS(on): 0.0037 ohms
- TJ: -55 to 175 C
- VGS(off): 2.5 to 3.5 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Infineon Technologies AG
Description: normally OFF Ultrafast switching No reverse-recovery charge Capable of reverse conduction Low gate charge, low output charge Superior commutation ruggedness JEDEC qualified (JESD47, JESD22) Low dynamic RDS(on) Top-side cooled Benefits Improves system efficiency Improves power density
- Polarity: N-Channel
- Features: Other
-
Supplier: Dynapower Corporation
Description: transfer of energy between a DC energy storage system and a three-phase grid. The MPS provides power conditioning (voltage and frequency support), VAR support, and Standby UPS capabilities for intermittent loads and renewable generation. Systems are available in indoor and
- DC Input Voltage: 350 to 600 volts
- DC Input Current: 770 amps
- AC Output Voltage: 480 volts
- AC Output Current: 301 amps
-
Supplier: Dynapower Corporation
Description: energy between a DC energy storage system and a three phase grid. The MPS-100 provides power conditioning (voltage and frequency support), VAR support, and Standby UPS capabilities for intermittent loads and renewable generation. Systems are available in indoor and outdoor
- DC Input Voltage: 288 to 600 volts
- DC Input Current: 360 amps
- AC Output Voltage: 480 volts
- AC Output Current: 120 amps
-
Supplier: Dynapower Corporation
Description: transfer of energy between a DC energy storage system and a three-phase grid. The MPS provides power conditioning (voltage and frequency support), VAR support, and Standby UPS capabilities for intermittent loads and renewable generation. Systems are available in indoor and
- DC Input Voltage: 580 to 830 volts
- DC Input Current: 450 amps
- AC Output Voltage: 480 volts
- AC Output Current: 301 amps
-
Supplier: Infineon Technologies AG
Description: E-mode HEMT – normally OFF Ultrafast switching No reverse-recovery charge Capable of reverse conduction Low gate charge, low output charge Superior commutation ruggedness JEDEC qualified (JESD47, JESD22) Low dynamic RDS(on) Bottom-side cooled Benefits Improves system efficiency
- Polarity: N-Channel
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: modes Up to 10 units master/slave parallel control Dynamic synchronous control in static and dynamic loads User defined waveform (UDW) CZ mode for turn on capacitive load simulation External loading current simulation Auto frequency sweep up to 50 kHz Real time power
- Load Bank Type: DC, Programmable
-
Supplier: Waukesha Bearings
Description: Available as a single- or dual-bay cabinet, the Chinook® controller is a high-power digital magnetic bearing control system recommended for rotating machinery in the power range 10 MW to 25 MW. The controller provides simple and fail-safe integration of the control cabinet with the machine
- Interface: Computer Programmable, Knobs / Switches / Meter
- Features: Other
- Form Factor: Stand-Alone
-
Supplier: ValueTronics International, Inc.
Description: that impact motor efficiency Identify power quality issues such as dips, swells, transients, harmonics and unbalance PowerWave data technology captures fast RMS data, and shows half-cycle averages and waveforms to characterize electrical system dynamics (generator start-ups,
- Phase: Single-Phase, Three-Phase
-
Supplier: SOCOMEC
Description: Compatibility The FLYWHEEL system provides a high level of availability for DELPHYS GP, DELPHYS MP elite and DELPHYS MX Uninterruptible Power Supply units. Applications FLYWHEEL, a dynamic energy storage solution, removes restrictions linked to traditional battery use. FLYWHEEL is the
- Input Voltage: 400 to 630 volts
- Operating Temperature: 0 to 40 C
- Power Capacity: 0 to 300,000 watts
- Features: Fault Diagnostics, Other
-
Supplier: SPIE - Education
Description: The features and limitations of current optical technologies addressing such specifications are reviewed. In order to design next generation head worn systems, one needs to fully understand the specifics and limitations of the human visual system, and design the optics and the optical
- Type: Course
- Delivery: On-site / In Plant
- Technology / Subject Expertise: Photonics / Optics
-
Supplier: Eaton | Power Quality
Description: Cable management chains are available from the keyboard worksurface to the monitor deck Power Options: Power distribution units (PDU) available in multiple amperage and receptacle configurations Uninterruptible power supplies (UPS) available from 1–5 kVA Modular hardwired power systems
- Features: Adjustable Height, Back Rack, Back Shelf / Riser, Corner / Curved Station, Modular Design, Office/Home, Storage Cabinet(s)
- Type: Desk, Ergonomic Design
-
Supplier: Automated Dynamics
Description: wide 6.000 inch — 12.000 inch (152.40 mm — 304.80 mm) tapes. While this solution may adequately handle the overall simple geometry, localized pad-ups and occlusions may still demand hand laid up or prekitted plies and hand trimming on the part surface. Complex ATL systems with
- Material Width: 1 to 2 inch
- Type: Automated Tape Laying
- Material: Fabric Prepreg, Unidirectional Prepreg
- System Configuration: Robotic Platform
Find Suppliers by Category Top
Featured Products Top
-
before they cause costly delays – for infrastructure owner and vehicle operators. Visitors to the HBK booth will experience a portfolio of modular monitoring systems designed for quick installation and extreme durability: (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
sealing force is difficult, both intuitively and to calculate manually. The use of such predictive behavioural programmes can be highly beneficial across a wide range of applications for elastomer seals. Many real-life tests involve complex set-ups, downtime on (read more)
Browse Dynamic Seals Datasheets for Precision Polymer Engineering Ltd. -
be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
above are at full speed, 460-V & 60 Hz. The fans employ six winglet-style blades designed to reduce noise by up to three (3) dBA and boost fan performance by decreasing turbulence at the wing tips. This improves fluid dynamics and increases fan output, providing a steep airflow (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
advantage. By emulating vehicle conditions, P-HIL systems help reduce the need for more expensive physical testing set-ups, thus lowering overall development costs and accelerating product development cycles. Importance of High Voltage Isolation Electrical Isolation is a (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC
Conduct Research Top
-
Client Case: Protection Against Historic Weather Events
utility interruptions and uncertainty, the HITEC Dynamic UPS system provided 100% uptime to the critical load, and life safety systems, providing guaranteed power at the most critical time.'
-
Client Case: Powering the Data Center for a Gobal Bank
When one of the world 's largest banking and financial services organizations, with operations in 65 countries, decided to construct a new group data center, it turned to HITEC Power Protection, and its dynamic UPS systems, to provide a secure and resilient design for its electrical infrastructure
More Information Top
-
Handbook of Power Quality Complete Document
Dynamic UPS Systems .
-
Guest Editorial
Dynamic UPS systems , which are also named rotary UPS, have been around for a long time and have large power ratings.
-
Dynamic UPS Drive Model for Low-Power Applications
Three drive models for a low power dynamic UPS system are described and compared.
-
UPS Hardware Market Tracker - July 2015
The largest disadvantage to dynamic UPS systems is their use of rotating components, such as bearings, which can (depending on design) require significant maintenance and downtime.
-
UPS Hardware Market Tracker - Q2 2014
The largest disadvantage to dynamic UPS systems is their use of rotating components, such as bearings, which can (depending on design) require significant maintenance and downtime.
-
Handbook of Diesel Engines
Stromerzeugungsaggregate – Unterbrechungsfreie Stromversorgung – Teil 12: Dynamische USV-Anlagen mit und ohne Hubkolben- Verbrennungsmotor (Generating sets – Uninterruptible power supply – Part 12: Dynamic UPS systems with and without reciprocating internal combustion engines .
-
Power Quality in Electrical Systems > Chapter 9 Uninterruptible Power Supplies
[9.17] T. Richard, R. Belhomme, N. Buchheit, and F. Gorgette, “Power Quality Improvement Case Study of the Connection of Four 1.6 MVA Flywheel Dynamic UPS Systems to a Medium Voltage Distribution Network,” Trans. and Dist.
-
Application of flywheel battery in mobile power station
[1] Richard T, Belhomme R and Buchheit N, “Power quality im-provement case study of the connection of four 1.6MVA flywheel dynamic UPS systems to a medium voltage distribution network”vol.26, pp.36-52, January- February 2008.
-
SUE 3000 High Speed Transfer Device HSTD - Distribution automation solutions (Protection and control products for power distribution) | ABB
• Low investment, installation and operation costs compared to static and dynamic UPS systems .
-
Medium voltage flywheel energy storage system employing dual three-phase induction machine with machine-side series-connected converters
Power quality improvement case study of the connection of four 1.6 MVA flywheel dynamic UPS systems to a medium voltage distribution network", IEEE/PES Transmission and Distribution Conference and Exposition, volume 1, pp. 253, 258, 2001.
Indicates content that may require registration and/or purchase.