-
Supplier: DigiKey
Description: POE12-PT GIGABIT INJ HUB 200W
- Input Voltage: 48 volts
- Data Rate: 10 to 1,000 Mbps
- Compliance / Approvals: IEEE 802.3af
-
Supplier: Allied Electronics, Inc.
Description: Phoenix Contact introduces industrial-strength Power-over-Ethernet (PoE) modules, which make it possible to use the Ethernet to transfer not only data, but also electricity. The modules make it quick and inexpensive to power end devices such as wireless LAN access
-
Supplier: TelephoneStuff.com
Description: Power Over Ethernet Status Finder - POE Finder technology is increasingly being used in many network equipments such as: IP phone, Access Points, Network Hubs, Network Cameras, and other types of equipment. POE Finder Features: - The POE Finder is a new and easy to use
-
-
Supplier: L-com, Inc.
Description: devices Power injection over Cat5/6 cables means no more cumbersome power cords are required to connect access points and other Ethernet devices Used to inject 48V DC power onto a standard Cat5/6 cable Application 802.3af IP Phones PoE WLAN
- Number of Ports: 12
-
Supplier: L-com, Inc.
Description: click the data sheet link in the Downloads tab. Features Used to inject 48V DC power onto a standard Cat5/6 cable Allows freedom in WLAN designs by not having to factor in AC outlets for powering up devices Complies with 802.3af Power over Ethernet Standard Power
- Number of Ports: 24
-
Supplier: Data Connect Enterprise, Inc.
Description: Features Interface 24-Port RJ45 STP 12-Port “Data input” 12-Port “POE (Data + Power) output” 1 10/100Base-TX Management Port with Auto MDI / MDI-X features POE Complies with IEEE 802.3af Power over Ethernet Mid-Span PSE Up to 12 IEEE 802.3af devices powered Support POE
- Number of Ports: 12 #
- Features: Hub, Local Area Network (LAN), Power-over-Ethernet (PoE) Ready, Rack Mount
-
Supplier: L-com, Inc.
Description: Planet Ultra PoE Managed Injector Hub series, a cost-effective and quick Ultra PoE solution, is designed to perfectly upgrade an existing network infrastructure to Ultra Power over Ethernet network system without replacing the existing Ethernet Switch. Ready to
- Number of Ports: 8
-
Supplier: L-com, Inc.
Description: Planet Ultra PoE Managed Injector Hub series, a cost-effective and quick Ultra PoE solution, is designed to perfectly upgrade an existing network infrastructure to Ultra Power over Ethernet network system without replacing the existing Ethernet Switch. Ready to
- Number of Ports: 16
- Output Power: 60.00000000000001 watts
-
Supplier: Data Connect Enterprise, Inc.
Description: Features • Dual speed 10/ 100Mb, 12 port Ethernet Hub-on-acard • Occupies a rear I/O slot, eliminating the need for a hub in a separate box • 6U cPCI form factor, no backplane connection • MTBF over 30 years • NEBS Level 3 compliant, EMI Class B Magnum BLADE is a NEBS
- Number of Ports: 12 #
- Form Factor: Board
- Features: Hub, Local Area Network (LAN)
-
Network Equipment - 5-Port Fast Ethernet Unmanaged Metal Desktop Switch with 1 PoE Port -- DES-1005PSupplier: D-Link Systems, Inc.
Description: Ethernet devices such as computers, printers, and Network Attached Storage (NAS) onto your network. This compact PoE switch operates quietly, making it ideal for use in virtually any room or office. Power Over Ethernet (PoE) The first port of the DES-1005P supports the
- Number of Ports: 5 #
- Data Rate: 1 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Automation24, Inc.
Description: With Weidmüller ethernet switch IE-SW-BL06-2TX-4POE - 1241380000, receive your data reliably with Fast Ethernet ports. 6 RJ45 data ports allow for connection of multiple data sources, all with 10/100 MBit/s data rates. 4 of 6 ports on the IE-SW-BL06-2TX-4POE - 1241380000 are equipped
- Number of Ports: 6 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: The CopperLink™ Model 2110 doubles Ethernet distance limitations of 328 feet (100 meters). Multiple Model 2110 Ethernet Boosters can be placed in-line to further extend both Ethernet and PoE up to 1,640 ft (500 m), eliminating the need for additional switches, hubs,
- Number of Ports: 2
- Output Voltage: 12 volts
- Output Power: 0 to 13.000000000000032 watts
- Data Rate: 100 Mbps
-
Supplier: Patton Electronics Co.
Description: The CopperLink™ Model 2110 doubles Ethernet distance limitations of 328 feet (100 meters). Multiple Model 2110 Ethernet Boosters can be placed in-line to further extend both Ethernet and PoE up to 1,640 ft (500 m), eliminating the need for additional switches, hubs,
- Number of Ports: 2
- Output Voltage: 12 volts
- Output Power: 0 to 13.000000000000032 watts
- Data Rate: 100 Mbps
-
Description: existing PoE and Ethernet signal up to 900ft / 275m. The 820 Pro unit is specilized Ethernet line drivers that utilize existing 2-pair wiring to extend your Ethernet LAN data, voice line and Power Over Ethernet up to 900ft or 275m. No power required
- Number of Ports: 2 #
- Data Rate: 0.015 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Artesyn Embedded Power
Description: LPS170 series AC-DC power supplies are available with a nominal main output of 5 V, 12 V, 15 V or 24 V, adjustable over a wide 2:1 ratio. Auxiliary 12 V and 5 V standby outputs are also provided. Main output remote sense and single-wire current sharing are supported as standard. LPS170
- DC Output Voltage: 2.5 to 54 volts
- DC Output Current: 22 amps
- DC Output Power: 174.99999999999963 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: Data Connect Enterprise, Inc.
Description: The CopperLink™ Model 2110 doubles Ethernet distance limitations of 328 feet (100 meters). Multiple Model 2110 Ethernet Boosters can be placed in-line to further extend both Ethernet and PoE up to 1,640 ft (500 m), eliminating the need for additional switches, hubs,
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Patton Electronics Co.
Description: The CopperLink™ Model 2110 doubles Ethernet distance limitations of 328 feet (100 meters). Multiple Model 2110 Ethernet Boosters can be placed in-line to further extend both Ethernet and PoE up to 1,640 ft (500 m), eliminating the need for additional switches, hubs,
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Neousys Technology Inc.
Description: Nuvo-7250VTC is a rugged in-vehicle controller that utilizes Neousys' innovative supercapacitor-based power backup solution. Powered by Intel® 9th/ 8th-Gen Core™ processors with up to 8/ 6-core and 64GB DDR4 memory, it offers over 50% performance increase over previous
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: Cisco
Description: port-level macros to simplify switch deployments Two Models for Added Flexibility 24-port 10/100TX with dual-purpose gigabit Ethernet uplinks 24 ports of mixed fiber and copper, including 16 fast Ethernet fiber SFP ports and 8 10/100 Power over Ethernet (PoE) ports
- Number of Ports: 24 #
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: RS Components, Ltd.
Description: POE++ INJECTOR HUB
- Compliance / Approvals: RoHS Compliant
-
Supplier: Omnitron Systems Technology, Inc.
Description: The miniature miConverter™ 10/100 PoE/D is a rate-switching 10/100 RJ-45 copper to 100BASE-X fiber media converter that can be powered with Power over Ethernet (PoE) when connected to PoE switches and midspans. It can also be powered with DC power or AC power with
- Network: 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: D-Link Systems, Inc.
Description: Overview The D-Link® DES-1008PA 8-Port 10/100 Unmanaged Metal Desktop Switch with 4 PoE Ports enables both home and office users to easily connect and supply power to Power over Ethernet (PoE) devices such as wireless Access Points (APs), IP cameras, and IP phones while
- Number of Ports: 8 #
- Data Rate: 1.6 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Omnitron Systems Technology, Inc.
Description: The miniature miConverter™ 10/100 PoE/D is a rate-switching 10/100 RJ-45 copper to 100BASE-X fiber industrial media converter that can be powered with Power over Ethernet (PoE) when connected to PoE switches and midspans. It can also be powered with DC power or AC
- Network: 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1008P 8-Port Gigabit Unmanaged Desktop Switch with 4 PoE Ports enables office users to easily connect and supply power to Power over Ethernet (PoE) devices such as IP cameras, IP phones, and wireless access points (APs). The eight Gigabit ports provide
- Number of Ports: 8 #
- Data Rate: 16 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Omnitron Systems Technology, Inc.
Description: The miniature miConverter™ GX/T PoE/D is a rate-switching 10/100/1000 RJ-45 copper to 100/1000BASE-X fiber media converter that can be powered with Power over Ethernet (PoE) when connected to PoE switches and midspans. It can also be powered with DC power or AC
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: D-Link Systems, Inc.
Description: other Ethernet devices like computers, printers, and Network Attached Storage (NAS) to fit into any type of network application. Power Over Ethernet IEEE 802.3af The DES-1018MP features 16 ports that support the IEEE 802.3af PoE standard. Each of the PoE ports can supply
- Number of Ports: 18 #
- Data Rate: 7.2 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Description: Pro IP PoE Camera Extenders can be daisychained to reach 1,600ft. The 820P Pro IP PoE Camera Extender utilizes existing 4-pair wiring to extend your Ethernet LAN data, voice line and Power Over Ethernet up to 1,000ft or 304m. No power required at the remote end, No
- Number of Ports: 2 #
- Data Rate: 0.015 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Description: requirements for your equipment. Up to (2) 820WP PRO Outdoor PoE IP Camera Extenders can be daisy chained to reach 1,600ft. The 820WP PRO Outdoor IP PoE Camera Extender utilizes existing 4-pair wiring to extend your Ethernet LAN data, voice line and Power Over Ethernet up
- Number of Ports: 2 #
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Omnitron Systems Technology, Inc.
Description: AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Form Factor: Module
-
Supplier: TelephoneStuff.com
Description: Power over Ethernet, pre-standard vendor power schemes and local AC power options - Supports Expansion Module, delivering an additional 18 programmable line/feature keys per module - Icon and English-text based keycaps - Field upgradeable firmware via Trivial File
- Features: IP Telephony / VoIP
-
Supplier: Teguar Corporation
Description: readable touchscreen option can be chosen where a high brightness screen is needed. Also, an optional PoE (Power over Ethernet) GbE LAN port can be added to simplify cabling. The TP-5045-15 is great solution for applications such as a data hub for your IoT / IIoT sensors
- Display Size: 15 inch
- RAM: 4 to 16 GB
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
-
Supplier: Teguar Corporation
Description: settings. With up to 16GB of DDR4 memory, the TP-5045-12 fanless panel PC is a great solution for most Windows or Linux based applications. An optional PoE (Power over Ethernet) GbE LAN port can be added to simplify cabling. Also, a sunlight readable touchscreen option can be
- Display Size: 12.1 inch
- RAM: 4 to 16 GB
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
-
Supplier: Visual Sound, Inc.
Description: See the FR operating manual for further details. The FR-8 and FR-16 are powered using Class 2 IEEE 802.3af Power over Ethernet (PoE), or by an external PoE injector when PoE is unavailable. Ethernet communication with this device is made by wiring it with standard Cat-5
-
Supplier: Zhejiang Dahua Technology Co., Ltd.
Description: camera also offers versatile connectivity options, including PoE (Power over Ethernet), a built-in microphone for audio monitoring, and support for various network protocols, ensuring seamless integration into existing security systems.
- Applications: Security & Biometrics
Find Suppliers by Category Top
Featured Products Top
-
4 Pair Ethernet Cables Quadrax Ethernet Cables Power over Ethernet (PoE) Options These 100-ohm shielded Ethernet cables deliver exceptional performance, supporting high-speed data transmission up to 10Gb. Whether you (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
capabilities such as frequency coverage from 4 kHz up to 75 GHz, triggering, analog recorder output, and two video filter rates. No local power source is required since the power sensors include PoE (Power over Ethernet) capability. These features make the sensors ideal for tower, SATCOM, manufacturing (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Power over Ethernet (PoE) Bring your Power over Ethernet (PoE) power supply designs to the next level for the new IEEE 802.3bt standard (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Infineon Technologies AG -
Key Technical Specifications and Capabilities This slip ring integrates power and signal circuits with dedicated, impedance-controlled channels for high-speed Ethernet. The configuration detailed in the standard DHS056 series includes a 56mm outer diameter (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
both fast and gigabit speeds. The 60 and 90 watt PoE injectors easily supply power and communications over a single RJ45 cable. These devies are based on the IEEE 802.3bt standard for 4PPoE that uses all 8 wires in a n Ethernet cable. (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
question of providing a stabile power supply. Charging-hub planners must progressively master the challenge of achieving the optimal charging performance for each charging point with a limited grid connection. Functional load management is a prerequisite for this. Here, CuroCon has integrated an (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
and sends it with low, consistent latency over a GigE link to receiving software or hardware. The product supports the IEEE 1588 Precision Time Protocol to synchronize image capture functions and other system elements, enabling the exact triggering of image acquisition. Power over Ethernet (PoE) and (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
IEEE 1588 Precision Time Protocol capabilities allow users to precisely control, trigger, and synchronize equipment and multiple cameras, while the GPIO minimizes effects of electrical noise Power over Ethernet (PoE (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT CL-Ten External Frame Grabbers use a high-performance GigE Vision 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with low, predictable (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
low, predictable latency over a GigE link. GigE supports cabling distances of up to 100 meters using standard CAT5e/6 cabling. With off-the-shelf Ethernet switches, distances can be unlimited. The connection at the computing platform is a standard GigE port, allowing (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc.
More Information Top
-
Structural Health Monitoring and Integrity Management
Science & Applications, 2(11), e110 , ( 2013). .... continuously, and makes MEMS sensors develop toward the small size, high accuracy, low power consumption, high sensitiv .... Performance of pile-sup- ported embankment over soft soil: full-scale experiment. .... PLC communicates with the host computer through Ethernet . .... A Microweather station includes all kinds of connected sensors such as turn, hub , base station, 12-v…
-
Materials Processing and Manufacturing III
E110 –K4H4. .... Host is digital multifunction power inverter controlled by software. .... difference in strength may be related to the interfacial microstructure and resultants generated over the abrasive grain .... Application of FEM Analysis and Fatigue Evaluation in Designing Steel Wheel Hub [J]. .... the three video signals into standard network data package which fits to gigabit ethernet transmitting to the…
-
Landslide Science for a Safer Geoenvironment
…the Three Gorges Dam (Fan et al. 2010a, b), Geographical coordinates is about E110 370 0000 , N30 .... The landslide occupies less than 1 km2 and is covered by densely vegetations all over the year. .... These landslides are especially dangerous because of their great destructive power and their sudden occurrence after longer .... The system is a complete information hub that can manage projects gathering data of different types and … raingauges are transmitted via a General Packet Radio Service (GPRS) network and Metro Ethernet network services at…
-
Cisco ONS 15600 Procedure Guide
DLP- E110 Assign a Name to a Port. .... DLP-E122 Manual Switch the Node Timing Reference DLP-E124 Set the Optical Power Received Nominal Value .... DLP-E201 Provision ASAP Ethernet Ports. .... E254 Enable the OSI Subnet on the LAN Interface DLP-E255 Create an IP- Over -CLNS Tunnel. .... • The RJ-45 port on a hub or switch to which the ONS 15600 is physically…
-
Abstracts Scientific Papers Honorary Lectures Categorical Courses Workshops State-of-the-Art Symposia
Material limited to the hub of the needle was smeared. .... of hypertension raises the question of whether MRI should be used as a screening modality over scintigraphy. .... Power Doppler (PD) is routinely used to evaluate treatment efficacy but its sensitivity remains poor in detecting .... Room E110 :30-12:00. .... Acquired 3D raw data were transferred to a dedicated workstation using an Ethernet network.
-
Computational Methods
…of IXIA Crop) to gener- ate the large-scale background traffic in 1000M Ethernet , and insert specific … a contrast agent (tracer) and sequential imaging to simultaneously monitor the changes of tracer concentration over time. .... and the power set of Vx is Px ,d : R → Px is a map- ping, called … page points to lots of authority pages, then the page is a high hub score page [5]. .... nanowire could be attributed to the smallest Young’s modulus (for bulk copper, E001 < E110 < E111) and moderate…
Indicates content that may require registration and/or purchase.