-
Supplier: Krytox™ Performance Lubricants
Description: Fluoroguard® Polymer Additives are the products of choice where low wear and abrasion, squeak/noise reduction, lubricity, improved melt flow, and metal release properties of polymer compounds are primary requirements. Common applications include polymer gears/bushings, rubber o-rings/seals,
- Density / Specific Gravity (@15.6°C, 60°F): 1.9 specific gravity
- Kinematic Viscosity (@ 40°C): 5 to 107 cSt
- Pour Point: -94 to -33 F
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: Walter Surface Technologies
Description: FOOD ZONE V™ is an industrial-strength lubricant designed for heavy-duty applications and chain lubrication in food-manufacturing facilities. Foamy, non-drying formula adheres to surfaces and reduces friction, wear, and corrosion in heavy-loaded machinery. NSF category H1, registration
- Features: Aerosol / Spray
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Type: Micro-dispersion
-
Supplier: Eaton
Description: SIHA® gelatines are high-purity food gelatines for beverage fining. They have a high positive charge that reacts intensely with negatively charged beverage colloids, e.g. tannins and pectin residues and precipitates together with them. SIHA Gelatin Liquid SIHA Gelatin Liquid fining agent is a
-
-
Supplier: Matexcel
Description: Wolfberry are rich in goji berry polysaccharides, carotene, vitamin A, vitamin C, vitamin E, calcium, iron, magnesium, phosphorus, carbohydrates, etc. Source: Lycium chinese miller Storage: Store at room temperature Application: Addition of food and health products
- Features: Food / Beverage, Natural
-
Supplier: Matexcel
Description: food coloring agent or cocktail. Source: Clitoria ternatea L. Storage: Store at room temperature Application: Addition of food and health products Product overview: This product uses the flower buds of butterfly pea flower as raw material, which is spray-dried to make powder.
- Features: Food / Beverage, Natural
- Form: Powder
-
Supplier: DPL-US
Description: help manufacturers of parenteral products comply with legal and quality requirements, Dr. Paul Lohmann® offers a range of mineral salts very low in endotoxins. Low Aluminium Content The Joint FAO/WHO Expert Committee for Food Additives (JECFA) has determined a new maximum limit for the
- Features: Food / Beverage
- Form: Powder
-
Supplier: Ingredion
Description: Guar is the most widely used general purpose thickener and texture modifier in the food industry. It is derived from the endosperm of the plant Cyamopsis tetragonoloba that grows in India and Pakistan. TIC Gums also offers TICorganic® certified organic guar gum. Features Thickens beverages,
- Features: Natural
-
Supplier: Matexcel
Description: Vitamin E is a group of fat soluble compounds that include four tocopherols and four tocotrienols. Vitamin E cannot be synthesized by the body itself but need to be obtained from the diet or supplements. The main four components of natural vitamin E, including naturally-occurring d-alpha, d-beta,
- Features: Food / Beverage
- Form: Powder
-
Supplier: Matexcel
Description: Vitamin E is a group of fat soluble compounds that include four tocopherols and four tocotrienols. Vitamin E cannot be synthesized by the body itself but need to be obtained from the diet or supplements. The main four components of natural vitamin E, including naturally-occurring d-alpha, d-beta,
- Features: Food / Beverage
- Form: Powder
-
Supplier: Ingredion
Description: Guar is the most widely used general purpose thickener and texture modifier in the food industry. It is derived from the endosperm of the plant Cyamopsis tetragonoloba that grows in India and Pakistan. TIC Gums also offers TICorganic® certified organic guar gum. Features Thickens beverages,
- Features: Natural
-
Supplier: Ingredion
Description: Produced using fermentation, our Ticaxan Xanthan is an all-natural multi-purpose thickener and stabilizer. Features Stabilizes and emulsifies salad dressings and sauces Improves cling of dressings and sauces Suspends particles Controls moisture in refrigerated dough Pseudoplastic rheology Tolerant
- Features: Natural
-
Supplier: Ingredion
Description: Produced using fermentation, our Ticaxan Xanthan is an all-natural multi-purpose thickener and stabilizer. Features Stabilizes and emulsifies salad dressings and sauces Improves cling of dressings and sauces Suspends particles Controls moisture in refrigerated dough Pseudoplastic rheology Tolerant
- Features: Natural
-
Supplier: Cole-Parmer
Description: • Ideal for use in the food industry and all other general applications • NSF approved Antimicrobial sleeve. Special additive in the sleeve material inhibits bacterial and fungal growth. Thermometer is waterproof for dependable use in kitchen or lab environments. Field calibratable.
- Fahrenheit Scale: -40 to 450 F
- Celsius Scale: -40 to 230 C
-
Supplier: TCI America
Description: substances that protect biological materials against the effects of this stress. Human beings utilize antioxidants in a daily life as food additives to avoid their deterioration. Antioxidants in pharmacology are studied, particularly as treatments of stroke and nerve atrophy diseases.
-
Supplier: TCI America
Description: of multiple types of antioxidants, which are chemical substances that protect biological materials against the effects of this stress. Human beings utilize antioxidants in a daily life as food additives to avoid their deterioration. Antioxidants in pharmacology are studied,
-
Supplier: TCI America
Description: which are chemical substances that protect biological materials against the effects of this stress. Human beings utilize antioxidants in a daily life as food additives to avoid their deterioration. Antioxidants in pharmacology are studied, particularly as treatments of stroke and nerve
-
Supplier: Dupont Molykote
Description: Aluminum complex-thickened mineral oil food grade grease Molykote® White E.P. Bearing Greases are high performance lubricants designed for the food and beverage industry. They are a mineral based lubricant thickened with aluminum complex and fortified with EP additives.
- Kinematic Viscosity (@ 40°C): 115 cSt
- Operating / Use Temperature: 10.4 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.89 specific gravity
- Features: Aluminum Complex, EP (Extreme Pressure / Active), Petroleum / Mineral Oil
-
Supplier: TCI America
Description: types of antioxidants, which are chemical substances that protect biological materials against the effects of this stress. Human beings utilize antioxidants in a daily life as food additives to avoid their deterioration. Antioxidants in pharmacology are studied, particularly as
-
Supplier: Cole-Parmer
Description: • Ideal for use in the food industry and all other general applications • NSF approved • Typical response time is 30 seconds for 99% of new reading • 304 stainless steel penetration stem • All include a protective case with pocket clip and a battery Pen-Style Safe-T-Guard Thermometer with
- Fahrenheit Scale: 450 F
- Celsius Scale: -40 to 230 C
-
Supplier: AMPP Resources
Description: development of a highly charged polymer for cooling water applications. Chapter 4 presents a review and data on the removal of scale-forming species by a novel electrolysis-crystallization hybrid system. The performance of polymeric additives belonging to three distinct classes—neutral,
-
Description: LyPore XL microglass filtration media line for food & beverage production and potable water filtration uses a food grade acrylic latex binder. Select grades in this family are comprised of raw materials which comply with applicable 21 CFR requirements and filters using LyPore XL
- Overall Thickness: 0.02 inch
- Fabric Weight: 90 gsm
- Structural Features: Chemical Bond/Binder Addition
- Applications: Filtration
-
Description: products and packaging used in the food, food-processing, cosmetics, pharmaceutical, tobacco or animal-feeding-stuffs industries. It is not applicable to substances used as product additives or to those in direct product contact, but confines itself to hygiene without addressing
-
Supplier: CSA Group
Description: products and packaging used in the food, food-processing, cosmetics, pharmaceutical, tobacco or animal-feeding-stuffs industries. It is not applicable to substances used as product additives or to those in direct product contact, but confines itself to hygiene without addressing
-
Supplier: HydraCheck Inc.
Description: 8 oz (237 ml), pint (473 ml) or quart (946 ml) bottles as well as gallon (3.8 L) containers. Larger sizes also available. NSF Certified — OIL-GLO® fluorescent dyes are registered to meet food-grade processing requirements. OIL-GLO® dyes meet category codes HTX-2 and HX-2.
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Ensinger, Inc.
Description: standard metal detection methods. It is also visible to those systems that rely on optical inspection equipment due to the addition of blue colored pigment. All additives are suitable for food contact. Facts Chemical designation: PEEK (Polyetheretherketone) Color: blue grey Density:
- Tensile Strength (Break): 14,500 to 16,100 psi
- Tensile Modulus: 624 to 638 ksi
- Elongation: 4 %
- Use Temperature: 500 to 572 F
-
Supplier: AGC Chemicals Americas, Inc.
Description: surface applications such as extreme pressure additives in oil and grease, and in solvent applications. PTFE lubricant powders offer great advantages over conventional anti-scuff agents in printing inks, permitting quick solvent release, faster printing speeds, and excellent print gloss.
-
Supplier: Hydrofarm, Inc.
Description: BIO-GROW Liquid Organic Plant Food Bio-Grow is a growth liquid fertilizer applicable to most types of dirt and substrate mixtures. Bio-Grow activates the substrates' bacterial flora due to its base of 100% of Dutch organic sugar beet extract, commonly known as molasses. Bio-Grow contains 70
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: BIO-GROW Liquid Organic Plant Food Bio-Grow is a growth liquid fertilizer applicable to most types of dirt and substrate mixtures. Bio-Grow activates the substrates' bacterial flora due to its base of 100% of Dutch organic sugar beet extract, commonly known as molasses. Bio-Grow contains 70
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: BIO-GROW Liquid Organic Plant Food Bio-Grow is a growth liquid fertilizer applicable to most types of dirt and substrate mixtures. Bio-Grow activates the substrates' bacterial flora due to its base of 100% of Dutch organic sugar beet extract, commonly known as molasses. Bio-Grow contains 70
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Eaton
Description: SIHA® gelatines are high-purity food gelatines for beverage fining. They have a high positive charge that reacts intensely with negatively charged beverage colloids, e.g. tannins and pectin residues and precipitates together with them. SIHA Gelatin Liquid SIHA Gelatin Liquid fining agent is a
-
Supplier: Eastman Chemical Company
Description: toothbrushes. Under existing United States Food and Drug Administration(FDA) regulations, Eastar™ BR003 copolyester may lawfully be used to make food contact articles which comply with the specifications and conditions of use in 21 CFR 177.1240. Migration tests on BR003 samples meet
- Deflection Temperature (@ 264 psi, 1.8 MPa): 149 F
- Tensile Strength (Break): 7,396.87880721705 psi
- Elongation: 5 %
- Industry: Medical / Food (FDA)
-
Supplier: EMS-GRIVORY America
Description: Characteristics Processing Injection Molding Delivery form Granules Additives Lubricants Special Characteristics Flame retardant Regional Availability North America, Europe, Asia Pacific, South and Central America, Near East/Africa Product Attributes Barrier Properties, Hydrolysis resistant,
- Use Temperature: 176 to 248 F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 257 F
- Coeff. of Thermal Expansion (CTE): 33.333333333333336 µin/in-F
- Tensile Modulus: 406.1031502001516 ksi
-
Supplier: Ensinger, Inc.
Description: Class VI. TECAPEEK MT can be ordered in a wide range of color options and dimensions. TECAPEEK MT XRO is made with a contrast additive, that makes it suitable for minimally invasive surgical procedures as an X-ray opaque material. Facts Chemical designation: PEEK (Polyetheretherketone) Color:
- Tensile Strength (Break): 8,900 to 16,000 psi
- Tensile Modulus: 600 to 650 ksi
- Elongation: 4.9 to 30 %
- Use Temperature: 480 to 572 F
Find Suppliers by Category Top
Featured Products Top
-
Mixers are also effective in dispersing solid additives such as thickening and weighting agents (i.e. gums) which serve to stabilize the emulsion. New models are capable of injecting powders sub-surface - a method of solids addition proven to eliminate fish eyes and shorten mix time. Products (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
. Antimicrobial | The flexible PVC jacketing now contains an antimicrobial biocide additive. This additive inhibits the growth of commonly known food processing microbes, such as E. coli, listeria, and salmonella, and even shows a reduction of these microbes over a 24-hour (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
break off and get into the product. Antimicrobial | The flexible PVC jacketing now contains an antimicrobial biocide additive. This additive inhibits the growth of commonly known food processing microbes, such as E. coli, listeria, and salmonella, and even shows (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
pollutants, and levels of airborne dust. Cigarette smoke particles mainly are distributed in the size range from 0.1 to 1.0 micron. A variety of materials are explosible in dust form. Some examples include: food (e.g., candy, sugar, spice, starch, flour and feed), grain, tobacco, plastics (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
Water & Wastewater Treatment: Industrial: Treating process water, cooling tower water, boiler feed water, wastewater before discharge or reuse (e.g., from manufacturing plants, power plants). Desalination Pretreatment: Removing solids before reverse (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Blending and Coating Pigments & Colorants in the Rollo-Mixer® Uniformly mixing 11 different ingredients with thimble amounts of pigment additives is critical to the powdered paint industry (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp.
More Information Top
-
Gas phase conversion of triphosphate to trimetaphosphate
(pyrophosphates are produced in cells and are used as food ad- ditive E450 ) and triphosphate P3O10 5À (triphosphates have a num- ber of domestic and industrial applications, among others as components of detergents).
-
Determination of polyphosphates in products of animal origin: application of a validated ion chromatography method for commercial samples analyses
Nevertheless, no one can be proposed as reference protocol because none of these methods has been fully validated considering all condensed phosphates used as food additives (from E450 to E452) and all foodstuffs of animal origin.
-
Optimization of the microwave determination of water in foods using principal component analysis
In the food industry water may be added to foodstuffsby treating them with sodiumpolyphosphate solutions ( E450 ).
-
Composition of foods using microwave dielectric spectra
The deliberate addition to raw food materials of water along with polyphosphates (e.g. sodium tetrapolyphos- phate, E450 ) may be justified on a variety of technolo- gical grounds such as reduction of drip-loss from the product, retention of nutrients and possible…
-
Phosphate balance in ESRD: diet, dialysis and binders against the low evident masked pool
In addition , food labeling reports the preservatives as by their full name or initials, the ‘‘E’’ series: for instance, E338– E343 are used as acidity regulators, whereas E442, E450 – E452, E544, E545 serve as emulsifiers and thickeners (Fig. 5).
-
Contemporary management of phosphorus retention in chronic kidney disease: a review
For instance, food labeling of the preservatives from E340 to E349 are phosphorus-containing preserva- tives used as anti-oxidants and acidity regulators while from E450 to E458 serve as thickeners, emulsifiers, and regulators. .... to the guidelines of the European Union, the E numbers of all food additives in packaged foods…
-
Estimation of the dietary intake of 13 priority additives in France, Italy, the UK and Ireland as part of the FACET project.
The studied additives were benzoates (E210-213), nitrites (E249-250) and sulphites (E220-228), butylated hydroxytoluene (E321), polysorbates (E432-436 … fatty acids (E475), stearoyl-lactylates (E481-482), sorbitan esters (E493-494 and E491-495), phosphates (E338-343/ E450 -452), aspartame (E951) and … estimates (using a fitted distribution of concentrations based on data provided by the food industry (Tier 3)).
-
Influence of food phosphates in gel-forming capacity of kappa-carrageenans.
Influence of food phosphates (sodium pyrophosphate E 450, sodium tripolyphosphate T 451 and a mixture of E450 + E451) on gelling ability of refined κ-carrageenan was studied. .... was conducted with a 1% solution of carrageen with 0.15% and 0.3% of added phosphates.
-
Controlling Listeria monocytogenes and Leuconostoc mesenteroides in Uncured Deli‐style Turkey Breast Using a Clean Label Antimicrobial
…9% salt, 1.0% dextrose, 0.4% sodium phos- phates, 1.0% kappa carrageenan (Kerry, Beloit, Wis., U.S.A.), and 2.0% waxy corn modified food starch (Cargill Food Ingredients, Minneapolis, Minn., U.S.A.) (all added on a total formulation … Calif., U.S.A.; pH 7.5, Abastol 980: E451 Sodium triphosphate & E450 Sodium diphosphate, Budenheim…
-
Pediatric Allergy, Asthma and Immunology
…466), Na alginate (E401), alginates (E402–405), Na poly- phosphate (E450): in part derivatives of seaweed, they are used to increase viscosity and consequently to pre- vent separation of food ingredients, examples: cooked ham, meats and tinned meats ( E450 ), puddings, ice creams, mayonnaise … attack: examples of natural antioxidants are shown in Table 4.22, to which chocolate is added [93].
Indicates content that may require registration and/or purchase.