-
Supplier: Newark, An Avnet Company
Description: EDGE CONNECTOR TERMINAL BLOCK / Bulk
-
Supplier: LMI Components, Inc.
Description: EDGE CARD TERMINAL BLOCK CONNECTOR PCB & PANEL MOUNT
- Number of Contacts: 25
- Contacts Pitch: 5.08 mm
- Conductor Size (North American): 14 to 22 AWG
- Voltage Rating: 300 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2 Bend 1 5.08mm 1x2P Green Board Edge/Receptacle-Close Push-Pull,P=5.08mm Pluggable System Terminal Block ROHS
- Contacts Pitch: 5.08 mm
- Features: Other, Pluggable
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Barrier Terminal Blocks EDGE CONNECTOR
- Number of Contacts: 24
- Contacts Pitch: 9.525 mm
- Conductor Size (North American): 22 to 12 AWG
- Voltage Rating: 300 volts
-
Supplier: DigiKey
Description: Adapter Terminal Blocks, Screw Connection, 32 Pos, 2 Rows To Card Edge Connector, 32 Pos
- Features: Board Mount Connector
-
Supplier: Americor Electronics, Ltd.
Description: Americor Electronics, Ltd. is proud to bring Adels Contact connection systems to the U.S. from Germany. This unique system includes screw / screw less connections plus card edge, low voltage, fused, & luminaire connectors. These pre-fabricated connection parts allow for quick,
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol PCD Win Source Part Number: 206107-LD-1011 Wire Gauge: 14-26 AWG Mounting: Board Mounted Convert From (Adapter End): Terminal Blocks, Screw Connection, 10 Pos, 2 Rows Convert To (Adapter End): Card Edge Connector, 10 Pos Categories:
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Win Source Part Number: 795556-1883174 Series: COMBICON ZEC Packaging: Bulk Type: Plug, Card Edge Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.295" (7.50mm) Plug Wire Entry: 180° Termination Style: Screwless - Spring Cage, Tension
- Gender: Male / Plug
-
Supplier: Radwell International
Description: CARD EDGE TERMINAL BLOCK 18CIRCUIT 10AMP 5.08MM. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: Card Edge Connector
-
Supplier: Powell Electronics, Inc.
Description: DUO TYNE FLAG TERMINAL
-
Supplier: UL Standards & Engagement
Description: connect terminations or wrapped connections, etc.; - terminal blocks providing direct contact to the conductors by means of edges or points penetrating the insulation, for example insulation displacement connections, etc.; - special types of terminal blocks, for
-
Description: for - terminal blocks requiring the fixing of special devices to the conductors, for example quick connect terminations or wrapped connections, etc.; - terminal blocks providing direct contact to the conductors by means of edges or points penetrating the
-
Supplier: CSA Group
Description: for - terminal blocks requiring the fixing of special devices to the conductors, for example quick connect terminations or wrapped connections, etc.; - terminal blocks providing direct contact to the conductors by means of edges or points penetrating the
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This
- Number of Contacts: 34
- Conductor Size (North American): 30 to 14 AWG
- Voltage Rating: 300 to 450 volts
- Current Rating: 15 to 16 amps
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This
- Number of Contacts: 20
- Conductor Size (North American): 30 to 14 AWG
- Voltage Rating: 300 to 450 volts
- Current Rating: 15 to 16 amps
-
Supplier: UL Standards & Engagement
Description: insulation displacement terminals. Terminal blocks with PEN function are not permitted. This standard may be used as guide for - protective conductor terminal blocks requiring the fixing of special devices to the conductors, for example quick connect terminations
-
Supplier: CSA Group
Description: as guide for - protective conductor terminal blocks requiring the fixing of special devices to the conductors, for example quick connect terminations or wrapped connections, etc.; - protective conductor terminal blocks providing direct contact to the conductors by means
-
Description: as guide for - protective conductor terminal blocks requiring the fixing of special devices to the conductors, for example quick connect terminations or wrapped connections, etc.; - protective conductor terminal blocks providing direct contact to the conductors by means
-
Supplier: L-com, Inc.
Description: connections in a small area. Contact us with your applications today. Features RJ45 (8x8) female connector to terminal block with screw down terminals includes 8 lines plus shield; Termination block is not intended for Category rated Ethernet applications Can be
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Allied Electronics, Inc.
Description: terminal strips. These easy to mount screw terminals are ideally suited for high density packaging. A practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boa
-
Supplier: Allied Electronics, Inc.
Description: terminal strips. These easy to mount screw terminals are ideally suited for high density packaging. A practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boa
-
Supplier: Allied Electronics, Inc.
Description: for high-density packaging Spac These easy-to-mount, multipurpose screw type terminals are a practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boards and terminal strips. Steadfast and easy to install, will
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector,
- Voltage Rating: 12 volts
- Current Rating: 0.5 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Standard Card Edge Connectors RECEPTACLE ASSY 84 P VERT SLIVER 2.0 Product overview: 2327678-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for
- Current Rating: 1.1 amps
-
Supplier: OnLogic Inc.
Description: Fieldbus/PROFIBUS, Modbus RTU, and DeviceNet. The front panel features 4x 2.5 GbE LAN ports powered by Intel I226 controllers, 6x USB 3.2 Gen 2 ports, and 2x Thunderbolt 4 USB-C ports. Bottom panel connectors provide 4x COM (RS-232/422/485) via dual-COM connectors, and 2x DisplayPort
- Operating Temperature: 122 F
- Operating Humidity: 95 %
- Power: 12V DC, 24V DC
- Input: DC Input
-
Supplier: Amphenol PCD
Description: The Amphenol Pcd Electrocon line is a diverse family of rugged, high-reliability screw-terminal/edgecard connectors which combine the discrete wire termination capability of a screw-terminal block with the mass termination convenience of an edgecard connector.
- Contact Pitch: 2.54 to 5.08 mm
- Features: Board Mount Connector, Coupling / Adapter, Straight
- Category: Card Edge Connector, Wire-to-Board Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BLOCK RESOLVER INPUT, 6 CHANNEL, 24 PIN CARD EDGE CONNECTOR, SCREW TERMINALS, 2 PHASE, 4 KHZ, 100 MA, LED INDICATOR LIGHTS, 20-30 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: OnLogic Inc.
Description: operational technology environments, the front panel features 4x 2.5 GbE LAN ports powered by Intel I226 controllers, 6x USB 3.2 Gen 2 ports, and 2x Thunderbolt 4 USB-C ports. Bottom panel connectors provide 4x COM (RS-232/422/485) via dual-COM connectors and 2x DisplayPort 2.1
- Operating Temperature: 122 F
- Operating Humidity: 95 %
- Power: 24V DC
- Input: DC Input
-
Supplier: Sealevel Systems, Inc.
Description: month-to-month with no long-term contracts required. The 370W is powered by 5 VDC via a removable 2-pin terminal block. I/O connections to field wiring are simplified via removable 3.5mm terminal blocks. The module is housed in a small, rugged plastic enclosure that is
- Resolution: 12 bits
- Operating Temperature: -4 to 158 F
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Sealevel Systems, Inc.
Description: 5 VDC via a removable 2-pin terminal block. I/O connections to field wiring are simplified via removable 3.5mm terminal blocks. The module is housed in a small, rugged plastic enclosure that is ideal for mounting to a variety of surfaces or inside panels. Standard
- Resolution: 12 bits
- Operating Temperature: -4 to 158 F
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: RAFI GmbH & Co. KG
Description: indicators 18 different contact blocks 2 collar shapes – round and square-round Various front ring colors Illumination with LED; socket: BA9s TECHNOLOGY IP 65 protection class, front side Switching elements with silver contacts (max. 400 V/10 A) or gold contacts (max. 35 V/100 mA)
- Width or Diameter: 29.8 mm
- Height: 37 mm
- Voltage Rating: 400 volts
- Current Rating: 10 amps
-
Supplier: RAFI GmbH & Co. KG
Description: indicators 18 different contact blocks 2 collar shapes – round and square-round Various front ring colors Illumination with LED; socket: BA9s TECHNOLOGY IP 65 protection class, front side Switching elements with silver contacts (max. 400 V/10 A) or gold contacts (max. 35 V/100 mA)
- Length / Diameter: 1.17322898 inch
- Width: 1.76771749 inch
- Panel Thickness: 0.0393701 to 0.2362206 inch
- Mechanical Life: 100,000
-
Supplier: RAFI GmbH & Co. KG
Description: indicators 18 different contact blocks 2 collar shapes – round and square-round Various front ring colors Illumination with LED; socket: BA9s TECHNOLOGY IP 65 protection class, front side Switching elements with silver contacts (max. 400 V/10 A) or gold contacts (max. 35 V/100 mA)
- Frame Diameter / Length: 29.8 mm
- Frame Depth: 32.5 mm
- Frequency: 2,400 to 3,100 Hz
- Sound Pressure Level: 70 dB
-
Supplier: RAFI GmbH & Co. KG
Description: indicators 18 different contact blocks 2 collar shapes – round and square-round Various front ring colors Illumination with LED; socket: BA9s TECHNOLOGY IP 65 protection class, front side Switching elements with silver contacts (max. 400 V/10 A) or gold contacts (max. 35 V/100 mA)
- Maximum Current: 10 amps
- Maximum AC Voltage: 400 volts
- Maximum DC Voltage: 400 volts
- Features: CSA Certified, Dustproof, Illuminated Switch, Other, RoHS, UL listed, Weather Resistant / Waterproof
-
Supplier: Data Connect Enterprise, Inc.
Description: floor and Outdoor models also have integral DC terminal blocks •Same packaging and mounting options as the popular Magnum 14-Series Media Converters Description Combine a 100 Mb Fiber Media Converter and a two-port 10/100 copper Switch, and you have the Converter Switch, a new flexible
- Features: LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: RJ-45
Find Suppliers by Category Top
Featured Products Top
-
Terminal Blocks & Connectors for Every Project Needed - including HVAC! (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Altech PCB Terminal Blocks are designed for dependable wire-to-board connections in industrial applications. The line includes fixed, pluggable, push-in, spring clamp, and power terminal options to support a wide range of board layouts and wiring (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
WAGO’s terminal blocks with 3.5 mm pin spacing take up very little board space by connecting both vertically and horizontally to the PCB. WAGO’s 2601 series super-compact, tool-free PCB terminal blocks with lever technology allow quick and easy wiring of cross-sections from 26 AWG to (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
. (https://www.heilind.com) is one of the world's leading distributors of connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories, and insulation and identification products. Founded in 1974, Heilind has locations throughout (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
are critical. Hubbell's Twist-Lock® EdgeConnect™ products are advanced electrical devices designed for rapid and reliable installations in industrial and commercial settings. By integrating patented EdgeConnect™ screwless termination technology, these devices significantly (read more)
Browse Electrical Receptacles Datasheets for Heilind Electronics, Inc. -
AutomationDirect has added Konnect-It 1mm, 4mm, and 6mm push-in terminal blocks which are designed to simplify installation while ensuring secure connections. Intuitive push-in technology reduces wiring time and eliminates the need for specialized tools, making them ideal for high (read more)
Browse Terminal and Junction Boxes Datasheets for Automationdirect.com -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
These easy-to-mount, multipurpose screw type terminals are a practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boards and terminal strips. Steadfast and easy to (read more)
Browse Wire Terminals Datasheets for Keystone Electronics Corp. -
, IoT, and automation. Highlights Intel N-series processing and 8 GB of LPDDR5 memory Optimized for DIN rail mounting and headless applications 0°C to 50°C operating temp, terminal block power input (read more)
Browse Network Gateways Datasheets for OnLogic Inc.
More Information Top
-
Keystone Electronics - 8191 - Crimp Terminals, Lugs and Twist-On Splices - Crimp Terminals - Allied Electronics
These easy-to-mount, multipurpose screw type terminals are a practical, low-cost alternative to PC screw type edge connectors , barrier blocks , terminal boards and terminal strips.
-
Keystone Electronics - 7701 - Crimp Terminals, Lugs and Twist-On Splices - Crimp Terminals - Allied Electronics
These easy-to-mount, multipurpose screw type terminals are a practical, low-cost alternative to PC screw type edge connectors , barrier blocks , terminal boards and terminal strips.
-
Keystone Electronics - 8199 - Crimp Terminals, Lugs and Twist-On Splices - Crimp Terminals - Allied Electronics
A practical, low-cost alternative to PC screw type edge connectors , barrier blocks , terminal boa .
-
Advanced 25 amp access node power system
Since the ac and dc power effectively source from opposite ends of the backplane current densities maximize near the ac terminal block and Distribution card edge connector .
-
Courseware development for a laboratory class in power electronics
The two rows of screw terminal blocks give access to the signals on the card- edge connector and to each of the five power holes.
-
Arduino Projects for Amateur Radio > Dummy Load
If you look closely at Figure 6-6, you can see a resistor just above the terminal block on the right edge of the panel meter board, directly above the power connector of the Arduino board.
-
Sulfone Polymers
Polyethersulfone is used in edge and round multipin connectors and high-temperature, high-pin-density connectors, terminal blocks , small light bulb bases and mountings, printed and integrated circuitry, and molded circuit boards.
-
Return loss in twisted pair cables
The terminal blocks are connected by short microstrip lines to 50 $2coaxial connectors , which are visible at the edge of the fixture (Fig. 6).
-
High-Performance Thermoplastics
● PES—molded circuit boards; edge connectors ; high-temperature, high-pin-density connectors; snap-apart connectors; terminal blocks ; small lightbulb bases and mountings; printed and integrated circuitry ● PPSU—transformer wire coatings, thin films .
-
ISA 61010-1 - SAFETY REQUIREMENTS FOR ELECTRICAL EQUIPMENT FOR MEASUREMENT, CONTROL, AND LABORATORY USE - Part 1: General requirements
Component Temperature indicating and regulating equipment Terminal blocks Terminals , quick connect Tests for sharpness of edges on equipment Transformers, specialty Tubing, extruded insulating Wire connectors and soldering lugs Wires and cables, thermoset insulated Wires and cables, thermoplastic insulated .
Indicates content that may require registration and/or purchase.