-
Supplier: PHD, Inc.
Description: Series 5580 Hall Effect Proximity Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. Since Hall Effect Switches are solid-state, there are no moving parts to wear out. The switches offer an infinite
- Operating Temperature: 32 to 176 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Description: capacity High anti-interference capability, high reliability and long service life, can work in harsh environment Able to work in various working condition (such as axial proximity, radial proximity, rotation type proximity). Applications: HPS series proximity sensors can
- Operating Distance: 0.1968505 inch
- Operating Temperature: 50 to 257 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Radwell International
Description: MAGNECTIC PROXIMITY SWITCH,HALL EFFECT TYPE,DC10-DC30V,ACTING TIME 1MS,LED RED/GREEN. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Proximity Sensor
-
-
Supplier: RS Components, Ltd.
Description: Rotary hall effect switch 24 positions
- Sensor Technology: Hall Effect Proximity Sensor
-
Description: One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output Features Solid state reliability South pole sensitive Unipolar device Low profile RoHS compliant IP65
- Operating Temperature: 185 F
- Electrical Output: Current
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: PHD, Inc.
Description: Series 5360 Reed Proximity Switches are ideal for use as inputs for many types of sequencers and programmable controllers. Low profile integral clamp mounting is easy to adjust over the entire piston travel of the cylinder or actuator. Series 5360 Reed Proximity Switches
- Operating Temperature: 32 to 176 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: the switches is a three-wire, solid state device recommended for low current DC loads such as interfacing with a programmable controller. It provides compact, reliable sensing for virtually infinite life. An LED indicator light illuminates when switching occurs. Models are available in
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: PHD, Inc.
Description: Series 5360 Solid State Proximity Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. Since Solid State Switches have no moving parts to wear out, they offer an infinite number of trouble-free operations.
- Operating Temperature: 32 to 176 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Comus International
Description: Operating Voltage: 4.5-24 Vdc Switching Current: 5.2mA Max. Output Saturation Voltage: 400mV Max. Output Current: 20 mA Max. Operate Point: 185 (South) Gauss Max. Release Point: 60 (South) Gauss Min. Size: Length: 17.2mm (0.680in) Height: 3.3mm (0.130in) Width: 21.7mm (0.855in) Leadwire Length:
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: elobau U.S., Inc.
Description: Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized
- Operating Distance: 0.0787402 to 0.5118113 inch
- Operating Temperature: -13 to 167 F
- Output Load: 3-Wire PNP, DC Load
- Power Requirements: DC Powered
-
Supplier: Radwell International
Description: PROXIMITY SWITCH, HALL EFFECT. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: Micropower Hall-Effect Switches
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: Two-Wire Hall-Effect Switches
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Standex-Meder Electronics
Description: MH04 series Hall Effect Sensor are packaged in a screw fastened flange mount rectangular housing with cable terminals. MH04 hall sensor custom options include: output- switch, latch, etc., high temperature resistance, package design and much more. Also available in a micro-power version that
- Operating Temperature: -40 to 185 F
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor
- Body Shape: Rectangular
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse 55310 series of position sensors features a unipolar digital Hall effect switch capable of providing open-drain output. The 55310 package design commonly finds applications within all types of vehicle and industrial segments. Designed to operate in the harsh environments of the
- Operating Temperature: -40 to 221 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Electro-Sensors, Inc.
Description: Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise. A pulser disc or split collar pulser wrap with
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Electrical Output: Frequency
-
Supplier: Littelfuse, Inc.
Description: A miniature flange mount Hall effect sensor 25.5mm (1.004") x 11.00mm (0.433") and only 3.00mm (0.118") high with a choice of digital or programmable analog outputs. Available in 3-wire(voltage output)or 2-wire (current output) versions. Its case design enables screw or adhesive mounting. Capable
- Operating Temperature: -40 to 212 F
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: MultiDimension Technology Co., Ltd.
Description: switches Bi-stable level switches in elevator doors Magnetic flip level gauges Speed sensing Rotary and linear position sensing
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Littelfuse, Inc.
Description: Asmall flange mountHall effectsensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and
- Operating Temperature: -40 to 212 F
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: ODG (Origin Data Global)
Description: SOT-23 Hall Switches ROHS
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Hall Effect/Magnetic Sensors 5 MM PROXIMITY SWITCH ASSY
-
Supplier: Electro-Sensors, Inc.
Description: will pass vertically in front of the sensor face, and horizontal alignment when the magnets will pass horizontally in front of the sensor face. These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters,
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Electrical Output: Frequency
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensor proximity switch produces a digital output. The output produced by Hall-Effect Proximity Switch sensor switches between logic low (operate point) and logic high (release point) with presence and absence of a magnet as a target. The difference between
- Operating Temperature: -4 to 221 F
- Electrical Output: Current, Resistance, Switched / Alarm, Voltage
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
-
Supplier: DigiKey
Description: Digital Switch Bipolar Switch Open Drain Hall Effect
- Operating Temperature: -40 to 302 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Fargo Controls, Inc.
Description: Features: High operating temperature up to 120ºC / 248ºF Now with short circuit & reverse polarity protection Increased switching current Stainless steel case Protection degree IP67: dust tight and protection from the effects of immersion Miniature size Shock and vibration resistant
- Operating Distance: 0.03149608 inch
- Operating Temperature: -13 to 248 F
- Output Load: 3-Wire NPN, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: steute
Description: Features/Options Thermoplastic or stainless steel enclosure RF RC M30 … : Sensor with reed contact RF GS M30 … : Sensor based on GMR effect RF HS M30 … : Sensor with Hall sensor sWave® wireless technology (SW868/SW915) Power supply by Lithium battery (rechangeable) No wiring and pipe laying
- Operating Distance: 0.478346715 to 1.181103 inch
- Sensor Technology: Magnetic Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: Locon Sensor Systems, Inc.
Description: Capacitive Miniature Proximity Sensors - CYLINDRICAL HOUSING Miniature cylindrical capacitive sensors offer the same reliable performance as full-sized units, with the added advantage of fitting in much smaller spaces. Housing sizes from Ø4 to M12 Sensing distances from 1mm to 8mm Sometimes
- Operating Distance: 0.0393701 to 0.3149608 inch
- Operating Temperature: -22 to 176 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Fargo Controls, Inc.
Description: Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
- Operating Distance: 0.0787402 inch
- Operating Temperature: -13 to 158 F
- Output Load: 3-Wire PNP, DC Load
- Power Requirements: DC Powered
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Newark, An Avnet Company
Description: PROXIMITY SENSOR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Terminals:Wire Leads; Sensor Housing:Flange Mount; Output Configuration:Sink; Output Voltage Min:-; Switching Speed:-; Product Range:MP1021 Series RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: HALL SENSOR, SWITCH FUNCTION 3 -24V SUPPLY, 35G OPERATE, 25G
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: DigiKey
Description: Magnetic Reed Switch Magnet SPST-NO Connector Module
- Operating Temperature: -40 to 221 F
-
Supplier: Heilind Electronics, Inc.
Description: HALL SWITCH - CYLINDER THREAD,3/8-24, WIRE LEADS
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Atos North America
Description: CKS cylinders are derived from standard CK with stainless steel piston and housing and with a special design to equip external proximity sensors for rod position detection. "Reed" or "Hall Effect" sensors are easily assembled on one of the four tie rods by means of proper clamps which allows
- Stroke: 0.787402 to 118.1103 inch
- Operating Pressure: 1,450.36839357197 to 2,175.55259035796 psi
- Bore Size: 0.9842525 to 3.93701 inch
- Shaft Diameter: 0.4724412 to 2.755907 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235358-SR15C-A3 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) Series: SR15 Type: Unipolar Switch Termination Style: Wire Leads Standard Package: 20 Output Type: Current Must Operate: 18mT Must Release: 7.5mT Voltage - Supply:
- Sensor Technology: Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls, Inc.has 3 Extreme Sensing Distance proximity Sensors. Two 2 of these sensors offer some of the highest sensing distances (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc.
More Information Top
-
Direct Modulation of Small GTPase Activity and Function
15 N HSQC NMR shift experiments showed a direct interaction, with Ras in proximity to the switch I region overlapping with effector binding interfaces.[122] Another series of orthosteric Ras–effector inhibitors origi- nated from a yeast two-hybrid screen[123] and was …
-
The underwater automatic interfacing system
There are two overtravel limit switches and a proximity sensor equipped on end- effectors of the manipulator.
-
A380 Automated Spar Drilling and Fettling System (ASDAFS); A Culmination of Enabling Technologies
Proximity switches are used to verify the shuttle table and end effectors ' locations.
-
Vision Guided Intelligent Robot Design And Experiments
Next, a proximity switch might abe added to the gripper or end - effector to ensure that a part has been successfully picked up.
-
An integrated vision-guided robotic system for rapid vehicle inspection
First t provided by the peripheral network of RGB-D the surface covered by the end- effector is u local information provided by the proximity from the one collected by the Kinect (beyon tolerance), the controller switches to a local trajectory is …
-
ACRES: A Fully Automated, Versatile System for Depainting Off-Airframe Components
Key safety features include: non-backdriveable drive components, disk brakes on each Z-Axis pinion, tilt sensors, proximity and through-beam sensors, door interlocks, a “whisker switch ” hoop surrounding the robot end- effector , and permanently mounted over-travel hard stops on …
-
A robotic end-effector for grasping postal sacks
Rather than using a proximity sensor to recognize the nearness of the sack to the end- effector , one could use a electro- mechanical switch installed on the bottom of the end- effectorto issue a logic signal when the switchcontactsthe sack.
-
Epigenetik, an epicenter, of the gene regulation: histones and histonmodifizierende enzymes
Hypothesis of the binary switch ": The Posttranslationale histone modification carries Additional modifications in the proximity , e.g., H3 K9 methylation for binding of the effector proteins HP1 or X. through a histone-lysine-methyl transferase (HKMT), these effector proteins displace and …
-
Motion tasks for robot manipulators on embedded 2-D manifolds
Our basic idea is to use a navigation controller to drive the manipulator’s end effector safely to the proximity area of the surface of interest and then according to the required task (motion planning or trajectory tracking), switch to a task specific …
-
Epigenetics—An Epicenter of Gene Regulation: Histones and Histone‐Modifying Enzymes
Binary switch hypothesis: posttranslational modification of histones results in the recruitment of effector proteins, like HP1 and X. Additional modi- fications in close proximity to an existing modification, such as HKMT-directed methylation at H3-K9, leads to loss of the effector …
Indicates content that may require registration and/or purchase.