-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Uses Flexible Grips Handles Plugs Shock Absorbing Pads Toys Appearance Natural Color Forms Pellets Processing Method Extrusion Injection Molding
- Tensile Strength (Break): 725 psi
- Melt Flow Index (MFI): 0.5 g / 10 minutes
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Type: Extrusion Grade Resin
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Appliances Bonding Cell Phones Dental Applications Flexible Grips Handles Knobs Overmolding Power/Other Tools Sporting Goods Toothbrush Handles Writing Instruments
- Tensile Strength (Break): 750 psi
- Melt Flow Index (MFI): 10 g / 10 minutes
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Type: Extrusion Grade Resin
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Uses Appliances Bonding Cell Phones Dental Applications Flexible Grips Handles Knobs Overmolding Power/Other Tools Sporting Goods Toothbrush Handles Writing Instruments Appearance Opaque Processing Method Extrusion Injection Molding
- Tensile Strength (Break): 522 psi
- Melt Flow Index (MFI): 4 g / 10 minutes
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Type: Extrusion Grade Resin
-
-
Supplier: Mecmesin Corporation
Description: This self-tightening grip has a spring-loaded roller, which holds flexible samples firnly as load is applied. Sample material is wound around the cross hatch knurl of the 10mm (0.39") diameter roller and held in contact with the serrated rear body, thereby preventing slippage within the
- Force / Load Capacity: 449.6 lbs
- Operation: Mechanical
- Application: Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: SAS Automation, LLC
Description: 6 bar. Ø1/8” Neoprene rubber cord stock inserts ensure a secure grip – and can be replaced at low cost. Other elastomers can be used and are commercially available. Nose adapter can easily be customized for locating or part stabilization.
- Gripping Size: 26 to 38 mm
- Gripping Torque: 40 N-m
- Number of Grips: 1
- Features: Internal and External Gripping
-
Supplier: FIPA Inc.
Description: feed pressure Robust body, made of anodized, high-strength aluminum alloy Elastomer bellows available in EPDM or silicone (food grade) Easy and non-destructive exchange of bellows
- Jaw Material: Aluminum
- Action: Single Action
-
Supplier: Imao-Fixtureworks
Description: Four concaves on the elastomer-coated diameter provide soft-touch gripping for comfortable operations. A hole provided in the bottom allows for ball and spring snap mechanism. Removable boss cap. Six choices of boss-cap color. Use in hot or highly humid circums-tances can deteriorate the
- Diameter / Width: 1.968503937007874 to 2.4803149606299213 inches
- Height: 1.4960629921259843 to 1.7322834645669292 inches
- Bore / Insert Diameter: 0.3937007874015748 to 0.47244094488188976 inches
- Features: Choice of Colors and/or Finishes, Grips
-
Supplier: Newark, An Avnet Company
Description: SEAL CAP, THERMOPLASTIC ELASTOMER; Accessory Type:Sealing Cap; For Use With:L712AS, PCL712AS, L712RAS, L722AS, PCL722AS and L722RAS Power Jacks; Connector Body Material:Thermoplastic Body; Product Range:- RoHS Compliant: Yes
-
Supplier: Imao-Fixtureworks
Description: Elastomer coating helps to dampen vibrations, for comfortable gripping. Working temperature: Between 0°C and 90°C
- Diameter / Width: 1.7322834645669292 to 2.125984251968504 inches
- Height: 0.9448818897637795 to 1.1811023622047243 inches
- Bore / Insert Diameter: 0.47244094488188976 to 0.5905511811023622 inches
- Features: Choice of Colors and/or Finishes, Grips
-
Supplier: Trim-Lok, Inc.
Description: D9 contoured Buffed Foam Tubing is available in EPDM or NPVC for better grip.
- Material / Composition: Elastomer / Rubber, Plastic / Polymer, Thermoplastic, Vinyl / PVC
- Features: Other, Specialty / Other
- Form / Shape: Stock Shape (Bar, Sheet, etc.)
-
Supplier: Trim-Lok, Inc.
Description: D7 contoured Buffed Foam Tubing is available in EPDM foam or NPVC foam for a better grip.
- Material / Composition: Elastomer / Rubber, Plastic / Polymer, Thermoplastic, Vinyl / PVC
- Features: Other, Specialty / Other
- Form / Shape: Stock Shape (Bar, Sheet, etc.)
-
Supplier: Trim-Lok, Inc.
Description: D8 contoured Buffed Foam Tubing is available in EPDM foam or NPVC foam for better grip.
- Material / Composition: Elastomer / Rubber, Plastic / Polymer, Thermoplastic, Vinyl / PVC
- Features: Other, Specialty / Other
- Form / Shape: Stock Shape (Bar, Sheet, etc.)
-
Supplier: DigiKey
Description: "Foot Cylindrical, Tapered 0.394"" Dia (10.00mm) Thermoplastic Elastomer Black"
-
Description: Lower viscosity, sprayable version of 3M™ Scotch-Grip™ Rubber and Gasket Adhesive 1300.
- Use Temperature: -30 to 300 F
- Industry: Aerospace, OEM / Industrial
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
- Features: Other, Solvent Based (Volatile Organic)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GRIPPER SEAL KIT, FLURO-ELASTOMER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: MOCAP LLC
Description: Material: LDPE (Low Density Polyethylene), TPE (Thermoplastic Elastomer) Stocked Material: LDPE (Natural), TPE (Yellow) General Purpose Outside Fitting Caps Snug Fit for Threaded or Non-Threaded Tubes, Rods and Fittings Knurled Flange for Additional Grip
- Features: Flange, Knurled or Faceted Head, Threaded
- Material: Polyethylene (PE)
-
Supplier: Radwell International
Description: CORD GRIP, STRAIGHT THROUGH, BLACK, PG9 THREAD, POLYMIDE W / THERMOPLASTIC ELASTOMER. FREE 2 YEAR RADWELL WARRANTY
- Geometry: Straight
-
Supplier: Techsil Limited
Description: SRC18 is a silicone composition which promotes condensation cure of SilGrip® silicone pressure sensitive adhesives. This catalyst can be used with all SilGrip® grades however is specifically recommended for use with PSA529 and PSA6573A adhesives in laminating and bonding applications. Offers both
- Function: Catalyst
- Applications: Elastomers / Rubbers
-
Supplier: Techsil Limited
Description: SRC18 is a silicone composition which promotes condensation cure of SilGrip® silicone pressure sensitive adhesives. This catalyst can be used with all SilGrip® grades however is specifically recommended for use with PSA529 and PSA6573A adhesives in laminating and bonding applications. Offers both
- Function: Catalyst
- Applications: Elastomers / Rubbers
-
Supplier: Hapco, Inc.
Description: elastomers are virtually shock resistant and unbreakable, making them exceptionally well suited for permanent molds or parts that will not crack or chip during use or storage. A major advantage is their performance in low temperatures. Precision tracing patterns, instrument grips,
- Viscosity: 670 cP
- Features: Casting Resin, Molding Resin
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Ideal Industries, Inc.
Description: V-NOTCH TYPE SLIP RESISTANT GRIP HANDLE TYPE STAINLESS STEEL BLADE MATERIAL INJECTION MOLDED ELASTOMER HANDLE MATERIAL NON-METALLIC WIRE TYPE LIL RIPPER STRIPPER[TM] BRAND
- Tool Type: Stripper
-
Supplier: Allied Electronics, Inc.
Description: Black Glass-Reinforced Nylon Structure Integral Thermoplastic Elastomer Grip Available in Four Colors Mounting Holes with Counter Sink for 1⁄4-20 or M6 Socket Head Cap Screws
-
Supplier: Allied Electronics, Inc.
Description: Black Glass-Reinforced Nylon Structure Integral Thermoplastic Elastomer Grip Available in Four Colors Mounting Holes with Counter Sink for 1⁄4-20 or M6 Socket Head Cap Screws
-
Supplier: Allied Electronics, Inc.
Description: Black Glass-Reinforced Nylon Structure Integral Thermoplastic Elastomer Grip Available in Four Colors Mounting Holes with Counter Sink for 1⁄4-20 or M6 Socket Head Cap Screws
-
Supplier: Reid Supply
Description: Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Thermoplastic Female Arch Pull Handle is lightweight Soft-Elastomer Grip/Rectangular
- Height: 1.688 inches
- Handle Length: 5.781 inches
- Features: Choice of Colors and/or Finishes, Grips, Other
- Handle Material: Plastic
-
Supplier: Air Compressors Direct
Description: Soft Santoprene® Elastomer Grips •Provides increase grip and comfort during continuous use Dual Action Sanding •Ensures a swirl-free finish Patented Ergonomic Design •Reduces hand fatigue for increased productivity Built-In Regulator •Allows speed control for delicate
-
Supplier: Precision Polymer Engineering Ltd.
Description: robotic handling. The PPE range of materials includes elastomers with both low and high coefficients of friction, to allow tailoring of wafer retention force. In addition, PPE offers dissipative end-effectors molded from unique elastomer materials to reduce electrostatic discharge
-
Supplier: U.S. Plastic Corporation
Description: Dip-It-Yourself compound-make your own plastic grips for your tools. This coats metal, wood, glass, rubber, foam, and plastics. It does not chip or peel. It is an excellent application for tools because it gives more gripping power, insulates and serves to identify ownership. It can be used
- Chemistry: Rubber / Elastomer Based
-
Supplier: Kent Elastomer Products, Inc.
Description: Kent Elastomer Products, Inc. (KEP) is the largest manufacturer of natural rubber latex tubing. Applications include medical, dental, exercise, therapy, and food/beverage just to name a few. Our latex tubing is extensively leached, washed and surface treated to virtually undetectable protein
- Application: Medical / Pharmaceutical
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Caplugs
Description: EVC series caps are designed to protect medical tubing and fittings. Allows for natural ventilation; preventing pressure build-up and accidental "pop up". These resilient caps are made of a medical grade elastomer. Ergonomic design makes it easy to install and remove. The soft material and
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DUST CAP, W/ LANYARD, TPE; Accessory Type:Dust Cap; For Use With:ST Connector; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Product Range:EFA02 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DUST CAP, TPE, BLACK, MICRO USB CONN; Accessory Type:Dust Cap; For Use With:Micro USB Connectors; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SEALED CAP, 12POS, THERMOPLASTIC, BLACK; Accessory Type:Sealed Cap; For Use With:Molex Mini-Fit Series 2070170012 Plug Housings; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Product Range:Mini-Fit Sigma 207019 Series RoHS Compliant: Yes
-
Supplier: Caplugs
Description: Caplugs medical vented caps (MVC Series) protect the delicate tips of sharp instruments during transportation, storage and handling. Made of FDA grade thermoplastic elastomer (TPE), the MVC series caps are offered in ten sizes. Ten different sizes allow protection for a full range of
-
Supplier: Monroe Engineering
Description: Material- Glass-fiber Reinforced Technopolymer Insert-Steel Patented ergonomic design The knob rim, coated with elastomer, is shaped with four large-size notches to provide a solid grip during clicking operations and to make such operations more comfortable. Seat for fitting ball and
- Diameter / Width: 2.48 inches
- Height: 1.73 inches
- Knob Material: Metal, Plastic
- Mounting Type: Threaded Hole / Insert
Find Suppliers by Category Top
Featured Products Top
-
elastomer grip that’s not only comfortable, but UV resistant, chemical resistant and insulated from heat or cold. The light touch activation trigger creates a powerful blast of air and also includes a “Dead Man’s” grip that turns air off if the air gun is dropped. All models (read more)
Browse Air Blow Guns Datasheets for EXAIR -
Overmolding enables multi-material combinations, enhancing sealing, grip, and insulation performance Reduces part count and improves (read more)
Browse Plastic Molding Services Datasheets for MOUETTE PLASTIC MOLD CO., LTD
More Information Top
-
http://aut.researchgateway.ac.nz/bitstream/handle/10292/80/BoultM.pdf?sequence=1
the design intervention of elastomer grips has rendered the product useless – a ‘Frankenstein’ .
-
Adhesion control for injection overmolding of polypropylene with elastomeric ethylene copolymers
The aluminum plate tools provide a safe and rigid grip for the PP base, while the overmolded strip end is pulled by the machine standard elastomers grips .
-
Designing Inclusive Futures
It should utilise elastomer grips on key contact points with the body and have no exposed metal surfaces as points of contact.
-
The tensile properties of strain‐crystallising vulcanisates. I. A new theory to explain strengthening
The sample was clamped in a self adjusting elastomer grip fixed at the bottom of the tank and the self adjusting elastomer grip was attached via an extender arm.
-
Sequential injection overmolding of an elastomeric ethylene‐octene copolymer on a polypropylene homopolymer core
… plate grips were specially designed and built for the geometry of these samples, and they provide a safe and rigid grip for the PP base, while the overmolded strip end is pulled by the machine standard elastomer grips , attached to the crosshead …
-
Grainger.com
1/8 In., Type of Sandpaper Hook and Loop, Cord 8 ft. 2 Conductor, Spindle Thread Size 5/8-11, Features 12,000 rpm, Soft Elastomer Grip , Tool Length 5-1/2 In., Tool Weight 3.1 lb., Ball Bearings, Handle Design Soft Grip, Speed …
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
Soft elastomer grip reduces vibration and provides a comfortable hold.
-
Shopping In Drills & Drivers - Big Bruin
Elastomer grip adds comfort and security Rated: 10/10 1 Review .
-
Shopping In Drills & Drivers - Big Bruin
… Handle Type Soft Grip, Battery Included Yes (2), Battery Type Nicd, Battery Capacity 1.4a/hr., Features 2 Speed Transmission And Variable Speed Switch, 5 Position Belt Hook And Integrated Bit Holder, Ratcheting Chuck Lock, Non-slip Elastomer Grip , Tool Length 9-3/8 …
-
Shopping In Drills & Drivers - Big Bruin
Elastomer grip adds comfort and security Rated: 10/10 1 Review .
Indicates content that may require registration and/or purchase.