-
Supplier: Pacific Materials
Description: PTFE Material
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Pellets
- Type: Thermoplastic
-
Supplier: APSX, LLC
Description: Dynaflex G7980-9001-02 is designed for FDA compliance applications with rubbery feel and soft touch.
- Tensile Strength (Break): 980.4490340546517 psi
- Elongation: 620 %
- Melt Flow Index (MFI): 54 g / 10 minutes
- Type: Molding Resin, Thermoplastic
-
Polymers and Plastic Resins - THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS -- 770P (2 LBS)Supplier: APSX, LLC
Description: Hifax TRC 770P MX PK81 is designed for large automotive exterior applications for excellent part appearance.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 257 F
- Tensile Modulus: 232.0589429715152 ksi
- Melt Flow Index (MFI): 28 g / 10 minutes
- Type: Molding Resin, Thermoplastic
-
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Forms Pellets
- Tensile Strength (Break): 580 psi
- Melt Flow Index (MFI): 6 g / 10 minutes
- Features: Elastomer / Rubber
- Form / Shape: Pellets
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Ultra High Molecular Weight Forms Pellets
- Tensile Strength (Break): 620 psi
- Features: Elastomer / Rubber
- Form / Shape: Pellets
- Type / Grade: Thermoplastic / TPE
-
Supplier: Teknor Apex Company
Description: Opaque Forms Pellets Processing Method Injection Molding
- Tensile Strength (Break): 580 psi
- Melt Flow Index (MFI): 2 g / 10 minutes
- Features: Elastomer / Rubber
- Resins and Compounds: Molding Resin
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Expansion Joint Gaskets Glazing Grommets Plugs Shock Absorbing Pads Tubing Weatherstripping Appearance Opaque Forms Pellets Processing Method Extrusion Injection Molding
- Tensile Strength (Break): 1,650 psi
- Melt Flow Index (MFI): 5 g / 10 minutes
- Features: Elastomer / Rubber
- Resins and Compounds: Extrusion Grade Resin
-
Supplier: Performance Polymers Group
Description: HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for
- Tensile Strength (Break): 2,000 to 5,500 psi
- Elongation: 450 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Features: Biocompatible, Elastomer / Rubber
-
Supplier: Performance Polymers Group
Description: ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry recognized
- Tensile Strength (Break): 3,300 to 10,000 psi
- Elongation: 350 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.59 to 0.62 %
-
Supplier: Performance Polymers Group
Description: PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high elongation, in
- Tensile Strength (Break): 700 to 4,250 psi
- Elongation: 400 to 1,700 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.067 to 0.28 %
-
Description: ISO 14910-1:2013 establishes a system of designation for thermoplastic polyester/ester and polyether/ester elastomers, which may be used as the basis for specifications. The types of thermoplastic polyester/ester and polyether/ester elastomer are differentiated from each other by a
-
Supplier: CSA Group
Description: ISO 20029-1:2017 establishes a system of designation for thermoplastic polyester/ester and polyether/ester elastomers, which may be used as the basis for specifications. The types of thermoplastic polyester/ester and polyether/ester elastomer are differentiated from each other by a
-
Supplier: Real Seal Company
Description: Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many
- Tensile Strength (Break): 2,540 psi
- Elongation: 215 %
- Features: Elastomer / Rubber
- Chemical System: Fluoroelastomer
-
Supplier: Real Seal Company
Description: Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many
- Tensile Strength (Break): 2,096 psi
- Elongation: 136 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
- Features: Elastomer / Rubber
-
Supplier: Real Seal Company
Description: Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many
- Tensile Strength (Break): 2,458 psi
- Elongation: 147 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
- Features: Elastomer / Rubber
-
Supplier: Real Seal Company
Description: Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many
- Tensile Strength (Break): 1,735 psi
- Elongation: 198 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
- Features: Elastomer / Rubber
-
Supplier: Mitsui Chemicals America, Inc.
Description: The product is available in standard bale, friable bale, or pellet form. The outstanding performance of Mitsui EPT™ is designed at the molecular level, derived from the company's core competencies of catalyst design and polymerization technology, and supported by a global team of experts. Key
- Industry: Automotive
- Features: Elastomer / Rubber
-
Supplier: Idemitsu Chemicals USA Corporation
Description: Material: Xarec WA550 Better chemical resistance to transformer oils than PET. Better hydrolytic stability (no drying) than PET. Easier to process than PET. Application Requirements: Chemical resistance. Good dimensional
- Deflection Temperature (@ 264 psi, 1.8 MPa): 485.6 to 492.8 F
- Coeff. of Thermal Expansion (CTE): 11.11111111111111 µin/in-F
- Tensile Strength (Break): 19,579.9733132216 psi
- Tensile Modulus: 1,435.8647096362502 ksi
-
Supplier: Dynasol Elastomers
Description: Solprene® 9618 is a 69/31 Butadiene-Styrene multi arm copolymer, polymerized in solution process. It is stabilized with non-staining antioxidant system. This product is presented as a free flowing porous pellet for easy handling and dissolution. Solprene 9618 is designed to be used in high
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Dynasol Elastomers
Description: Calprene® 419 is a 70/30 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and has a radial structure. Benefits High porosity Easy dispersion Physical Form: Available in pellets and powder Characteristics Property Unit Value Brookfield viscosity @ 20% / 25øC cps 11100 Toluene
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: CSA Group
Description: ISO 16365-1:2014 establishes a system of designation for thermoplastic polyurethane elastomers, which is based on ISO 1043 (all parts) and ISO 11469. The designation system may be used as the basis for specifications. It is applicable to all thermoplastic polyurethane elastomers. It
-
Supplier: Dynasol Elastomers
Description: properties FDA Approved Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% cSt 9 Brookfield viscosity @ 20% / 25øC cps 1900 Volatile matter % max 0.5 Hunterlab color --- 3 Total styrene % 32 Hardness øShore A 76 Saturation %
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Novaflex Group
Description: Applications Particle control Pellet and chip handling Areas of high vibration Large volume fume control Construction: Product code: 3ULAF2Y Material: Polyester/Neoprene coated. Black with yellow or black bonded wear strip. Construction: Two ply fabric over fully encapsulated spring steel
- Outside Diameter: 1.5 to 36 inch
- Temperature Range: -40 to 250 F
- Specialized Construction: Coiled
- Media: Discharge / Exhaust, Solids / Particulate
-
Supplier: Novaflex Group
Description: Double-ply bonded construction provides enhanced positive pressure performance with UL94V0 approved materials. Applications Particle control Pellet and chip handling Areas of high vibration Large volume fume control Construction: Product code: 3ULAF2X Material: Polyester fabric, Neoprene
- Outside Diameter: 1.5 to 36 inch
- Temperature Range: -40 to 250 F
- Specialized Construction: Coiled
- Media: Discharge / Exhaust, Solids / Particulate
-
Supplier: Watson Marlow Pumps Group
Description: Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in a class
- Maximum Inside Diameter / Size: 0.06299216 inch
- Wall Thickness: 0.0037007894 inch
- Temperature Range: 41 to 176 F
- Application: General Purpose, Medical / Pharmaceutical, Peristaltic Pumping
-
Supplier: Watson Marlow Pumps Group
Description: Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in a class
- Maximum Inside Diameter / Size: 0.3149608 inch
- Wall Thickness: 0.09448824 inch
- Temperature Range: 41 to 176 F
- Application: Food Processing / Beverage, General Purpose, Medical / Pharmaceutical, Peristaltic Pumping, Sanitary
-
Supplier: Cri-Tech, Inc.
Description: Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and twin-screw mixing capacity. Cri-Tech’s “clean” mixing operation provides overall contamination control and
- Materials Processed: Elastomers / Rubber, Plastics
- Run Size / Scale: Laboratory / Benchtop Scale
- Features: North America, Northeast US Only, United States Only
-
Supplier: Associated Polymer Labs, Inc.
Description: SUCCESS! Plastic, Polymer, Elastomer, Additive Testing Services Rheology, Thermal, Chemical, Analytical, Mechanical, Physical Polymer Consulting, Expert Witness, Information Services Quality Assurance / Quality Control Programs Pilot Laboratory Production & Extrusion Services
- Materials Processed: Adhesives / Sealants, Elastomers / Rubber, Plastics
- Services Offered: Blending / Mixing, Formulation, Inspection and Analytical Testing, Process Optimization, Research and Development, Training / Consulting
- Form: Bulk Solids / Granules, Gas / Liquid Gas, Liquids, Powders, Webs / Continuous Stock
- Chemicals Processed: Chemical Agents / Additives, Cosmetics / Soaps, Monomers and Intermediates, Organic Chemicals, Pigments / Dyes, Polymers
-
Supplier: 3M Advanced Materials Division
Description: In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M™ Dyneon™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor manufacturing and
- Tensile Strength (Break): 1,522.88681325057 to 2,581.65574055811 psi
- Tensile Modulus: 0.5801473574287881 to 1.2328131345361701 ksi
- Elongation: 170 to 350 %
- Industry: Aerospace, Automotive, Building / Construction, Electric Power, Electronics, Energy Conversion (Battery/Fuel Cell/PV), Industrial, Marine, Medical / Food (FDA), Military / Government (MIL-SPEC), Semiconductor / IC's
-
Supplier: Cri-Tech, Inc.
Description: Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and twin-screw mixing capacity. Cri-Tech’s “clean” mixing operation provides overall contamination control and
- Services: Analytical Testing / Inspection, Process Development, Process Optimization, Research and Development
- Product Forms: Bulk Solids / Granules
- Materials Processing Expertise: Elastomers / Rubber, Plastics
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: APM Hexseal Corp.
Description: encounter day-to-day jarring, or repetitive movement. Should you need a more serious level of vibration resistance, our screws and bolts are available with additional locking features, such as self-locking pellets, strips and patches. Seelskrews® and Seelbolts® are available in many standard
- Inch: # 8
- Features: Other
- Head Type: Pan Head
-
Supplier: APM Hexseal Corp.
Description: encounter day-to-day jarring, or repetitive movement. Should you need a more serious level of vibration resistance, our screws and bolts are available with additional locking features, such as self-locking pellets, strips and patches. Set screws® and Seelbolts® are available in many standard
- Body Material: Alloy Steel, Brass, Stainless Steel
- Coatings or Finishes: Black Oxide
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, Nitrile, Silicone Rubber, Viton®
- Head Style: Hex Head
-
Supplier: APM Hexseal Corp.
Description: encounter day-to-day jarring, or repetitive movement. Should you need a more serious level of vibration resistance, our screws and bolts are available with additional locking features, such as self-locking pellets, strips and patches. Seelskrews® and Seelbolts® are available in many standard
- Metric: M3
- Features: Other
- Head Type: Pan Head
- Standard Drives: Philips / Frearson
-
Supplier: APM Hexseal Corp.
Description: encounter day-to-day jarring, or repetitive movement. Should you need a more serious level of vibration resistance, our screws and bolts are available with additional locking features, such as self-locking pellets, strips and patches. Set screws® and Seelbolts® are available in many standard
- English Sizes: 1/4"
- Body Material: Alloy Steel, Brass, Stainless Steel
- Coatings or Finishes: Black Oxide
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, Nitrile, Silicone Rubber, Viton®
-
Supplier: Cri-Tech, Inc.
Description: Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and twin-screw mixing capacity. Cri-Tech's "clean" mixing operation provides overall contamination control and
- Services Offered: Blending / Mixing, Compounding, Formulation, Inspection and Analytical Testing
- Form: Bulk Solids / Granules
- Materials Processed: Elastomers / Rubber, Plastics
- Run Size / Scale: Laboratory / Benchtop Scale, Pilot Scale, Production Lots / Field Scale
Find Suppliers by Category Top
Featured Products Top
-
, PVDF, FEP, PFA, PEEK Blends), Masterbatches (pelletized rubber and proprietary additives), Cri-Spersions (activators in rubber), as well as Hydrogenated Nitrile (HNBR), & other polymer materials. Quality systems with 100% traceability. All systems are interconnected to allow real time root cause analysis. (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Cri-Line and Cri-plastMP Pelletized Masterbatches Cri-Tech, known for its expertise and experience with specialty elastomers, plastics and additives, now offers its customers specialty masterbatch materials in a convenient pelletized form. These masterbatches (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
APM Hexseal’s Seelnuts are also reusable, meaning that they can be easily removed and reapplied, reestablishing the same reliable seal when torqued. Our Seelnuts are available in all standard thread sizes as well as a variety of different elastomers to suit your application needs (read more)
Browse Nuts Datasheets for APM Hexseal Corp. -
.) Electrical (static dissipative) and thermal conductivity EMI Shielding Low Particle Count (static dissipative) Color Masterbatches (in your formulation) High-Temperature additive masterbatches Pelletized elastomer compounds and masterbatches (read more)
Browse Formulation, Blending, and Compounding Services Datasheets for Cri-Tech, Inc. -
) Cross-linkable compounds Lower Permeation Compounds Unique Filler blends (CB, Graphene, CNTs, BN, etc.) Electrical (static dissipative) and thermal conductivity EMI Shielding Low Particle Count Color Masterbatches (in your formulation) High Temperature non-blooming slip additive masterbatches Pelletized elastomer compounds and masterbatches (read more)
Browse Specialty Polymers and Resins Datasheets for Cri-Tech, Inc. -
(static dissipative) and thermal conductivity EMI Shielding Low Particle Count (static dissipative) Color Masterbatches (in your formulation) High-Temperature additive masterbatches Pelletized elastomer compounds and masterbatches (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. manufactures custom elastomers and rubber compounds to match your specifications. Cri-Tech has built a reputation in the market for its compounding expertise, on-time performance and dependable service. We continue to invest in our people, state of the art mixing equipment (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Tired of looking for a solution that provides both softer durometer and improved static dissipative performance? How about reducing fuel permeation to boot? Your wait is over. Cri-Tech's new Cri-Line® FKM Static Dissipative FKM compounds can now be tailored to meet your most demanding application requirements.
(read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Cri-plastMP F-TPEs are a family of melt processable Fluoro - Thermoplastic Elastomers (F-TPEs) developed to meet a wide range of applications including Automotive, Wire & Cable, Chemical Industry and Consumer applications. Specific grades are available utilizing fluoroplastics (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Achieve efficient thermal management with 1-part silicone adhesives
(read more)
CHT's RTV silicone adhesives feature a range of cure profiles, flowable grades or pastes and thermally conductive solutions.
Browse Elastomers and Rubber Compounds Datasheets for CHT USA Inc.
More Information Top
-
Effects of Addition Order of the Components on Polyamide‐6/Organoclay/Elastomer Ternary Nanocomposites
In the PI-C mixing sequence, in the first run, polyamide-6 and elastomer pellets were dry blended and fed to the extruder from the main feeder.
-
Polydimethylsiloxane pellets for sustained delivery of morphine in mice
Abstract A new dosage form was designed whereby a polymeric silicone elastomer pellet provided sustained delivery of morphine to mice over 11 days.
-
Preliminary results on toughening a linear‐low‐density polyethylene using thermoplastic elastomers
Table 4 shows results for tests made only by dry blending the elastomer pellets , crumbs, or granules with the LLDPE.
-
SFPE Handbook of Fire Protection Engineering
Figure 26.48 gives HRR data for one pallet and half a pallet loads of some elastomer pellets .
-
Stretching the Stamp: A Flexible Approach to the Fabrication of Miniaturized DNA Arrays
Fabrication of Stamps: Planar stamps were fabricated from elastomer pellets using hot embossing in conjunction with a home-built 400 aluminum gasket (1 mm in height) with void areas that were 25 Â 75 mm2 in size.
-
Sodium in Health and Disease
Some ovariectomized females were given testosterone (T) by implantation of silicone elastomer pellets for the last five to six weeks before blood pressure was measured.
-
Effect of sodium bicarbonate on in vitro conversion of fibrinogen to fibrin
A new dosage form was designed whereby a polymeric sili- cone elastomer pellet provided sustained delivery of morphine to mice over 1 1days.
-
Effects of using preheated pellets in corotating twin‐screw extruders
The copolyester elas- tomer pellets showed a slight discoloration.
-
Improvement of the mechanical properties of an HDPE/PS blend by compatibilization and incorporation of CaCO 3
HDPE, PS and SEBS elastomer pellets were mixed and then intro- duced into the first feed section.
-
Tamoxifen inhibits nitrotyrosine formation after reversible middle cerebral artery occlusion in the rat
In this study when 17b-estradiol (E2) was injected intravenously, an estrogen silicone elastomer pellet was also implanted to maintain plasma levels of E2.
Indicates content that may require registration and/or purchase.