Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Vulcan Electric Co.
Description: Vulcan Circulation Heaters are offered in a variety of wattage outputs and sizes. Standard units range from compact miniature water heaters with less than 100 watts of output to large 14" pipe style units that provide in excess of 100 kilowatts. Many Circulation
- kWatts: 0.1 to 100 kW
- Heating Capacity: 0.1 to 100 kW
- Features: Circulation Heater, Electric
-
Supplier: Thermon, Inc
Description: Circulation heaters are the equivalent to tube and shell heat exchangers with the particular feature that the core bundle is manufactured with electric tubular heating elements. Circulation heaters are used in applications where a process stream needs to be heated
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 660 volts
- Maximum Operating Temperature: 1,200 F
- Features: Circulation Heater, Duct Heater, Electric, Tubular Heater
-
Supplier: Tempco Electric Heater Corporation
Description: Vessel material is SA53B or SA106B steel. Good for up to 750°F (399°C) operating temperature. Optional Heating source—1-1/4" and 2-1/2" Screw Plug Heaters are used on smaller units. 3" to 14" size heaters use Flanged Immersion Heaters. The flanges are made from forged steel
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.5 to 375 kW
- Watt Density: 8 to 60 W/in²
-
-
Supplier: Acrolab Ltd.
Description: The longevity and trouble-free service of a Circulation Heater depend on selecting proper sheath materials, watt densities, and operation temperatures. Standard Element Sheath Materials Incoloy ® 800 - A Nickel (30-35 %), Chromium (19-23 %), Iron alloy. The high nickel content of this
- Maximum Operating (Sheath) Temperature: 1,600 F
- Maximum Operating Temperature: 1,600 F
- Features: Circulation Heater, Electric
- Sleeve (Sheath) Material: Copper, Nickel Alloy, Stainless Steel, Steel
-
Supplier: WATTCO
Description: Circulation Heaters also known as "in line heaters" use steel, stainless steel, and titanium in many applications. Lube oil and waste oil applications often use steel for circulation heaters as it is fairly inexpensive compared to stainless steel counterpart. Water
- Watt Density: 6.5 to 65 W/in²
- Flange or Thread Diameter: 3 to 43 inch
- Features: Circulation Heater, Electric, Other
- Applications: Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
-
Supplier: Gaumer Process
Description: Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater vessel. The circulation heater can be mounted horizontally or vertically and
- Maximum Operating (Sheath) Temperature: 1,400 F
- kWatts: 0 to 5,000 kW
- Watt Density: 2 to 90 W/in²
- Flange or Thread Diameter: 2 to 36 inch
-
Supplier: Thermon, Inc
Description: Caloritech™ Circulation Heaters are available in three different series EXC Series The Caloritech™ EXC High Density Circulation Heater with Copper Sheath is essentially a flange heater mounted in a welded vessel and is used primarily to heat water or other aqueous
- Maximum Operating (Sheath) Temperature: 50 to 250 F
- AC Voltage Required: 208 to 600 volts
- Maximum Operating Temperature: 50 to 250 F
- Features: Circulation Heater, Electric
-
Supplier: Thermon, Inc
Description: The Caloritech™ CWCB Packaged Circulation Heater is designed for installation in circulating loops where space is limited. The basic unit can be equipped with various control packages which will allow the heater to function as a commercial swimming pool heater, a side arm
- Maximum Operating (Sheath) Temperature: 35 to 250 F
- AC Voltage Required: 208 to 600 volts
- Maximum Operating Temperature: 35 to 250 F
- Features: Circulation Heater, Electric, Other
-
Supplier: Tempco Electric Heater Corporation
Description: Tempco offers three standard Circulation Heater designs that are compact lightweight unit used for heating gases or liquids. The material being heated is pumped through the coiled seamless 316 SS tubing which has been cast into an aluminum body that acts as the heat exchanger. A
- Watt Density: 35 to 45 W/in²
- Length / Height: 13.5 to 25.5 inch
- Sleeve (Sheath) Material: Aluminum, Brass
- Features: Cast-In Heater, Circulation Heater, Electric
-
Supplier: OMEGA Engineering, Inc.
Description: Screw Plug or Flanged Heater Design 3 - 14" Type 304 Stainless Steel Pipe Body, 150 Lb Con struc tion 2 - 200 kW General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure 0.475" Dia. Stainless Steel or INCOLOY Sheath Elements (15 -
- AC Voltage Required: 240 to 480 volts
- kWatts: 2 to 30 kW
- Flange or Thread Diameter: 1 inch
- Heating Capacity: 2 to 30 kW
-
Supplier: Process Heating Company, Inc.
Description: PHCo's "Lo-Density" Circulation Heaters are perfect for in-line heating of fluids. These are complete packaged systems available with or without control panels. The Flanged vessels are available with ASME pressure rating and include high temperature insulation and weatherproof aluminum
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 600 volts
- kWatts: 100 kW
- Watt Density: 8 W/in²
-
Supplier: Backer Hotwatt Inc.
Description: Features: The Miniature Circulation Heater is a packaged heater for heating small volumes of liquids as in photographic developer solutions, chemicals, dyes and inks. Constructed of 316 series stainless steel. Pressures to 100 psig.
- AC Voltage Required: 120 to 240 volts
- kWatts: 100 to 1,200 kW
- Watt Density: 23 to 120 W/in²
- Nominal Diameter: 1.25 inch
-
Supplier: Chromalox
Description: Gas- Designed to efficently heat gases, particularly at low-flow rates and relatively high temperatures. (Outlet temperatures to 600°F.) 120 and 240V,Single Phase
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.5 to 3 kW
- Watt Density: 37 W/in²
- Flange or Thread Diameter: 6.125 to 17.125 inch
-
Supplier: Radwell International
Description: ELECTRIC UNIT HEATER, 650 CFM, 480 VAC, 3 PHASE, HEIGHT 21 3/4", WIDTH 19". FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted
- AC Voltage Required: 240 to 480 volts
- kWatts: 20 kW
- Watt Density: 10 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Watlow®
Description: heater lines of immersion, circulation and duct heaters are used to heat a myriad of high and low viscosity fluids ranging form de-ionized and process water, oils, solvents, rinse agents, caustic solutions, etc. to process gases like air, nitrogen, purified and inert gases as
-
Supplier: Infinity Fluids Corp.
Description: compared with all other conventional and non conventional heaters on the market. This patented product was developed around the CRES electric heater design and placed into a flow housing designed specifically to accommodate your process pressure and temperature requirements. A
- AC Voltage Required: 208 to 480 volts
- kWatts: 10 to 72 kW
- Flange or Thread Diameter: 1 to 2 inch
- Inlet and Outlet Separation: 20.5 to 36.5 inch
-
Supplier: Newark, An Avnet Company
Description: Electric Heaters: Circulation Heaters
-
Supplier: Infinity Fluids Corp.
Description: market. From 12 Volts to 600 Volts, from 50 watts to 500,000 watts, Infinity CRES heaters are the solution to all of your challenging applications. This patented product was developed around the CRES electric heater design and placed into a flow housing designed specifically to
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.25 to 10 kW
- Flange or Thread Diameter: 0.25 to 0.5 inch
- Inlet and Outlet Separation: 12 to 16 inch
-
Supplier: Trent, Inc.
Description: Used in low temperature forced air circulation heating systems in heating ducts and other industrial heating equipment including baking and drying ovens. TRENT FFLP PLUG HEATERS are compact, pre-packaged units designed for quick installation and long life with a maximum operating
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 volts
- kWatts: 30 kW
- Watt Density: 17 W/in²
-
Supplier: Reznor
Description: Model EHC heaters provide a burst of heat in areas affected by cold drafts. Designed for residential, commercial and industrial use, the unit can be recessed or surface-mounted. Powered by a closed factory-lubricated motor, the fan blows warm air downward to create air circulation.
- Heating Capacity: 4 kW
- AC Voltage Required: 208 to 600 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 160 SCFM
-
Supplier: WATTCO
Description: In line heaters (a.k.a circulation heaters) are ideal for processing fluid, including hazardous liquids, that requires intermediate heating while maintaining a flow rate. Instead of stripping the heat from another source as it would for a heat exchanger, an In line heater
- AC Voltage Required: 120 to 600 volts
- Watt Density: 14 to 80 W/in²
- Flange or Thread Diameter: 2 to 14 inch
- Features: Circulation Heater, Electric, Other
-
Supplier: WATTCO
Description: WATTCO™ duct heaters come in various sizes and dimensions to fit any compartment. There are three types of duct heaters available: open coil, tubular or finned tubular heating elements that are either flanged or inserted in the duct. Air duct heaters are primarily used in air
- Maximum Operating (Sheath) Temperature: 255 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 1 to 120 kW
- Height: 6 to 48 inch
-
Supplier: INTEC Energy Systems
Description: INTEC thermal oil heaters are sucessfully used for process heat generation within industrial plant operations in a wide range of industries. The basic oil heater product line can be supplemented with other components like steam and hot water systems. INTEC thermal oil heaters
- Features: Circulation Heater, Diesel / Fuel Oil / Gasoline / Kerosene, Electric, Natural Gas / Propane
- Applications: Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. provides custom design and supply of electric heating systems, with customized, stand alone, or skid mounting options. Critical components include heater, specially designed isolation valves, pump, strainer, degasser, expansion tank, burner, safety controls,
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 to 575 volts
- kWatts: 10 to 5,000 kW
- Maximum Operating Temperature: 750 F
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade quartz tubes
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 380 to 480 volts
- kWatts: 180 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade quartz tubes
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 to 480 volts
- kWatts: 30 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade quartz tubes
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 volts
- kWatts: 40 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade quartz tubes
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 volts
- kWatts: 80 kW
- Maximum Operating Temperature: 203 F
-
Supplier: STEGO
Description: CS 032 Plus - enclosure heater with fan and PTC heating element that reliably protects against frost and condensation. The CS 032 Plus fan heater is equipped with a user-friendly temperature selector wheel. Variable heating capacity is possible thanks to intelligent control behavior.
- Maximum Operating Temperature: -49 to 158 F
- Heating Capacity: 0.6 to 1.2 kW
- AC Voltage Required: 100 to 240 volts
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
Supplier: WATTCO
Description: There are numerous applications of heaters at industrial and commercial sites. Whether it’s an open coil duct heater, a tubular or a finned tubular duct heater, each duct heater serves the main purpose which remains the same. However, the type may vary based on their
- Maximum Operating (Sheath) Temperature: 225 F
- AC Voltage Required: 277 to 600 volts
- kWatts: 30 kW
- Maximum Operating Temperature: 225 F
-
Supplier: Tempco Electric Heater Corporation
Description: Design Features 3"- 150 lb rated 7 1/2" OD Aluminum Flange and Gasket 2-7/8" OD Finned body designed for 3" Schedule 40 pipe 2"OD × 5" long un-finned area under flange for fluid inlet 1/4-20 threaded studs for secure connections to power supply Flange mates to standard 3" CHF Circulation
- Maximum Operating (Sheath) Temperature: 700 F
- AC Voltage Required: 240 to 575 volts
- kWatts: 3 to 24 kW
- Watt Density: 7 to 12 W/in²
Find Suppliers by Category Top
Featured Products Top
-
is viscosity. Heat that is generated by the electric heater allows the liquid to be viscous enough to pass through the circuit of pipes. Circulation heaters come in a range of watt densities that are specifically designed for the medium that is heated. The required wattage to heat the oil or water (read more)
Browse Circulation Heaters Datasheets for WATTCO -
Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater vessel. The circulation heater can be mounted horizontally or vertically and piped in line with your process (read more)
Browse Circulation Heaters Datasheets for Gaumer Process -
. Wattco custom manufactures electric circulation heaters for clean-in-place systems. Our team of experts works with your project’s specific needs and budget to select and design the ideal heater. Contact Wattco today (read more)
Browse Circulation Heaters Datasheets for WATTCO -
Constructed of 316 series stainless steel. Pressures to 100 psig. The Pure Flow Air Heater is designed for applications where clean air is necessary, as in laboratories and environmental testing areas. This heater is unique in supplying (read more)
Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc. -
heaters present an ideal opportunity for industrial waste reduction and reuse. Wattco custom manufactures electric circulation heaters for all major industries. Our trusted electric heaters provide top quality and reliability for efficient and consistent heating. The (read more)
Browse Circulation Heaters Datasheets for WATTCO -
Circulation heaters, frequently referred to as in-line heaters, are best suited for industrial thermal fluid systems. WATTCO's circulation heaters are designed for maximum efficiency. Their structure consists of a flange or a screw-plug immersion heater fitted securely into a heating (read more)
Browse Circulation Heaters Datasheets for WATTCO -
-
Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater vessel. The circulation heater can be mounted horizontally or vertically and piped in line with your process (read more)
Browse Tubular Heaters Datasheets for Gaumer Process -
Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater vessel. The circulation heater can be mounted horizontally or vertically and piped in line with your process (read more)
Browse Circulation Heaters Datasheets for Gaumer Process -
Oil tank heating can involve different types of process heaters such as circulation heaters, immersion heaters, flange heaters and skid mounted inline heaters. Wattco's development of electric heating products for the oil and gas industry helps customers like you to get alternative (read more)
Browse Industrial Heaters Datasheets for WATTCO
Conduct Research Top
-
Circulation Heaters for Process Steam Applications
Electric circulation heaters are the ideal solution for industrial steam generation. They produce consistent quality for all types of process steam, whether saturated or superheated. Their versatility, reliability, and customizability make them an excellent choice for a wide variety of applications.
-
Application of Circulation Heaters in Power Generation Facilities
Electric circulation heaters are versatile, dependable hardware. In the power generation industry, they play an important role in a number of essential processes. Circulation heaters can be found in all types of power generation.
-
Hot Oil Heating vs Steam Boiler Systems for Tank Heating
There is a big increase in demand for electric circulation heaters. Yet, for tank heaters, steam boilers are still more commonly used than hot oil systems. Is steam heating better, or is the industry slow to adapt?
-
Selecting the Proper Electric Heater for Your Process
To heat any process, selecting the proper heater is paramount to success. Several factors must be reviewed to select the appropriate material, watt density, and heater duty. This is a very simplistic sizing procedure for a circulation style heater. Other factors include heat loss and voltage
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/32367/61514679-MIT.pdf?sequence=2
Selection of electric circulation heater ............................................................
-
Environmental Protection Agency - 40 CFR - Part 86 - Control of Emissions from New and In-use Highway Vehicles and Engines - Subpart S - General Compliance Pr...
(A) The passenger automobile credit for engine idle start-stop systems is 2.5 grams/mile, provided that the vehicle is equipped with an electric heater circulation system (or a technology that provides a similar function).
-
http://dspace.mit.edu/bitstream/handle/1721.1/35621/75969169-MIT.pdf?sequence=2
Based on the electric circulation heater specified, a heater controller to select the .
-
Development of an advanced continuous mild gasification process for the production of coproducts
This compressed gas is then preheated by heat exchange with the methanation product gas and then heated further in an electric circulation heater (HT-101) before being fed to the methanation reactor.
-
California Code of Regulations - CCR Title 13 - Motor Vehicles - Division 3 - Air Resources Board (Extracts).
… and Medium-Duty Passenger Vehicles (g/mi) Minimum Total Percent of U.S. Production Active aerodynamics High efficiency exterior lighting Engine heat recovery Engine start-stop (idle-off) Active transmission warm-up Active engine warm-up Electric heater circulation pump Solar roof panels …
-
http://dspace.mit.edu/bitstream/handle/1721.1/35647/76754847-MIT.pdf?sequence=2
Based on the electric circulation heater specified, a heater controller to select the .
-
Development of a high-performance coal-fired power generating system with pyrolysis gas and char-fired high temperature furnace (HITAF). Progress report No. 12...
A forced draft blower provided the air required by the system, and an electric circulation heater was provided to preheat some of this air if needed.
-
Development of an advanced, continuous mild gasification process for the production of coproducts
However, ti_e electric circulation heater is undersized for start-up.
-
Subtask 5.3 - Water and Energy Sustainability and Technology
Because the flue gas HX cannot provide enough heat to obtain the needed desiccant temperature for flashing, an electric circulation heater was installed.
-
Heating Fuel Oil and Other Fluids in Cement Plants
Electric circulation heater (courtesy Emerson Electric Company).
Indicates content that may require registration and/or purchase.