Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kanthal Bethel
Description: A flow heater for clean gas flows up to 1100°C (2012°F) has been introduced to Kanthal's extensive product range. Due to its unique patented design and electrical heating system it gives very high gas outlet temperature and net efficiency up to 95%. Most flow heater designs are limited
- Maximum Operating Temperature: 1,470 to 2,012 F
- Heating Capacity: 3.5 to 40 kW
- Maximum Air Flow: 58.833 SCFM
- Maximum Operating (Sheath) Temperature: 1,470 to 2,012 F
-
Supplier: Thermon, Inc
Description: The FX6-SD is the next generation Ruffneck™ explosion-proof electric air heater, built for severe duty applications that can lead to accelerated wear of electrical components and damage to the heater core. The FX6-SD is specifically designed for severe duty applications
- AC Voltage Required: 208 to 600 volts
- Features: Air Heater, Explosion Proof Heater, Single Phase, Stainless Steel, Three Phase
- Fuel / Energy Source: Electric
-
Supplier: Chromalox
Description: With Thermostat 250 - 1,000 Watts 853 - 3,412 Btuh 120 and 240 Volt Single Phase UL Listed
- Heating Capacity: 0.25 to 1 kW
- AC Voltage Required: 120 to 240 volts
- Features: Air Heater, Other, Single Phase
- Fuel / Energy Source: Electric
-
-
Supplier: Vulcan Electric Co.
Description: Vulcan Air Process Heaters offer flexibility for numerous air and gas applications up to 1100 °F (593 °C) depending on model. Assemblies are available for direct insertion into existing duct work or as standalone flow-through tube exchangers. All units utilize Vulcan component
- Maximum Operating Temperature: 1,100 F
- Maximum Operating (Sheath) Temperature: 1,100 F
- Features: Air Heater
- Fuel / Energy Source: Electric
-
Supplier: Chromalox
Description: Rust-Resisting Iron or Chrome Steel Sheaths 250 - 4,150 Watts 120 and 240 Volt Single Phase 225 - 565°F Max. Work Temp. 1-1/2" Strip with Fins 2" Wide Third-party certifications: UL Recognized, CSA, DVE
- Heating Capacity: 0.25 to 4.15 kW
- AC Voltage Required: 120 to 240 volts
- Features: Air Heater, Other, Single Phase
- Fuel / Energy Source: Electric
-
Supplier: Infinity Fluids Corp.
Description: Infinity's Air and Gas heaters were designed for economy in the most demanding applications. Our patented heater design allows you to decrease the size, weight and cost of your equipment or process. From Ultra-Pure Teflon heaters to industrial process
- AC Voltage Required: 12 to 600 volts
- kWatts: 0.1 to 250 kW
- Heating Capacity: 0.1 to 250 kW
- Features: Air Heater, Circulation Heater, Gases / Vapors, Inline Heater, Stainless Steel
-
Supplier: Leister USA
Description: mini hot air heater and blower in one unit. Great for tight spaces, hand held applications, or assembly lines that run for several hours a day. Features a brushless, maintenance free, motor and is excellent for use in harsh environments as well
- Maximum Operating Temperature: 1,202 F
- Maximum Air Flow: 12.3 SCFM
- Maximum Operating (Sheath) Temperature: 1,202 F
- Features: Air Heater, Ceramic Insulation, Curing / Tempering, Drying, Melting, Mica Insulation, Other, Three Phase
-
Supplier: Chromalox
Description: 7.5 to 30 kW 25,590 to 102,360 BTUH 208, 240, 480 and 600 Volts Single and Three Phase No Assembly Required Built-In Controls Plug Kit Cable Kit Third-party certifications: UL Listed, CSA
- Heating Capacity: 7.5 to 30 kW
- AC Voltage Required: 208 to 600 volts
- Features: Air Heater, Other, Single Phase, Three Phase
- Fuel / Energy Source: Electric
-
Supplier: Leister USA
Description: hot air heater and blower in one unit. Compact and very robust with excellent air flow characteristics. Features a brushles, maintenance free, motor.
- Maximum Operating Temperature: 1,202 F
- Maximum Air Flow: 60 SCFM
- Maximum Operating (Sheath) Temperature: 1,202 F
- Features: Air Heater, Ceramic Insulation, Curing / Tempering, Drying, Melting, Mica Insulation, Other, Three Phase
-
Supplier: Tempco Electric Heater Corporation
Description: There are two types of InLine Forced Air Heaters: LDA – outlet temperature of 1000°F (538°C) and Inlet air or gas temperature up to 250°F (121°C) HAC – Exit air or gas temperature up to 1400°F (760°C) and Inlet air or gas temperature up to 250°F (121°C
- Maximum Operating Temperature: 1,000 to 1,400 F
- Heating Capacity: 0.325 to 0.6 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: 1,000 to 1,400 F
-
Supplier: Chromalox
Description: Side Terminals 6 - 100 kW 120, 208, 240 and 480 Volt 1 or 3 Phase Rust-Resisting Iron or Chrome Steel Sheath Elements 440°F Max. Outlet Air Temp.
- AC Voltage Required: 120 to 480 volts
- kWatts: 6 to 100 kW
- Heating Capacity: 6 to 100 kW
- Features: Air Heater, Other, Single Phase, Three Phase
-
Supplier: OMEGA Engineering, Inc.
Description: The AHF series maximum flow air heaters are used with blowers or recirculating air in baking, drying, and preheating applications. This air heater is designed with a 23/8" O.D. aluminum tube and a cross frame heating element for minimum resistance to air
- AC Voltage Required: 120 to 240 volts
- Maximum Air Temperature: 600 F
- Maximum Air Flow: 200 SCFM
- Features: Air Heater, Curing / Tempering, Drying, None, Other
-
Supplier: Reznor
Description: The EXUB series of explosion-proof electric air heaters is designed to meet the most demanding requirements of heavy industry. The harsh operating conditions of this industry require heating equipment that is safe, reliable, dependable, and available when you need it. EXUB unit
- Heating Capacity: 5 kW
- AC Voltage Required: 208 to 600 volts
- Maximum Air Flow: 400 SCFM
- kWatts: 5 kW
-
Supplier: Leister USA
Description: For manual adjustment (on board potentiometer) of the air outlet temperature. Active overheat protection on heater
- Maximum Operating Temperature: 1,202 F
- Maximum Air Temperature: 1,202 F
- Maximum Air Flow: 7 SCFM
- Maximum Operating (Sheath) Temperature: 1,202 F
-
Supplier: Leister USA
Description: For manual adjustment (on board potentiometer) of the air outlet temperature. Active overheat protection on board heater
- Maximum Operating Temperature: 1,202 F
- Maximum Air Temperature: 1,202 F
- Maximum Air Flow: 3 SCFM
- Maximum Operating (Sheath) Temperature: 1,202 F
-
Supplier: Hartzell Air Movement
Description: install. These heaters are designed for roof curb mounting and ready for connection to a gas line and power source. Designed to be economical and energy efficient, the Make Up Air Heaters are also low-noise units that operate at 83 dBA or less at 5′. The Gas Fired Make Up
- Features: Air Heater, Steel
- Fuel / Energy Source: Electric
-
Supplier: Infinity Fluids Corp.
Description: All stainless construction unit with full 304-316L S contact surfaces. Teflon and Titanium available. Applications in: Bio pharm Food processing industry Coating applications All clean biograde applications
- AC Voltage Required: 12 to 600 volts
- kWatts: 0.1 to 250 kW
- Heating Capacity: 0.1 to 250 kW
- Features: Air Heater, Circulation Heater, Gases / Vapors, Inline Heater, Stainless Steel
-
Supplier: Backer Hotwatt Inc.
Description: Features The Air Process heater will provide hot air and gas up to 1000°F (540°C) with infinite control by varying the voltage and air velocity supplied. Units are fitted with a tubing "T" for convenient power lead outlet, while larger diameters can be supplied with post
- Heating Capacity: 0.05 to 0.75 kW
- AC Voltage Required: 120 to 240 volts
- Maximum Air Temperature: 1,000 F
- Maximum Air Flow: 1 to 50 SCFM
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer Marathon brand
- Heating Capacity: 0.4 kW
- AC Voltage Required: 120 volts
- Features: Air Heater, Drying, Stainless Steel
- Fuel / Energy Source: Electric
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer Marathon brand
- Heating Capacity: 0.4 kW
- AC Voltage Required: 240 volts
- Features: Air Heater, Drying, Stainless Steel
- Fuel / Energy Source: Electric
-
Supplier: Thermon, Inc
Description: Caloritech™ Air Duct Heaters are designed for use in comfort heating applications such as makeup air heating, air preheating, air handling equipment, fan coils, terminal reheating, multizone reheating, heat pump auxiliary systems and return air heating.
- AC Voltage Required: 120 to 600 volts
- Features: Air Heater, Single Phase, Steel
- Fuel / Energy Source: Electric, Hot Water / Steam
-
Supplier: Backer Hotwatt Inc.
Description: Features The Pure Flow Air Heater is designed for applications where clean air is necessary, as in laboratories and environmental testing areas. This heater is unique in supplying non-contaminated heated air. The stream of air is heated by passing over an
- Heating Capacity: 0.1 to 1.2 kW
- AC Voltage Required: 120 to 240 volts
- Maximum Air Temperature: 800 F
- Maximum Air Flow: 15 SCFM
-
Supplier: Aggreko
Description: 50 kW Electric Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free Available in size from 171,000 to 3.8 million Btu/hr
- Maximum Operating Temperature: 300 F
- Heating Capacity: 50 kW
- AC Voltage Required: 480 volts
- Maximum Air Flow: 10,000 SCFM
-
Supplier: Aggreko
Description: 40 kW Electric Heaters From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free Available in size from 171,000 to 3.8 million
- Maximum Operating Temperature: 300 F
- Heating Capacity: 40 kW
- AC Voltage Required: 600 volts
- Maximum Air Flow: 10,000 SCFM
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer Marathon brand
- Heating Capacity: 0.4 kW
- AC Voltage Required: 120 volts
- Features: Air Heater, Drying, Stainless Steel
- Fuel / Energy Source: Electric
-
Supplier: OMEGA Engineering, Inc.
Description: The AHP series in-line air heaters are used to heat clean, dry air or gas for baking, drying, laminating, metal working, packaging, plastic welding, preheating, sealing, soldering, shrink fitting and synthetic fabric sewing. AHP series air process heaters provide
- AC Voltage Required: 120 to 240 volts
- Maximum Air Temperature: 1,000 F
- Features: Air Heater, Curing / Tempering, Drying, Inline Heater, Other, Stainless Steel
- Fuel / Energy Source: Electric
-
Supplier: OMEGA Engineering, Inc.
Description: • Rugged, Reliable, Premium Quality • 2500 to 5000 Watts • 240 Volts • 2.5, 3, 4 and 5 kW Units
- Maximum Operating (Sheath) Temperature: 565 F
- AC Voltage Required: 240 volts
- kWatts: 2.5 to 5 kW
- Watt Density: 25 to 27 W/in²
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer Marathon brand
- Heating Capacity: 0.6 kW
- AC Voltage Required: 240 volts
- Features: Air Heater, Drying, Stainless Steel
- Fuel / Energy Source: Electric
-
Supplier: Aggreko
Description: 30 kW Electric Heaters From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free Available in size from 171,000 to 3.8 million
- Maximum Operating Temperature: 300 F
- Heating Capacity: 30 kW
- AC Voltage Required: 480 volts
- Maximum Air Flow: 10,000 SCFM
-
Supplier: Backer Hotwatt Inc.
Description: Features This high temperature, moderate volume air heater is principally designed for continuous high temperature operations up to 1200ºF (650ºC), while supplying a good flow rate up to and in excess of 50 CFM. This heater is especially suited for vacuum and pressure
- Heating Capacity: 0.375 to 3 kW
- AC Voltage Required: 120 to 240 volts
- Maximum Air Temperature: 1,200 F
- Maximum Air Flow: 50 SCFM
-
Supplier: Glenro Inc.
Description: Proven Performance Uniform Heat Energy Output Rapid Response Compact Design & High-Powered Horizontal or Vertical Orientation Insulated Construction Output Power & Temperature Controllable Standard Platform Air//Slot Heater Standard Specifications Heater Response Time: Seconds
- Heating Capacity: 2 to 24 kW
- AC Voltage Required: 120 to 277 volts
- Maximum Air Temperature: 600 F
- Features: Air Heater, Drying, Other, Single Phase
-
Supplier: Pelonis Technologies, Inc.
Description: to 50% hotter than conventional coil or ceramic chip heaters. Quick Heat Up Safe Operation Energy efficient Long operating life
- AC Voltage Required: 220 to 240 volts
- Features: Air Heater
- Fuel / Energy Source: Electric
-
Supplier: Pelonis Technologies, Inc.
Description: Honeycomb PTC Air heating elements can be configured into three, four, or five disc configurations that produce up to 2000 watts of heat output. Standard sizes are up to 6 inches diameter. Other OEM configurations are possible depending on customer applications. All PTC holders consist of
- Heating Capacity: 1.5 to 2 kW
- AC Voltage Required: 110 to 130 volts
- Features: Air Heater
- Fuel / Energy Source: Electric
-
Supplier: Aggreko
Description: 150 kW Electric Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free Available in size from 171,000 to 3.8 million
- Maximum Operating Temperature: 300 F
- Heating Capacity: 150 kW
- AC Voltage Required: 480 volts
- Maximum Air Flow: 10,000 SCFM
-
Supplier: Aitken Products, Inc.
Description: Aitken unit heaters offer flexible heat for supplemental or primary heating of warehouses, factories or public buildings, stores, stockrooms, or exposed areas or additions. Prolonged Element Life Aitken electric unit heaters are easy to install and service. All our units feature
- Heating Capacity: 5 kW
- AC Voltage Required: 208 to 550 volts
- Features: Air Heater, Aluminum, Single Phase, Three Phase
- Fuel / Energy Source: Electric
Find Suppliers by Category Top
Featured Products Top
-
Backer Hotwatt Incorporated manufactures custom and stock electric heating elements. Heaters include cartridge, air process, immersion, strip and finned strip, tubular and finned tubular, band, foil, flexible glasrope®, crankcase and ceramic heaters. Backer Hotwatt is a quality supplier to (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
MEDIUM VOLTAGE (4 KV) HEATER & PANEL Electric heaters are emission-free at the point of use and boast nearly 100 percent thermal efficiency. They are more efficient in converting process fluid to vapor compared to conventional fossil fuel fired equipment, and there’s no stack loss – no wasted heat, unburned fuel, or excess air escaping up the flue stack. (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
resistance heater is available in five power levels, each in AC 230 V and AC 120 V. All HVL 031s include a fan. Compact, flat construction, high air through-flow rate (read more)
Browse Industrial Heaters Datasheets for STEGO -
Enhanced Efficiency and Control Gaumer Process medium voltage (4KV) electric heaters and controls are engineered to provide precise temperature control, a critical factor in petrochemical processing. Unlike traditional heating systems, which (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
Gaumer Process is an innovative and leading designer and manufacturer of electric process heaters and engineeered systems for Power Generation, Oil & Gas, Refinery, Petrochemical, Pulp & Paper, Marine and Mining industry. Gaumer Process is a electric heater (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
Direct Gas Fired Door Heater Series 79 Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement -
heaters are available in 350W. Standard PTC holder assemblies are available in 3pc, 4pc, and 5pc configurations with up to 2000W of power. Custom designs are welcome. Add a fan and filter kit to to make a safe, compact, energy efficient air heating system for your application requirements. (5pc Honeycomb PTC holder assembly pictured here in 6 inch diameter). (read more)
Browse Industrial Heaters Datasheets for Pelonis Technologies, Inc. -
Selecting the Proper Electric Heater for Your Process To heat any process, selecting the proper heater is paramount to success. Several factors must be reviewed to select the appropriate material, watt density, and heater duty. Heater Duty (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
. Backer Hotwatt specialty heaters for photonics applications include: Integrated circuits Crystal oscillators Lasers, and their associated temperature control systems (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
To heat any process, selecting the proper heater is paramount to success. Several factors must be reviewed to select the appropriate material, watt density, and heater duty. Heater Duty Calculation Selecting the duty of the electric (read more)
Browse Industrial Heaters Datasheets for Gaumer Process
Conduct Research Top
-
Direct In Situ Zirconia Oxygen Analyzer (.pdf)
The EXAxt Zircon Oxygen Analyzer (Model ZR402G) is used to monitor and control the oxygen concentration in combustion gases, in boilers and industrial furnaces, for wide application in industries which consume considerable energy-such as steel, electric power, oil and petrochemical, ceramics, paper
-
Interphex Stands Test of Time (and Economy)
magnetic drive seal-less design pump; VFD adjusts flow and automatically manages supply pressure; electric immersion heaters rated from 5 to 160 kW, low watt density design, flange mounted; and finger-safe electrical components. Offers custom air handling systems to address pharmaceutical
More Information Top
-
Shopping In Heaters - Big Bruin
• Maxwell House MAFH060E2 Hot Storm MAFH060-E2 60" Commercial Industrial Air Curtain with Electric Heater Infrared Remote Control Temperature control Improves Air Circulation and Eco-friendly in White .
-
Comparison of Australian and US Cost-Benefit Approaches to MEPS
This report compares the approaches for three types of products: household refrigerators and freezers, small electric storage water heaters , and commercial/ industrial air conditioners.
-
Peru Publishes Nine Technical Regulations on Energy Efficiency Labelling
… Ministry of Energy and Mines ("MEM") has published Resolution No. 123-2015-MEM/DM, which authorizes the prepublication of nine bills that approve technical regulations on energy efficiency labelling for lamps, refrigerators, washers, dryers, water heaters , air conditioners, electric motors, and industrial boilers.
-
High pressure ceramic air heater for indirectly fired gas turbine applications
The ceramic air heater for the Consortium of electric utilities and industrial .
-
Cost optimization of a conical electric heater
Abstract Electric heaters are used extensively in many industrial applications including air conditioning, water heating, and drying of crop and other materials.
-
Handbook for Small-Scale Densified Biomass Fuel (Pellets) Manufacturing for Local Markets.
! u iwiai o 150) furnish surge bin (51) ring-die pellet rachine (51) punch-press pellet machine (53) other pellet rachine (54) steam generator (55) hot water heater (56) industrial furnace spray head (57) air corpressor (58) electric panels and controls .
Indicates content that may require registration and/or purchase.