Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Force Control Industries, Inc.
Description: Designed with Oil Shear Technology the MagnaShear Motor Brakes typically mount to the back of a brake motor. They are designed to be a stopping brake, not just a holding brake. Oil Shear Technology allows the brake to dynamically slip to a stop without wearing friction
- Torque Rating: 6 to 1,250 Ft-lbs
- Operating Voltage: 115 to 230 volts
- Bore Diameter: 0.625 to 3.625 inch
- Diameter: 20.1 inch
-
Supplier: General Pump
Description: ET SERIES – HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA56C) ET Series – Features: Triplex plunger pumps Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New
- Maximum Discharge Flow: 2.1 GPM
- Maximum Discharge Pressure: 2,610 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Liquid Handling Pumps - Triplex Plunger Pump, Hollow Shaft, Flanged for Electric Motors -- EP1510E17Supplier: General Pump
Description: Optimized outlet valves New dual lip oil seal EP Series – Hollow Shaft – Electric Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Hollow Shaft Diameter: 1-1/8 (1.125) in Pump
- Maximum Discharge Flow: 2.4 GPM
- Maximum Discharge Pressure: 3,045 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
-
Supplier: General Pump
Description: 60 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series
- Maximum Discharge Flow: 0.25 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: 60 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series
- Maximum Discharge Flow: 3.3 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Oil-Rite Corp.
Description: pump with a separate adjustment for lubricant delivery per cycle. The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches and continuous as long as power is supplied to the motor. The motor speed is 1 RPM (a 6 RPM model is also available). The
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: pump with a separate adjustment for lubricant delivery per cycle. The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches and continuous as long as power is supplied to the motor. The motor speed is 6 RPMs (a 1 RPM model is also available). The
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: supplied to the motor. The motor speed is 1 RPM (a 6 RPM model is also available). The motor is mounted to the pump with a bracket. This unit is also available with the motor enclosed in an electrical box. There is a clear and durable 1 gallon acrylic reservoir to collect
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: supplied to the motor. The motor speed is 6 RPMs (a 1 RPM model is also available). The motor is mounted to the pump with a bracket. This unit is also available with the motor enclosed in an electrical box. There is a clear and durable 1 gallon acrylic reservoir to
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: PressureParts.Com
Description: bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature conditions.
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature
- Pump Type: Triplex Pumps
-
Supplier: MP Pumps, Inc.
Description: HTO120 is a patented, unique centrifugal pump designed for high temperature applications, such as the plastics, chemical, food and processing industries. The pump can be used in horizontal or vertical positions and is available with or without an electric motor. It is designed to
- Discharge Size: 1.5 to 2 inch
- Horsepower: 5 HP
- Maximum Discharge Flow: 195 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Finish Thompson, Inc.
Description: High Viscosity - High Head The BT series is for high viscosity mild corrosives and flammables. Use for pumping polymers, adhesives, oils, resins, etc. Features Sealed Tube interchangeable with motors Unique lifting compressor design Stainless Steel and PTFE construction When pumping
- Horsepower: 2 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: KSB AG
Description: valuable liquids in the chemical and petrochemical industry, in environmental engineering and the general industry. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive IEC standardized motor Drive frequency 50 Hz / 60 Hz Type of drive
- Horsepower: 24.12396692825076 HP
- Maximum Discharge Flow: 13.208599999999999 to 1,100.7166666666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 284 F
-
Description: The CM Powerstar Electric Chain Hoist features a space saving alternative to wire rope hoists for high speed lifting. This heavy-duty hoist is built to maintain its strength and power year after year. Additional features and benefits include: H-4 or better rated duty cycle Designed for
-
Supplier: KSB AG
Description: Design Horizontal, seal-less volute casing pump in back pull-out design with fully enclosed canned motor, low noise emission, with radial impeller, single-stage, single -entry, casing connecting dimensions to EN 22 858 / ISO 2858. Design to ATEX. Applications Handling of aggressive,
- Horsepower: 93.8154269431974 HP
- Maximum Discharge Flow: 4.402866666666667 to 1,320.8600000000001 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 662 F
-
Supplier: Cole-Parmer
Description: shuts off rotary evaporator if abnormalities are detected. |Bath is available for either water or oil use. Water bath operates to 100
C; oil bath operates to 180 C. Each bath is made of stainless steel insert, which is easily removed for cleanup. Heat resistant resin exterior - Feed Tank Capacity: 1.056688 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: KSB AG
Description: petrochemical and general industry. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Heatable Yes Impeller material (EN
- Horsepower: 29.48484846786204 HP
- Maximum Discharge Flow: 4.402866666666667 to 1,320.8600000000001 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 392 F
-
Supplier: David Round
Description: Available in single or dual line configurations, this furnace lifting door winch features high starting torque to pull doors free from seals. High-torque electric motor Sealed gearing with oil bath lubrication One, two and variable speed models
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: CECOR
Description: safety backup valve Overfill Prevention: Automatic overfill protection, all discharge ports are valved Motor: 1 HP Electric Motor Electrical requirements: Volts 115-Amps 13.4-Hertz 60-Phase 1 Wheels: 150 Gal: (2) 16"x4"Rubber tires & (1) 12"x3"swivel caster 200 Gal: (2) 16" x 4"
-
Supplier: Voith Turbo Inc.
Description: oil pump is driven direct by the input shaft. The main shaft has sleeve bearings, the bearings are pressure-lubricated. For prelubrication an electric motor-driven auxiliary oil pump is provided.
- Mounting: Base
- Speed Control: Electric
- Output Shaft Position: Horizontal
- Shaft Orientation: In-line
-
Supplier: CECOR
Description: safety backup valve Overfill Prevention: Automatic overfill protection, all discharge ports are valved Motor: 1 HP Electric Motor Electrical requirements: Volts 115-Amps 13.4-Hertz 60-Phase 1 Wheels: 150 Gal: (2) 16"x4"Rubber tires & (1) 12"x3"swivel caster 200 Gal: (2) 16" x 4"
-
Supplier: Bodine Electric Company
Description: To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm. 24A Motor provides high starting torque, adjustable speed, and predictable
- Other DC Voltage: 180 VDC
- Other Output Power: 0.0526315789473684 HP
- Continuous Current: 0.3 amps
- Continuous Torque: 19 In-lbs
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: This powertrain vent is designed to protect oil-cooled motors and electric drive components by enabling pressure equalization while blocking harmful contaminants. The integrated membrane ensures reliable airflow, preventing moisture ingress and maintaining system performance in
- Material: Nylon / Polyamide
- Features: Other, Vented
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Providing outstanding low friction capabilities, HiSpin® HS40 meets the demanding conditions of automotive high-speed electric motors. A unique hydrodynamic feature helps reduce frictional torque, while oil back pumping leads to improved sealing performance without causing any
- Shaft O.D. or Seal I.D.: 0.393701 to 13.779535 inch
- Maximum Operating Speed: 7,874.01574803148 ft/min
- Maximum Operating Pressure: 0 psi
- Operating Temperature: -49 to 392 F
-
Supplier: Alfa Laval Inc.
Description: three-way valve shuts off the oil feed and the oil is recirculated until the fault is corrected. Basic equipment Dirty oil inlet device. Clean oil outlet device with sight glass. Water outlet spout. Liquid seal water inlet. Set of gravity discs. Clarifier parts
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Hilliard Corporation (The)
Description: gear type rated to 4 gpm. Pumps feature an internal relief valve set at 60 psi. Motor and electrics: Wired 115V, 60 Hz, 1/3 hp motor; NEMA 1 switch with thermal overload protection; 7-foot electric cord. Piping: pressure gauge included. Filter can be used as a mounted
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
-
Supplier: Durst
Description: Features Compact High Strength Cast Iron Housing Spur and Helical High Capacity Gearing Tapered Rolling Bearings Double Lip Spring - Loaded Oil Seals Reducer or Increaser Application Hollow Shaft or Hydraulic Flange Mounts Available Applications Electric Generation Construction
- Gear Ratio: -6.2 to 6.2 (X : 1)
- Maximum Input Power: 39 to 256 HP
- Maximum Input Speed: 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: Electrolift
Description: Safety Lugs Power Paddle Limit Switch Upper and Lower Geared Limit Switch 8:1 Wire Rope Factor of Safety Flashing Beacon or Audible Siren Optional Features: Heat Shield Hook Block Heat Shield Nema Rated Contactors Class H Insulated Motor and Brake High Temperature Seals, Oil,
- Load Capacity: 20,000 lbs
- Mounting: Base/Lug Mount
- Load Hook: Double / Twin, Single
- Type: Electric
-
Supplier: Hyster Company
Description: life meaning no oil changes required. It also provides a debris guard for protection against shrinkwrap and serviceable wheel seal. Configuration flexibility Provides optimal operator positioning. Ability to select different stances (Fore/Aft or Side stance) and different control
- Capacity: 3,000 to 4,500 lbs
- Class: Class II - Electric Motor Narrow Aisle Truck, Narrow Aisle, Stacker / Walkie
- Fuel: Electric
-
Supplier: Alfa Laval Inc.
Description: three-way valve shuts off the oil feed and the oil is recirculated until the fault is corrected. Basic equipment Dirty oil inlet device. Clean oil outlet device with sight glass. Water outlet spout. Liquid seal water inlet. Set of gravity discs. Clarifier parts
-
Supplier: SAE International
Description: This paper presents the development of a novel direct coil cooling approach which can enable high performance for electric traction motor, and in further significantly reduce motor losses. The proposed approach focuses on bypassing critical thermal resistances in motor by
-
Supplier: Fuji Impulse America Corp.
Description: Features Can be used continuously over an extended period of time. The lack of lubricating oil to change means less hassle and no oil in the hot air from the welding gun. Easy-to-carry as the motor, rotary blower, transformer and switch board have all been incorporated into a
- Packaging: Bag / Pouch
- Industry: Construction Material, Industrial / General Use
- Goods: Consumer Packaging
- Closing Method: Heat Seal
Find Suppliers by Category Top
Featured Products Top
-
Crankshaft and camshaft seals Transmission and differential seals Electric vehicle motor shaft seals (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
. Units may be supplied for single, three phase or three heat operation. The lead end of the unit may be sealed for extreme environmental conditions. Air Process heaters will provide hot air and gas up to 1400º F (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
ATEX-Certified Hazardous Area Electric Motor Pump Adaptors for Demanding Industrial Environments Engineered for the toughest offshore, chemical processing, and hazardous area (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
Oil Immersed Transformers Fuji Electric has a long-standing reputation for delivering high-performance oil-immersed transformers to customers worldwide. Our product lineup includes Generator (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
exiting an oil-filled bearing house. They may also be used to seal all types of insulated instrumentation lead wire. These sealing assemblies can be found in large motors, generators, turbines (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
Parker Sporlan SER Electric Expansion Valves are electronically controlled, stepper motor driven valves, intended for precise control of liquid refrigerant flow. Featuring high resolution actuator assemblies, these valves provide unmatched control capability across a wide range of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Yale Y80 Brochure Yale Y80 Wire Rope Hoist Electric Wire Rope Hoists The heavy-duty Y80 hoist is available as a single- or double-reeved unit and features a powerful drive motor (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
The Underwater easyE® actuator is our new extreme condition electric actuator. It has been tested for conditions down to 100-meter water depth, 10% active duty cycle, and the motor chamber is sealed for 100 bars of pressure. Features: Available in stainless steel (AISI (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
substitute oil in your car. Some car and truck owners wouldn't think twice about. switching from a manufacturer's 'genuine' motor oil. to a comparable, often less expensive aftermarket oil. - especially after the warranty period has ended. But. there's a big difference between substituting motor oil
More Information Top
-
On the creation and development of future underwater power supply during reclamation of continental shelf and World Ocean
NEW GENERATION OPEN STRUCTURE SUBMERSIBLE ELECTRIC MOTORS Sealed oil filled submersible electric motors (SEMs) have some common disadvantages: (1) complex structure; (2) operation safety of shaft seal is not ensured dur ing breakdown, allowing marine water to penetrate with an electric motor …
-
Federal Register > Thursday, January 29, 2015 > [80 FR 4868] Foreign-Trade Zone (FTZ) 84-Houston, Texas, Notification of Proposed Production Activity, MHI Comp...
… assemblies; USB memory sticks; control valves; throttle valves; check valves; relief valves; pilot valves; valve seats; single angular ball bearings; thrust bearings; thrust bearing shoes; bushings; bevel gears; turning gears; pinion gears; shaft seals; oil seals ; electric motors , generators, and generating sets …
-
Extraordinary Application of Electrical Submergible Centrifugal Pumping Equipment
The multistage centrifugal pump is powered (driven) from below by a sealed oil -filled electric motor , with power being furnished from the surface by an armored, insulated electric cable as shown in figure 2.
-
Applied Scientific Research and Engineering Developments for Industry
And its structure can cause some problems such as lubricating oil leakage into electric motor cases because of oil sealing parts cannot stand high rotating speed of electric motor.
-
Chapter 9. Well Pumps
The seal section between the pump and motor provides for equalization of well fluid and internal motor pressure, allows for expansion and contraction of di electric motor oil , provides a seal between the well fluid and motor oil and houses the thrust …
-
Technology assessment of geothermal pumping equipment. final report, July 1978
These pumps are multistage centrifugals driven by special high slender- ness r a t i o hermetically sealed electric motors running i n oil . w e l l s having productivity indexes outside t h e range of "sucker rod" powered check …
-
Oil mist lubricated bearings
Advances in the bearing housing sealing system has made an electric motor with oil mist lubrication an environmen- tally friendly motor.
-
Federal Register > Thursday, September 10, 2015 > [80 FR 54519] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Ac...
… adapters; bushings; clutches; couplings and coupling assemblies; universal joints; gears; gear shifter forks; sprockets; exhaust seals; engine gaskets and kits; seal kits; oil seals; seal repair kits; dust seals; taper fasteners; oil seals ; lube nipples; actuators; electric motors ; wiper motors; DC converters …
Indicates content that may require registration and/or purchase.