Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: General Pump
Description: ET SERIES – HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA56C) ET Series – Features: Triplex plunger pumps Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers
- Maximum Discharge Flow: 3.2 GPM
- Maximum Discharge Pressure: 2,610 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Liquid Handling Pumps - Triplex Plunger Pump, Hollow Shaft, Flanged for Electric Motors -- EP1810E17Supplier: General Pump
Description: Optimized outlet valves New dual lip oil seal EP Series – Hollow Shaft – Electric Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Hollow Shaft Diameter: 1-1/8 (1.125) in
- Maximum Discharge Flow: 3.4 to 3 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: 60 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60
- Maximum Discharge Flow: 1.75 GPM
- Maximum Discharge Pressure: 2,700 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
-
Supplier: General Pump
Description: 60 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 2,700 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: PressureParts.Com
Description: bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature conditions. Specifications
- Pump Type: Triplex Pumps
-
Description: greatest possible space for passing bodies and is cantilevered to the shaft. The pumps are equipped with a three-phase asynchronous electric motor (single phase up to 2.2 kW), with external fan cooling, IP55 rating, class F insulation, 2RS oversized, self-lubricating ball
- Pump Type: Self-Priming Pump
-
Supplier: PressureParts.Com
Description: bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature conditions.Specifications
- Pump Type: Triplex Pumps
-
Supplier: Durst
Description: Features Compact High Strength Cast Iron Housing Spur and Helical High Capacity Gearing Tapered Rolling Bearings Double Lip Spring - Loaded Oil Seals Reducer or Increaser Application Hollow Shaft or Hydraulic Flange Mounts Available Applications Electric Generation Construction
- Gear Ratio: -6.2 to 6.2 (X : 1)
- Maximum Input Power: 39 to 256 HP
- Maximum Input Speed: 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: PressureParts.Com
Description: bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature conditions.Specifications
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature conditions.Specifications
- Pump Type: Triplex Pumps
-
Supplier: Assured Automation
Description: mounting to valve • Declutchable manual override • Thermally protected motor • Nema-4 Weatherproof enclosure • Hardened steel gearing • Self-lubricating shaft bearings • Factory sealed gearbox • Position Indicator Materials Mounting/Shaft: Zinc plated steel Cover: Composite, PVC
- Actuator Torque: 300 to 600 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 to 230 volts
- Operating Temperature: 0 to 150 F
-
Supplier: Bodine Electric Company
Description: range of operating conditions. Drop-in for many Baldor, Bison and Leeson gearmotors. Unvented gearhousing. Face mount is standard. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life.
- Other DC Voltage: 180 VDC
- Other Output Power: 0.0526315789473684 HP
- Continuous Current: 0.3 amps
- Continuous Torque: 12 In-lbs
-
Description: FICEM PHO series centrifugal pumps are multistage pumps with a horizontal shaft with motor Coupling by means of a flexible coupling; the intake body and the discharge casing offer the layout of the relative openings in a lateral or vertical position. The pumps are supplier with bare
- Pump Type: Centrifugal Pumps
-
Description: mode: Batch or Continuous Installed Power: … 1.5 MW Torque: … 500 kNm Drive: Hydraulic drive units or electric motor with or without frequency converter Shaft seal: Stuffing box or mechanical seal Product wetted material: Carbon steel, Austenitic stainless steels,
-
Description: Installed Power: … 2.5 MW [… 3350 hp] Torque: … 500 kNm [… 368’800 lbf ft] Drive: Hydraulic drive units or electric motor with or without frequency converter Shaft seal: Stuffing box or mechanical seal Product wetted material: Carbon steel, Austenitic stainless
-
Description: FICEM POC series rotary electric pumps are single stage pumps with “in-line” intake and delivery openings of equal diameter, with coupling to the electric motor by means of flexible coupling, all supported by a robust base equipped with suitable accident prevention protection.
- Pump Type: Centrifugal Pumps
-
Description: FICEM PDT series electric pumps and single-stage pumps with direct coupling and offset intake and elivery openings of different diameters, which are not standardised. The electric pumps are equipped with a three-phase and/or single-phase asynchronous electric motor, with
- Pump Type: Centrifugal Pumps
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-TU 3 is a vibration analyzer laser shaft alignment tool designed to aid in aligning rotating equipment (e.g., electric motor and direct-coupled machine) shafts to prevent premature failure of couplings, bearings and mechanical seals. PCE-TU 3 also helps you
- Minimum Accuracy: 1 +/-% FS
- Operating Temperature: 14 to 131 F
-
Supplier: Force Control Industries, Inc.
Description: Designed with Oil Shear Technology the MagnaShear Motor Brakes typically mount to the back of a brake motor. They are designed to be a stopping brake, not just a holding brake. Oil Shear Technology allows the brake to dynamically slip to a stop without wearing friction material and the
- Torque Rating: 6 to 1,250 Ft-lbs
- Operating Voltage: 115 to 230 volts
- Bore Diameter: 0.625 to 3.625 inch
- Diameter: 20.1 inch
-
Supplier: KSB AG
Description: Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage High voltage Connection to power supply 400 V, 3~ Explosion protection EX- SCHUTZ EEX D IIB;ATEX 100A Type of installation Close- coupled Type of coupling None Type of lubrication
- Horsepower: 5.628925616591844 HP
- Maximum Discharge Flow: 836.5446666666667 GPM
- Power Source: AC Powered
- Pump Housing Material: Cast Iron
-
Supplier: U.S. Plastic Corporation
Description: The B70 V-SR High Viscosity Pump is a progressive cavity pump for sensitive and high viscosity liquids from drums and other containers. Wetted parts are made of materials that meet FDA standards. The B28 universal electric motor is 120v, 800 watt, 60Hz. It features bipolar on/off
- Pump Type: Drum Pumps
-
Supplier: MXD Process
Description: heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower
- Motor Speed: 1,750 rpm
- Motor Power: 0.5 HP
- Media Type: Liquids, Solutions, Emulsions
- Features: Other Mixer Type
-
Supplier: MXD Process
Description: heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower
- Motor Speed: 233 rpm
- Motor Power: 0.75 HP
- Media Type: Liquids, Solutions, Emulsions
- Features: Other Mixer Type
-
Supplier: DynaQuip Controls
Description: reversing motor Multiple Voltages Available Support Shaft Seal: A bonding of elastomer to phenolic backing ring protects against distortion, a common cause of shaft leakage Wide flange-face sealing area provides a tight flange-to-valve seal and negates the need for
- Valve Size: 2 to 30 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: Waytek, Inc.
Description: Littelfuse 75228-03 Electric Two-Speed Wiper Switch Category: Wiper Switches Manufacturer: Littelfuse For use with motors with dynamic parking, including Robert Bosch and Sprague Devices motors Sealed construction, including the O-ring on the shaft Black plastic knob with
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
-
Supplier: Voith Turbo Inc.
Description: oil pump is driven direct by the input shaft. The main shaft has sleeve bearings, the bearings are pressure-lubricated. For prelubrication an electric motor-driven auxiliary oil pump is provided.
- Mounting: Base
- Speed Control: Electric
- Output Shaft Position: Horizontal
- Shaft Orientation: In-line
-
Supplier: CSA Group
Description: applicable to those components meeting the definition of centrifugal pumps including gas handling devices, discharge heads, seal chamber sections, intake systems, mechanical gas separators, induction motors (herein motor), shaft couplings, motor lead extension,
-
Supplier: Stearns®
Description: standard sheaves An ideal solution for almost any parallel shaft drive application Available for 90-100, 24-28, or 12 Vdc operation CSA certified. Pre-aligned, one-piece package can be mounted almost anywhere: line shaft, motor shaft, or stub shaft. Mounts in any
- Torque Rating: 8.3 to 145 Ft-lbs
- Power: 0.0469077134715987 HP
- Rotational Speed: 5,000 rpm
- Operating Voltage: 115 volts
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Providing outstanding low friction capabilities, HiSpin® HS40 meets the demanding conditions of automotive high-speed electric motors. A unique hydrodynamic feature helps reduce frictional torque, while oil back pumping leads to improved sealing performance without causing any
- Shaft O.D. or Seal I.D.: 0.393701 to 13.779535 inch
- Maximum Operating Speed: 7,874.01574803148 ft/min
- Maximum Operating Pressure: 0 psi
- Operating Temperature: -49 to 392 F
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch off Explosion-proof design Three-phase asynchronous motor, hermetically sealed Connection areas with increased safety Sturdy gear unit with
- Supply Voltage: 115 to 230 volts
- Maximum Torque: 8,000 In-lbs
- Operating Temperature: 140 F
- Rotation Angle: 90°
-
Supplier: Rogers Machinery Company, Inc.
Description: Superior self-priming capabilities Low temperature mechanical seal Quiet pulsation-free flow Designed for continuous or intermittent duty cycle Assembled and tested with food grade liquids Reliable, steady flow regardless of changes in pressure or viscosity Electric motor driven
-
Description: blend fluorocarbon seals and o-rings. Pump features a patented greaseless design, 100% sealed wet end and keyed shaft so pump can operate clock-wise or counterclockwise rotation. Equipped with a AC induction, ODP motor certified to CE, UL and CSA.
- Maximum Discharge Flow: 0.75 GPM
- Maximum Discharge Pressure: 100 to 650 psi
- Discharge Size: 0.38 inch
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps
-
Supplier: ARGAL s.r.l.
Description: SHORT COUPLED CHEMICAL PUMP Centrifugal pumps single stage, horizontal end suction and central top discharge, impeller keyed to shaft fitted with mechanical seal and sliding rings. MECHANICAL SEALS Choice of various types of mechanical seals, produced either by ARGAL or
- Discharge Size: 1.2598432 to 1.968505 inch
- Maximum Discharge Flow: 74.84873333333333 to 396.258 GPM
- Media Temperature: -22 to 230 F
- Water Temperature: -22 to 230 F
-
Supplier: ARGAL s.r.l.
Description: fixed to the electric motor shaft. Electric motor thermally protected incorpoartes the support of the pump casing.
- Discharge Size: 0.75 to 1 inch
- Maximum Discharge Flow: 3.96 to 18.48 GPM
- Media Temperature: 32 to 230 F
- Water Temperature: 32 to 230 F
Find Suppliers by Category Top
Featured Products Top
-
-directional motors, the area adjacent to the seal ring of the drive-shaft is maintained at atmospheric pressure by the drainage circuit. In single-direction motors, this area is directly connected to the output so any over-pressure impacts directly on the seal ring, causing the lip to turn over or the ring to be (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
with any process control around the world. It is equipped with 300 series stainless steel output shaft and heavy duty spur gear drive which, as in all ICI electric actuators, can withstand stall conditions without suffering gear failure (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
With the introduction of their stainless steel worm gearmotors, Bodine Electric Company now boasts seven different configurations of hollow shaft gearmotors that are available as stock products. All of Bodine's hollow shaft gearmotors are designed to optimize mountings, saving on (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
High-Precision Dual Shaft DC Motor for Multi-Purpose Applications The YHD-F34 DC Motor features a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Hub Motor Design for Electric Bicycles eBikes initially emerged in the 1890's as a symbol of affluence, but have transitioned over the past century into an ecofriendly and accessible mode of transport, enhancing riders' capabilities to conquer longer distances and (read more)
Browse DC Motors Datasheets for Portescap -
wear, shaft fretting, contamination, increased torque load, and higher motor current draw – all of which reduce operational efficiency and equipment reliability. Every MECO seal is custom-engineered for the specific application, (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Troubleshooting Electric Actuators Motor Failure The likelihood of a motor failure without external causes is very rare. Motor failure rates from our experience are less than 1 in 10,000 motors (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
ATEX-Certified Hazardous Area Electric Motor Pump Adaptors for Demanding Industrial Environments Engineered for the toughest offshore, chemical processing, and hazardous area (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
exact product in mind. We have a range of electric motor customization options available, such as shaft type / length, voltage, gearbox orientation and output speed. Efficient (read more)
Browse Gearboxes and Gearheads Datasheets for parvalux by maxon
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
in the oil, and. temperature. Compressor oil that is too thick may. cause compressor shaft seals to leak. Compressor oil. that is too thin cannot provide enough of an oil film to. support the loading of the bearings, reducing bearing. life. That's why it's beneficial to align oil viscosity to a. specific
More Information Top
-
Application of Magnetic Fluid Seals for Improving Reliability of Air Coolers
It is proposed replacing regular electric motor output shaft seals with magnetic fluid seals, which ensure leak-tightness of upper bearing assemblies.
-
Pilot Testing of a New Generation of Induced Gas Flotation Equipment
A mechanical IGF depurator mixing mechanism comprises the electric motor , shaft , seal , rotor, and disperser assemblies.
-
Introduction Of A New Generation Of Induced Gas Flotation Equipment - A Case Study
A mechanical IGF depurator mixing mechanism is comprised of the electric motor , shaft , seal , rotor, and disperser assemblies.
-
An Experimental Nodule Collection Vehicle Design and Testing
One of the two available electric motors developed a shaft seal leak and had to be replaced by the spare.
-
The 210 kW Open Cycle OTEC Experimental Apparatus: status report
To avoid the need for a shaft seal , the electric motor operates in the same vacuum environment as the impeller.
-
Investigation of the Washout Effect in a Magnetically Driven Axial Blood Pump
Classical impellers are driven through a sealed shaft by an electric motor .
-
Abstracts of the 15 th Congress of the International Society for Rotary Blood Pumps 2–4 Nov 2007, Sydney, Australia
Classical impellers are driven through a sealed shaft by an electric motor .
-
The SVBR-75/100 reactor installation. An assessment of the possibility of using it in projects for refurbishing power units of nuclear power stations equipped ...
The RMU includes special compact drives for the CPS actuators and two reactor coolant pumps, consist- ing of an axial submersed pump and uncontrolled sealed electric motor , the shafts of which are connected .
-
Materials and chemical products
That have and also can trockenlaufen the shaft seal between the electric motor and the pump in the rough construction operation sand mitzufordern inuR by these aggregates is paid special attention to.
-
Accelerated life test of the USDOE OC-OTEC experimental system refurbished with magnetic bearings for the 3rd stage vacuum compressor. Final report
To avoid the need for a shaft seal , the electric motor operates in the same vacuum environment as the impeller.
Indicates content that may require registration and/or purchase.