-
Description: the series connection, so the adjustable ratio R and valve power relationship: R = RmaxKV0.5 (2) VF61 Stainless Steel Series Mixing Electric Temperature Control Valve VF61 Stainless Steel Series temperature control valves are suitable for continuous control in district
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: HAWE North America Inc.
Description: options e.g. check-, over-center-, or pre-load valves. Another option arecheck valves, throttles, orifices or flow controllers on the pump side. These directionalspool valves are mainly used at mobile applications.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 4,568.68755 psi
- Valve Type: Directional Valves, Spool Valves
- Actuation: Electric
-
Supplier: DeZURIK, Inc.
Description: DeZURIK’s Hydraulic Power Unit (HPU) is designed and manufactured to meet custom field application requirements. The HPU skid design includes all necessary components and a control panel to drive single or multiple hydraulic cylinder valve actuators. Custom HPU skids are
-
-
Supplier: Continental Hydraulics
Description: cross-over the valve body ports. This can produce high instantaneous flow rates. The anti-shock valve provides a slow spool movement; slower than that of a standard directional valve. This results in reduction or elimination of hydraulic system shock produced by
- Pressure Rating: 5,000 psi
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
- Features: Hydraulic Fluid, ISO
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate provides long-term abrasion resistance under high-cycle conditions. The valve
- Valve Size: 3 to 72 inch
- Pressure Rating: 150 psi
- Media Temperature: -90 to 225 F
- Features: Bolt Flange, Other
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric actuators to replace old pneumatic or hydraulic technologies. The ACT2000 is designed for high-temperature, hazardous environments. These all-in-one, self- contained actuators employ patented design features including an explosion-proof, on-board
- Features: Electric
-
Supplier: ValvTechnologies, Inc.
Description: Consider the safety rating, productivity value and cost savings of electronic relief valves - the relief valve whose standard blowdown and set pressure is accurate to 0.1% of 1 psi. ValvTechnologies' ERV is the perfect combination of zero-leakage isolation valve plus the
- Valve Size: 2.5 to 4 inch
- Features: Bolt Flange, Butt Weld, Other
- Actuation: Electric, Electro-hydraulic, Electro-pneumatic
- Primary Material: Exotic Metal, Stainless Steel, Steel
-
Supplier: Red Valve Company, Inc.
Description: The Type A Megaflex is the most economical large diameter automatic valve available. First introduced by Red Valve, the Type A Megaflex Valve, available in sizes 20” to 84”, is extremely simple in design and principle. As with every Red Valve Pinch Valve, the
- Valve Size: 30 to 84 inch
- Pressure Rating: 25 to 50 psi
- Features: Bolt Flange, Other
- Media: Ground Water, Powder / Solids, Wastewater, Water
-
Supplier: DeZURIK, Inc.
Description: Willamette VBL AWWA Metal Seated Ball Valves are the absolute premium quality valve for municipal applications with hundreds still operating satisfactorily for over 40 years. Water and sewage districts the world over recognize them as the best valve available for
- Valve Type: Ball Valves
-
Supplier: Mile-X Equipment, Inc.
Description: approach and return. Then at approximately 200 PSI, the high-pressure, low-volume stage takes over to handle high force requirements. These pumps are ideal for hundreds of hydraulic applications such as clamping, bending, straightening, pressing, forming, testing, pushing, and pulling.
- Pump Type: Hydraulic Pumps
-
Description: control valve? A hand-operated globe control valve is a type of valve used to control the flow of fluids and gases manually. These valves are commonly used in industrial applications, where precise control of flow rates is essential. They are called “globe” valves
- Features: Bolt Flange
- Valve Type: Control Valves, Directional Valves, Globe Valves, Shut Off Valves
- Media: Steam
-
Supplier: DeZURIK, Inc.
Description: valve is accomplished by air or hydraulic pressure placed upon the sleeve. The valve body acts as a built-in actuator, eliminating costly pneumatic, hydraulic or electric actuators. Adding air pressure within the annular space between the housing and sleeve can
- Media: Air
- Primary Material: Aluminum
- Valve Type: Pinch Valves
-
Supplier: DeZURIK, Inc.
Description: Introduced and patented by Red Valve, the air -actuated Type A Pinch Valve offers a unique, cost-effective solution to flow control problems. More Red Valve Type A Valves are in use than any other Pinch Valve throughout the world. The secret is in the rubber sleeve
- Media: Air
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: Precision Engine Controls Corp.
Description: Today’s high performance and low emissions, larger gas turbines demand more than just reliable fuel control valve operation. They demand stable, fast and ACCURATE fuel flow control. Building on over a quarter century of electric fuel metering valve experience, the AVG
- Media: Gas
-
Supplier: Thermocold Costruzioni Srl
Description: fitted with differential pressure switch and antifreeze protection electric heater. • Hydraulic circuit with expansion vessel, water pump and safety valve. • Microprocessor. • Low ambient condensing pressure control with variable fan speed modulation for low outdoor temperature
- Cooling Capacity: 5.7 to 32.8 kW
- Process Flow: 4.31481018822 to 34.21028077803 GPM
- Process Pressure: 7.54191564657424 to 15.9540523292917 psi
- Compressor Motor Horsepower: 2.41239669282508 to 16.7527548112853 HP
-
Supplier: Precision Engine Controls Corp.
Description: PPH and is over ten times faster than its hydro-mechanical alternatives. Installing the all-electric HFG2.0 valve eliminates the need for hydraulic pumps and tubing normally associated with hydro-mechanical valves and significantly reduces the high costs associated
- Media: Gas
-
Supplier: XOMOX (A Crane Co. Company)
Description: adjustment over the life of the valve.
- Valve Size: 6 inch
- Pressure Rating: 150 psi
- Media Temperature: -20 to 400 F
- Flow (Cv): 1,670
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric rotary actuators to replace dated, cumbersome pneumatic and hydraulic systems. The RAX all-electric rotary actuator product line is designed for high-temperature, hazardous environments. These all-in-one, self-contained actuators utilize an
-
Supplier: Armstrong International
Description: temperature to the valve, the actuator controller aggressively minimizes outlet temperature variations, making the system ideal for use in industrial applications as a simple stand-alone or integrated mixing solution. Valve Features ISO 5211, 5210 actuator flange mounting Ceramic
- Valve Size: 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Thermocold Costruzioni Srl
Description: fitted with differential pressure switch and antifreeze protection electric heater. • Hydraulic circuit with expansion vessel, water pump and safety valve. • Microprocessor. • Low ambient condensing pressure control with variable fan speed modulation for low outdoor temperature
-
Description: possible failure modes and discusses the effectiveness of different PST approaches in identifying a loss of functional margin. discusses the possibility and effects of over-stroking the automated valve. discusses the possibility and effects of over-torqueing the stem of the
-
Supplier: Dellner Brakes AB
Description: PLC in an electrical terminal box. Other options are accumulator and hand pump. DH 2400: Unit with “Double control valves” for critical applications such as over- head cranes, etc. Other options are accumulator, hand pump, pressure switches and additional filter unit. All four models
- Power Source: Electric Motor
- Cooling Method: None
-
Supplier: Eaton Hydraulics Group
Description: Offering a variety of advantages over mechanical and electric variable speed drives, Eaton light-duty hydrostatic transmissions consist of a variable-displacement radial ball piston hydraulic pump, a fixed-displacement radial ball piston hydraulic motor and a system of
-
Supplier: Lift Products, Inc.
Description: degreased, descaled and finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Raised Base Double Wide Extended Lip
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: hydraulic-Electrical hybrid slip rings is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, electric swivel slip ring, hydraulic slip ring, rotating gas joint assembly. This product transmits the electric power and other signals combined with
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: power shift transmission
- 4-speed electronic shift
- Wet disc axle and parking brakes
Control System- Closed center proportional control valves
- Hydraulic oil cooler with thermal bypass
- Scratch resistant 12.7
- Horsepower: 125 HP
- Operating Weight: 27,000 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: power shift transmission
- 4-speed electronic shift
- Wet disc axle and parking brakes
Control System- Closed center proportional control valves
- Hydraulic oil cooler with thermal bypass
- Scratch resistant 12.7
- Horsepower: 125 HP
- Operating Weight: 27,000 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: power shift transmission
- 4-speed electronic shift
- Wet disc axle and parking brakes
Control System- IQAN computer control system
- Closed center proportional control valves
- Hydraulic oil cooler with thermal bypass
- Horsepower: 173 HP
- Operating Weight: 38,000 lbs
- Travel Speed: 8.08 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: power shift transmission
- 4-speed electronic shift
- Wet disc axle and parking brakes
Control System- IQAN computer control system
- Closed center proportional control valves
- Hydraulic oil cooler with thermal bypass
- Horsepower: 174 HP
- Operating Weight: 36,000 lbs
- Travel Speed: 14.48 miles/hr
- Features: Other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: electric power, data etc. Customized Signal Type Solenoid valve, PLC, RS485/232/422, Thermocouple, Sensor, Pulse signal, Encoder, Servo system, CANBUS, Profibus, CC-Link, USB2.0, Ethernet, Gigabit, Video, Voice etc. Advantage Compact size, high precision, low maintenance, low
- Number of Circuits: 36
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 50 amps
-
Supplier: Caterpillar Oil & Gas
Description: thermocouples Air cleaner restriction sensors(2), Intake manifold temperature sensor Lubricating oil temperature sensor Fuel filter differential pressure sensors PL1000 STARTING SYSTEM Redundant start with selector switch (air-electric, air-air, air-hydraulic, or
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: indicator Control Manual control on engine, including: control panel with start /stop key, speed setting device, mechanical shutdown device, change over of control functions from engine to remote control Starting solenoid valve on engine, 24 V DC Separate electronic speed governor
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Manual control on engine, including: control panel with start /stop key, speed setting device, mechanical shutdown device, change over of control functions from engine to remote control Starting solenoid valve on engine, 24 V DC Separate electronic speed governor Monitoring for
- Volt-Ampere: 3,630,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Manual control on engine, including: control panel with start /stop key, speed setting device, mechanical shutdown device, change over of control functions from engine to remote control Starting solenoid valve on engine, 24 V DC Separate electronic speed governor Monitoring for
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: CEF Industries LLC
Description: Gear, Nose Wheel Steering, Canopy Aircraft Scavenger Pumps Variable Bleed Valves Capabilities/Benefits/Advantages High Degree of Design freedom: Flexible shafts allow for limitless possibilities in the location of drive sources, whether electric/hydraulic motors or manual. This
- Rotation: Bidirectional
Find Suppliers by Category Top
Featured Products Top
-
ADVANTAGES OF RESILIENT HINGE CHECK VALVES OVER TRADITIONAL SWING CHECK VALVES Check valves are very old. There is evidence that Romans began using check valves to control water flow through their cities between 312 and 270 BC. These were simple “flap” style (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
The DFT® Basic-Check™ Valve is a versatile all-purpose, non-slam valve that provides reliable, low-maintenance service for a wide range of liquids, steam, and gases at various pressure/temperature combinations. The valve has a simple yet rugged design that can be combined with (read more)
Browse Check Valves Datasheets for DFT Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Product Overview Electric control valves are critical components in industrial automation, extensively used in oil, chemicals, power generation, and pharmaceuticals. THINKTANK's electric globe control valves are designed to ANSI/ISA 75.01.01 and ASME B16.34, with face (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
including 2D/3D models and simulation data Serving customers in over 59 countries Valve sizing and selection carried out per API, ISO, ASME, and project-specific specifications Get in Touch Contact THINKTANK today to discuss model parameters and operating conditions for your electric control valve application, or visit our website for the full technical datasheet. (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
it is necessary for a process engineer to choose between a pneumatically or an electrically actuated valve for a process system. How to Select an Actuator offers data to make the best choice between electric and pneumatic actuators by comparing various factors, including (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
near-zero emissions target. Electric actuators only consume power when in operation, unlike pneumatic actuators and controls, which need a constant supply of either gas or locally produced compressed air. Rotork performed a factory fit of the Skilmatic SIs with free issued valves for the N05-A project, which were fitted and calibrated at Rotork’s Rotterdam Service Centre then shipped to the HSM Offshore yard. (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc
More Information Top
-
JV 38-APPLICATION OF COFIRING AND COGENERATION FOR SOUTH DAKOTA SOYBEAN PROCESSORS
Two-directional electric over hydraulic solenoid valve for feed conveyor.
-
Hydropneumatic spring systems
This can a plurality of input sizes to observe and on demand the annular space pressure and so, the spring stiffness over the electrical circuit of hydraulic valves and the targeted too or discharge of oil of the ringseitigen spring circuit influences.
-
Chassis manual
Via the electrically controlled hydraulic valve , the additional volume is involved in the spring circuit.
-
Chassis manual
Via the electrically controlled hydraulic valve , the additional volume is involved in the spring circuit.
-
Oil hydraulic system
The "message of" the bearing highest pressure on the regulator can hydraulically take place over valve chain or electrically over pressure sensors [35, 50, 51].
-
Manual combustion engine
The control of adjusting pistons takes place hydraulically via an electrically actuated directional valve .
-
Sheyenne Tooling And Manufacturing Introduces New Front-Mounted Snowblower For Compact Tractors
The blower also comes with a solenoid valve for electric - over - hydraulic control of the discharge chute and deflector.
-
Dubbel
On the hydraulic system side, a poppet valve over that the leakage current of the hydraulic cylinder is complemented is located down.
-
Dubbel
On the hydraulic system side, a poppet valve over that the leakage current of the hydraulic cylinder is complemented is located down.
-
Dubbel
On the hydraulic system side, a poppet valve over that the leakage current of the hydraulic cylinder is complemented is located down.
Indicates content that may require registration and/or purchase.