Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ProMation Engineering, Inc.
Description: the down stroke can be set with full force for consistent seating regardless of wear with the up stroke set by a mechanical switch to protect the stem plug connection. Proportional Control – Precision proportional control is achieved through a microcontroller based printed circuit
- Valve Stem Stroke Length: 1.2598432 inch
- Actuator Force (Seating Thrust): 680 lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
-
Supplier: ProMation Engineering, Inc.
Description: and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators. The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing
- DC Voltage: 24 volts
- AC Voltage: 24 to 230 volts
- Features: Electric, Local Position Indication
- Location: Hazardous
-
Supplier: Clippard
Description: Stepper Controlled Proportional Valves Utilizing the industry's most robust and powerful linear actuator, the high-flow stepper-controlled proportional valve outperforms the competition in performance and durability. The bonded elastomeric seat achieves excellent sealing
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 100 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
-
Supplier: Clippard
Description: A proportional isolation valve like no other... Utilizing the industry's most robust and powerful miniature linear actuator, the patent pending stepper-controlled Eclipse proportional isolation valve leads the industry in performance and durability. This valve is ideal in
- Pressure Rating: 30 psi
- Media Temperature: 32 to 180 F
- Number of Ports/Ways: 2
- Power: 20 volts
-
Supplier: ProMation Engineering, Inc.
Description: and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators. The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing
- Actuator Torque: 1,770 In-lbs
- AC Voltage: 24 to 230 volts
- Features: Electric, Local Position Indication
- Location: Hazardous
-
Supplier: MotiCont
Description: support the moving coil. Linear DC Motors, Voice Coil Motors (VCM) or Voice Coil Actuators (VCA) are the simplest type of electric motors. These motors consist of two separate parts; the magnetic housing and the coil. Applying a voltage across the terminals of the motor causes
- Peak Force (FP): 0.3125 to 1.01875 lbs
- Linear Stroke: 0.125 to 2.5 inch
- Device Type: Linear Actuator
-
Supplier: MotiCont
Description: Linear DC Motors, Voice Coil Motors (VCM) or Voice Coil Actuators (VCA) are the simplest type of electric motors. These motors consist of two separate parts; the magnetic housing and the coil. This type of motor is supplied with internal linear bearings and shaft.
- Peak Force (FP): 0.3125 to 58 lbs
- Linear Stroke: 0.125 to 5.25 inch
- Device Type: Linear Actuator
-
Description: systems. They can be assembled with Siemens SAX, SKD, SKB, SKC SBV SBX series actuators. VF61 series stainless steel electric temperature control valve, 2-way valve PN16/PN25, flange connection, stroke ≤VF61.100=20mm; ≥VF61.125=40mm. Product Model VF61-40, VF-50, VF-65, VF-80, VF-100
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: Precision Engine Controls Corp.
Description: actuator. This all-electric actuator and its circuitry are integrated within the valve housing, making it compact in size and more efficient in function. Precision valves are controlled via integrated electronics enabling built-in closed-loop control of valve position versus
-
Supplier: Festo Corporation
Description: Precise and resilient guide Internal guide and toothed belt Flexible motor mounting The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 59.05511811023622 in/sec
- Rated Force: 202.32 lbs
- Motor Type: AC Servo
-
Supplier: Festo Corporation
Description: Axis for high repeat accuracy Ball bearing guide for high loads and torques With optional clamping unit, at one or both ends Profile with optimized rigidity Various spindle pitches The spindle support enables maximum travel speed Axial or parallel motor mounting
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 23.62204724409449 to 29.52755905511811 in/sec
- Rated Force: 1,548.872 lbs
- Motor Type: AC Servo
-
Supplier: Festo Corporation
Description: Stationary actuator head Toothed belt actuator with ball bearing guide High rigidity thanks to innovative design principle Very small moving mass Able to move high loads of up to 100 kg vertically
- Stroke or X-Axis Travel: 39.3701 inch
- Rated Speed: 196.8503937007874 in/sec
- Rated Force: 947.7568 lbs
- Actuation Type: Electrical
-
Supplier: Festo Corporation
Description: Actuatorless linear guide unit with guide and freely movable slide unit High torsional resistance Reduced vibrations with dynamic loads
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 59.05511811023622 in/sec
- Rated Force: 67.44 lbs
- Actuation Type: Electrical
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered
- Stroke or X-Axis Travel: 0 to 3.93701 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: RS Components, Ltd.
Description: Linear Actuator CAHB-10 stroke 100mm 12v
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.62992125984252 in/sec
- Actuation Type: Electrical
- Features: Other
-
Supplier: Actuonix Motion Devices
Description: T16-S Track Actuator with Limit Switches T16-300-22-12-S
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 1.811023622047245 in/sec
- Rated Force: 11.24 lbs
- Motor Voltage: 12 volts
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Wiring : Bipolar Rated Voltage : 2.1VDC / 5VDC / 12VDC Rated Current : 1.9A / 0.75A / 0.35A Resistance/Phase : 1.2Ω / 6.7Ω / 34.8Ω Inductance/Phase : 1.0mH / 5.8mH / 35.6mH Power Input : 7.5W Temperature Rise : 75℃ Insulation Class : B-Class (F-Class optional) Insulation Resistance : 50MΩ
- Motor Voltage: 2.1 to 12 volts
- Drive Type: Ball Screw
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: THK America, Inc.
Description: Compact, Rigid, Economical.
- Drive Type: Ball Screw
- Actuation Type: Electrical
- Features: Integral Sensor
- Device Type: Rod Type
-
Supplier: PI (Physik Instrumente) L.P.
Description: This ultra-compact precision actuator is related to the M-231 but uses a folded drive with the motor and lead screw side-by-side. Folded Drive, Very Compact 17 mm Travel Range 100 nanometers Resolution To 2.5 mm/sec Velocity Closed-Loop DC Servo Motor Compatible with Leading Industrial Motion
- Stroke or X-Axis Travel: 0.6692917 inch
- Rated Speed: 0.0393700787401575 to 0.05905511811023625 in/sec
- Rated Force: 8.992 lbs
- Motor Continuous Power: 0.00268044076980564 HP
-
Supplier: Newport MKS
Description: CONEX-TRB12CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 12 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRB actuators can replace micrometers
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch-off Three-phase asynchronous motor Sturdy gear unit with highly efficient design Internal rotary - linear conversion Hand wheel for
- Stroke or X-Axis Travel: 0 to 11.81103 inch
- Rated Speed: 0.00393700787401575 to 0.393700787401575 in/sec
- Rated Force: 2,248 lbs
- Motor Voltage: 230 volts
-
Supplier: ETEL S.A.
Description: The TUCANA ST marks the beginning of a new era for our short-stroke drives, which have been specially developed for “test & scan” turret handlers applications. Compared to its predecessor, the ST series offers improved force control repeatability and higher throughput, which ultimately reduces the
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 15.37632 lbs
- Motor Continuous Power: 0.016618732772794968 HP
- Motor Voltage: 48 volts
-
Supplier: ElectroCraft
Description: This Nema size-11 ultra-reliable, stepper-based linear actuator is made with ball-bearings and dynamically balanced rotors for high-speed operation. This metric motor is available in three formats as a linear actuator, a guided actuator or as a leadscrew motor and
- Rated Speed: 20 in/sec
- Rated Force: 33 lbs
- Motor Voltage: 6.2 volts
- Motor Type: DC
-
Supplier: Actuonix Motion Devices
Description: L12-S Linear Actuator with Limit Switches L12-50-50-12-S
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.9842519685039375 in/sec
- Rated Force: 4.9456 lbs
- Motor Voltage: 12 volts
-
Supplier: THK America, Inc.
Description: LM Actuator, High-speed, Long stroke.
- Drive Type: Ball Screw
- Actuation Type: Electrical
- Features: Integral Sensor
- Device Type: Rodless
-
Supplier: Newport MKS
Description: the pointing of a beam over a long distance. NSA12 Micro Step Linear Actuators The NSA12 series miniature motorized linear actuators come in both standard (CONEX-NSA12) and vacuum compatible (CONEX-NSA12V6) versions and are capable of 11 mm travel. These linear
- Stroke or X-Axis Travel: 0.4330711 inch
- Rated Speed: 0.03543307086614175 in/sec
- Actuation Type: Electrical
- Motor Features: Motor Encoder Feedback
-
Supplier: PI (Physik Instrumente) L.P.
Description: High Precision at low Cost Travel to 1" Resolution to 0.05 microns 10 lb Pushing Force Non-Rotating Tip Speed to 1.5 mm/sec Integrated Limit & Reference Switches
- Stroke or X-Axis Travel: 0.393701 to 0.9842525 inch
- Rated Speed: 0.1968503937007875 in/sec
- Rated Force: 4.496 to 17.984 lbs
- Motor Voltage: 24 volts
-
Supplier: Actuonix Motion Devices
Description: L16-S Linear Actuator with Limit Switches L16-100-63-12-S
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.78740157480315 in/sec
- Rated Force: 22.48 lbs
- Motor Voltage: 12 volts
-
Supplier: Newport MKS
Description: CONEX-TRB25CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 25 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRB actuators can replace micrometers
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: NB Corporation of America
Description: semiconductor equipment. BG linear actuator consists of a linear slide block, guide rail, and ball screws. They are housed in a U-shaped steel component and mounted to a sub table/motor bracket assembly. To accommodate a wide range of installations and applications, these
- Stroke or X-Axis Travel: 1.181103 to 48.5827034 inch
- Rated Speed: 7.283464566929138 to 59.05511811023625 in/sec
- Rated Force: 544.016 to 2,967.36 lbs
- Motor Continuous Power: 0.0402066115470846 to 1.005165288677115 HP
-
Supplier: THK America, Inc.
Description: Highspeed, low noise, low maintenance.
- Drive Type: Ball Screw
- Actuation Type: Electrical
- Features: Integral Sensor
- Device Type: Rodless
-
Supplier: Actuonix Motion Devices
Description: P8-ST Linear Actuator with Stepper Motor P8-50-49-3-ST
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 2.755905511811025 in/sec
- Rated Force: 2.6976 lbs
- Motor Voltage: 3 volts
-
Supplier: Newport MKS
Description: retainer to secure the USB and power cables is available. LTA DC Servo Actuators These CONEX kits include either a high speed (LTA-HS) or high load (LTA-HL) DC servo linear actuator. LTA actuators include: Manual adjustment knob which permits quick positioning of the
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.0393700787401575 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel Range 10 mm Resolution to 0.025 nm Open-Loop,5 nm Closed-Loop Up To 50 N Force Generation and 70 N Holding Force Self-Locking at Rest, No Heat Generation Non-Magnetic and Vacuum-Compatible Working Principle Cleanroom Compatible
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 0.015748031496063 to 0.0393700787401575 in/sec
- Rated Force: 11.24 to 15.736 lbs
- Material: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
Offering a very large radial clearance, the new VM32C voice coil actuator from Geeplus is ideally suited to applications where excellent control for short stroke, bidirectional linear actuation is required, as in medical or optical equipment. With the ability to develop force in either (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Custom Actuator Solutions Solenoids and other actuators are, in part, designed to be generic in order to cover a wide range of applications. But that doesn't mean that a standard product will be the most efficient or effective solution. One of our key (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
As a manufacturer of electric micro linear actuators, one of the industries that we're most excited to be directly involved with is the production of prosthetics. In recent years, we have had the privilege of working with several companies that manufacture prosthetics. This involvement has (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
There are three types of Linear Actuators used in manufacturing: Hydraulic, Pneumatic, and Electro-Mechanical. Hydraulic actuators are primarily used for moving very heavy loads, in the same way, that large construction equipment often operates off of hydraulic pressure (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
Visit Our E-Store ! Watch>>>easyE-i Electric Linear Actuators with Integrated Controllers Bansbach was founded in 1919 and with our in-house machine shop, fully integrated (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Parker Sporlan SER Electric Expansion Valves are electronically controlled, stepper motor driven valves, intended for precise control of liquid refrigerant flow. Featuring high resolution actuator assemblies, these valves provide unmatched control capability across a wide range of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
More Information Top
-
Industrial Automation: Hands-On > Components and Hardware
This is accomplished by the use of hydraulic or pneumatic proportional valves, linear actuators , or electric motors, usually servos.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/34518/Acta-Astronautica-song_agrawal.pdf?sequence=1
Within the linear range PZT actu- ators produce strains that are proportional to the applied electric ÿeld=voltage.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/34532/ieee-song_agrawal.pdf?sequence=1
Within the linear range PZT actuators produce strains that are proportional to the applied electric fieldholtage.
-
Intelligent vibration control of piezo-electric truss structure using GA-based fuzzy neural network
Within the linear range PZT actuators produce strains that are proportional to the applied electric voltage.
-
Designing components using smartMOVE electroactive polymer technology
SmartMOVE, linear actuators , electroactive polymer, di electric elastomer, Artificial Muscle, auto-focus actuator, proportional valve, bias mechanism .
-
AIAA Journal > Design of an Optimal Wing-Body Configuration to Delay Onset of Vortex Asymmetry
[8] successfully demonstrated linear proportional control of the side forces over a slender circular cone using duty-cycled single-di electric -barrier-discharge plasma actua- tors .
-
Active control of large amplitude vibrations of smart magneto–electro–elastic doubly curved shells
Piezoelectric actuators can produce the strain in the order of 1,000 micro strain and within the linear range actuation strain is proportional to the applied electric field/voltage.
-
Automatic controls in building services
Some electric motor actuators are also designed to drive a screw which is part of the actuator spindle; others are arranged to provide a linear motion of the spindle directly proportional to the detector signal, and some can provide a linear motion …
-
Mechatronische systems
Pneumatic actuator for linear movement: 1 rotary current motor, 2 air compressor, 3 relief valve, 4 air filters and water separator, 5 air storages 7 double operating ender, 6 4/3 proportional valve, cylinder or 8 membrane valve .
-
Systematic approach to development of pressure sensors using dielectric electro-active polymer membranes
Di electric EAP sensing element with sensor housing and sealed cover and open cover for displacement measuring. . actuator –sensor produced a self-sensing system with a linear voltage output proportional to its displacement.
Indicates content that may require registration and/or purchase.