Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Armstrong International
Description: Python can accurately control your system. The Python 1100 Series Control Valve is constructed and equipped with state of the art materials. Series 1100 valves are globe two-way single seated body design valves, which satisfy the majority of control applications for HVAC,
- Valve Stem Stroke Length: 0.6875 to 2.25 inch
- AC Voltage: 24 to 240 volts
- Actuation Method: Electric
- Valve Motion: Linear Motion Valve
-
Supplier: Armstrong International
Description: outlet temperature variations. Valve Features ISO 5211, 5210 actuator flange mounting Nickel chrome and cobalt coated CF8M (316) stainless steel discs 1” valve flow coefficient Cv(max): 13.3 Valve constructed of CF8M (316) stainless steel End connection: 1-1/2” NPT inlets
- Valve Size: 1.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Precision Engine Controls Corp.
Description: controller. PECC actuators also possess the flexibility to be aligned in any position for valve actuators, guide vanes, bleed and steam valves. PECC’s ACT2000 eliminates the need for pumps and tubing normally associated with hydro- mechanical designs, which also
- Actuation Method: Electric
-
-
Description: systems. They can be assembled with Siemens SAX, SKD, SKB, SKC SBV SBX series actuators. VF61 series stainless steel electric temperature control valve, 2-way valve PN16/PN25, flange connection, stroke ≤VF61.100=20mm; ≥VF61.125=40mm. Product Model VF61-40, VF-50, VF-65,
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric rotary actuators to replace dated, cumbersome pneumatic and hydraulic systems. The RAX all-electric rotary actuator product line is designed for high-temperature, hazardous environments. These all-in-one, self-contained actuators
-
Supplier: Bray Commercial
Description: The BV Series Industrial Ball Valve product line is ideally suited to a wide range of industrial and heavy commercial control applications, including high temperature and high pressure water or steam. Valves in this range feature investment cast 3-piece construction, with
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 150 to 1,000 psi
- Number of Ports: 2
- Media Temperature: -50 to 400 F
-
Supplier: Bray Commercial
Description: The BV Series Industrial Ball Valve product line is ideally suited to a wide range of industrial and heavy commercial control applications, including high temperature and high pressure water or steam. Valves in this range feature investment cast 3-piece construction, with
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 150 to 1,000 psi
- Number of Ports: 2
- Media Temperature: -50 to 400 F
-
Description: Description Drain valve used for main steam piping and reheater steam Medium: Saturated water, e.g. Main steam drain valve, Auxiliary steam drain valve Forged steel body: F91, F92, 12Cr1MoV, 20# Configuration: straight through Connections: welded, or
- Media: Air, Steam
- Valve Type: Control Valves, Globe Valves
-
Supplier: Schutte & Koerting
Description: diaphragm, piston, or motor actuator using any standard instrument signal, either electric or pneumatic. Applications Watchcase vulcanizers used in making rubber tires and tubes. Steam Jet Compressors are used for recirculating in connection with a Yankee Dryer for paper. Jet
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ SW ends & 12VDC Plastic Modulating Electric Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 4" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ SW ends & 12VDC Plastic Modulating Electric Actuator
- Valve Size: 4 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 2" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ BW ends & 12VDC Plastic Modulating Electric Actuator
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 1" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ BW ends & 12VDC Plastic Modulating Electric Actuator
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Description: Handwheel, etc, I. APPLICATION AREA The multi-spring diaphragm pneumatic actuators are applied for the modulating operation of control valves in industrial automatic systems. There are three following design options for the actuator: – direct action (air – advances the
- Air Supply Pressure: 37.70957823287122 to 116.0294714857576 psi
- Air Supply Pressure Range: 37.70957823287122 to 116.0294714857576 psi
- Features: Diaphragm Actuator, Direct Acting, Reverse Acting
- Actuation Method: Pneumatic
-
Supplier: Spirax-Sarco
Description: The BX range of two-port valves are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be used as electrically actuated temperature control valves by fitting an EL7200 Series electric
- Valve Size: 0.5 inch
- Pressure Rating: 149.388831 psi
- Number of Ports/Ways: 2
- Media Temperature: 500 F
-
Description: quick open Leakage class:ASME B16.104 V(standard type metal seat) Connection type:Flange type, butt welding type Applicable temperature range:Less than 420C° Control valve Actuator type:Pneumatic diaphragm actuator, pneumatic piston actuator, or electric
- Valve Type: Control Valves, Directional Valves
- Media: Steam
-
Supplier: Assured Automation
Description: Description: The 101 is a full port, brass, NPT threaded end actuated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds
- Valve Size: 0.375 to 3 inch
- Pressure Rating: 900 psi
- Number of Ports: 2
- Flow (Cv): 13 to 901
-
Supplier: Spirax-Sarco
Description: The KX and KY range of two-port valves are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be used as electrically actuated temperature control valves by fitting an EL3500 Series electric
- Pressure Rating: 100.076013 to 130.53393 psi
- Number of Ports/Ways: 2
- Media Temperature: 449.6 F
- Features: Bolt Flange, ISO
-
Supplier: Spirax-Sarco
Description: The KX51 and KY51 range of two-port valves are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be used as electrically actuated temperature control valves by fitting an EL3500 Series electric
- Valve Size: 1 to 2 inch
- Pressure Rating: 15.954147 to 362.59425 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 572 F
-
Supplier: Harold Beck and Sons, Inc.
Description: Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires
- Valve Stem Stroke Length: 0.3125 to 4.5 inch
- Actuator Force (Seating Thrust): 2,700 to 4,000 lbs
- AC Voltage: 120 to 240 volts
- Operating Temperature: -40 to 185 F
-
Supplier: KSB AG
Description: request. Overview of technical data Actuator effect Double- acting Actuator options available ex works Electric actuator type EA- B or EA-C Type of control Continuous- action and Open/Stop/Closed actuation Actuator movement Translatory motion Body design Straight
- Valve Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 248 F
-
Supplier: Assured Automation
Description: Description: The 26 is a full port, 316 stainless steel, NPT threaded end automated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 2,000 psi
- Number of Ports: 2
- Flow (Cv): 13 to 901
-
Supplier: ThermOmegaTech®
Description: Operation The High Sample Temperature (HST) Safety Thermal Shutoff Valve is used to sense the sample temperature after the sample cooler and control flow based on fluid temperature. This valve is normally open and allows the sample to pass through it. If the sample temperature exceeds
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.075
-
Supplier: KSB AG
Description: Electric actuator to customer' s choice Body design Y- valve body Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Body material (EN standard) 1. 0460;1.4550;1.5415 DN max. 400 DN min. 300 eClass assignment 37010201 Main applications
- Valve Size: 11.81103 to 15.74804 inch
- Pressure Rating: 3,045.7917 psi
- Media Temperature: 32 to 689 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: non-aggressive fluids. Other fluids on request. Overview of technical data Actuator options available ex works Electric actuator to customer' s choice;Pneumatic actuator to customer's choice Body design Straight pattern body Bonnet design Yoke for fitting actuator
- Valve Size: 0.393701 to 2.5590565 inch
- Pressure Rating: 7,251.885 psi
- Media Temperature: 14 to 1,202 F
- Number of Ports/Ways: 2
-
Supplier: Clark Solutions
Description: Clark offers a complete line of Butterfly valves for both commercial and industrial applications. The valves are designed for hot and chilled water, as well as steam applications up to 10 PSI saturated steam inlet. The valves can be used for on/off or throttling
- Valve Size: 2 to 20 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 3
- Primary Material: Aluminum, Cast Iron, Ductile Iron, Steel
-
Supplier: KSB AG
Description: and other non-aggressive fluids. Other fluids on request. Overview of technical data Actuator options available ex works Pneumatic actuator to customer' s choice;Electric actuator to customer's choice Body design Straight pattern body Bonnet design Yoke for fitting
- Valve Size: 1.968505 to 31.49608 inch
- Pressure Rating: 8,702.262 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 1,202 F
-
Supplier: Assured Automation
Description: Description: The 36 is a full port, 316 stainless steel, 3 piece ball valve. It is available with threaded ends (36N), socket weld ends (36S), quick clamp ends (36C) or quick clamp ends with cavity filler seats (36CCF*). It can be equipped with a manual handle or with pneumatic or
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Flow (Cv): 13 to 901
-
Supplier: NIBCO INC.
Description: High Performance Butterfly Valves are ideally suited for Commercial, Industrial and Mechanical HVAC Services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and submittal
- Valve Size: 2.5 to 24 inch
- Pressure Rating: 285 to 740 psi
- Media Temperature: 400 F
- Features: API, ASME, ISO
-
Supplier: CGIS
Description: Typically made up of an actuator, positioner, and body, Control Valves can manage flow, pressure, temperature, and level at the push of a button. Whether the media you are processing is fluid, gas, slurry, or a mix, you can count on CGIS to provide you with the most advanced Control
- Valve Type: Control Valves
-
Supplier: ThermOmegaTech®
Description: enclosure-see line drawing) regulates the steam supply to the heater to accurately maintain the desired temperature, operating like a thermostat in an oven. Heat radiating from the steam coil heater reaches the actuator causing it to quickly shut off the steam supply when
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: Velan, Inc.
Description: A world-leading range of ball valves for delayed coking and other high temperature slurry applications. Features and benefits AUTOMATION The electric, hydraulic or pneumatic actuator is selected in function of coker service. A large torque safety factor ensures the valve
- Valve Size: 6 to 36 inch
- Features: ASME, Bolt Flange
- Valve Type: Butterfly Valves, Shut Off Valves
-
Supplier: Bray Commercial
Description: valves are 100% factory tested for bubble tight shut off and low seating/unseating torque. NY and AB Series valves are available in 2-way and 3-way configurations in sizes from 2” to 20”. Actuators include industrial electric, commercial electric, high pressure
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 1 to 22,339
-
Supplier: Honeywell International, Inc.
Description: TO END DISTANCE STAINLESS STEEL DISC MATERIAL ELECTRIC LINEAR ACTUATOR TYPE NORMALLY OPEN ACTUATOR CONDITION 7 INCH X 7 INCH X 9 3/8 INCH ACTUATOR DIMENSIONS TRADELINE[R] BRAND NOMINAL SIZE IN MM - UOM MM VGF3 MODEL
- Media Temperature: 35 to 130 F
- Features: Bolt Flange
- Primary Material: Cast Iron
- Valve Type: Control Valves
Find Suppliers by Category Top
Featured Products Top
-
Control valves have a long history of application going as far back as the bronze age aqueducts of Roman Times. The late 18th century brought about the steam engine, and with it, several inventors, like James Watt, William Fisher, and William B. Mason made significant advancements (read more)
Browse Valve Actuators Datasheets for Asahi/America, Inc. -
. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Resource Library Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987 (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
HAT and TV/HAT only drain condensate, eliminating live steam losses and generating significant cost savings over the freeze season. Installed on each tubing run, these valves keep the entire traced piping at the same temperature, a necessity for temperature sensitive applications and equipment (read more)
Browse Steam Valves Datasheets for ThermOmegaTech® -
towers, flue gas purification, fuel processing, chemical treatment, and steam turbine control. Indelac Controls, Inc. (ICI) offers a variety of actuators suitable for use in the power generation sector. ICI’s Actuators in Power Generation Our electric actuators (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
aluminum body electric actuator to date. A compact workhorse for industrial systems, it is designed for use with Bonomi ball valves in sizes from ¼” to 2” diameters, and butterfly valves up to 2-1/2”. The Valbia VB015M offers features found in larger actuators (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Electric Actuator with 2 PC Brass Valve - EHH Series The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are (read more)
Browse Control Valves Datasheets for DynaQuip Controls
Conduct Research Top
-
Interphex 2006 Preview: The Best of the Phex
device if required by OSHA. The extension also allows the valve to be fitted with pneumatic or electric actuators for
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9234.pdf
• Commercial Water and Steam Valves • Valve Actuators ( Electric or Pneumatic) • Commercial Control Dampers • Custom Dampers • Damper Actuators (Electric or Pneumatic) • Variable Frequency Drives 1.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-8552.pdf
• Commercial Water and Steam Valves • Valve Actuators ( Electric or Pneumatic) • Commercial Control Dampers • Custom Dampers • Damper Actuators (Electric or Pneumatic) • Variable Frequency Drives 1.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/67-0000s/67-7258.pdf
• Commercial Water and Steam Valves • Valve Actuators ( Electric or Pneumatic) • Commercial Control Dampers • Custom Dampers • Damper Actuators (Electric or Pneumatic) • Variable Frequency Drives 1.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/67-0000s/67-7382.pdf
• Commercial Water and Steam Valves • Valve Actuators ( Electric or Pneumatic) • Commercial Control Dampers • Custom Dampers • Damper Actuators (Electric or Pneumatic) • Variable Frequency Drives 1.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9271.pdf
• Commercial Water and steam Valves • Valve actuators ( electric or Pneumatic) • Commercial Control Dampers • Custom Dampers • Damper actuators (electric or Pneumatic) • Variable frequency Drives 1. submit your information in one of the following ways: a) email to …
-
CR4 - Thread: Problem With Valve Actuator
Presently we are using a steam line electric actuator modulating control valve and actuator Model No.: EK60.908M (VALPES).
-
Production of new equipment
Steam heated flanged shutoff valve with an elec- tric actuator .
-
Company news
Tel: (0235) 832445 VALVESTOCK LTD have designed an electric actuator valve package specifically for use on steam services for both modulation and isolation duties, eliminating the need for mechanical clutch or battery back-up.
-
Through drying characteristic of oil palm empty fruit bunch (EFB) fibers using superheated steam
… holder, which can affect the measurement of mass loss during drying, is reduced by using a steam bypass circuit consisting of a 142 series type DCX electric actuator and a three-way ball valve that redirects the steam away during mass loss …
Indicates content that may require registration and/or purchase.